-
Supplier: TPA Motion
Description: or a circle or some other path. In the end you need to be arrive back at the starting position. Our business model is focused on OEM applications. We can Design, Prototype, and Manufacture. In addition to our standard curved rail product offering we do "Custom" curved rail
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Guide / Rail Information: Radial / Curved, Linear Motion Guide, Track System
- Guide / Rail Material: Steel
- Guide Length: 48.03 inch
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color. Sections
- Additional Material Specifications: Other
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Guide / Rail Information: Radial / Curved, Linear Motion Guide, Track System
- Guide / Rail Material: Steel
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of
- Guide / Rail Features and Options: Pre-drilled Holes
- Guide / Rail Information: Crossed Roller Rail, Radial / Curved
- Guide Width or Diameter: 0.2362 to 0.3346 inch
- Guide Length: 1.57 to 3.94 inch
-
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7 mm thick) with three cam roller bearings attached. It is made of unhardened steel to allow for additional
- Bearing Housing: Rectangular
- Bearing Type: Cam Follower
- Bearing Width: 2.95 inch
- Special Bearing Materials: Other / Custom
-
Supplier: THK America, Inc.
Description: A series of LM types available from miniature types to large types for machine tools, from linear guides to curved guides that suit a wide range of applications.
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Pre-drilled Holes
- Guide / Rail Information: Linear Motion Guide
-
Supplier: Aerotech, Inc.
Description: -performance applications. The design is similar to the PRO225SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction
- Actuation Type: Electrical
- Bearing Type: Other
- Drive Specifications: Ball Screw
- Motor Features: Linear Position Feedback
-
Supplier: Aerotech, Inc.
Description: -performance applications. The design is similar to the PRO165SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction
- Actuation Type: Electrical
- Bearing Type: Other
- Drive Specifications: Ball Screw
- Motor Features: Linear Position Feedback
-
Supplier: Aerotech, Inc.
Description: -performance applications. The design is similar to the PRO115SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction
- Actuation Type: Electrical
- Bearing Type: Other
- Drive Specifications: Ball Screw
- Motor Features: Linear Position Feedback
-
Supplier: Aerotech, Inc.
Description: -performance applications. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO115SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Other
- Drive Specifications: Ball Screw
-
Supplier: RS Components, Ltd.
Description: THK HSR-A full-ball bearing guides range from miniature to large types and are available for machine tools to linear guides and curved guides that suit a wide-range of applications. Manufacturer Series = HSR-A For Rail Width = 23mm Carriage Length = 83.1mm Carriage Width = 70mm
- Carriage Load: 7733 lbs
-
Supplier: RS Components, Ltd.
Description: THK HSR-A full-ball bearing guides range from miniature to large types and are available for machine tools to linear guides and curved guides that suit a wide-range of applications. Manufacturer Series = HSR-A For Rail Width = 20mm Carriage Length = 74mm Carriage Width = 63mm
- Carriage Load: 5350 lbs
-
Supplier: RS Components, Ltd.
Description: THK HSR-A full-ball bearing guides range from miniature to large types and are available for machine tools to linear guides and curved guides that suit a wide-range of applications. Manufacturer Series = HSR-A For Rail Width = 15mm Carriage Length = 56.6mm Carriage Width = 47mm
- Carriage Load: 3035 lbs
-
Supplier: RS Components, Ltd.
Description: Utilising the same cross section as THKs HSR-A System teh HSR-LA ues a longer carriage length giving the ability to deal with greater loads. THK HSR-LA full-ball bearing guides range from miniature to large types and are available for machine tools to linear guides and curved
- Carriage Load: 7149 lbs
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 115â€"1100 CFM (195â€"1875 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air
-
Supplier: ACE Controls Inc.
Description: can make applications in multiple bridge crane systems safer, for example. The absorber body and the robust, large-sized piston rod bearing are also designed for heavy duty operations. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer
- Absorber Stroke: 15.75 to 31.5 inch
- Absorption / Damping Action: Compression, Extension
- Body Material: Steel
- Dampening Method: Gas
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: acceleration and maximum speed. Linear drives in all axes ZEISS XENOS uses linear drives on all axes. The benefits: high speeds, very fast acceleration, high positioning accuracy and shear force-free drives. In conjunction with the highresolution scales, the use of linear drives
- x-axis Measuring Length: 900 inch
- y-axis Measuring Length: 1500 inch
- z-axis Measuring Length: 700 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
-
Supplier: Kollmorgen Corporation
Description: exceptionally linear speed/torque curve. Standard construction includes Class H armature insulation, patented anti-cogging magnets for smooth low speed operation, rugged commutator design, and long life, constant force brush rings. Kollmorgen distinguishes itself from the many options
- Commutation: Brush
- Continuous Current: 1.4 to 14 amps
- Continuous Torque: 4.5 to 108 In-lbs
- DC Motor Construction: Permanent Magnet
Find Suppliers by Category Top
Featured Products Top
-
Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
customer requiring completely curved track necessitated our warehouse staff to really (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
a wide variety of types of linear stages, using different types of (read more)
Browse Linear Slides and Linear Stages Datasheets for Zaber Technologies, Inc. -
performance, fast moving time, linear resistance-temperature curve and other such characteristics. TECHNICAL PARAMETER * Insulation resistance≥100MΩ * The material of lead wire is 0.35mm2, polytetrafluoroethylene withstand high temperature wire (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
, linear resistance-temperature curve and other such characteristics. TECHNICAL PARAMETER * Insulation resistance≥100MΩ * The material of lead wire is 0.35mm2, polytetrafluoroethylene withstand high temperature wire (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
plastics circular economy. ABOUT IGUS: igus GmbH develops and produces motion plastics. These self-lubricating, high-performance polymers improve technology and reduce costs wherever things move. In energy supplies, highly flexible cables, plain and linear bearings, and (read more)
Browse Plastic Bearings Datasheets for igus® inc.
More Information Top
-
Tracker controls development and control architecture for the Hobby-Eberly Telescope Wide Field Upgrade
A drum is mounted to the platform using three equally spaced curved linear bearings (manufactured by THK).
-
Laboratory Testing Of Long Term Fracture Permeability In Shales
25 MPa linear bearing curve .
-
Application Of Holographic Interferometry For Investigation Of Microroughness Of Engineering Surfaces
Bearing area curve /-o-/ obtained from the map in Fig. 5, and corresponding li- near bearing curve / -/ plotted with the use of profilometer.
-
The Astronomical Telescope of New York: a new 12-meter astronomical telescope
… for this telescope was quite low (approximately $40 M) owing to the use of key technologies such as identical spherical PM segments, factory made bolted PM truss and dome structures, and implementation of large curved linear guide bearing systems for azimuth rotation.
-
Seasonal hydrography and tidal currents of bays and fjords in Prince William Sound, Alaska
Strong interference is obvious in a plot of bottom track (BT) vs. GPS directions; this typically produces a sinusoidal curve bearing no linear relationship.
-
Experimental Determination of Adhesive-Cohesive Bond Strength (ACBS) and Adhesion-Cohesion Modulus (ACM) of Mudcakes
A precursory study indicated that the pulling force versus decrease in embedded area curve bears a linear relation until the on set of a permanent displacement dislocation, tearing or rupturing of the band of bond transmitters.
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
It has, however, recently been shown that in human voluntary contractions the area under the action potential curve bears a linear relation to the tension produced (Lippold, 1952; Bigland, Lippold & Wrench, 1953).
-
Use of magnetic suspension for accurate pointing and tracking under static and dynamic loading
The purpose of the AMT effort is to demonstrate a curved linear magnetic bearing capability for a small diameter missile seeker unit.
-
Precision pointing and tracking using magnetic suspension
The purpose of the AMT effort is to demonstrate a curved linear magnetic bearing capability for a small diameter missile seeker unit.
-
Glucose 6-phosphate dehydrogenase from brook, lake, and splake trout: An isozymic and immunological study
Sarich and Wilson (1966) found that, for any one species of serum albu- min, the peak height of the MC'F curve bears a linear relationship to the log of the antiserum concentration over a range from 20 to 90% fixation.