Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: S. Himmelstein & Company
Description: errors which occur when torque peaks are clipped. Three performance grades are offered. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor
- Accuracy: 0.0400 to 0.2500 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Analog / Modulated Frequency, Serial
- Maximum Torque: 500 to 100000 In-lbs
-
Supplier: S. Himmelstein & Company
Description: MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use.
- Accuracy: 0.1500 to 0.2000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 25 to 10000 In-lbs
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 177 to 44248 In-lbs
- Operating Temperature: 32 to 140 F
-
-
Supplier: S. Himmelstein & Company
Description: if an oversized sensor is used to prevent damage. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Low Sensitivity to Clamping Loads Noise
- Accuracy: 0.0500 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Analog / Modulated Frequency
- Maximum Torque: 200 to 4.00E6 In-lbs
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 0.2655 to 176991 In-lbs
- Operating Temperature: 32 to 140 F
-
Supplier: S. Himmelstein & Company
Description: errors which occur when torque peaks are clipped. Three performance grades are offered. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor
- Accuracy: 0.0250 to 0.0400 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Analog / Modulated Frequency, Serial
- Maximum Torque: 250 to 50000 In-lbs
-
Supplier: Advanced Torque Products, LLC
Description: Convenient torque transducer and adapter tray. Heavy duty all steel system cabinet with storage cabinet and four ball bearing slide drawers with locking hardware. Eye level swivel digital torque indicator stand. Choice of torque ranges from 0 to 20 in-lbs to 6,500
- Physical Properties: Torque
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 0.8850 to 8850 In-lbs
- Operating Temperature: 32 to 140 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 0.2655 to 176991 In-lbs
- Operating Temperature: 32 to 140 F
-
Supplier: Sensor Technology, Ltd.
Description: TorqSense Digital rotary strain gauge series (SGR) torque transducers use non contact technology eliminating the need for noisy slip rings. The SGR510/520 series torque sensors are suitable for torque measuring, testing, feedback control of drive mechanisms and
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Analog Current
- Maximum Torque: 1.55 to 115044 In-lbs
- Operating Temperature: 14 to 122 F
-
Supplier: Sensor Developments, Inc.
Description: integrate the sensor, and the digital FM telemetry to transmit and process signals. All output signals are conditioned to a high level analog output. FEATURES • Non-contact signal transmission. • High level analog outputs for torque, speed, and temperature (2 temp
- Accuracy: 0.2500 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 7000 to 60000 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: .ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
- Measurement Type: Torque
- Special Instrument Type: Modular, Battery Powered
- Torque Measurement Range: 26.55 to 265 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: .ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
- Measurement Type: Torque
- Special Instrument Type: Modular, Battery Powered
- Torque Measurement Range: 44.25 to 442 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: .ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
- Measurement Type: Torque
- Special Instrument Type: Modular, Battery Powered
- Torque Measurement Range: 442 to 4425 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: .ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
- Measurement Type: Torque
- Special Instrument Type: Modular, Battery Powered
- Torque Measurement Range: 0.5310 to 4.96 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made
- Display Type: Digital Readout
- General Features & Functionality: Filters, Event Triggered
- Measurement Features: Limits / Set Points, Peak Hold, Controller Functionality
- Measurement Type: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5
- Display Type: Digital Readout
- General Features & Functionality: Event Triggered
- Measurement Features: Limits / Set Points, Peak Hold, Controller Functionality, Biaxial Measurement
- Measurement Type: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5
- Display Type: Digital Readout
- General Features & Functionality: Event Triggered
- Measurement Features: Limits / Set Points, Peak Hold, Controller Functionality, Biaxial Measurement
- Measurement Type: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5
- Display Type: Digital Readout
- General Features & Functionality: Event Triggered
- Measurement Features: Limits / Set Points, Peak Hold, Controller Functionality, Biaxial Measurement
- Measurement Type: Torque
-
Supplier: Sensor Developments, Inc.
Description: applied torque. The signal is converted on-board the rotating torque sensor into digital format which is transmitted back to the base unit via IR diodes and receivers. Once captured by the receiver base, it is processed and converted back to the desired signal output. DESIGN
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
- Torque Sensor Type: Rotary
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating electronics mounted on the shaft and transmits the
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 3.12 to 20000 In-lbs
-
Supplier: Mecmesin Corporation
Description: Mecmesin's digital torque display, the AFTI for further advanced test options including: Pass/Fail alarms Memory function 500 readings View 1st and ultimate max readings Compatible with Mecmesin's data acquisition software Evaluate your test data further using Mecmesin's Emperor Lite
- Display Type: Digital Readout
- Measurement Type: Torque
- Output: Serial
- Programmability: Computer Interface
-
Supplier: Advanced Torque Products, LLC
Description: 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS. SPECIAL AND HEX ADAPTERS AVAILABLE. A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL TORQUE INDICATORS, with several 0.1% Precision Torque
- Calibrator Style: Portable, Battery Powered
- Display Type: Digital Readouts
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
-
Supplier: Advanced Torque Products, LLC
Description: 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS. SPECIAL AND HEX ADAPTERS AVAILABLE. A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL TORQUE INDICATORS, with several 0.1% Precision Torque Transducer Ranges from our
- Calibrator Style: Portable, Battery Powered
- Display Type: Digital Readouts
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
-
Supplier: Sensor Developments, Inc.
Description: measuring components that are subjected to these loads such as steering columns, pulleys, and universal joints. Our 01367 rotating torque sensor family features a digital non-contact signal transmission with high frequency response, high sample rate, and high level analog output all as
- Category of Device: Sensor / Transducer
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment. Models are available in sizes ranging from 50Nm to 5000Nm, offering outputs from mV/V outputs, to ratio metric voltage outputs, to digital data connection via RS232 or USB.
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Serial
- Maximum Torque: 442 to 44248 In-lbs
- Operating Temperature: 14 to 122 F
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ET-cal Microprocessor Controlled Torque Analysers are for calibrating and presetting medium to large Torque Wrenches (up to 3150 N.m) User modes include Peak, First Peak and Final Peak. Multiple units of measure include N.m, cN.m, lbf.ft and
- Display Type: Digital Readouts
- Physical Properties: Torque
-
Supplier: Sensor Technology, Ltd.
Description: The ORT 230/240 low capacity torque sensor offers an ideal means for precise dynamic measurement of rotary and static torque less than 100Nm and for bandwidths of up to 50Khz. The new TorqSense ORT 230/240 torque sensors replace the E200 ORT series and feature all new
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Analog Current, Serial
- Maximum Torque: Up to 885 In-lbs
- Operating Temperature: 14 to 122 F
-
Supplier: Sensor Technology, Ltd.
Description: TorqSense Digital rotary strain gauge series (SGR) torque meters offer a separate electronics module and use non contact technology eliminating the need for noisy slip rings. The SGR530/540 series torque testing equipment is suitable for torque measuring, testing,
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
- Maximum Torque: 1.55 to 115044 In-lbs
- Operating Temperature: 14 to 122 F
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines Designed to test torque in both clockwise and anticlockwise directions
- Display Type: Digital Readouts
- Physical Properties: Torque
-
Supplier: Mountz, Inc.
Description: check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 30 to 300 In-lbs
-
Supplier: Mountz, Inc.
Description: check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 15 to 150 In-lbs
-
Supplier: Mountz, Inc.
Description: check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 1 to 10 In-lbs
-
Supplier: Mountz, Inc.
Description: check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 5 to 50 In-lbs
-
Supplier: Mecmesin Corporation
Description: Simultaneous display of top-load & release torque Accurate digital force gauge & torque transducer Test to international standards Mains or battery-powered RS232 output for easy export of results Multiple measurement units: N, kgf, ozf, mN.m, N.m, lbf.in, etc. Compatible
- Display Type: Digital Readout
- Force Measurement Range: 112 lbs
- Force Accuracy: 1 ±% Full Scale
- Measurement Type: Torque
-
Supplier: InspectorTools
Description: Test Stand for Tension and Compression analysis 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle Exclusive load cell measurement transducer Overrange, low battery, and advanced function indication Zero Adjust push
Find Suppliers by Category Top
Featured Products Top
-
The MCRT® 88700V Series of Dual Range Digital Torque Transducers will accurately measure low running and high load torque without the cost and inconvenience of swapping two or more conventional torque sensors. Another important application is measuring torque when (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
TorqSense Digital rotary strain gauge series (SGR) torque transducers use non contact technology eliminating the need for noisy slip rings. The SGR510/520 series torque sensors are suitable for torque measuring, testing, feedback control of drive mechanisms and (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
TorqSense Digital rotary strain gauge series (SGR) torque meters offer a separate electronics module and use non contact technology eliminating the need for noisy slip rings. The SGR530/540 series torque testing equipment is suitable for torque measuring (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
TorqSense’s existing 15 way ‘D’ digital lead connector. As well as collecting the torque signal, the Bluetooth allows the transducer to be powered through the interface and also provides a USB output for connection to a PC, which allows a full version of the TorqView software to be (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
– one for torque and the other for either speed, power or peak torque – plus digital outputs including RS232, CANbus and USB for interfacing with modern instrumentation and laptops. The ORT 240 enables users to connect up to 10 transducers via USB, and transducer configuration software for (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
NGT, Interface Software (v1.158) for MCRT® 48800V/49800V/59800V/79800V Series Ultra Precision Digital Torque Transducers (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
electrical components of a transducer refer to the circuitry that processes the signal from the transduction element. This typically includes amplifiers to boost the signal strength, filters to remove noise, and analog-to-digital (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
Ultra Precise Shaft Torque Transducers Series MCRT® 48800V and 49800V Series Digital Torque Transducers offer extreme measurement accuracy with fast installed response, and high mechanical overloads and electrical overrange. Output (read more)
Browse Datasheets for S. Himmelstein & Company -
A pre-pilot mixing plant is using wireless TorqSense transducers for ultra-accurate viscosity measurement of high-value compounds. The plant is used to prepare small batches of compounds from shampoo and detergent to cosmetics, therapeutic and medical preparations. Some (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Torque Sensor Application - Prosthetic Limbs
Sensors and transducers have been very instrumental in the development of prosthetic devices. They allow prosthetic devices to closely mimic human limbs. In the example below, a smart/digital torque transducer in line with a stepper motor is providing torque & position feedback to an electronic
-
How does a Torque Transducer work?
The SGR510/520 and SGR530/540 series transducers operate using a four-element strain gauge wheatstone bridge, which is connected to a miniature shaft mounted analog to digital converter and microcontroller. The microcontroller conditions and measures the strain gauge bridge output as close
More Information Top
-
T40B Torque Transducer – Rotational Speed Measurement Tool by HBM : Quote, RFQ, Price and Buy
The key features of T40B, a digital torque transducer from HBM are ruggedness and accuracy.
-
Fieldbus-based Measurement Technology for the Automotive Industry
Traditionally, digital torque transducers have been the standard tools for precise measurements.
-
Misconceptions About eDrive Testing
The digital torque transducer HBM T12 ensures high precision and consistent acquisition of rotational speed and torque.
-
Rotational Speed Measuring Tool T40B by HBM, Inc. : Quote, RFQ, Price and Buy
HBM offers a digital torque transducer with magnetic rotational speed measuring system.
-
Dynamic Behavior of Materials, Volume 1
A Multitorq digital torque transducer , model 2503-F-MT produced by CDI Torque Products, was used to monitor the applied torque (before the tests) and the breaking torque (after the tests) at 200 from the interface.
-
The Effects of Superficial Roughness and Design on the Primary Stability of Dental Implants
The HMWPE cylinders were attached in a device coupled to an electronic digital torque transducer .
-
Torque Sensor Application - Prosthetic Limbs
In the example below, a smart/ digital torque transducer in line with a stepper motor is providing torque & position feedback to an electronic feedback controller/wireless device.
-
Torque Sensor Application - Prosthetic Limbs
In the example below, a smart/ digital torque transducer in line with a stepper motor is providing torque & position feedback to an electronic feedback controller/wireless device.
-
Hydraulic Fluid Efficiency Studies in Low-Speed High-Torque Motors
The dynamometer incorporates a pressure-compensated axial piston pump, a digital torque transducer , two 200 horsepower variable frequency drives (VFD) and an 18-channel data acquisition system.
-
Mechanical strength of orthodontic infrazygomatic mini-implants
Insertion torque was mea- sured with a digital torque transducer (Lutron, Taipei, Taiwan).