-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Bipolar Parallel 17-SIP
- Communication Standards: Other
- Motor(s) Controlled: DC Brushed Motor, Other
- Operating Temperature: -10 to 70 C
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s USB5807C SmartHub is a 7 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification (TID1595). This supports the latest ECNs for USB-IF logo compliance for the new USB Type-C™ industry initiative. The USB
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRVR 4.75V-5.25V 17SIP
- Peak Output Current: 0.6000 amps
-
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Motor Driver Bipolar Parallel 17-SIP
- Operating Temperature: -10 to 70 C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Low-Side Gate Driver IC Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Output Configuration: Inverting
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Low-Side Gate Driver IC Non-Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Output Configuration: Noninverting
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Low-Side Gate Driver IC Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Output Configuration: Inverting
-
Supplier: Quarktwin Technology Ltd.
Description: Low-Side Gate Driver IC Non-Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- Fall Time: 24 ns
- IC Package Type: Other
- Operating Temperature: 0.0 to 150 C
-
Supplier: Quarktwin Technology Ltd.
Description: Low-Side Gate Driver IC Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- Fall Time: 13 ns
- IC Package Type: Other
- Operating Temperature: 0.0 to 150 C
-
Supplier: Quarktwin Technology Ltd.
Description: Low-Side Gate Driver IC Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- Fall Time: 13 ns
- IC Package Type: Other
- Operating Temperature: 0.0 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 788611-MIC4420CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Driven
- Driver Type: Low-side Gate Driver
- Fall Time: 13 ns
- Operating Temperature: 0.0 to 150 C
- Packing Method: Tube, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1222565-MIC4429CT Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET
- Driver Type: Low-side Gate Driver
- Fall Time: 13 ns
- Operating Temperature: 0.0 to 150 C
- Packing Method: Tube, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1222566-MIC4451CT Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic
- Driver Type: Low-side Gate Driver
- Fall Time: 24 ns
- Operating Temperature: 0.0 to 70 C
- Packing Method: Tube, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 124279-MIC4422CT Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic
- Driver Type: Low-side Gate Driver
- Fall Time: 24 ns
- IC Package Type: Other
- Operating Temperature: 0.0 to 150 C
-
Supplier: DigiKey
Description: Low-Side Gate Driver IC Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- Fall Time: 13 ns
- IC Package Type: Other
- Operating Temperature: 0.0 to 150 C
-
Supplier: DigiKey
Description: Low-Side Gate Driver IC Non-Inverting TO-220-5
- Driver Type: Low-side Gate Driver
- Fall Time: 13 ns
- IC Package Type: Other
- Operating Temperature: 0.0 to 150 C
-
Supplier: DigiKey
Description: DRIVER IC
- Driver Type: Dual Gate Driver (Half-bridge)
- Fall Time: 4.5 ns
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: DRIVER_IC
- Driver Type: Dual Gate Driver (Half-bridge), Three-phase
- IC Package Type: Other
- Operating Temperature: -40 to 150 C
- Packing Method: Tape Reel
-
Supplier: ASTM International
Description: performance characteristics that may be obtained in conjunction with this practice are internal cushion pressures determined by instrumentation and material integrity, determined by visual inspection. 1.3 This practice is applicable to driver-side inflatable restraint cushions only. 1
-
Supplier: ASTM International
Description: performance characteristics that may be obtained in conjunction with this practice are internal cushion pressures determined by instrumentation and material integrity, determined by visual inspection. 1.3 This practice is applicable to driver-side inflatable restraint cushions only. 1
-
Supplier: Lingto Electronic Limited
Description: LOW SKEW CLOCK DRIVER
- Device Type: Clock Driver
-
Supplier: Lingto Electronic Limited
Description: 9A-PEAK LOW-SIDE MOSFET DRIVER
- Gate Type: Buffer / Driver
- Logic Family: Other
-
Supplier: Lingto Electronic Limited
Description: IC LED DRIVER RGLTR DIM 1A 10DFN
- Output Current: 1000 milliamps
- Type: Dimmable
-
Supplier: MPI Label Systems
Description: The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the
- Application Software Included: Yes
- Bar / Matrix Code Symbologies: Bookland EAN, Codabar, Code 128, Code 39, Code 93, Composite Symbologies, EAN / JAN, Industrial / Matrix / Standard 2 of 5, Interleaved 2 of 5, MaxiCode, MSI / Plessey, PDF417, POSTNET, UPC, VeriCode and DataMatrix, Other
- Cutter: Yes
- Digital Interface: Serial / Digital
-
Supplier: Infineon Technologies AG
Description: Shutdown feature (1/6th Vcc) on CT pin Increased undervoltage lockout Hysteresis (1 V) Lower power level-shifting circuit Constant LO, HO pulse widths at startup Lower di/dt gate driver for better noise immunity Low side output in phase with RT Potential Applications Motor control and
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC, Other
- Packing Method: Tape Reel
- Peak Output Current: 0.1800 amps
-
Description: CY74FCT162240CT
-
Supplier: Acme Chip Technology Co., Limited
Description: XDPL822 - LED DRIVER DIMMABLE
-
Supplier: Utmel Electronic Limited
Description: IC LCD DRIVER 64SEG 40-VSOP
- Features: RoHS Compliant
- IC Package Type: Other
- Supply Voltage: 5 V, Other
- TJ: -40 to 85 C
-
Supplier: LIXINC Electronics Co., Limited
Description: IC DRVR 32 SEGMENT 40VSOP
- Device Type / Applications: Line / Bus Driver
- IC Package Type: Other
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The ID30C/ID30CT is a 30-watt, heavy-duty driver for re-entrant horns. This driver is designed for use in applications that require continuous, high-level, acoustic output such as high-level public address. The ID30C/ID30CT features rugged,
-
Supplier: bisco industries
Description: Electric Driver
-
Supplier: Rochester Electronics
Description: XDPL822 - LED Driver dimmable
- Form Factor: Integrated Circuit (IC)
- Type: Dimmable
-
Supplier: Rochester Electronics
Description: IC CFL DRIVER 14SO
- IC Package Type: Other
- Packing Method: Tape Reel, Other
-
Description: PCF8576CT/S440/1Y
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers 3-VRMS Audio Driver with Adjustable Gain
Find Suppliers by Category Top
More Information Top
-
Sound Card Request Board - Page 29 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Creative Labs CT5807 (Windows 7 x64) [PCI / ISA] .
-
DRIVER NEEDED: Creative Labs ct5807 (Windows XP Home) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Creative Labs ct5807 (Windows XP Home) [PCI / ISA] .
-
Sound Card Request Board - Page 18 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Creative Labs ct5807 (Windows XP Home) [PCI / ISA] .
-
Sound Card Request Board - Page 5 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Creative Labs CT5807 (Windows 7 x64) [PCI / ISA] .
-
Sound Card Request Board - Page 19 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Creative Labs CT5807 (Windows 7 x64) [PCI / ISA] .
-
DRIVER NEEDED: Creative Labs Sound Blaster 64bit PCI Sound (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Re: DRIVER NEEDED: Creative Labs Sound Blaster 64bit PCI Sound (Windows XP Professional) [PCI / ISA] The CT5807 is Sound Blaster Audio Pci 64 Dell oem.
-
Aros/Platforms/x86 support - Wikibooks, open books for an open world
2011-08-30 HIDD Radeon 2D enhanced driver arrives (Bearsoft CT5807 Dell OEM Dimension 8100 .