Products/Services for Dual Fin Seal Weather Stripping
-
Weatherstripping - (89 companies)Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements. This process can block elements completely, or block most while returning or rerouting the rest. Weatherstripping also keeps interior...MaterialAdhesive Backed
-
Plugs, Stoppers, and Inserts - (345 companies)...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
-
Weather Instruments - (326 companies)Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity. Weather instruments include sensors, gauges, and other...
-
Strip Heaters - (137 companies)...as radiant heaters, they include finned strips to maximize surface area and heat transfer to the air. Strip heaters consist of a heating element, protective sleeve, and mounting hardware. Sleeve / Sheath Material. Sleeve, jacket or sheath materials...
-
Brush Seals - (19 companies)Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...
-
Power Strips - (207 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Oil Seals and Grease Seals - (333 companies)...parameters to consider include metal casings, and dual lip elements. Dimensions. Shaft outer diameter or seal inner diameter. Housing bore diameter or seal outer diameter. Axial cross section or thickness. Radial cross section. Service Limits. Maximum...
-
LED Light Strips - (167 companies)LED light strips position several light emitting diodes along a long, thin, sometimes flexible circuit for lighting applications. LED light strips provide illumination with a series of light emitting diodes (LEDs). LEDs are increasingly being...
-
Sealers and Seal Coatings - (250 companies)...sealers and seal coatings do not require the weather-resistance of exterior-grade products, except in some below-grade, bathroom, and kitchen applications. By design, exterior sealers and seal coatings protect the outside of a structure or surface...
-
Hydraulic Seals and Pneumatic Seals - (292 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
Product News
-
Backer Hotwatt Inc.
Finned Strip heaters Applications. Air Heating, Air Ovens, Load Banks. Construction. Seamless stainless steel sheath. Post terminals. Ceramic element support. Element wire is situated in close proximity to outside surface for maximum heat. transfer and minimum internal temperature while preserving good dielectric qualities. Magnesium oxide packing. Aluminum fins offering maximum radiating surface and providing for rapid heat transfer. to the surrounding medium. Stainless steel fins are available for corrosive... (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Tempco Electric Heater Corporation
Tempco Finned Strip Heater in 3D Printer Tempco was approached by a customer in the 3D Printing industry who was seeking a basic, finned channel strip heater (CSF). The design specifications that they gave to Tempco included: a flexible lead wire termination. a ground wire. a size constraint on the fins. a length constraint on the overall heater length. a specific lead wire gauge. After a few exchanges regarding design specifications, Tempco designed a heater with a smaller, more appropriate lead wire gauge and the customer approved... (read more)Browse Strip Heaters Datasheets for Tempco Electric Heater Corporation -
NKK Switches
Dual seal IP68 rated waterproof toggles M and S Series dual seal IP68 rated waterproof toggles. These switches offer highly reliable protection with an inner and external o-ring, plus a waterproof boot at the base of the toggle. Typical applications include construction, transport, and medical machinery. Learn More (read more)Browse Toggle Switches Datasheets for NKK Switches -
NKK Switches
Dual Seal Waterproof Toggle - Superb Quality S-Series Dual Seal Waterproof Toggles. IP68 rated and salt spray tested per Mil-STD-810G. Double protection with internal o-ring and external rubber washer. Additional panel seal protection provided by waterproof boot built into base of toggle. Sleek design with polished, chrome-plated actuator. View Datasheet. Learn More (read more)Browse Toggle Switches Datasheets for NKK Switches -
Conax Technologies
Conax Combo Fittings Featuring Dual Seals seal for the wires. The dual seals ensure that, if the sheath breaks or wears out, there will still be no leak into or out of the process. Vacuum leaks. Conax Combo Fittings are ideal for processes that take many days to complete, utilize expensive raw materials, or when it would be especially costly to lose the finished product due to a vacuum leak into the process. For example, a solar manufacturer with a 20-day poly-crystalline ingot growth cycle experienced a leak into the chamber during... (read more)Browse Thermocouple Connectors Datasheets for Conax Technologies -
DigiKey
NKK M Series/S Series Dual Seal Waterproof Toggles NKK's dual seal waterproof toggles include the M series and the S series. These switches offer highly reliable, double layer waterproof IP-rated construction. The major advantage of these toggles is an all-in-one rugged toggle switch with a silicone rubber boot integrated into the body of the switch and double seal protection to further ensure security against wet environments. The sleek design incorporates functionality with a polished, chrome-plated actuator. Both have an IP68 rating... (read more)Browse AC Motors Datasheets for DigiKey -
Backer Hotwatt Inc.
Strip Heaters: Ceramic Insulated Applications. Dies, Molds, Plastic Forming and Sealing, Tank and Kettle Heating. For specific applications, correctly rated elements should be used to prevent overheating and to ensure long life. Features. The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 F and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots... (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Tempco Electric Heater Corporation
FINNED TUBULAR HEATERS Finned heaters are constructed using Tempco 's robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been tested and selected to optimize performance. Steel finned units are then furnace brazed, bonding the fins to the sheath to increase conductive efficiency. This allows higher wattage levels to be achieved... (read more)Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation -
Backer Hotwatt Inc.
Finned Tubular Heaters Features. Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance. 120v, 208v, 240v, 480v available. Maximum Sheath Temperature. 750 F (400 C) - Steel. 900 F (480 C) - ST.ST./INCOLOY. Made in U.S.A. (read more)Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
Boyd
What are Zipper Fins? Zipper Fin Heat Sinks: An Interconnected Solution. Zipper Fins allow for high fin aspect ratios and more design flexibility due to their progressively stamped construction and assembly. What are Zipper Fins?. Zippers are a neat invention as they can uniformly connect two pieces of material into a single sheet of material. By utilizing a specialized geometry that interlocks with itself, continuous connections can be made. This makes handling a single zippered whole component easier instead... (read more)Browse Heat Sinks Datasheets for Boyd
-
In Focus: Durable Doors | Remodeling | Doors, Windows, Products, Remodeling, Panels, Energy-Efficient Windows, Entryway, Wood, Insulation, Marvin Windows and D...
Custom made for each installation, doors feature compression weather stripping for an airtight seal against drafts and moisture. .... To prevent air and water infiltration, the doors feature profiled sills with composite construction and countersunk screws to provide flush contact with the door bottom, a bottom sweep with dual fins , and specialized corner seal pads.
-
LMAASA (FMA) IA 58 Pucará
Landing gear suitable for grass strip operation. .... capacity 772 litres (204 US gallons; 170 Imp gallons) and one AMC self- sealing tank in each .... Dual controls and blind-flying instrumentation standard. .... Optional avionics include: ECM; weather radar; IFF; inertial navigation system; Machmeter; and VHF-FM tactical communications system. .... in leading-edge of each underwing pylon; AMC taxying light on nosewheel strut; fin -tip anti-collision…
-
Bell 407
…Technisonics TDFM multi-band FM transceiver, Garmin GNS 530W and GNS 430W GPS/NAV/COMs, TRA-3000 radalt, Sky Trac flight following system, Garmin GTX 330 Mode S transponder, GDL 69 XM Weather ; airframe modifications include an Air Comm dual evaporating air-conditioning system .... 'Ring- fin ' shrouded rotor tested in 1995 as possible future option. .... glass fibre matrix/epoxy composites with Nomex core and nickel cadmium stainless steel abrasion strips on leading edge .... Optional self- sealing fuel cell kit available from Bell, May 2013.
-
Vertical Launch MICA
The system is claimed to offer a short-range, all- weather , multitarget, short-reaction-time air-defence .... The missiles, when held within their sealed CLA, or transport cases, have a shelf-life of approximately .... The front portion of the conduits make up the send-and-receive strip antennas of the missile's … approximately in the middle of the control section are four complex planform control fins that are in … Sagem Défense Sécurité (SDS, formerly SAT, S ociété A nonyme de T élécommunications) dual -band IIR seeker…
-
MD Explorer
'Wet' rivets and integral glass fibre barrier strips connect composites skins to structural frame to prevent galvanic … incorporating the NOTAR slots along the starboard side; supports horizontal stabiliser, two articulated vertical fins , and thruster. .... negative ground motors, and provide low-pressure fuel to engines via lines with self- sealing frangible valves. .... Dual hydraulic system operates at 34.5 bar (500 lb/sq in), and supplies pressure to three dual .... Radar Optional ART 2000 weather radar with KMD 850 display.
-
Umkhonto
…half of the rear nose section has six equally spaced (at 60°) recessed strip antennas, which are … from the front of each of the conduits is a clipped delta control fin , which is in .... Seeker The missile is equipped with a cooled dual -colour IR seeker thought to be have been .... The command to intercept mode gives it an all- weather capability when used in conjunction with an .... When empty, the tubes are covered by a sealing cap that is removed before the cylindrical missile…
-
Airbus Helicopters H145 and EC 145
…piece titanium hub with pitch-change bearings; fail-safe GFRP blades with stainless steel anti-erosion strip . .... Tail rotor, mounted on port side of central fin , has GFRP blades of high-impact resistance. .... Fuel capacity with self- sealing tank 862 litres (228 US gallons; 190 Imp gallons), useable 750 litres .... Standard packages available for single/ dual pilot IFR ( as described ), single pilot VFR and single pilot IFR. .... Radar Optional Telephonics RDR-1400C weather radar and SMD 45 display.
-
SA-N-9 'Gauntlet' (3K95 Kinzhal/Klinok)
…The 3K95 Kinzhal is a modular point air-defence system designed for all- weather use against aircraft … point defence system, although its nose section is shorter and blunter and its fins are larger and … fixings, and access ports are visible on the guidance section, along with the strip receiving antennas for … missile is powered by a combination of a gas-traction device TVS and dual -thrust solid-propellant .... The missiles are in sealed cylindrical CLUs, which are expected to give the missile a service life…
-
Sea Chaparral
…contains a gunner command panel, left and right mount control panels, and a dual -grip hand control .... The mounting has two integral, environmentally sealed , reload containers, which each contain four missiles within their M570 .... To provide a night and bad weather capability and to improve daylight performance in smoke and haze … the various components including the MK 28 series guidance section and its control fins with the AN/DAW .... The TDD is divided into eight areas, four larger and four thin strip -like ones.
-
Subject Index
…conducting bodies, IA)2186 integration-noise reducer for, 360 marine, adverse effects of weather on, 1228 developments … 2530 Type T.R. 153, using cathamplifier circuit, 2818 communication, design of, 2004 dual -diversity frequency-shift … A)2226 Signalsnoise ratio, for periodic systemiis, and cross-correlation, )A)2268 Signals, fin ., theory for spectruni … and distributed systems, 1829 recent developments in, 1294 scattering, and absorption, by soundproofing strip , 2314 by layers … 759 in U.S. receivers, 2561 475-890-Mc/s, using Type 5768 disk- seal triode, (A)2292…