Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner
- Bearing Type: Radial Ball Bearing
- Bore Size: 1.18 inch
- Dynamic Radial Load: 4384 lbs
- Outside Diameter: 2.44 inch
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.9843 inch
- Dynamic Radial Load: 3147 lbs
- Outside Diameter: 2.05 inch
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner
- Bearing Type: Radial Ball Bearing
- Bore Size: 2.17 inch
- Dynamic Radial Load: 9801 lbs
- Outside Diameter: 3.94 inch
-
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner
- Bearing Type: Radial Ball Bearing
- Bore Size: 1.97 inch
- Dynamic Radial Load: 7890 lbs
- Outside Diameter: 3.54 inch
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most
- Bearing Surface Material: Other
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.5630 inch
-
Description: ISO 9628:2006 specifies the characteristics, boundary dimensions and tolerances of insert bearings and eccentric locking collars and the radial internal clearances of insert bearings.
-
Supplier: Accurate Bushing Company, Inc.
Description: MPCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain
- Dynamic Axial / Thrust Load: 14200 lbs
- Dynamic Radial Load: 23100 lbs
-
Supplier: WD Bearing Group
Description: WD Combined Bearings are particularly suitable for truck lift columns and all other shifting and convying systems requiring profiles. They can afford load from both axial and radial direction at the same time. With the optimzed structure, the mount space can be saved, and the usage is also
- Roller Bearing Type: Combined Roller (with Stub Axle)
-
Supplier: Accuris
Description: Japanese Language - ROLLING BEARINGS - INSERT BEARINGS AND ECCENTRIC LOCKING COLLARS
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The animation below shows how the Eccentric Plug Valve works. The quarter turn eccentric action and
- Connection: Threaded
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel, Steel, Other
- Valve Size: 0.5000 to 72 inch
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit,
- Bearing: Stainless Steel
- Bearing Type: Ball Bearing
- Center to Center Mounting Hole Distance: 7.24 inch
- Housing: Stainless Steel
-
Supplier: Quality Bearings & Components
Description: Guide Wheel JOURNALS-ECCENTRIC & CONCENTRIC – INCH • Stainless Steel AISI 303 *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up
- Bearing Length: 1.44 inch
- Bearing Type: Guide Wheel, Plain / Journal
- Special Bearing Materials: Stainless
-
Supplier: NationSkander California Corporation
Description: NANF204-12 FYH Square four-bolt flange type unit, Cylindrical bore with eccentric locking collar," Inner Diameter Bearing. Item: NANF204-12 Bearing Type: Square Four-Bolt Flange Type Unit Bolt Size: "3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor):6.65 KN Bearing No:
-
Supplier: Lucas Industrial
Description: Normal duty eccentric collar type
- Base to Bore Center Distance: 1.44 inch
- Bearing: Bearing Steel (52100)
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Ball Bearing
-
Supplier: CSA Group
Description: ISO 9628:2006 specifies the characteristics, boundary dimensions and tolerances of insert bearings and eccentric locking collars and the radial internal clearances of insert bearings.
-
Supplier: Boca Bearings Company
Description: Mounted Unit Miniature Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Type: Other
- Special Material / Plating Options: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Miniature Bearings
- Primary Rolling Element Type: Balls
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: shaft by means of an eccentric locking collar, grub screws in the inner ring, an adapter sleeve, drive slot or fit. Radial insert ball bearings are particularly easy to fit, suitable for drawn shafts of grade h6 to h9 and, with a few exceptions, can be relubricated. Some series with an
- Bearing Type: Radial Ball Bearing
-
Supplier: World-Valve B.V.
Description: The double eccentric butterfly valves incorporates an easy replaceable seat for on/off and control services for liquids and gasses in the power, marine, chemical and petro chemical industry, on-/offshore applications. Replacable seat in the valve body, face to face dimensions according
- Media Temperature: -148 to 932 F
- Pressure Rating: 363 to 725 psi
- Primary Material of Construction: Brass / Bronze
- Valve Size: 1.97 to 47.24 inch
-
Supplier: Alpine Bearing, Inc.
Description: The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls.
- Bearing Type: Radial Ball Bearing
-
Supplier: National Precision Bearing, Inc.
Description: Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing
- Bearing Type: Plain Bearing
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Relubricatable / Grease Fitting: Yes
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical
- Bearing: Bearing Steel (52100), Bronze, Sintered, Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain Bearing, Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Tapered Roller Bearing
- Housing: Cast Iron, Other
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are
- Cam Follower Type: Stud
- Design Units: Inch
- Eccentric Stud Type: Yes
- Outer Ring Width: 0.8750 inch
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" inch Inner Diameter. Item: NAPK209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Mouette offers more interchange tables, such as mcgill cam follower bearings, iko cam follower, skf cam follower, ina cam follower, rbc cam follower, smith cam followers, and
- Bearing Material: Steel, Steel - Stainless
- Bearing Surface Configuration: Crowned Outer Ring
- Design Units: Inch
- Outer Ring Width: 0.7500 inch
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAP209-28 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAPK209-28 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast
- Bearing Mounting Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Housing: Plastic
- Shaft Size: 0.5000 to 1.5 inch
-
Supplier: Emerson Bearing Co.
Description: Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide
- Bearing Construction: One-piece Housing
- Bore: 2.12 inch
- Component: Hanger Bearing
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal
- Base to Bore Center Distance: 4.12 inch
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 10.88 inch
- Housing: Other
-
Supplier: RegalRexnord
Description: 2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Teflon Lined Inner Ring Bore
- Bore: 2.44 inch
- Dynamic Axial / Thrust Load: 43240 lbs
- Outside Diameter: 3.55 inch
- Overall Width: 1.75 inch
-
Supplier: RegalRexnord
Description: 2 7/16" Unmounted Ball Bearing, Heavy Duty, Eccentric Cam Locking Collar, Double Lip Contact Seal
- Bore Size: 2.44 inch
- Dynamic Axial / Thrust Load: 18390 lbs
- Outside Diameter: 3.5 inch
-
Supplier: Emerson Bearing Co.
Description: Wide slot, standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing
- Bearing Features: Lubrication Port
- Bore Diameter: 2.25 inch
- Component: Take-up Bearing
-
Supplier: RegalRexnord
Description: 2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
- Bearing Style: Ball / Roller Bearing
- Bore Diameter: 2.19 inch
- Component: Take-up Bearing
- Dynamic Load: 9800 lbs
-
Supplier: Quality Bearings & Components
Description: Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar
- Bearing Mounting Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Housing: Cast Iron
- Shaft Securing Method: Locking Collar
Find Suppliers by Category Top
Featured Products Top
-
Precision Engineered for Versatility Eccentric Locking for Pinpoint Accuracy: Ensure precise shaft positioning with our eccentric locking mechanism. Durable Stainless Steel Construction: Crafted from robust 440C and 420 (read more)
Browse Pillow Block Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
spherical bearings. Allows for precise inner diameter selection, optimizing fit and performance. 3. Eccentric Sleeve Outer Spherical Ball Bearings (UEL and SA Series) Code: UEL200, UEL300, and SA200 Series Tailored for the demanding (read more)
Browse Pillow Block Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
, twin bearing design, that forms a 70 degree v-angle. The Modern Linear MJ187 journal is a direct interchange to competing brands. It is available in eccentric (adjustable) and concentric (non-adjustable) versions. These are the kinds of projects Modern (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
applications. Combining the roller with the bushing stand-off and fastener, eliminates 2 additional parts in the system design. Studded rollers are available in standard or adjustable (eccentric) designs as well as long or short studs. This variety offers alternatives for assembly in tapped holes (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
only the UK The only ball bearing with a tapered outer face that can be used with a 45 mm bushing is the UK210 (of course the UK310 can be used if it is suitable for higher diameters). Thus, UK210 accepts a much larger fit than UC209. Third, with eccentric sleeve outer spherical ball (read more)
Browse Pillow Block Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill through the housing, eccentric sleeve, and bearing stud and secure with a dowel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Cycloidal Reducers The primary function of a cycloidal reducer is to decrease the speed of an input shaft by a specific ratio. The reducer’s input shaft drives eccentric bearings that in turn drive the reducers in a (read more)
Browse Datasheets for DieQua Corporation -
followers utilize a stud to mount the bearing to machinery. Hex sockets are commonly seen for applications requiring higher torque like eccentric cam followers. The tradeoff for the higher torque, of course, is the inability to lubricate any cam followers on the end with the hex socket. Eccentric (read more)
Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd. -
facility to work either as a motor or pump in both directions. Drive Motor: consists of a close grain, high strength, cast iron cylinder block. Eccentric crankshaft (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Talk About Set Screws
recommendations will prevent this from happening. Another precautionary note: if the shaft is undersized for the bearing, the set screws will cause the shaft and bearing to not be concentric and the result may be vibration, especially noticeable at high speeds. Eccentric locking collars or squeeze
More Information Top
-
http://eprints.hud.ac.uk/14202/1/23_Vibro-acoustic_Characteristic_of_a_self-aligning_spherical_journal_bearing_due_to_eccentric_bore_fault.pdf
Raharjo, Parno, Abdusslam, S.A., Gu, Fengshou and Ball, Andrew Vibro-Acoustic Characteristic of A Self Aligning Spherical Journal Bearing due to Eccentric Bore Fault .
-
Applied Research and Engineering Solutions in Industry
Introduction In this paper, in the basis of improved L-P fatigue life theory, build a calculation model of double-row roller bearing structure life, design the calculation flow charts and analyze the relations between eccentric bearing life and conditions and structure …
-
Reducing the Amount of Lubricating Engine Oil by Using a New Crankshaft Bearing with Eccentric Oil Groove
We concluded to use NO. 1 eccentric bearing which has the same contamination avoidance performance with standard bearing, even the oil amount saving level is relatively smaller than NO. 3.
-
Numerical investigation of the load capacity of a gas journal bearing of finite length with end seals
The chosen gap geometry is such that, as L → ∞, the load capacity per unit length of the bearing is considerably greater than that of the eccentric bearing .
-
Applicability of scroll expander and compressor to an external power engine: Conceptual design and performance analysis
The eccentric bearing force components are denoted by Fx1, Fy1 and Fx2, Fy2 at both sides, and they can be obtained from the force and moment balances on the orbiting scroll as in Equations (13)–(15).
-
http://dspace.mit.edu/bitstream/handle/1721.1/34132/67768066-MIT.pdf?sequence=2
3-17 Effect of the eccentric bearing on DIFF backlash.
-
A Study of a Compression Ratio Control Mechanism for a Multiple-Link Variable Compression Ratio Engine
The control shaft has an eccentric bearing with a certain amount of eccentricity in the same direction corresponding to each cylinder.
-
Stress analysis of bearings of main eccentric shaft for width mill
It is because the main eccentric bearing vibrates caused by the impact.
-
Intelligent System and Applied Material
The mechanism is shown in Fig.1, axis of the blanket cylinder Ob is installed in the inner hole of eccentric bearing , excircle of eccentric bearing is installed in hole of wallboard.
-
Variable compression in SI engines
The crankshaft turns in eccentric bearings .