-
Supplier: bulbs.com
Description: Advance Mark X DIMMING Electronic Ballast of High Power Factor for LINE Voltage Systems. Ignites Two FB017T8, F17T8, FB024T8, F25T8, FB031, FB32T8 or F32T8 Rapid Start Start
- Ballast Factor: Over 5
- Ballast Technology: Electronic Ballast
- Features: Dimmable
- Number of Lamps: 2
-
Supplier: bulbs.com
Description: Advance Mark X DIMMING Electronic Ballast of High Power Factor for LINE Voltage Systems. Ignites Three FB017T8, F17T8, FB024T8, F25T8, FB031, FB32T8 or F32T8 Rapid Start
- Ballast Factor: Over 5
- Ballast Technology: Electronic Ballast
- Features: Dimmable
- Number of Lamps: 3
-
Supplier: bulbs.com
Description: Advance Mark VII DIMMING Electronic Ballast of Normal Power Factor for LOW Voltage (0-10V) Systems. Ignites Two FB017T8, F17T8, FB024T8, F25T8, FB031, FB32T8 or F32T8 Rapid
- Ballast Factor: Over 3
- Ballast Technology: Electronic Ballast
- Features: Dimmable
- Number of Lamps: 2
-
-
Supplier: bulbs.com
Description: Fulham Brand WorkHorse 3 Specifier Grade Electronic Ballast, 120/277 Volt. Drop in replacement for Magnetic Ballasts. Parallel Lamp Operation. Ballast Lamp Starting Mode: T8 - Instant Start. WHSG3-UNV-T8-IS Fluorescent Ballast Ignites: Two -
- Ballast Factor: 0.8800 to 1
- Ballast Technology: Electronic Ballast
- Number of Lamps: 2, 3
-
Supplier: Galco Industrial Electronics
Description: Electronic Ballast (2) F32T8
- Ballast Technology: Electronic Ballast
-
Supplier: Galco Industrial Electronics
Description: Electronic Ballast (1) F32T8
- Ballast Technology: Electronic Ballast
-
Supplier: Galco Industrial Electronics
Description: Electronic Ballast (2) F32T8
- Ballast Technology: Electronic Ballast
-
Supplier: DigiKey
Description: CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2000V Output 7.40" L x 1.65" W x 0.32" H (187.96mm x 41.91mm x 8.13mm) Chassis Mount
- Ballast Technology: Electronic Ballast
- Nominal Voltage: Other
-
Supplier: Galco Industrial Electronics
Description: ELEC BALLAST (2) F32T8 120-277V
- Ballast Technology: Electronic Ballast
-
Supplier: Philips Emergency Lighting
Description: circuitry in one compact red case. The GEN1 can be used with one 17 - 32 W T8 tubular fuorescent lamp, one 20 - 40 W T10 or T12 tubular fuorescent lamp or one 18 - 55 W (4-pin) compact fuorescent lamp. It is compatible with most one-, two-, three- and four-lamp
-
Supplier: Philips Emergency Lighting
Description: operation for 21W - 54W T5s & 32W T8s Initial Light Output: 400 - 700 Lumens Illumination Time: 90 Minutes Dimensions: 18.5" L x 1.18" W x 1" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 140 mA AC Input Power Rating: 1.5 W
-
Supplier: Philips Emergency Lighting
Description: and electronic circuitry in one compact red case. The GEN3 can be used with two or three 32 W (4’) T8s or two 40 - 55 W (4-pin) long compact fuorescent lamps. It is compatible only with INSTANT START, PARALLEL two-, three- and four-lamp electronic AC ballasts. The GEN3 is
-
Supplier: Philips Emergency Lighting
Description: operation for HO T5s Initial Light Output: 390 - 700 Lumens Illumination Time: 90 Minutes Dimensions: 18.5" L x 1.18" W x 1.18" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 180 mA AC Input Power Rating: 3.2 W
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 100 TO 5 PERCENT MAX. THD 3 LAMP(S) FO32T8/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.73/0.3 AMPERE INPUT CURRENT 87/84/20 W INPUT POWER STRAIGHT LAMP STYLE 0.88/0.05 BALLAST FACTOR QUICKTRONIC[R] BRAND RATED LUMEN 3100 LM EFFICIENCY FACTOR 1.05
- Ballast Factor: 0.0500 to 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
- Lamp Wattage: 32 watts
-
Supplier: Interlectric Corporation
Description: 2 Lamp F28/T5 120v Electronic Ballast
- Ballast Technology: Electronic Ballast
- Lamp Type: CFL Lamp
- Nominal Voltage: 120 V
-
Supplier: Aero-Tech Light Bulb Co.
Description: The ballasts listed below are only a small selection of items available in stock or for special order. Please contact us with questions or for availability of items not listed.
- Lamp Wattage: 32 watts
- Nominal Voltage: 277 V
- Start Method: Instant Start
-
Supplier: Image Supply, Inc.
Description: High frequency electronic ballast for (4/3) F32T8, (4/3) F32T8ES, (4/3) F32T8ES-24W, (4/3) F28T8. (4) F25T8, (4) F17T8, (4) F25T12,
-
Supplier: McWong International, Inc.
Description: : Pacific brand electronic fluorescent ballasts are manufactured with the highest quality components and workmanship. Pacific has a comprehensive line of T5 and NEMA Premium designation T8 ballasts which are also CEE Qualified. Combined with our Energy Star®
- Ballast Factor: 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Wattage: 59 watts
- Nominal Voltage: 277 V
-
Supplier: GE Lighting
Description: ELECTROMAGNETIC TYPE 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG C MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT RAPID
- Ballast Factor: 0.9400
- Ballast Technology: Magnetic Ballast
- Lamp Wattage: 70 watts
- Nominal Voltage: 120 V
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 1 LAMP(S) F32T8 LAMP TYPE 30/28 W LAMP
- Ballast Factor: 0.8500
- Ballast Technology: Electronic Ballast
- Features: Dimmable
- Lamp Wattage: 28 to 30 watts
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Type: T8
- Lamp Wattage: 32 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
-
Supplier: RAB Lighting
Description: 0 DEG F MIN. STARTING TEMPERATURE 2 LAMP(S) 84 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.8 AMPERE AT 120 V, 0.5 AMPERE AT 208/240 V, 0.4 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 93 W INPUT POWER
- Ballast Technology: Electronic Ballast
- Lamp Wattage: 84 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Number of Lamps: 2
-
Supplier: Appleton Electric
Description: 32 W WATTAGE PLT SHAPE DESIGNATION MERCMASTER[T] III BRAND
- Lamp Power: 32 watts
- Lamp Type: Fluorescent Lamps
-
Supplier: RS Components, Ltd.
Description: DEMKO approved. The chokes are intended for 230 Vâ?¼ 50 Hz for integrating in fittings. Wattage = 58 W, 65 W, U65 W Ballast Type = Magnetic Supported Lamp Shape = T58, T65, T-U65 Supported Lamp Type = Fluorescent Voltage Rating = 230 V Dimmable = No Length = 192 mm Width
- Ballast Technology: Magnetic Ballast
- Lamp Type: CFL Lamp
- Lamp Wattage: 58 to 65 watts
- Nominal Voltage: Other
-
Supplier: Hubbell Lighting, Inc.
Description: 32 W WATTAGE TRIPLE STYLE 35000
- Color Temperature: 35000 K
- Lamp Power: 32 watts
-
Supplier: Lingto Electronic Limited
Description: IC CCFL CNTRL 80KHZ 32TQFP
-
Supplier: Quarktwin Technology Ltd.
Description: CCFL Controller Controller 30kHz ~ 80kHz Yes 32-TQFN (5x5)
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Quiescent Current (IQ): 3200 µA
- Supply Voltage (Vi): 6 to 28 volts
-
Supplier: DigiKey
Description: CCFL Controller Controller 40kHz ~ 80kHz Yes 32-TQFP (7x7)
- Device Type / Applications: Line / Bus Controller
- IC Package Type: TQFP, Other
- Pin Count: 32 #
- Supply Voltage: 5 V, Other
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material Thickness : 3.2 - 6.4 MICM [125.98 - 251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish
- Contact Pitch: 7.01 mm
- Contact Size (AWG): 16 to 18 AWG
- Current Rating: 6 amps
- Number of Contacts: 4 #
-
Supplier: Accuris
Description: FIXTURES, LIGHTING; BALLAST, FOR ONE 8-WATT T-5 FLUORESCENT LAMP
-
Supplier: GE Lighting
Description: 20.7 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 25 STANDARD PACKAGE 55 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 82 COLOR RENDERING
- Color Rendering Index: 82
- Color Temperature: 4100 K
- Compact: Yes
- Initial Lumens: 4800 lm
-
Description: IC CCFL CNTRL 80KHZ 32TQFP
- Device Type / Applications: CardBus Controller
- IC Package Type: QFP, TQFP
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: GE Lighting
Description: 6.3 INCH OVERALL LENGTH -15 DEG C MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 10 STANDARD PACKAGE 32 W WATTAGE SPIRAL STYLE E26 MEDIUM SCREW BASE TYPE 8000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700
- Color Temperature: 2700 K
- Compact: Yes
- Lamp Power: 32 watts
- Lamp Type: Fluorescent Lamps
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: CCFL Controller Controller 40kHz ~ 80kHz Yes 32-TQFP (7x7)
-
Supplier: Appleton Electric
Description: BALLAST/LINE VOLTAGE 3.8 AMPERE OPERATING CURRENT 3.3 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
Find Suppliers by Category Top
More Information Top
-
Lighting program design: New opportunities for profits
F32 T8 Ballasts .
-
CR4 - Thread: Fiber Optics for Household Lighting
One of my local Wal Marts has many, many old fashioned Sky Lights, in conjunction with F32 T8 dimming ballast hooked up to a Photo Sensor.
-
Technical support document: Energy efficiency standards for consumer products: Room air conditioners, water heaters, direct heating equipment, mobile home furn...
Figure 4.7 Life Cycle Cost for a Fluorescent Ballast (1 Lamp F32 T8 .
-
Integrated daylight harvesting and occupancy detection using digital imaging
Four bare strip lights ( F32 - T8 ) with DALI ballasts were fitted into a room with adequate daylight.
-
Analysis of federal policy options for improving US lighting energy efficiency: Commercial and residential buildings
F32 T8 w/Magnetic Ballast .
-
Economic and Environmental Analysis of Retrofitting a Large Office Building with Energy-Efficient Lighting Systems
The proposal included replacing the magnetic ballasts with electronic ballasts , the T12 F40-watt lamps with T8 F32 -watt lamps, the 75W incandescent bulbs with compact fluorescent bulbs, the 300-watt incandes- cent bulbs with metal halide bulbs and retrofitting each exit …
-
Cost–benefit analysis of retrofit of high-intensity discharge factory lighting with energy-saving alternatives
Data were obtained for prices of bulbs, ballasts , and fixtures for 400-W and 1,000-W probe-start MH, 350 … … pulse- start MH, 400-W HPS, F54 (4 ft, 54-W) T5HO, and F32 (4 ft, 32-W) T8 lighting systems.
-
A spreadsheet for analyzing the in situ performance of fluorescent luminaires
34W F40 T12, 40W F40 T10, and 32W F32 T8 lamps). Without ballast factor values for the various lamp types, programs such as LEAR cannot perform precise lighting …
-
CR4 - Thread: Energy Saving Question
Using a replacement T8 fits the same lamp holders in the same fixture, just a ballast change is required to maximize performance and extend lamp life. On that same issue- typical "life" of most current F40/F34/ F32 lamps is about 5 years, and …