Products/Services for Fire Alarm Radio Transmitters
-
RF Transmitters - (252 companies)An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates some distance. The earliest practical RF transmitter was known as a spark gap transmitter which simply generated a spark...ApplicationsForm Factor / PackageModulation
-
Fire Alarm Control Panels - (231 companies)Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires. Fire alarm control...
-
Radios - (375 companies)...of a transmitter, receiver, and antenna. They are available in mobile and base configurations. Performance. Unlike cellular phones, radios do not require a monthly contract or carry per-call charges. In the United States, two-way radios are regulated...
-
Emergency Call Systems - (62 companies)Certain emergency call systems are capable of automatically announcing emergency call alarms by transmitting a computer-generated voice to hand-held radios. Emergency call systems can also output to telephones, on-site pagers, subscription pagers...
-
Radio Transmitter ICs - (31 companies)Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls. Radio...
-
Security Systems - (469 companies)...transmitters and controllers, CCTV pan tilts, video signal devices and accessories, and video printers. Camera Types. Security systems include many different types of security cameras. Examples include high-definition video security cameras, low-light...
-
Audible Alarms - (435 companies)...alarms include: Security. Burglary or theft. Fire alarms or fire sirens. Light sirens. Machine failure or malfunction. Medical. Process monitoring. Power distribution. Confined space or personal safety. Smoke. Structural failure. Vehicle safety...
-
Control Panels - (705 companies)...and operating environment and are therefore custom designed. Common applications include audio control and mixing, power control, motor control, and access control. Fire alarm control panels, which connect and control detectors, alarms, and suppression systems...
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
-
Fire Protection Services - (258 companies)Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
Product News
-
Columbus McKinnon Corporation
XLTX™ Transmitter Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The XLTX TM transmitter and associated receivers can now operate on additional licensed and unlicensed frequencies. By introducing this wider range of available frequencies, these radio control systems are more robust and reliable, ensuring fewer dropouts in facilities that may have heavily congested... (read more)Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
Linemaster Switch Corporation
Linemaster's radio-frequency foot switch RF foot control. Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. RF Twin Aero Wireless. Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. FEATURES & BENEFITS. 2.4 GHz. Channel Hopping. 802.15.4 Compliant. Meets IEC 60601 3rd Edition. Automatic RF power level adjustment of Transmitter. Waterproof... (read more)Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Edgetech Instruments Inc.
Compressed air measurement and alarm system The Edgetech Instruments SENTRY 85 turn-key measurement and alarm system features a multi-sensing probe that continuously monitors the dewpoint and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY 85 has a strobe lamp and pulsing horn plus an alarm relay contact that activate when a programmable, low pressure or high dewpoint alarm trip point is detected. Either condition triggers the alarms. It also has a local display... (read more)Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Ningbo Kepo Electronics Co., Ltd.
PCT Alarm Kepo Electronics has focused on electroacoustics for 20 years with rich practical experience in developing buzzers, sensors, transducers, alarms, etc. for various industries. The products are small in size, light in weight, thin in thickness, low in power consumption, good in reliability, and low in cost, which won unanimous praise from partners. Specifications: Maximum Input Voltage: 60Vp-p Square Wave /max. Operating Temperature Range: -40 C ~ +85 C. Storage Temperature Range: -40 C ~ +85 C... (read more)Browse Audible Alarms Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Skyworks Solutions, Inc.
Cost-efficient 5G radio front-end solutions Smartphones. Consumers demand fast, seamless mobile connectivity without compromise - anywhere, anytime. Our award-winning Sky5 (R) portfolio of products provide highly-integrated, cost-efficient 5G radio front-end solutions supporting more than 30 different 4G and 5G spectrum bands used by operators around the world. Our low-power, high-performance radio front-end products enable optimized device solutions that meet the unique requirements of spectrum bands in different regions of the world. (read more) -
Edgetech Instruments Inc.
Upset conditions alarm for compressed air systems The Edgetech Instruments SENTRY is a compressed air monitor and alarm system that senses both dew/frost point and pressure in industrial compressed air systems and activates two alarm functions giving visible and audible indications if either parameter goes out of user configurable limits. The SENTRY features a strobe lamp and pulsing horn plus an alarm relay contact that activate when a programmable, low pressure or high dew/frost point alarm trip point is detected. Either condition triggers... (read more)Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Edgetech Instruments Inc.
Sentry compressed air alarm lowers cost The SENTRY uses a SMART Multi-Sense Polymer Probe mounted into the pressurized gas stream through a single penetration, lowering installed cost. It provides pressure and dew/frost point analysis using a single penetration point into the pressurized gas line. Since the measurement is made at line pressure, the SENTRY automatically reports the pressure dew/frost point. The SENTRY alarm module detects upset conditions in compressed air systems by constantly monitoring dew/frost point and pressure... (read more)Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
TechInsights Inc.
TechInsights Teardown: Ring Alarm Pro Base Station standard and plans to extend services to other devices in 2023. That includes the Ring Alarm Pro Base Station, a security system that combines home protection in one platform. It can also be used with other Ring devices such as cameras and doorbells and soon will be to work with whatever smart home devices are Matter-enabled. The Ring Alarm Pro Base Station includes dual-band Wi-Fi 6, Z-wave, ZigBee, Bluetooth and other internet connectivity options as well as 4 GB of DDR5 and 512 DDR3 memory... (read more) -
Chief Enterprises LLC
Seger Horns & Backup Alarms Seger Horns, located in Bursa, Turkey, is one of the top ten horn manufacturers in the world. They produce backup alarms, electromagnetic, electronic, and air horns. These automotive horns are designed to meet all EC quality standards and are supplied to some of the most reputable OEMs that produce passenger cars, electric vehicles, specialty vehicles, and motorcycles. Why Partner with Chief for Automotive Horns: Consolidate Your Supply Chain with Onshore Warehousing. Small & Large Quantity... (read more)Browse Audible Alarms Datasheets for Chief Enterprises LLC -
Ningbo Kepo Electronics Co., Ltd.
Piezo Ceramic Transducer Alarm Kepo Electronics has focused on electroacoustics for 20 years with rich practical experience in developing buzzers, sensors, transducers, alarms, etc. for various industries. The products are small in size, light in weight, thin in thickness, low in power consumption, good in reliability, and low in cost, which won unanimous praise from partners. Specifications: . Maximum Input Voltage: 60Vp-p Square Wave /max. . Operating Temperature Range: -40 C +85 C. . Storage Temperature Range: -40 C +85 C... (read more)
-
Fast Flux Test Facility final safety analysis report. Amendment 73
A municipal fire alarm Radio Transmitter with coded a shall transmit signals to the Central Fire Station.
-
Fire hazards analysis of central waste complex
Co. radio fire alarm transmitters (Hanford Boxes #2860, 2862, and 2864) for- PIVs at Buildings 2401 W and 2402 W through WL. and valves for the south doublecheck valve assembly.
-
Fire hazards analysis of transuranic waste storage and assay facility
The continuous air monitor (CAM), emergency lighting, Pyrotronics fire alarm panel, and GH Harlow radio fire alarm transmitter (Box #2720) are provided with emergency battery power backup.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Remote Station Signal Transmitter : Government furnished radio fire alarm master box, capable of transmitting both trouble and alarm signals.