Products/Services for Firewire 800 SD Card Readers
-
ID Card Readers and Encoders - (140 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve data as needed. ID card readers and ID card encoders consist of integrated hardware and software technology that can...
-
PCMCIA Card Readers and Writers - (23 companies)...card readers and PCMCIA card writers differ in terms of interface and sockets supported. Typically, these devices interface to the host via IEEE 1394 or FireWire (R) (Apple Computer, Inc.), industry standard architecture (ISA) or extended ISA (EISA...
-
FireWire® Connectors - (87 companies)IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission...
-
FireWire® Products - (56 companies)...of a single disk. FireWire hubs permit the connection of FireWire devices through a common terminal instead of in a daisy chain. FireWire products such as FireWire CD-ROM drives, FireWire card readers, and FireWire card writers are also commonly...
-
RFID Readers - (152 companies)RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset. RFID tags assign a unique electronic identity to a physical...
-
Smart Card Chips - (27 companies)...a microprocessor and memory offer the greatest degree of versatility, the majority of smart cards are memory-only devices. Types of Smart Card Chips. There are three basic types of smart card chips: Contact chips are read by an independent card reader...
-
FireWire® Cables - (57 companies)...specification of 400 Mbit/s. By using a 6-pin to 9-pin adapter, IEEE 1394a cables can plug into 1394b ports; however, the speed remains 400 Mbit/s. FireWire 800 cables double the transmission speed of the original interface and increase the maximum...
-
Microplate Readers - (84 companies)Microplate readers are designed to scan, analyze and obtain numerical results from chemical reactions conducted within microplates. Microplate readers scan, analyze, and obtain numerical results from chemical reactions conducted within microplates...
-
Magnetic Stripe Readers and Magnetic Stripe Encoders - (95 companies)...high-coercivity cards. A low-coercivity magnetic stripe writer may write to only low-coercivity cards. Most modern magnetic stripe card readers and encoders support the bi-directional reading of single, dual, and triple track magnetic cards. Features...
-
PC Card Connectors - (94 companies)PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. The PC card form factor is defined...
Product News
-
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
UIY Inc.
Drop In Isolator for 800~885MHz UIYDI2531A, the drop in isolator is one of UIY 's most popular products. It supports 200~3600MHz with bandwidth 30%. UIYDI2531A provides insertion loss less than0.25dB, isolation higher than 25 dB, VSWR less than 1.15:1. It shows excellent performances in handling power forward 200W and reverse 100W with size in 25.4 x31.7 x10.5mm. The working temperature is -40~+85 C. Product name: Drop in isolator. Model No.: UIYDI2531A800T885. Frequency: 800-885MHz. Forward Power: 200W. Reverse Power: 150W... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Ensinger, Inc.
TECAPEEK SD black PEEK SD is an electrically modified PEEK ESD plastic material with a defined surface resistance between 106 -109 Ohm. Due to its electrostatic dissipation properties, this material is commonly used in applications within the electronics industry, test sockets being one example. Such materials are also referred to as ESD safe materials. PEEK ESD has excellent dimensional stability and can be machined easily to very tight tolerances. Static plastic, such as PEEK ESD, is increasingly used... (read more)Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Keystone Electronics Corp.
Printed Circuit Board Card Guides A new assortment of durable Nylon card guides used to mount circuit boards are among the latest circuit board mounting devices available from Keystone Electronics Corp. Engineered to secure printed circuit boards (PCB 's) in their desired locations, Keystone 's Card Guides are available in either vertical or horizontal mounting configuration. Both style guides have a funnel entrance design that helps to guide the board into place. Horizontal card guides snap fit in place without any additional... (read more)Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
Advantech
EtherCAT Card Advantech 's IIoT Automation Group is pleased to announce the launch of the PCI-1203 high-end, 32-axis EtherCAT motion and I/O master card. The PCI-1203 is a PC-based, two-port EtherCAT PCI card with extra-quick cycle times. For the EtherCAT motion port, it 's a fast 500 us for up to 32 servo axes and cycle time for EtherCAT fast I/O port is even faster - a blazing 200 us. The PCI-1203 delivers guaranteed performance with no packet loss, independent of computing platform. Users can take... (read more)Browse Motion Controllers Datasheets for Advantech -
DigiKey
AVX 9176-800 Series IDCs AVX's 9176-800 series is specifically for 22 AWG to 28 AWG discrete wires in size-critical applications. By reducing the Z-axis height by 1.0 mm and the overall volume by up to 50%, this package size is an ideal choice in space-constrained applications. In addition, an expanded size range is available starting from 1 position up to 4 positions in each wire gauge. The entire range provides packaging solutions in industrial, medical, and transportation applications such as smart metering, LED... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Zatkoff Seals & Packings
THE SD 7200 TUBE COATING DISPENSER Learn more about the value of the SD 7200 Tube Coating Dispenser, its benefits, and product specifications by downloading our product brochure. THE SD 7200 TUBE COATING DISPENSER OFFERS PRECISION OTHER & BENEFITS. Many medical devices are created with plastics joined together with solvents. The typical method for assembly was to dip plastic components into the solvent and blot away the excess. While an effective adhesive mechanism, there are a number of disadvantages to using this method... (read more) -
MarsMetal
New Readable PDF Downloadable Line Card The complete list of Mars Metal products is now available in an easily readable and downloadable PDF format. DOWNLOAD: Mars Metal Line Card. MarsMetal is a North American manufacturer and global leader in lead casting, lead fabrication, lead finishing, and custom lead products. To learn more about MarsMetal products, call us directly on our continental toll-free number 1-(800)-381-5335 or mail us at sales@marsmetal.com. (read more)Browse Counterweights Datasheets for MarsMetal -
Hannay Reels
Hannay Reels 800 Series Compact Hose Reel Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Features: Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Cognex Corporation
DataMan 370 Series Fixed-Mount Barcode Readers DataMan 370 Series Features. DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per facility, even when applications have multiple codes and symbologies. learn more (read more)Browse Barcode Scanners Datasheets for Cognex Corporation
-
FS:HP Pavillion Special Edition Widescreen Laptop - MacRumors Forums
-14.0" WXGA TFT (Resolution: 1280 x 800 pixels)glossy screen. .... -Built in sd -ms/Pro MMC Sm Xd card reader . .... -1 mini firewire port .
-
Sell Toshiba Portege M750 Tablet PC
Slots: Memory Stick, Memory Stick Duo, miniSD Card, MultiMedia Card (MMC), SD Card , SDIO Card, Type I PC Card, Type II PC Card, xD-Picture … Line In (1/8" Mini), Audio - Line Out (1/8" Mini), Bluetooth, Ethernet - RJ45, FireWire 400/IEEE 1394 - 4 pin .... Video Chipset: Intel Graphics Media Accelerator 4500 MHD Max Resolution: 1280 x 800 Display Type: LCD Display … Yes Battery Life: 5.06 hour(s) Included Devices: Built-In Webcam, Fingerprint Reader Included Network Card…
-
FS: eBay HP M1180n - MacRumors Forums
800 mhz Front-side bus. .... Radeon X300 SE PCI-E graphics card w/ 128mb DDR video card. .... Built in 9-1 memory card reader (Smart Media, xD, MultiMediaCard, Security Digital ( SD ), Compact Flash I & II, IBM Micro Drive, Memory Stick and Memory Stick Pro. .... 2 Firewire Ports (1 Front, 1 Back) .
-
Upgrading Macbook Pro Firewire port from 400 to 800 - MacRumors Forums
I would imagine that an ExpressCard/34 FireWire 800 card will become available. .... see that even FireWire 400 is far more bandwidth than current CF or SD technology can provide. .... talking a maximum of about 12 megabytes a second from the best card reader and a megabyte…
-
Astronomical Cybersketching
…h) Interfaces and connectivity: Built-in WiFi, multi card reader, 2Â high-speed USB, IrDA, RJ11, RJ45 Ethernet, FireWire , audio in/out Samsung Q1 … Processor: Intel Stealey A110 800 MHz CPU Memory: 1024 … high-speed USB, multi card reader , RJ45 Ethernet, integrated Bluetooth .... ( SD /CF/memory stick).
-
Mmc Card - Mmc Card Manufacturers, Suppliers
Combo - VGA - Display port - (1)IEEE 1394 Firewire - Docking connector - (1) Headphone line-out - (1)Microphone in - ExpressCard /54 Media slotMedia Card Slot: 1 Smart Card Reader , 1 SD /MMC slot, 1 Secure Digital High... .... Resolution 800 x 480 Connections and Expandability Expandability MMC Slot, SD Card Slot Expansion Ports USB 1…
-
Memory Cards Manufacturers, Memory Cards Product Catalogs Directory
flash memory plastic card memory stick memory cards greeting card usb memory stick dual sim card vga card usb card reader rfid card . .... Kingston 16GB Memory Card,Kingston TFcard,Micro SD Card. .... Model Backup Plus MPN STCB3000100 UPC 763649040683 Key Features Enclosure External Capacity 3 TB Hard Drive Type HDD (Hard Disk Drive) Interface FireWire 800 , IEEE 1394b, USB 2.0 Technical Features Form Factor 3.5" .
-
Mini Usb Connector Manufacturers in Laptops, Mini Usb Connector Suppliers & Exporters in Laptops Directory
Interface: USB Port: 3*USB2.0 Video interface: VGA, HDMI Card Reader: All in 1 Card Reader ( SD , SDHC, MMC) Other Ports: Power... .... Mini DisplayPort output with support for DVI, VGA, and dual-link DVI (adapters sold separately) One FireWire 800 port; 7 watts Four USB 2.0 ports SDXC card slot Slot-loading 8x SuperDrive with 4x double-layer burning...
-
A Cornucopia of Esoteric and Eclectic Holiday Gifts
Options include USB 2.0 (STAE100, $19.99), USB 3.0 (Upgrade Cable - STAE104 - $29.99, Upgrade Cable Kit - STAE101 - $79.99), FireWire 800 ($39.99), powered eSATA (STAE103, $19.99) and even a USB one to perform automated backups (STAE109, $29 .... Standard features include 2 GB internal memory, 250 GB hard drive, four USB 2.0 ports, DVI/HDMI outputs, and Ethernet/ 802.11 b/g/n wireless LAN internet connections, as well as a 3-in-1 card reader ( SD , MMC, MS).
-
Tablet & eReader Specifications Database - January 2014
Fingerprint Reader . .... SD Slot/ Card . .... 1,280 x 800 . .... 9 FireWire .