-
Supplier: Versitron, Inc.
Description: Switch? The SG71090 offers 8, 16, and 24 port All-Fiber Solutions. You can also mix and match copper and fiber in the same chassis with singlemode or multimode fiber accommodated. For your added convenience, this product is also rackmountable. In addition, you can
- Cable Type: Single Mode / Multimode
- Connector Type: LC
- Data Interface: RJ-45
- LED Indicators: Yes
-
Supplier: Versitron, Inc.
Description: 10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band web and SNMP management interfaces
- Cable Type: Single Mode / Multimode
- Data Interface: RJ-45
- LED Indicators: Yes
- Number of Input Ports: 10
-
Supplier: L-com, Inc.
Description: This NETGEAR 24-port Gigabit Ethernet Switch is high on value and capability. With 24 10/100/1000Mbps ports, each capable of powering 2000Mbps of data throughput in full-duplex mod, plus two optional fiber ports, the SWTC-GS724T provides a fast backbone and connects servers or
- Area Network Type: Local Area Network (LAN)
- Network Media: Fiber Optic
- Number of Ports: 24 #
-
-
Supplier: Electro Standards Laboratories
Description: Two channels of "all fiber optic switching" supports Gigabit data rates! SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and
- Cable Type: Multimode
- Connector Type: LC
- Data Interface: RJ-45, Other
- LED Indicators: Yes
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-55-80 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The FXC-SFP1G-55-80 is an MSA-compliant transceiver, compatible with most
- Data Rate: 1.25 Gbps
- Wavelength: 1550 nm
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-31-40 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-40 features a 1310 nm transmitter and supports 40 km links over single mode fiber. The FXC-SFP1G-31-40 is an MSA-compliant transceiver, compatible with most
- Data Rate: 1.25 Gbps
- Wavelength: 1310 nm
-
Supplier: L-com, Inc.
Description: The L-com FXC-GBC1G-31-10 is an GBIC form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-GBC1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-GBC1G-31-10 is an MSA-compliant transceiver, compatible with most
- Data Rate: 1.25 Gbps
- Wavelength: 1310 nm
-
Supplier: Electro Standards Laboratories
Description: QuickSwitch® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System)
- Cable Type: Multimode
- Connector Type: SC, Other
- Data Interface: RS232
- LED Indicators: Yes
-
Supplier: Electro Standards Laboratories
Description: The Model 6272 uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron. The Mode 6272 supports Fiber Optic wavelength of 1300 nm and Gigabit data rate. Control the Model 6272 via front panel
- Form Factor: Rack Mount
- Number of Ports: 3 #
-
Supplier: Electro Standards Laboratories
Description: The switch uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron. The switch supports Fiber Optic wavelength of 850 nm and gigabyte data rate. Front panel pushbutton control or Remote ASCII
- Area Network Type: Local Area Network (LAN)
- Data Rate: 1 Gbps
- Form Factor: Rack Mount
- Number of Ports: 4 #
-
Supplier: ValueTronics International, Inc.
Description: multimode optical signals. An average power meter is built-in. For compliance testing, a hardware filter for both 1063 Mb/s or 1250 Mb/s testing can automatically be switched in to create a calibrated Fiber Channel or Gigabit Ethernet reference receiver. The switchable
- Form Factor: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: proprietary system interconnect devices. Switchable reference filters enable transceiver compliance testing at SONET/SDH, Fibre Channel and Gigabit Ethernet rates.
- Form Factor: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: The 86103A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -20 dBm Automatic/switchable SDH/SONET filters for compliance testing at both 155 and 622 Mb/s or Fibre
- Form Factor: Hand Held
-
Supplier: Versitron, Inc.
Description: If you're tired of having to buy big switches for small applications, this 6-port managed gigabit fiber switch is for you. The SG70660M comes in a compact package and is compatible with 10, 100, or 1000baset network devices. This product also offers fiber
- Cable Type: Single Mode / Multimode
- Connector Type: LC
- Data Interface: RJ-45
- LED Indicators: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: The 9135G Gigabit Two-port EdgeAccess® Switch is a 1000BASE-LX compliant Ethernet device that supports native Ethernet LAN Extension circuits. It is designed to provide a smooth transition through its hot-swappable fiber optic interfaces. The primary application of the
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 2 #
-
Fiber Optic Switches - 24-Port 10/100/1000 SFP and Copper Module GBIC Fiber Optic Switch -- SG24424MSupplier: Versitron, Inc.
Description: Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24! The SG24424M 24-Port 10/100/1000 is a standard product that meets all IEEE 802.3 Gigabit and Fast Ethernet specifications. The SG244224M includes 4-Ports of 10/100/1000Mbps UTP, and
- Cable Type: Single Mode / Multimode
- Connector Type: LC
- Data Interface: RJ-45
- LED Indicators: Yes
-
Supplier: Henrich Electronics, Inc.
Description: 16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4 Gigabit fiber port with LC connector and
- Data Rate: 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
- Number of Ports: 16 #
-
Supplier: Advantech
Description: EKI-7708G-2MI managed industrial Ethernet switch which support Gigabit Ethernet via built in fiber optic ports. These solutions feature embedded IXM functions to hasten deployment and reduce engineering time/costs. Extend transmission distances beyond fiber port to
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
-
Supplier: Advantech
Description: EKI-7708G-2SI managed industrial Ethernet switch which support Gigabit Ethernet via built in fiber optic ports. These solutions feature embedded IXM functions to hasten deployment and reduce engineering time/costs. Extend transmission distances beyond fiber port to
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
-
Supplier: Henrich Electronics, Inc.
Description: VAC, redundant power input function, increase the communication reliability, save the cost of wiring. In addition, the rack installation design makes network programming is easy, let you for substation installation up to 26 fast Ethernet front-end ports, maximum support 12 fiber ports and two
- Data Rate: 1 Gbps
- Form Factor: Rack Mount
- Network Media: Fiber Optic
- Number of Ports: 26 #
-
Supplier: Henrich Electronics, Inc.
Description: 12G-Port Din-rail Full Gigabit Managed Ethernet Switches The HES12GM series is equipped with 12 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
- Number of Ports: 12 #
-
Supplier: Henrich Electronics, Inc.
Description: 8+4G-Port Din-rail Gigabit Managed Ethernet Switches The HES12M-4G series Industrial Gigabit Managed Ethernet Switches is equipped with high integration and high reliability in a small platform. Designed for harsh industrial environment, these managed switches also
- Data Rate: 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
- Number of Ports: 8 #
-
Supplier: Broadcom Inc.
Description: /125 µm fiber 2 to 275 meters with 62.5/125 µm fiber Applications Multi-service switches and routers Gigabit Ethernet troubleshooting and monitoring applications Broadband aggregation and access Wireless 3G and 4G infrastructure Data center and cloud computing
- Cable Type: Multimode
- Connector Type: LC
- Light Source: Laser Diode
- Maximum Optical Output Power: 35.19 dBm
-
Supplier: Broadcom Inc.
Description: enable Diagnostic Monitoring Interface Bail-wire de-latch for high density applications +3.3 V DC power supply 1310 nm Fabry-Perot Laser LC-Duplex fiber connector compatible Applications Gigabit Ethernet troubleshooting and
- Cable Type: Single Mode
- Connector Type: LC
- Light Source: Laser Diode
- Maximum Optical Output Power: 35.19 dBm
-
Supplier: Tripp Lite by Eaton
Description: applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing Multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet.
- Cable Type: Patchcord
- Connector Type: LC, SC
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and
- Cable Type: Patchcord
- Connector Type: SC
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and
- Cable Type: Patchcord
- Connector Type: LC, ST
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and
- Cable Type: Patchcord
- Connector Type: SC
-
Supplier: Data Connect Enterprise, Inc.
Description: Network Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX
- Area Network Type: Local Area Network (LAN)
-
Supplier: D-Link Systems, Inc.
Description: 10 Gigabit speeds over CAT6a/CAT7 LAN cabling up to 100m in distance. These ports are backward compatible with 1000BASE-T, so they can also connect to any Gigabit device. The switch additionally includes two (2) 10GbE fiber ports (SFP+) which can be connected to other
- Data Rate: 200 Gbps
- Equipment Type: Switch
- Number of Ports: 10 #
-
Supplier: InspectorTools
Description: Multimode and Singlemode fiber Supports 850 nm VCSEL light source to enable Gigabit Ethernet certification Supports network specific autotests available for the most popular network types Provides talkset capability for enhanced communications Works with
-
Supplier: Advantech
Description: . 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports Supports jumbo frame transmission up to 9k bytes Provides slim size, DIN-rail with IP30 metal mechanism Supports 5.49% power consumption Redundant DC power supply and one removable AC power
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
-
Supplier: Amphenol Cables on Demand
Description: , and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 400-Gigabit Ethernet, HDR InfiniBand, SONET and beyond.
- Connector / Adapter Style: Adapter
- Connector / Adapter Type: Loopback
-
Supplier: Lightwave Link, Inc.
Description: LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX Fiber Bypass Module is targeted to in-line network
- Cable Type: Multimode
- Connector Type: FC, LC, MT-RJ, MU, SC, ST
- Cross-talk: -80 dB
- Insertion Loss: 0.6000 to 1.3 dB
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these
- Equipment Type: Switch
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Model #2145 is available with various options and features such as: Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed a new "Profibus-DP-Ring" and auto speed detection of the bus to Fiber Optic Bit-Driver®. This new product model 2147 is added to the RS485 family of products offered by S.I. Tech which also includes various media converters, switches, and fiber optic repeaters (read more)
Browse Fiber Optic Receivers Datasheets for S.I. Tech, Inc. -
multimode to single mode S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed a new Fiber Optic Bit-Driver®, Model #2563, which supports RS-232/422/485 in one media converter. Model #2563 is available with various options and features such as: Multimode or Single mode Fiber Full Duplex RS232 and RS422 Half Duplex RS (read more)
Browse Serial Data Converters Datasheets for S.I. Tech, Inc. -
-channel configuration (ADN4620: 2 + 0, ADN4621: 1 + 1) Any data rate up to 2.5 Gbps switching with low jitter 5 Gbps total bandwidth across two channels 2.15 ns typical propagation delay Typical jitter: 0.82 ps rms random, 40 ps total peak (read more)
Browse Isolation Transformers Datasheets for DigiKey -
application needs. It offers combinations of copper, fiber and Power over Ethernet (PoE) ports to support a wide range of architectures. The switch helps ease integration by addressing the needs of both operations (OT) and IT teams. Studio 5000 Add-on Profiles enable premier integration into the (read more)
Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation -
Antaira’s new LNX-1202G-SFP industrial gigabit unmanaged Ethernet switch is designed with 10 gigabit Ethernet ports and 2 dual rate (100/1000) SFP slots for fiber connections. This industrial switch provides high EFT and ESD protection to prevent any unregulated voltage and is (read more)
Browse Network Switches Datasheets for Galco Industrial Electronics -
downtime Switches with a 6-pin terminal block have redundant power inputs. When used with two power sources, these switches support the wiring of the alarm relay contacts to an existing alarm circuit Fiber optic uplinks (select models) Also known as Mini (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
More Information Top
-
Spectral imagery collection experiment
Due to the fact that each datacube being transmitted from each Telops sensor is above 1GB in size, Fiber optic gigabit switches are being used to minimize congestion of data streams from the sensors to the computer.
-
Final Design of the SLAC P2 Marx Klystron Modulator
A gigabit fiber optic switch routes communication between the components.
-
Radiation Effects Research Foundation: A cooperative Japan-US research organization. Annual report 1 April 1999 - 31 March 2000
The gigabit switches that were installed on both first and second floors of each build- ing were connected to the central main gigabit switch by fiber optic cables.
-
Security vulnerabilities in command and control interoperability
Three of these connect to a main switch via gigabit fiber optic cable.
-
Other Monitors Manufacturers, Other Monitors Product Catalogs Directory
Full Duplex Mode 9 Ports Gigabit Ethernet Optical Fiber Optic Switches With 8 SFP Sockets .
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS, 12.1EW - Cisco
48-port 1000BASE-LX Gigabit Ethernet Fiber Optic interface switching module .
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS Releases 12.2(21)SG to 12.1(8a)EW - Cisco
•WS-X4448-GB-LX—48-port 1000BASE-LX Gigabit Ethernet Fiber Optic interface switching module .
-
Release Notes for Catayst 4500 Series Switch, Cisco IOS XE 3.1.x SG - Cisco
48-port 1000BASE-LX (small form-factor pluggable) Gigabit Ethernet fiber optic interface switching module .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst4500/release/note/OL_5184.pdf
48-port 1000BASE-LX (small form-factor pluggable) Gigabit Ethernet fiber optic interface switching module 12.1(8a)EW .
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS Releases 12.2(37)SG to 12.2(25)SG - Cisco
48-port 1000BASE-LX (small form-factor pluggable) Gigabit Ethernet fiber optic interface switching module .