Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: tesa tape, inc.
Description: HAF 8490 is a thermosetting single-sided adhesive film (brown) that is based on phenolic resin and nitrile rubber. It has a white cotton fabric carrier. At room temperature HAF 8490 is not tacky. It is activated for pre-lamination by heat and starts to
- Adhesive: Hot Melt / Heat Activated, Rubber
- Backing: Plastic / Polymer, Rubber
- Thickness: 0.4094 inches
-
Supplier: tesa tape, inc.
Description: HAF 8400 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature HAF 8400 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 90 deg
- Adhesive: Hot Melt / Heat Activated, Rubber
- Backing: Plastic / Polymer, Rubber
- Thickness: 0.0106 inches
-
Supplier: tesa tape, inc.
Description: HAF 8402 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature HAF 8402 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 90 deg
- Adhesive: Hot Melt / Heat Activated, Rubber
- Backing: Plastic / Polymer, Rubber
- Thickness: 0.0049 inches
-
-
Supplier: tesa tape, inc.
Description: HAF 8401 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature HAF 8401 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 90 deg
- Adhesive: Hot Melt / Heat Activated, Rubber
- Backing: Plastic / Polymer, Rubber
- Thickness: 0.0079 inches
-
Supplier: Budnick Converting, Inc.
Description: tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. It is activated for pre-lamination by heat and becomes tacky at 194 °F. In its application,
- Adhesive: Specialty / Other
- Thickness: 0.0012 inches
-
Supplier: Budnick Converting, Inc.
Description: tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 194 °F. In the second step
-
Supplier: Budnick Converting, Inc.
Description: tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is activated for pre-lamination by heat, and becomes tacky at 194 °F. In the second step of
- Thickness: 0.0106 inches
-
Supplier: Accuris
Description: HEAT ACTIVATED STRUCTURAL ADHESIVE FILM
-
Supplier: Accuris
Description: ADHESIVE, HEAT ACTIVATED, POLYESTER FILM
-
Supplier: Accuris
Description: ADHESIVE FILM, STRUCTURAL, HEAT ACTIVATED
-
Supplier: Budnick Converting, Inc.
Description: tesa HAF 8410 HS is a 2.4 mil, heat activated film. It is used for high strength, permanent bonding.
- Thickness: 0.0024 inches
-
Supplier: Mactac
Description: PERMACOLOR THERMACOLOR is a 3.0 mil (1/2) high gloss, low temperature heat activated overlaminate.
- Chemical / Polymer System Type: Specialty / Other, Polyester (PET / PBT)
- Overall Length: 6000 inch
- Overall Thickness: 0.0030 inch
- Overall Width: 51 inch
-
Supplier: Mactac
Description: PERMACOLOR THERMACOLOR is a 3.0 mil (1/2) high gloss, low temperature heat activated overlaminate.
- Chemical / Polymer System Type: Specialty / Other, Polyester (PET / PBT)
- Overall Length: 6000 inch
- Overall Thickness: 0.0030 inch
- Overall Width: 38 inch
-
Supplier: Mactac
Description: PERMACOLOR THERMACOLOR is a 5.0 mil (2/3) high gloss, low temperature heat activated overlaminate.
- Chemical / Polymer System Type: Specialty / Other, Polyester (PET / PBT)
- Overall Length: 3000 inch
- Overall Thickness: 0.0050 inch
- Overall Width: 38 inch
-
Supplier: Mactac
Description: PERMACOLOR THERMACOLOR is a 5.0 mil (2/3) high gloss, low temperature heat activated overlaminate.
- Chemical / Polymer System Type: Specialty / Other, Polyester (PET / PBT)
- Overall Length: 3000 inch
- Overall Thickness: 0.0050 inch
- Overall Width: 51 inch
-
Supplier: Infinity Tapes, LLC
Description: A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to When violated, a Hidden Graphic message appears Tapes are Freon, dry ice resistant, moisture and elevated heat
- Adhesive: Hot Melt / Heat Activated
- Backing: Specialty / Other
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat sealing machines, equipment and process application, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking
- Operation: Staking
- Press Technology - Drive / Actuation: Thermal Press
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond HT Series is a heat-activated, thermosetting adhesive, in film form, supplied on a release liner. Norbond HT 01001 has high shear adhesion, typically resists oil, water, heat, chemicals and plasticizers. Applications: Bonding brake components Specialty applications
- Adhesive: Rubber
- Temperature Resistance: -40 C
- Thickness: 9.84E-4 inches
- Type: Double-Sided
-
Supplier: Can-Do National Tape
Description: Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape has an elastomeric adhesive with excellent bond strength. This heat activated tape features a low
-
Supplier: Deviser, Inc.
Description: The hot melt carton sealing tape is polypropylene film backing, and coated with hot melt adhesive, that is used for box sealing, splicing and other packaging applications. This product has aggressive, high-tack adhesive to instantly seal carton. We offer different thickness of hot melt
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
- Features: Removable, Transparent
- Peel Strength / Adhesion: 1.88 to 2.62 lbs/in
-
Supplier: JBC Technologies, Inc.
Description: Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the above. Aluminum in particular is widely used in automotive and appliance
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Foil
-
Supplier: Ellsworth Adhesives
Description: 3M 583 Thermal Film Brown is a flexible, high strength, thermoplastic bonding product. It is designed for solvent or heat activated bonding, and can be crosslinked using post heat exposure. 3 in x 60 yd Roll.
- Backing: Paper, Specialty / Other
- Dielectric Strength: 3.90E7 to 1.18E8 V/m
- Temperature Resistance: 150 C
-
Supplier: LexJet Corporation
Description: produces vibrant colors, doesn’t show fingerprints, and is resistant to scratching and abrasion. It works well with either pressure-sensitive or heat-activated (thermal) laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics
- Basis Weight: 180 gsm
- Length: 33.33 yd
- Polymer Fiber: Polyester
- Thickness: 5.5 mil
-
Supplier: LexJet Corporation
Description: produces vibrant colors, doesn’t show fingerprints, and is resistant to scratching and abrasion. It works well with either pressure-sensitive or heat-activated (thermal) laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics
- Basis Weight: 180 gsm
- Length: 33.33 yd
- Polymer Fiber: Polyester
- Thickness: 5.5 mil
-
Supplier: LexJet Corporation
Description: produces vibrant colors, doesn’t show fingerprints, and is resistant to scratching and abrasion. It works well with either pressure-sensitive or heat-activated (thermal) laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics
- Basis Weight: 180 gsm
- Length: 33.33 yd
- Polymer Fiber: Polyester
- Thickness: 5.5 mil
-
Supplier: RS Components, Ltd.
Description: activated meltable section provides insulation or fully sealed protection. The outer tubing provides electrical and mechanical protection. Excellent resistance to solvents. Supplied in lengths of 1.2 metres, or 30 metres (30 x 1 m strips). Sleeve Diameter = 6mm Shrunk Diameter = 2mm Colour
- Material: Fluoropolymer
- Temperature Resistance: -30 to 80 C
- Type: Shrink Film / Wrap
- Width: 6 mm
-
Supplier: Technic, Inc.
Description: Pumps, heat exchangers, and supporting components are designed for easy maintenance access. Substrate Size Flexibility Process cells can accommodate a variety of cassette sizes and geometries up to 200mm in diameter. Process & Metalization Cell Production
- Applications & Materials Processed: Other
-
Supplier: CiMa-Pak Corporation
Description: The model 30 series are pneumatic impluse pressure jaw sealers perfect for volume production. Sealing a variety of difficult material such as Nylon, Tyvek, Teflon, ESD bags and plastic films up to 30 mils thick. The model 30 series is equipped with high quality components including foot
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: PAC Machinery Group
Description: Impulse type sealing arms are electromagnetically activated with foot pedal switch. Heat is applied by both upper and lower sealing bars for a positive liquid and airtight seal. No preheating is required. Both sealing bars are cool when not in use. The seal width is approximately
- Automation: Manual
- Closing Method: Heat Seal
- Features: Portable
- Goods: Consumer Packaging
-
Supplier: Hi-Tech Seals, Inc.
Description: . The adhesive base reacts upon contact with the Activator layer to initiate the curing mechanism. The key word is layer – Activator is applied as a thin film or layer to one or both surfaces to be bonded. Adhesive base resin is applied to one surface and parts mated to start
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Coeff. of Thermal Expansion (CTE): 3.83E-4 µin/in-F
- Cure Type / Technology: Reactive / Moisture Cured, Two Component System
- Dielectric Constant (Relative Permittivity): 5.23 to 6.49
-
Supplier: Terra Universal, Inc.
Description: enclosure with cleanroom friendly external exhaust port. A support tray securely holds the packaging film, and an electronic foot switch activator allows hands-free operation for faster loading and increased throughput. The operator initiates the sealing cycle by simply depressing the
- Automation: Manual
- Closing Method: Heat Seal
- Features: Stainless Steel Construction
- Goods: Consumer Packaging
-
Supplier: Fuji Impulse America Corp.
Description: The small but powerful tabletop FS-215 sealer is designed for general packaging and has been used for industry-wide all-purpose applications, sealing items from food products to sensitive electronic components. With ergonomic table-activated platen, you can hold the bag securely with both
- Automation: Manual, Other
- Closing Method: Heat Seal
- Features: Portable
- Goods: Consumer Packaging
-
Supplier: Fuji Impulse America Corp.
Description: The small but powerful tabletop FS-215 sealer is designed for general packaging and has been used for industry-wide all-purpose applications, sealing items from food products to sensitive electronic components. With ergonomic table-activated platen, you can hold the bag securely with both
- Automation: Manual, Other
- Closing Method: Heat Seal
- Features: Portable
- Goods: Consumer Packaging
-
Supplier: LexJet Corporation
Description: minimizes glare and the appearance of fingerprints. The film is backed by a heat-activated (thermal) adhesive that softens and starts bonding to the print at lower temperatures than conventional thermal laminating films The one-piece construction and aggressive adhesive of 10
-
Supplier: Cole-Parmer
Description: EXPRESS SHIPPING BY AIR IS REQUIRED TO PREVENT ACTIVATION WHILE IN TRANSIT Labels are made up of a series of temperature-sensitiv e elements sealed between heat-resistant substrates with transparent windows. Each element changes color distinctly as its rated temperature is met or
- Type: Film / Label
-
Supplier: Cole-Parmer
Description: EXPRESS SHIPPING BY AIR IS REQUIRED TO PREVENT ACTIVATION WHILE IN TRANSIT Labels are made up of a series of temperature-sensitiv e elements sealed between heat-resistant substrates with transparent windows. Each element changes color distinctly as its rated temperature is met or
- Type: Film / Label
-
Supplier: Cole-Parmer
Description: EXPRESS SHIPPING BY AIR IS REQUIRED TO PREVENT ACTIVATION WHILE IN TRANSIT Labels are made up of a series of temperature-sensitiv e elements sealed between heat-resistant substrates with transparent windows. Each element changes color distinctly as its rated temperature is met or
- Indicating Temperature: 84 to 108 F
- Type: Film / Label
-
Supplier: Cole-Parmer
Description: EXPRESS SHIPPING BY AIR IS REQUIRED TO PREVENT ACTIVATION WHILE IN TRANSIT Labels are made up of a series of temperature-sensitiv e elements sealed between heat-resistant substrates with transparent windows. Each element changes color distinctly as its rated temperature is met or
- Indicating Temperature: 99 to 129 F
- Type: Film / Label
Find Suppliers by Category Top
Featured Products Top
-
sponge and solid materials. R10404 – Closed-cell conformable silicone rubber sponge is designed for use where both conformability and heat transfer are necessary, such between printed circuit boards and heat sinks, decal transfer or applying heat activated adhesives. R10400 (read more)
Browse Elastomer and Rubber Shapes Datasheets for Saint-Gobain Tape Solutions
Conduct Research Top
-
Port Sealing: An Effective Heat Sealing Solution
method of heat sealing utilizes a constantly heated die or sealing bar to apply heat to a specific contact area or path to seal or weld the thermoplastics together. Heat sealing is used for many applications, including heat seal connectors, thermally activated adhesives and film or foil sealing.
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
Handbook of Adhesion Technology
A particular adhesive group used for high heat-resistant bonding is the single-component reactive adhesive, as a combination of phenolic resin and nitrile rubber, in the form of heat activated films (HAF).
-
Scapa Industrial Line Of Heat Activated Adhesive Films
Windsor, CT - Scapa Industrial offers a complete line of heat activated films for electronic and industrial assembly.
-
Handbook of Adhesives and Sealants, Second Edition > THERMOPLASTIC ADHESIVES
Thus, it is generally used as a heat activated film .
-
Patent Watch Market Brief - Display Technology - Issue 3 - 2014
The lens 112 is coupled at its edges to the ground ring 114 using a heat activated film and a perimeter sealant 204.
-
Silver conductor fabrication by laser direct writing on Al2 O3 substrate
One is using lasers to treat adhe- sive heat activated film , which is coated onto the substrate in advance to bond with deposited metal powders.
-
Adhesion of block copolymers to glass: Lap shear strengths as a function of bonding conditions
Abstract ABA poly(styrene‐b‐isoprene) block copolymers with various molecular weights and composition were used as heat activated films in simple overlap glass joints.
-
$200-$300 Material Handling - Grainger Industrial Supply
• Heat Activated Shrink Film Heat Activated Shrink Film .
-
$60-$70 Material Handling - Grainger Industrial Supply
• Heat Activated Shrink Film Heat Activated Shrink Film .
-
$70-$80 Material Handling - Grainger Industrial Supply
• Heat Activated Shrink Film Heat Activated Shrink Film .
-
Polymers - Opportunities and Risks II
The heat - activated films are also used for back injection with polyurethanes, PET, copolyamides, TPE and polyolefins.