-
Supplier: Cammda Corporation
Description: , thereby providing an environmentally friendly, solvent-free mixing solution. CAMMDA's static mixers are available in several dimensions with a variety of element types and inlet/outlet options. We also carry a complete line of accessories including shrouds, retaining nuts, luer lock
- Application: Adhesives Processing, Paint / Coating Processing
- Media: Liquids, Solutions, Emulsions
- Type: Industrial
-
Supplier: Cole-Parmer
Description: Helical Design Mixers are best for high-viscosity (>1,500 Cp) fluids, and when fluids are moving more slowly through the mixer. Excellent for combining products into fluids such as yogurt, mayonnaise, and ice cream.
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EA03-16MBHX Static Mixer is a B-System, orange helical mixing nozzle with a stepped tip. It is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. For use with B-style 4:1 and 10:1 cartridges. 3.2 mm ID x 77 mm Length
- Media: Adhesives / Resins
-
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EA06-20MBHX Static Mixer is a B-System, orange helical mixing nozzle with a stepped tip. It is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. For use with B-style 4:1 and 10:1 cartridges. 6.5 mm ID x 157 mm
- Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMBH05-20S Static Mixer is a B-System, white helical mixing nozzle with a stepped tip. It is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. For use with B-style 1:1 and 2:1 cartridges. 5.4 mm ID x 132.8 mm
- Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMBHX05-16S Static Mixer is a B-System, orange helical mixing nozzle with a stepped tip. It is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. For use with B-style 4:1 and 10:1 cartridges. 5.4 mm ID x 111 mm
- Type: Dispense Only, Mix and Dispense
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Bore Size: 1.25 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
- Impeller Applications: Mixing, Pumping, Air Movement, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Bore Size: 2 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
- Impeller Applications: Mixing, Pumping, Air Movement, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Bore Size: 1.75 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
- Impeller Applications: Mixing, Pumping, Air Movement, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Bore Size: 0.6250 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
- Impeller Applications: Mixing, Pumping, Air Movement, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: RS Components, Ltd.
Description: Static mixing nozzles for use with structural adhesive cartridge systems in adhesive dispensing guns (also known as caulking guns). These static mixing nozzles are designed with a helical mixing baffle, which ensures full mixing. The ends of the mixers can be cut back to
- Media: Adhesives / Resins
-
Supplier: IHS ESDU
Description: matrix density), static mixers and core tubes. ESDU 97007 provides a practical guide to the benefits of tube inserts in and illustrates how those benefits can be evaluated rapidly using ENTRANS. ESDU 97007 concentrates mainly on the use of tube inserts in new equipment, but guidance is
Find Suppliers by Category Top
Featured Products Top
-
Xemex® by Re Mixers™ is a two component static mixer developed to work with a variety of viscosities, formulations, and mix ratios. Unlike other square or helical mixers with 16 striations, Xemex boasts 1,556 striations after three elements, allowing for maximum adhesive performance (read more)
Browse Static Mixers Datasheets for Ellsworth Adhesives
More Information Top
-
http://jmst.ntou.edu.tw/marine/19-4/392-397.pdf
EXPERIMENTAL AND NUMERICAL STUDY ON THE FLOW VISUALIZATION IN A TRI- HELICAL STATIC MIXER .
-
Photoautotrophic Cell and Tissue Culture in a Tubular Photobioreactor
The 30‐L reactor can be equipped with helical static mixers in order to create a uniform radial exchange within the tubes, 40 mm in diameter.
-
Study of hydrodynamic characteristics in tubular photobioreactors
Abstract In this work, the hydrodynamic characteristics in tubular photobioreactors with a series of helical static mixers built-in were numerically investigated using com- putational fluid dynamics (CFD).
-
Study of hydrodynamic characteristics in tubular photobioreactors.
In this work, the hydrodynamic characteristics in tubular photobioreactors with a series of helical static mixers built-in were numerically investigated using computational fluid dynamics (CFD).
-
http://dspace.mit.edu/bitstream/handle/1721.1/75673/819968855-MIT.pdf?sequence=2
fluids to a wye junction where they meet and are then mixed by a static helical mixer .
-
AIAA Journal > Two-equation eddy-viscosity turbulence models for engineering applications
Numerical simulation of turbulent flow in an industrial helical static mixer .
-
AIAA Journal > Flow Through a Curved Duct Using Nonlinear Two-Equation Turbulence Models
Numerical simulation of turbulent flow in an industrial helical static mixer .
-
AIAA Journal > Reassessment of the scale-determining equation for advanced turbulence models
Numerical simulation of turbulent flow in an industrial helical static mixer .
-
AIAA Journal > Turbulence anisotropy and near-wall modeling in predicting three-dimensional shear-flows
Numerical Study of the Heat Transfer Rate in a Helical Static Mixer .
-
Inderscience Publishers - linking academia, business and industry through research
Heat transfer characteristics with insertion of tri- helical static mixers in pipes .