Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX2-B Ultrasonic Flowmeter Detector High Temperature Sensor
- Type: Ultrasonic Meter
-
Supplier: TE Connectivity
Description: Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]
- Operating Temperature: 41 to 140 F
- Technology: Ultrasonic Proximity Sensor
-
Supplier: Migatron Corporation
Description: About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002? or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005?. The sensor monitors and compensates for air temperature 50 times per second, using the
- Body: Cylindrical
- Operating Distance: 3 to 16 inch
- Operating Temperature: 32 to 122 F
- Output: Voltage
-
-
Supplier: TE Connectivity
Description: : Non-Invasive Ultrasonic Sensor Type : Point Air Detection Sensors Usage Conditions Operating Temperature Range : -30 - 70 DEGC [-22 - 158 DEGF ]
- Operating Temperature: -22 to 158 F
- Technology: Ultrasonic Proximity Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft
- Body: Other
- Operating Temperature: 24.8 to 122 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: BERNSTEIN AG
Description: points (80 x 80 mm) NO contact or NC contact version, programmable Analogue sensors with programmable characteristic curve High linearity / repeat accuracy Fully encapsulated versions to protection class IP 65 Temperature range -15 °C to +70 °C
- Body: Rectangular
- Measurement Range: 0.2362 to 0.9843 inch
- Operating Temperature: 5 to 158 F
- Output: Voltage, Current, Switched / Alarm
-
Supplier: Takex America, Inc.
Description: -accurate measurement Integrated temperature sensor for stable measurement Anti Interference feature High resolution 12-bit D/A converter Attachments available for wider range of applications (wave guide/wave reflector)
- Measurement Range: 15.75 to 118 inch
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Comus International
Description: Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High accuracy and temperature stability High measurement range Very small plane
- Device Classification: Sensor-Only
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Comus International
Description: Non contact detection, positioning, counting, supervision Glass instead of plastic Very robust, no aging thanks to glass Fiber cross sections 0.5 – 4mm2 Lengths 250 – 5000mm Various small scanner heads For high temperatures and ATEX approved Customised versions available Swiss made
- Device Classification: Sensor-Only
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Banner Engineering Corp.
Description: Detects clear or transparent material and color variations Senses within a 50 to 500 mm window with a 15 millisecond response time Offers wide operating range of -20° to 60° C Compensates for variations in air temperature Delivers high accuracy
- Operating Distance: 1.97 to 19.69 inch
- Operating Temperature: -4 to 140 F
- Output: Switched / Alarm
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature changes The KOBOLD model
- Liquid Volumetric Flow Rate: 0.0200 to 160 GPM
- Electrical Output: Analog Voltage, Frequency, Switch
- Features: Recorder / Totalizer Functions
- Media Temperature: -4 to 248 F
-
Supplier: Pepperl+Fuchs SE
Description: High chemical resistance through PTFE coated transducer surface Stainless Steel enclosure 1 switch output Temperature compensation Programmable output functions Program input
-
Supplier: BinMaster, Inc.
Description: The SmartSonic ultrasonic level sensor is designed for continuous non-contact level measuring and monitoring of tanks, bins, and silos. Its transmitter features a high efficiency, narrow beam and uses a wide frequency bandwidth to enhance operation in difficult applications. The
- Communication Interface: Serial Interface
- Level Measurement Type: Continuous Level
- Material Temperature Range: 140 F
- Measuring Range: Up to 1080 inch
-
Supplier: Transus Instruments
Description: these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature: -22 to 176 F
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s
- Body: Cylindrical
- DC Load: 3-Wire PNP
- Load: DC Load
- Operating Distance: 0.5906 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12
- Body: Other
- Operating Temperature: 24.8 to 122 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Banner Engineering Corp.
Description: Offers choice of user-selectable NPN or PNP discrete or 0-10V dc or 4-20 mA analog output Available with range of 100 mm to 1 m, 200 mm to 2 m, or 300 mm to 3 m, depending on response time Delivers high-accuracy performance with built-in temperature compensation across a
- Operating Distance: 3.94 to 11.81 inch
- Operating Temperature: -40 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Banner Engineering Corp.
Description: Uses high-frequency acoustic emitter and tuned receiver for accurate opposed-mode ultrasonic sensing Housed in T-style right-angle housing with 18 mm threaded nose Offers response time of 2 milliseconds and range of 600 mm for longer-range applications Offers
- Operating Distance: 11.81 to 23.62 inch
- Operating Temperature: -40 to 158 F
- Output: Switched / Alarm
-
Supplier: Transcat, Inc.
Description: free from pressure loss, choking, corrosion, and leaking. Product Highlights High-temperature sensor 5 m coaxial cable 1.97 to 15.75" (50 to 400 mm) flow pipe sizes
- Pipe Diameter: 1.97 to 15.75 inch
- Type: Ultrasonic Meter
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8
- Body: Other
- Operating Temperature: 24.8 to 122 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8
- Body: Other
- Operating Temperature: 24.8 to 122 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Vaisala
Description: For stable and inexpensive wind measurements WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and
- Device Classification: Sensor Only
- Electrical Heater (For winter environments): Yes
- Height: 5.55 inch
- Interface Options: Serial Interface
-
Supplier: Banner Engineering Corp.
Description: Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC IP67 (NEMA 6) with fully encapsulated
- Body: Cylindrical
- Operating Distance: 9.84 to 19.69 inch
- Operating Temperature: -4 to 158 F
- Output: Switched / Alarm
-
Supplier: Malema Sensors
Description: with no internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired.
- Liquid Volumetric Flow Rate: 0.7920 to 5.28 GPM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Tube End / Hose Nipple
- Features: Audible or Visual Alarms
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Electrical Output: Frequency
- Media Temperature: 32.18 to 122 F
- Operating Pressure: 232 psi
- Process Media Type: Liquid
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Electrical Output: Frequency
- Media Temperature: 32.18 to 122 F
- Operating Pressure: 232 psi
- Process Media Type: Liquid
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Electrical Output: Frequency
- Media Temperature: 32.18 to 122 F
- Operating Pressure: 232 psi
- Process Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: Overview The Pointek ULS200 is an ultrasonic non-contacting switch with two switch points for level detection of bulk solids, liquids and slurries in a wide variety of industries; ideal for sticky materials. Benefits 2 switch outputs for high-high, high, low and low
- Can handle liquids with suspended solids (slurries): Yes
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 7.25 psi
-
Supplier: KROHNE Messtechnik
Description: corrosion resistant titanium transducers provide a strong ultrasonic signal into the gas. The signal processing of the meter allows a better detection of small, strongly dampened acoustic signals. The OPTISONIC 7300 Biogas features an integrated temperature sensor and optional
- Velocity Flow Rate: 98.43 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Features: Controller Functions, Recorder / Totalizer Functions
-
Supplier: BERNSTEIN AG
Description: programmable switching points NO contact or NC contact version, programmable Analogue sensors with programmable characteristic curve High linearity / repeat accuracy Fully encapsulated versions to protection class IP 65 Temperature range -15°C to +70°C
- Body: Cylindrical
- Measurement Range: 0.1378 to 0.9843 inch
- Operating Temperature: 5 to 158 F
- Output: Voltage, Current, Switched / Alarm
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UST850 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving parts. This sensor is a high-precision, low-maintenance solution for use on
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving parts. This sensor is a high-precision, low-maintenance solution for use on
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: ifm electronic gmbh
Description: Angled type for use where space is restricted Resistant to various aggressive chemicals Aluminium sheathing for use in harsh industrial environments For applications in high-temperature areas Operation as diffuse reflection sensor
- Operating Temperature: -40 to 554 F
- Technology: Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: Sierra Instruments, Inc.
Description: well: High accuracy transit-time ultrasonic technology Software apps for ease of installation & diagnostics Optimized for thermal energy/BTU measurement Clamp-on sensors, no pipe cutting, no shutdown Real-time liquid density compensation Upgrade meter firmware and software in
- Velocity Flow Rate: 0.1600 to 40 ft/sec
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Clamp
- Features: Averaging / Multi-Insertion, Controller Functions, Recorder / Totalizer Functions
-
Supplier: ifm electronic gmbh
Description: For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius
- Operating Temperature: -72.4 to 599 F
- Technology: Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: ifm electronic gmbh
Description: For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius
- Operating Temperature: -72.4 to 599 F
- Technology: Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: ifm electronic gmbh
Description: For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Resistant to various aggressive chemicals Small bending radius
- Operating Temperature: -40 to 554 F
- Technology: Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: Cole-Parmer
Description: minutes and can run continuously. Maximum heater temperature is 156°F (69°C). Built-in temperature sensor prevents overheating, automatically shuts down heating and ultrasonics when solution temperature exceeds 158°F (70°C).
-->- Internal Depth / Height: 4 inch
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: minutes and can run continuously. Maximum heater temperature is 156°F (69°C). Built-in temperature sensor prevents overheating, automatically shuts down heating and ultrasonics when solution temperature exceeds 158°F (70°C).
-->- Internal Depth / Height: 4 inch
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: minutes and can run continuously. Maximum heater temperature is 156°F (69°C). Built-in temperature sensor prevents overheating, automatically shuts down heating and ultrasonics when solution temperature exceeds 158°F (70°C).
-->- Internal Depth / Height: 4 inch
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: minutes and can run continuously. Maximum heater temperature is 156°F (69°C). Built-in temperature sensor prevents overheating, automatically shuts down heating and ultrasonics when solution temperature exceeds 158°F (70°C).
-->- Internal Depth / Height: 6 inch
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Machine Type: Immersion Systems - Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
technology that adapts itself to changes in the workplace rather than workplace adapting to changes in technology. See all high temperature probes. (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
MZ6 Series PTC Temperature-controlled Application: The sensors can be widely used at those work sites which need overheat protection. When the sensors are fixed in those facilities that need overheat protection, they are able to keep the (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
This is high ambient temperature probe (rod parts only) of Heavy Duty version. Employing selected materials and electronics, this option works in ambient temperature up to 200°C (rod parts only). (Please consult us in case of more than 200°C.) As the operating temperature of probe head is to be less than 65°C, cooling sensor head is required at user side or we recommend heat-sink option. (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
KTY84 series silicon temperature sensor KTY series silicon temperature sensor is the lastest sensor in the international market at the end of the twentieth century. It can measure temperature in the range of -55°C-500°C. such as air conditioning, oven and so (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
High-temperature ultrasonic sensor for in-situ monitoring of hot isostatic processing
Keywords: high temperature ultrasonic sensor , hot isostatic press, HIP, ultrasound, high pressure ultrasonic sensor, .
-
Sensors
I. Ihara, D. Burhan, and Y. Seda (2005) In situ Monitoring of Solid-Liquid Interface of Alu- minum Alloy using a High Temperature Ultrasonic Sensor , Jpn J. App. Phys., Vol.44(6B): 4370–7373.
-
New In-pile Instrumentation to Support Fuel Cycle Research and Development
M. Laurie, D. Magallon, J. Rempe, S. Wilkins, J. Pierre, C. Marquié, S. Eymery, and R. Morice, “ Ultrasonic High Temperature Sensors : Past Experiments and Prospective for Future Use,” Joint .
-
http://www.ndt.net/article/ultragarsas/62-2007-no.3_01-kazys.pdf
There are known attempts to develop high temperature ultrasonic sensors for specific needs, e.g. for non- destructive testing of very hot steel plates, thickness measurements, welding inspection, operating in metallic melts and in ultrasonic Doppler velocimetry systems [10- 17].
-
Temperature measurement in a turbine stator assembly using an integratable high-temperature ultrasonic sensor network
Temperature measurement in a turbine stator assembly using an integratable high temperature ultrasonic sensor network .
-
Ultrasonic High-Temperature Sensors: Past Experiments and Prospects for Future Use
I. Huhtiniemi, E. Jorzik, M. Anselmi, Special instrumentation developed for FARO and KROTOS FCI experiments: high temperature ultrasonic sensor and dynamic level sensor. in IAEA Technical Meeting, Halden, 3–5 Sept 2007 3.
-
Ultrasonic in-situ monitoring of solidification and melting behaviors of an aluminum alloy
Abstract — This paper presents a newly developed high temperature ultrasonic sensor and its application to in-situ observation of aluminum alloy during solidification and melting in temperature up to 800 ºC.
-
Recent Advances in Sensing Technology
Sci. Technol. 10, 139–145 (1999) [4] Balasubramainiam, K., Shah, V.V., Costley, R.D., Boudreaux, G., Singh, J.P.: High temperature ultrasonic sensor for the simultaneous measurement of viscosity and temperature of melts.
-
OECD MCCI project enhancing instrumentation for reactor materials experiments, Rev. 0 September 3, 2002.
[6] Huhtiniemi I, Jorzik E, Anselmi M, Special instrumentation developed for FARO and KROTOS FCI experiments: high temperature ultrasonic sensor and dynamic level sensor, Proceedings of the OECD/CSNI Specialist Meeting on Advanced Instrumentation and Measurement Techniques, pp. 45-53, Santa Barbara, California …
-
Ultrasonic
and resistive hydrogen sensors for inert gas-water vapour
atmospheres
… monitoring of dissolved hydrogen in aqueous systems at high subcritical and supercritical temperatures J. Supercritical Fluids 8 263–70 [16] Huhtiniemi I and Jorzik E 1997 Special instrumentation developed for FARO and KROTOS FCI experiments: high temperature ultrasonic sensor and dynamic level sensor …