Products/Services for Hirschmann Antenna
-
Antennas - (1128 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed...ApplicationsPattern TypePolarization Type
-
Antenna Mounts - (25 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Chip Antennas - (81 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
-
Horn Antennas - (67 companies)Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...
-
Antenna Design Software - (13 companies)Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...
-
Radomes - (26 companies)Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
-
Wireless Systems - (268 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Towers, Masts, and Poles - (272 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
RF Headends - (17 companies)RF headends are electronic control centers, generally located at the antenna site of a system, which includes the antenna, preamplifiers, frequency converters, demodulators and other related equipment. RF headends are electronic control centers...
-
RF Repeaters - (111 companies)RF repeaters have independent paths for reception and transmission, through which they collect and send signals to antennas and other stations. Radio frequency (RF) repeaters, or RF repeaters, are communication devices designed to amplify...
Product News
-
Belden Inc.
Hirschmann OpEdge-8D Hirschmann OpEdge-8D Industrial Edge Gateway Devices leverage the latest technologies to unite IT and OT data and make edge computing possible. The devices help industrial sites transform operational information into actionable insights that improve efficiency, maximize uptime and drive continuous process improvement. (read more)Browse Network Equipment Datasheets for Belden Inc. -
Belden Inc.
Hirschmann Managed Rack-Mount Switches Highly configurable, high-port count switches that are a cost-effective, future-proof solution to ensuring reliable and secure connectivity of field devices. Belden's highly flexible and Managed Rack-Mount Ethernet Switches have been specifically designed for industrial applications. Our portfolio includes switches for extreme conditions: high temperature, shock, vibration or EMC. Belden offers variants that can be used in applications with controlled environmental conditions without any need... (read more)Browse Network Equipment Datasheets for Belden Inc. -
Belden Inc.
Hirschmann OCTOPUS IP65/67 Managed Switches Introducing the Managed OCTOPUS 8TX. Now available in compact models, the OCTOPUS 8TX Managed versions provide an ideal solution for a fully manageable switch for mobile applications or cabinet-less installations on machines. The OCTOPUS Family of managed switches provide IP65/67 waterproof and dust-tight protection as well as ratings for on-board rail, fire protection in trains, railway line use, ship use, and road vehicle use. For high bandwidth applications, the Full Gigabit Managed versions... (read more)Browse Network Equipment Datasheets for Belden Inc. -
A.H. Systems Inc.
Loop Antennas Loop Antennas 20 Hz - 30 MHz. A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies. The small size of these loop antennas has the advantage of convenience in handling, availability of a zero- response orientation, and a simple expression for the voltage produced by a given field strength. At higher frequencies, about above 100 MHz, a loop of practical size... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Infineon Technologies AG
Overcome antenna design challenges Antenna centric solutions. Enabling best antenna efficiency with Infineon antenna centric solutions (antenna tuners, cross switches and coupler). In the increasingly connected world, modern smart devices must cover a wide frequency range while antennas have to be minimized in dimensions. This affects antenna performance in terms of radiated power and receive sensitivity. Infineon antenna centric solutions help maximize antenna efficiency which translates into enhanced user experience in terms... (read more)Browse Antennas Datasheets for Infineon Technologies AG -
A.H. Systems Inc.
How to use Antenna Factors How to use Antenna Factors. What is an Antenna's "Antenna Factor"?. An antenna's antenna factor (AF) is a comparison between the field level presented to the antenna and the actual voltage produced by the antenna at it's connector. The antenna factor varies with frequency, that is for the same presented field strength, but at a different frequency, the voltage produced at the connector is not constant. Creating the AF Data. By way of further explanation, a not particularly accurate yet simple... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
TE Connectivity
Versatility with TE NFC Antennas NFC Embedded Antennas. TE Connectivity 's (TE 's) NFC antenna offer an extremely compact and versatile family of antennas for two-way read/write operations at 13.56 MHz. The form factors available mean that the NFC antenna family is suitable for multiple applications at 13.56 MHz operations. KEY PRODUCT MESSAGING. Focused. Higher reading distance than competition. Multiple antenna formats available. Two-way read/write operations at 13.56 MHz. Flexible. Fully 'Pick & Place ', SMT or peel... (read more)Browse Antennas Datasheets for TE Connectivity -
A.H. Systems Inc.
Electrostatic shielded loop antenna Product Datasheet. Passive Loop Antenna SAS-565H. The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Recommended Antenna Maintenance At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with SAE, ANSI, IEEE and CISPR specifications. See our Antenna Calibration capabilities. Recommended Antenna Maintenance. While it is not necessary before each test, these maintenance measures go a long way. Not only will they keep critical features in working order, they can also help protect and extend the life of your antenna. We are here to offer a helping hand with these maintenance tips... (read more) -
A.H. Systems Inc.
A broadband antenna that folds in half Log Periodic Antenna, Folding SAS-512F-2. The A.H. Systems SAS-512F-2 log periodic antenna is able to provide directivity and gain over a wide bandwidth. This antenna also folds in half for ease of storage, an optional transit storage case is ideal for portible applications. Description. This Log Periodic Antenna will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Features. *190 MHz to 2 GHz. *Individually... (read more)Browse Antennas Datasheets for A.H. Systems Inc.
-
State of the art review for automotive satellite antennas
In figure 5 the multifunction Iridium and GPS Hirschmann antenna with screw mounting system is shown (only the Iridium parameters have been detailed).
-
Suppliers to Mercedes-Benz CLS
…module (smart junction box) ContiTemic Rain/ light- sensor Hella Sensotronic brake control Bosch Several housings for motor and chassis applications Hirschmann Automotive Standard radio Alpine Electronics Switches Delphi Switches for sensor applications Hirschmann Automotive Multi-function antenna Hirschmann Electronics Window lifter motor…
-
German private equity company buys Preh
Hirschmann makes antennae for automotive customers, including Audi (A8), Mercedes-Benz (E-Class) and BMW (5 Series) as well as automotive connectors.
-
Effects of weak mobile Phone—Electromagnetic fields (GSM, UMTS) on well‐being and resting EEG
Subjects were exposed to EMF by a small, broadband antenna ( Hirschmann MCA 1890 MP) placed—like a mobile phone—directly over the left ear as shown in Figure 1B.
-
Suppliers to the Peugeot 207
…Caceres Stuctural parts support member Oxford Automotive Suspension ball joints TRW Automotive Wheel arch liner Mecaplast Group Wheel bearing seal with integrated magnetic ABS encoder Paulstra ELECTRICAL/ELECTRONIC ABS/ESC Continental Teves Airbag ECU Bosch Alternator Valeo Antenna cables Hirschmann Electronics Battery Johnson Controls…
-
Audi A6
…Headliner Harness Dräxlmaier Wiper Harness Dräxlmaier Afs Control Unit Hella Central Comfort Electronic Control Unit Hella Dynamic Headlamp Levelling System Hella Programmable Seat Control Unit Hella Temperature Sensor Hella Thermal Oil Level Sensor Hella Integrated antenna system Hirschmann Electronics Homelink Integrated Garage…
-
The European Automotive Supplier Report
In September 2010, Hirschmann introduced embedded antennas for the automotive industry.
-
Hirschmann
In September 2010, Hirschmann introduced embedded antennas for the automotive industry.
-
Analysis of operational 3G network characteristics for adaptive vehicular Connectivity Maps
For the modem and GPS receiver we use a combined Hirschmann GPS 1890 LP antenna which can be mounted on the vehicle’s roof.
-
Antenna Engineering Handbook, Fourth Edition > Automobile Antennas
Production mast antennas (Courtesy of Hirschmann Car Communication, Inc.) .