Products/Services for Hose Reel For Fpso
-
Hose Reels - (406 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...TypeMaterial Of ConstructionRewind
-
Reels - (621 companies)...for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding. They are also available with live connections that allow an item like a hose or electrical cable to be used while still...
-
Hose Fittings - (1187 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
-
Reelers and Dereelers - (34 companies)Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
-
Cable Reels - (229 companies)...are available as simple storage devices although more advanced styles are self-winding. They are also available with live connections that allow an item like a hose or electrical cable to be used while still on the reel. Cable Reel Configuration. Cable reels...
-
Air Hose and Air Duct Hose - (470 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
-
Industrial Hose - (1724 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Hydraulic Hose - (592 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Hose Clamps and Band Clamps - (357 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
-
Hose Crimpers - (54 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
Product News
-
Hannay Reels
Hannay Reels N500 Spring Rewind Hose Reels The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4 " to 3/8 " ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller assembly comes standard, while different threads, constant tension and roller positions can be configured upon request. Features: Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels AT1200 Portable Hose Reel The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Greenhouse reel version available (specify model GHAT1200... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 800 Series Compact Hose Reel Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Features: Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more) -
Hannay Reels
Hannay Reels 2000 Series For Dual Hoses The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90 ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400 F (204 C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 9000 Series For Large Diameter Hoses The 9000 Series from Hannay Reels is made to handle 2 " through 4 " ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90 ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3 " I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F1500 Breathing Air Hose Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 7500 Series For Large Diameter Hoses The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60 F to +175 F (-51 C to +79 C). Features: Choose gear-driven crank rewind or chain and sprocket... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Chemical Reel Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
Offshore LNG Transfer, A Practical System Based on Proven Oil Transfer Principles
See Figure 3 for a typical LNG hose reel assembly at the aft end of a LNG FPSO .
-
Investigation On Scheme of Penglai 19-3 Phase ? Jumper Hoses And Cables Installation
Barge carrier installation requires enough distance between FPSO and single point tower and interspaces between YOKE and sea-level for barge loaded with jumper hoses and cables reel to entry and exit freely.
-
Albacora Leste Field Development-FPSO P-50 Systems and Facilities
In the FPSO P-50 project, Petrobras choose, for the first time, a reel system to retrieve and store the offloading hose instead of the chute system, where the hose is stored in a cradle, located alongside the deck, as used on …
-
Offloading In Deep And Ultradeep Water - Main Drivers And Need For Improved Systems
For harsh areas like the North Sea the hose , submerged type, is usually stored on a reel at the stern of the FPSO /FSO.
-
The Development of an FPSO for the Deepwater Gulf of Mexico
Reels for the tandem mooring hawser and the offloading hose would be provided to retrieve them between offloads to prevent damage to a floating offloading hose in a storm, and to enable the FPSO to sailaway at a faster speed when disconnected …
-
Improvements Achieved in the Project of FPSO P-50
… System: Use of Diesel hydraulic fire water pumps with submerged hydraulic driven booster pumps; Offloading system: Use of reels to store the offloading hose , instead of a chute … … a new arrangement concept for the main deck marine … … piles to anchor the FPSO .
-
Successful Delivery of Deep Water Subsea Developments in the UK Atlantic Margin
… included: • 14 risers (including 2 dynamic umbilicals) in pliant wave configuration suspended from the turret -moored FPSO • reel laid carbon steel subsea … … combined umbilicals with thermoplastic hoses • new design 7”x2” … … christmas trees, in variants for production, water injection, and …
-
Experience With a Dynamically Positioned FPSO in a Hurricane Area
Field Support Vessel to proceed for sheltered waters with the loading hose in tow. * only if no hose reel in use) Alert Color: Red Initiation: When gale force winds associated with hurricane exist less than 300 n.m from the FPSO or at other distance based on the disconnection time planning.
-
White Rose: Overview of Current Development And Plans For Future Growth
For offloading, there is a hydraulic reel system based on a 120m, 508 mm-diameter offloading hose . Stabilized crude is offloaded from the stern of the FPSO using dynamically positioned shuttle tankers which then …
-
Design Considerations In the Development of a Modular FPSO
A reel hose storage system is envisaged, as the best, and taking the least amount of deck space. An offloading buoy is also considered for the Modular FPSO .