Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SP Industries, Inc.
Description: . Additional options include: PLC controls, hydraulic lock systems for carts, thermo oil heater, side entry scoop, and dumper enclosures. All of our equipment is manufactured to ANSI and OSHA guidelines to insure safety. Click the link below view to an interactive Solid Works 3D
- Equipment Type: Dumper / Tilter
-
Supplier: Lift Products, Inc.
Description: Lift Products’ Hydraulic Drum Dumpers allow for safe and efficient drum dumping of a wide variety of drum sizes and heights. Constructed of heavy-gauge carbon steel with a powder coat finish, The LPDD series of drum dumpers handle weights up to 1,500 lbs. with dump heights of
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
-
Supplier: Sebright Products, Inc.
Description: Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck
- Bulk Container Type: Cart
- Equipment Type: Dumper / Tilter
- Weight Capacity: 6000 lbs
-
-
Supplier: Econo Lift Limited
Description: Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve
- Bulk Container Type: Hopper
- Common Features: Portable / Mobile
- Dump Height: 3 ft
- Equipment Type: Dumper / Tilter
-
Supplier: DME Company
Description: This HYDRAULIC DUMPER is built to handle the tough unloading jobs! Standard unit capacity is 2,500 lbs., larger capacities are available. This unit features a full 7 gauge body, a field proven hydraulics system, and a microswitch controlled cycle completion to prevent premature
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: Over 135 degrees
-
Supplier: DME Company
Description: The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: Over 135 degrees
-
Supplier: Titan Worldwide
Description: Heavy duty hydraulic cylinders, pneumatic units & power up/down available
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 1 to 120 degrees
- Weight Capacity: 25000 lbs
-
Supplier: Econo Lift Limited
Description: Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase
- Bulk Container Type: Drum / Barrel
- Common Features: Portable / Mobile
- Dump Height: 3 ft
- Equipment Type: Dumper / Tilter
-
Supplier: FABCO Equipment Company, Inc.
Description: The Fabco Equipment Company 3,000 Lb. Combo Dumper is constructed of T304 stainless steel and is USDA approved for use in food processing plants. Specifications: The 3,000 Lb. Dumper employs the use of hydraulic cylinders and valves for powerfully efficient and smooth
- Equipment Type: Dumper / Tilter
-
Supplier: FABCO Equipment Company, Inc.
Description: to the floor through its large angle base. It employs the use of a hydraulic cylinder and pillow block bearings for powerfully efficient and smooth operation. The Barrel Dumper is easily adaptable to any installation. Features: * Laser Precision Cut Stainless Steel Frame * Laser
- Equipment Type: Dumper / Tilter
-
Supplier: Superlift Material Handling Inc.
Description: 12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 15 to 90 degrees
- Weight Capacity: 2000 to 6000 lbs
-
Supplier: Superlift Material Handling Inc.
Description: 1,000/2,000/4,000 lbs Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches 30 inch reach max in tilted position to end of back plate Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 0.0 to 90 degrees
- Weight Capacity: 1000 to 4000 lbs
-
Supplier: Air Caster Corporation
Description: pilot—operated check valve—prevents tilt from lowering if air hose is damaged Air and Hydraulic ergonomic tilters Part racks and containers can be tilted up to 85 degrees to improve the ergonomics of loading or unloading operations. The tilt deck can be stopped from
- Equipment Type: Dumper / Tilter
-
Supplier: Titan Worldwide
Description: Heavy duty hydraulic cylinders and lowered height of 0.5"
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 45 degrees
- Weight Capacity: 2000 lbs
-
Supplier: DRUM-MATES Inc.
Description: Saves Time, Labor & Money Easy Loading By Hand Truck... Built-in hydraulic system positions drums easily and quickly for rotation! Provides easier "Hands-off" drum handling and mixing. Accepts a loaded 55 gal. steel drum from a standing position and moves it hydraulically to
- Equipment Type: Dumper / Tilter
-
Supplier: Advance Lifts, Inc.
Description: . SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 90 degrees
- Weight Capacity: 6000 lbs
-
Supplier: Spiroflow Systems, Inc.
Description: When your dry bulk solid materials don’t arrive in bags Spiroflow has you covered with a number of box/octabin & drum dumpers. These hydraulic tipping assemblies are designed to rotate and empty contents of boxes/octabins, drums, tubs or carts. Each unit is shipped fully assembled and
- Bulk Container Type: Bin, Box, Other
- Equipment Type: Dumper / Tilter
-
Supplier: Advance Lifts, Inc.
Description: These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 87 degrees
- Weight Capacity: 4000 lbs
-
Supplier: Advance Lifts, Inc.
Description: These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 87 degrees
- Weight Capacity: 4000 lbs
-
Supplier: Advance Lifts, Inc.
Description: These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 87 degrees
- Weight Capacity: 4000 lbs
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls.
- Bulk Container Type: Cart, Other
- Common Features: Control Panel
- Dump Height: 2.64 ft
- Equipment Type: Dumper / Tilter, Inverter / Upender
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls.
- Bulk Container Type: Cart, Other
- Common Features: Control Panel
- Dump Height: 2.84 ft
- Equipment Type: Dumper / Tilter, Inverter / Upender
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls.
- Bulk Container Type: Cart, Other
- Common Features: Control Panel
- Dump Height: 2.62 ft
- Equipment Type: Dumper / Tilter, Inverter / Upender
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Taskmaster™ series from Bayne Premium Lift Systems offers an economical and safety-conscious solution for a wide variety of material handling applications. The C/I Taskmaster™ series combines our advanced line of cylinder lift products mounted on rigid steel frames. Units come standard
- Bulk Container Type: Cart, Other
- Common Features: Control Panel, Portable / Mobile
- Dump Height: 4.59 ft
- Equipment Type: Dumper / Tilter, Inverter / Upender
-
Supplier: Titan Worldwide
Description: Heavy duty hydraulic cylinders, pneumatic units & power up/down available
- Equipment Type: Inverter / Upender
- Tilt Angle / Rotation: 1 to 90 degrees
- Weight Capacity: 25000 lbs
-
Description: Parker’s hydraulic truck pump series F2 is a further development of the twin-flow version of series F1, the very first bent-axis truck pump on the market to feature two entirely independent flows. With a suitable build-up of the hydraulic system, the main advantage with a Twin-Flow
- Housing Material: Aluminum
- Maximum Discharge Pressure: 5800 psi
- Maximum Discharge Flow: 60.72 GPM
- Media Temperature: -40 to 248 F
-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are built with a
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. If
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
-
Supplier: SAE International
Description: specified in SAE J1116: Crawler Loader Wheel Loader Dumper Tractor Scraper Grader Crawler Tractor with Dozer Wheel Tractor with Dozer Pad Foot Wheel Compactor with Dozer Backhoe Hydraulic Excavator Log Skidder Excavator & Wheel Feller-Buncher Pipelayer Roller/Compactor Trencher The
-
Supplier: SAE International
Description: specified in SAE J1116: Crawler Loader Wheel Loader Dumper Tractor Scraper Grader Crawler Tractor with Dozer Wheel Tractor with Dozer Pad Foot Wheel Compactor with Dozer Backhoe Hydraulic Excavator Log Skidder Excavator and Wheel Feller-Buncher Pipelayer Roller/Compactor Trencher
-
Supplier: Feedall Automation
Description: Feedall's Billet feeders have handled billets up to 6" in diameter and lengths up to 30" long. Loading — no problem! Feedall can sell you a Hydraulic gon dumper or a mechanical 180 degree rollover dumper, the choice is yours! Our billet feed systems can handle all kinds of
-
Supplier: SAE International
Description: specified in SAE J1116: • Crawler Loader • Grader • Log Skidder • Wheel Loader • Crawler Tractor with Dozer • Pipelayer • Dumper • Wheel Tractor with Dozer • Trencher • Tractor Scraper • Backhoe • Sweeper • Roller
-
Supplier: SAE International
Description: specified in SAE J1116: Crawler Loader Wheel Loader Dumper Tractor Scraper Roller/Compactor Pad Foot Wheel Compactor with Dozer Excavator and Wheel Feller-Buncher Grader Crawler Tractor with Dozer Wheel Tractor with Dozer Backhoe Hydraulic Excavator Log Skidder Pipelayer Trencher
-
Supplier: Harmony Enterprises, Inc.
Description: self-contained compactors in the industry to fit virtually any application. They have the most advanced electrical and hydraulic system in the industry, along with the lowest maintenance cost design in the industry. All moving parts having grease fittings. These containers are built to
- Applications / Materials Compacted: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
Find Suppliers by Category Top
Featured Products Top
-
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Portable drum dumpers capacity • 750/ 1,000/ 2,000 lbs. dump heights • 36", 48", 60" Backplate diameter • 24 (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
hydraulic dumpers are a very good choice for medium duty applications (six (6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” container dumper machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
using our patent pending “dumper linkage system” which quickly and compactly inverts the bin assembly to dump the most stubborn loads. The unique hydraulic dumper design keeps the center of gravity of the bin assembly and payload entirely within the dumper baseframe during the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Stationary Dumpers 1,000/2,000/4,000/6,000 pounds Base Sizes • 48” wide x 36” long and 50” wide x 50” long Dumping Angle (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
Hydraulic Vertical Reciprocating Conveyors (VRC) 5 Year Structural Warranty 1 Year Electrical/Hydraulic These mezzanine lifts are designed to move (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Hydraulic Vertical Reciprocating Conveyors (VRC) (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Stationary Dumpers 1,000/2,000/4,000/6,000 pounds Base Sizes • 48” wide x 36” long and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
Watch Econo Lifts EHLD high-level dumpers at work. Guided by high-capacity roller bearings, raised with a hydraulic cylinder. Capacities up to 6000 pounds and customized hopper sizes. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited
Conduct Research Top
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
A U.S. food processing plant employs hydraulic drive systems to operate. "dumpers" in material handling applications throughout the facility. Mineral. oils were originally. used for lubrication and motion transmission in this. equipment. The mineral oil product contained a zinc additive
More Information Top
-
New Generation Hydraulic-Mechanical Transmission with Lock-up Mechanisms and Automatic Start Clutch
Fig.11 Structure of load sensing Fig.12 Characteristics of start clutch ADDITION OF HYDRAULIC CLUTCH DUMPER MECHANISM The hydraulic dumper mechanism is provided for preventing the unusual motion of the spool valve clutch and its structure is shown in Figure 13.
-
A preliminary assessment of the state of harvest and collection technology for forest residues
Unloading wood chips at a processing facility with a semi-truck hydraulic dumper .......
-
Materials Handling Handbook 2nd Edition Complete Document
It is our contention after working with these problems for 30 years that positive control is best achieved with hydraulic dumpers .
-
Lignocellulosic Biomass to Ethanol Process Design and Economics Utilizing Co-Current Dilute Acid Prehydrolysis and Enzymatic Hydrolysis Current and Futuristic ...
Vehicles will be weighed loaded and unloaded on a combination platform scale and hydraulic dumper (M-101), which can lift both truck and trailer to dump the load into a receiving hopper (T-101) that has a capacity of 176 m3 (6 …
-
Processing Cost Analysis for Biomass Feedstocks
Intermediate-scale installations producing less than 8.5 GWt of steam may also use a lighter duty hydraulic dumper for unloading fuel.
-
Softwood Biomass to Ethanol Feasibility Study; Final Report: June 14, 1999
The vehicles are unloaded on a back-on type hydraulic dumper which can lift both truck and trailer to dump the load into a receiving hopper.
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Under the name Airoflex Equipment, Hoffmann will continue building proven models of hydraulic dumpers including drive-thru, extended arm, over-the-wall, semi-portable trailer and rail car dumpers, as well as offering reliable, hydraulic truck dumpers for biomass, RDF, wood waste …
-
Vibration, Structural Engineering and Measurement I
The primary suspensions are provided with steel roll springs and hydraulic dumpers , the secondary suspension are the combination of 4 rubber springs, latitudinal hydraulic and anti-hunting dumpers.
-
Current stand and development prospects of the kartoffelverarbeitenden industry in Poland)
,,Otmuchowskisc1ie BficlCen " lnit hydraulic tipper ).
-
Compacting plant wastes saves time, labor, space.
Each bin is pushed onto the hydraulic dumper , which has a fork attachment, which lifts the bin up, arcs it over, and empties the contents into the charging box of the compactor.