Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: High Performance Alloys, Inc.
Description: Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely
- Applications: Abrasive / Erosive Wear Protection, Chemical / Materials Processing, Oil and Gas
- Elongation: 30 %
- Features: Cold Finished / Rolled, Forged, Heat Resistant, Wear Resistant
- Finish: Ground / Machined
-
Description: Inconel 625 (Nickel 625) Strip, Foil, Wire, AMS 5599, AMS 5979, ASTM B443 Gr1 or Gr2 GR1 -ANNEALED FOR SERVICE TEMPS UP TO 1100 °F GR2 - SOLUTION ANNEALED FOR SERVICE TEMPS ABOVE 1100 °F WHERE RESISTANCE TO CREEP AND RUPTURE IS REQUIRED INCONEL 625 APPLICATIONS
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Chemical / Materials Processing, Marine, Nuclear, Oil and Gas, Other
- Coil Stock: Yes
- Features: Corrosion Resistant
-
Supplier: United Performance Metals
Description: Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit.
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing
- Elongation: 51.5 %
- Features: Corrosion Resistant, Heat Resistant
- Overall Length: 96 to 120 inch
-
-
Supplier: Washington Alloy Co.
Description: welding on Inconel? alloys 601, 625 and 690 as well as Incoloy? alloys 800, 825 and 800HT to themselves or to each other. Washington Alloy 625 is excellent for joining these Inconel? and Incoloy? alloys to dissimilar metal such as carbon steel,
-
Supplier: Universal Wire Works Inc.
Description: Alloy is used for TIG, MIG and submerged-arc welding of Inconel type alloys 601 and 625, Incoloy type alloy 800, as well as overlaying on steel and joining 9% nickel steel. Alloy 625 can be used for welding a variety of dissimilar joints including
- Alloy Type: Nickel Alloy
- Approvals / Conformance: ASME, AWS
- Diameter / Thickness: 0.0200 to 0.1560 inch
- Elongation: 30 %
-
Supplier: Arnold Magnetic Technologies
Description: GRADES Arnold’s PTM business rolls a range of Inconel grades to your specifications. The most common grades requested by customers include Inconel 600, 601, 625, and X750.
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ), Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N)
- Overall Thickness: 8.00E-5 to 0.0250 inch
-
Supplier: American Belleville
Description: washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH
- Inside Diameter: 0.3170 inch
- Metallic: Nickel Base Alloy, Other
- Outside Diameter: 0.6300 inch
- Thickness / Working Height: 0.0530 inch
-
Supplier: Accuris
Description: RING, TUBE, WELDING (METRIC & INCH TUBE SERIES) HEAT RESISTING ALLOY NICR22MO9NB (INCONEL 625)
-
Supplier: Washington Alloy Co.
Description: designed for shielded metal-arc welding of Inconel? 625 or 601, for high strength welds on 9% nickel steels and for overlaying carbon steel. Washington Alloy 112 is also used for joining dissimilar combinations of steels or stainless steel to nickel-iron-chromium alloys
-
Supplier: Universal Wire Works Inc.
Description: Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels,
- Alloy Type: Nickel Alloy
- Approvals / Conformance: AWS
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Elongation: 30 %
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 625 is recommended for gas metal arc and gas tungsten arc welding of nickel base alloys 625 and 601, Incoloy Alloy 802 and 9% nickel steel. Alloy 625 is also useful for various dissimilar joints involving Inconel and
- Alloy Type: Nickel Alloy
- Approvals / Conformance: AMS
- Diameter / Thickness: 0.0200 to 0.1250 inch
- Elongation: 30 %
-
Supplier: American Belleville
Description: washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH
- Inside Diameter: 0.3170 inch
- Metallic: Other
- Outside Diameter: 0.6300 inch
- Thickness / Working Height: 0.0530 inch
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Application: Commercial
- Breaking Strength: 750 to 2724 lbs
- Diameter: 0.0660 to 0.1280 inch
- Wire Material: Monel® / Nickel Alloy
-
Supplier: American Belleville
Description: washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH
- Inside Diameter: 0.3170 inch
- Metallic: Stainless Steel, Other
- Outside Diameter: 0.6300 inch
- Thickness / Working Height: 0.0480 inch
-
Supplier: NBK America LLC
Description: Combine SCAPCover Cap and SNCPSSocket Head Cap Screw for Cover Cap. These caps prevent the corrosion of screw heads due to vacuum chamber processing gas and plasma. SCAPhas 2 material types as standard. SCAP-AL----Aluminum alloy SCAP-CE----Ceramic The
- Head Type: Socket Head Cap
- Length: 0.9843 inch
- Metric: M6, M10
- Screw Type: Cap Screw
-
Preload Springs, Spacers, and Washers - 17/7PH Stainless Steel Belleville Washer -- AB317-625-40-177Supplier: American Belleville
Description: washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH
- Inside Diameter: 0.3170 inch
- Metallic: Stainless Steel, Other
- Outside Diameter: 0.6250 inch
- Thickness / Working Height: 0.0520 inch
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of
- Material: Aluminum, Brass, Copper, Beryllium Copper, Inconel, Nickel, Steel, Tin Coated Steel, Stainless Steel, Titanium
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an
- AISI Grade: 302
- Applications: Oil and Gas, Other
- Overall Length: 120000 to 300000 inch
- Overall Thickness: 0.0660 to 0.1250 inch
-
Supplier: DME, Inc.
Description: metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304
- Applications: Expansion Joint, HVAC, Marine, Petrochemical
- Bellows Construction: Mechanically Formed
- Inside Diameter: 8 inch
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel
-
Supplier: DME, Inc.
Description: metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304
- Applications: Expansion Joint, Marine, Petrochemical, Other
- Bellows Construction: Mechanically Formed
- Features: Flange
- Inside Diameter: 1.5 to 104 inch
-
Supplier: DME, Inc.
Description: metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304
- Applications: Expansion Joint, Marine, Petrochemical, Other
- Bellows Construction: Mechanically Formed
- Features: Flange
- Inside Diameter: 1.5 to 104 inch
-
Supplier: U.S. Plastic Corporation
Description: Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 8 lbs.
-
Supplier: U.S. Plastic Corporation
Description: Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 6 lbs.
-
Supplier: U.S. Plastic Corporation
Description: Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 7 lbs.
-
Supplier: bisco industries
Description: Thread size: 5/16-24, Thread Type: Unified Fine, Locking: Yes, Material: Inconel X750 Alloy, Finish: Plain, Nominal Length (in): 0.625
- Finish: Other
- Inch: 5/16"
- Insert Length: 0.6250 inch
- Installation Method: Threaded Hole
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of
- Spring Material: Stainless Steel, High Carbon Steel Wire, Alloy Steel (Music Wire), Nickel Base Alloy Wire, Copper Base Alloy, Brass, Other
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of
- Spring Washer Material: Stainless Steel, Nickel Base Alloy, Copper Base Alloy / Bronze, Other
- Spring Washer Type: Belleville Washer
-
Supplier: DME, Inc.
Description: applications. DME can also design and form single bellows expansion joints bellows in other alloys such as Inconel 625, Inconel 600, Inconel 825, Monel 400, Hastelloy C276, T-316-L stainless steel, T-304 stainless steel, T-310 stainless steel and many other
- Mounting Size: 1.5 to 104 inch
- Type: Metal Bellows
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire, Other
- Outer Diameter (OD): Over 1.62 inch
-
Supplier: Triangle Fluid Controls Ltd.
Description: 10”) Dual guided stem (2” to 10”) Horizontal or vertical installation Protected spring Options ANSI 150-2500 Inconel® X-750 Spring Soft Seat Custom Sizing Body Materials: Alloy20, Inconel®
- Valve Type: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Inconel®625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
cryogenic temperatures. The material performs well in sour gas environments although there are other nickel alloys such as Inconel 625 and Inconel 725 that perform even better. Learn More (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
exceeding that of much more highly alloyed materials such as INCONEL alloys 625, 22 and C276. Applications for this allow are found in the pollution control, power, marine, chemical processing, pulp and paper, pharmaceutical and oil and gas industries (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
- A351 CF8M stainless steel • Optional body materials: Alloy 20, Hastelloy®, Inconel® 625, Duplex SS, Titanium Contact DFT: dft@dft-valves.com or 610 (read more)
Browse Check Valves Datasheets for DFT Inc. -
WCB carbon steel - A351 CF8M stainless steel Optional body materials: - Alloy 20 - Hastelloy® - Inconel® 625 - Duplex SS - Titanium (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Inconel 718 vs. Inconel 625: Battle of the Titans
Today's advanced industrial applications rely on alloys with high strength, high temperature resistance, and strong corrosion resistance. Inconel 718 and Inconel 625 are superalloys used in several products and meet these requirements. Understanding their differences is critical in deciding which
More Information Top
-
Production, fabrication, and performance of alloy 625 clad steel for aggressive corrosive environments
To satisfy this need, INCONEL alloy 625 thin-gauge clad steel plate was developed by Lukens Steel Company.
-
Corrosion of selected metal alloys in Utah geothermal waters
The metal alloys used for corrosion evaluation in Utah geothermal waters were AIS1 316L stainless steel, ferrous alloy 9Cr-lMo, mild steel A-36, and nickel-base alloy, INCONEL alloy 625 .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/126732/1/j.ijmultiphaseflow.2010.04.004.pdf
Hatta et al. (1995) conducted experiments on the collisions between water droplets with diameters from 0.3 mm to 0.6 mm and an Inconel alloy 625 surface at 500 °C, and also studied the dynamics of the collisions of water droplets …
-
Aging characterization of metals for exhaust systems
Three austenitic steels (AISI 309, AISI 316Ti, and AISI 321) and a nickel-based alloy ( Inconel 625 ) are tested.
-
Mechanical Behavior of Cryomilled Ni Superalloy by Spark Plasma Sintering
Fig. 3—Microstructures of cryomilled INCONEL alloy 625 consolidated by SPS at (a) and (b) 1073 K, (c) 1173 K, and (d) 1273 K.
-
Materials properties data book. Volume I. Introduction and light metals
Engineering Properties of Inconel Alloy 625 , Technical Bulletin T-42, Huntington Alloys 66-37 .
-
Technological possibilities of laser cladding with the help of powerful fiber lasers
For laser deposition of powder we used powdered refrac- tory alloy Inconel 625 .