-
Supplier: Deviser, Inc.
Description: Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated with
- Adhesive: Rubber
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Dielectric Strength: 10000 V/m
- Features: Dielectric / Insulating, Removable, Safety / Flagging, UV / Weather Resistant
-
Supplier: Saint-Gobain Tape Solutions
Description: FluoroWrap R128 and R129 Extruded PTFE Films are engineered for use as the primary insulation in high temperature wire and cable and wall construction of convoluted hoses. FluoroWrap R128 and R129 are designed for the most demanding applications requiring high performance and tight
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 300 %
- Industry: Aerospace, Electronics, General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Saint-Gobain Tape Solutions
Description: FluoroWrap R128 and R129 Extruded PTFE Films are engineered for use as the primary insulation in high temperature wire and cable and wall construction of convoluted hoses. FluoroWrap R128 and R129 are designed for the most demanding applications requiring high performance and tight
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 300 %
- Industry: Aerospace, Electronics, General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
-
-
Supplier: Saint-Gobain Tape Solutions
Description: FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as coil winding
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 125 %
- Industry: Aerospace, Electronics, General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Saint-Gobain Tape Solutions
Description: Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior
- Elongation: 400 %
- Industry: Aerospace, General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
- Overall Thickness: 0.0025 inch
-
Supplier: Shurtape Technologies, LLC
Description: General purpose, corrosion-resistant PVC tape for use on under and above ground pipe installations. PW 100 pipe wrap tape offers excellent moisture resistance and conformability to protect metal and plastic piping.
- Adhesive: Pressure Sensitive (PSA), Rubber
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl, Rubber
- Features: Permanent, UV / Weather Resistant
- Peel Strength / Adhesion: 1.25 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: PVC 4800 is a 10 mil heavy-duty SPVC pipe wrap/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals.
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 0.7500 lbs/in
- Thickness: 0.0100 inches
-
Supplier: Budnick Converting, Inc.
Description: PVC 4810 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals.
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 0.7500 lbs/in
- Thickness: 0.0100 inches
-
Supplier: Budnick Converting, Inc.
Description: PVC 4820 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids, alkalies, and corrosive chemicals.
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 0.7500 lbs/in
- Thickness: 0.0100 inches
-
Supplier: DRUM-MATES Inc.
Description: Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity control and materials maintenance at elevated temperatures. A
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: Visual Sound, Inc.
Description: -access Directional, lockable 5" balloon wheels make the unit extremely mobile for easy transport between classrooms. Casters can lock every 180o. Plastic divider sleeves and padded bottom protect tablets from damage 15' retractable, 15-amp cord reel provides quick and easy power-access
- Length: 24 inch
- Type: Industrial
- Width: 37.62 inch
-
Supplier: DRUM-MATES Inc.
Description: Insulating Drum Wrap Blanket! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Insulate Your Drum in the Winter! HeatSaver™ helps maintain your preferred temperature Works with industrial drum heaters of all kinds
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: DRUM-MATES Inc.
Description: For Metal, Plastic or Caged Totes The contents in your tote tanks (IBCs), such as chemicals, molasses, oil, etc. can be slow moving and uncooperative when you need it most, especially when winter strikes. Heat allows the contents to flow at a manageable rate. Our wrap-around tote
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: This JLMCo tool bucket is made of rugged quality white canvas with a molded plastic bottom, Black Wrap and non-conductive top ring. Comes with 14 inside pockets. Does not have a snap. Measures 12" x 12"
-
Industrial Containers - JLMCo Tool Bucket, Canvas, Black Wrap, 12" x 12", 14 Pockets, Snap -- 35-565Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: This JLMCo tool bucket is made of rugged quality white canvas with a molded plastic bottom and non-conductive top ring. Comes with 14 inside pockets. Comes with a swivel snap. Measures 12" x 12"
-
Supplier: Filamatic
Description: The Filamatic Mini-Monobloc Fill/Finish system utilizing advanced servo controls provides a simple and cost-effective method for small production liquid filling, capping and/or stoppering of plastic, glass, and metal containers ranging in size from 0.5 ml to 60 ml. This one-person production
- Automation: Automatic
- Features: Aseptic / Sanitary, Feeder Included, Hazardous Location, Portable, Processor Interface, Stainless Steel Construction
- Industry: Industrial / General Use, Chemical / Petrochemical, Cosmetics / Perfumery, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge, Vial, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws
- Depth: 0.7900 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 1.38 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws
- Depth: 0.7900 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 1.97 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws
- Depth: 0.5900 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 2.36 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws
- Depth: 0.7900 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 3.15 inch
-
Supplier: Saint-Gobain Composite Solutions
Description: Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment.
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 400 %
- Filler Material: Unfilled
- Industry: General Industrial
-
Supplier: DeWAL
Description: resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Filler Material: Unfilled
- Industry: General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Fluoro-Plastics, Inc.
Description: , unsupported hydrophobic membrane with broad chemical compatibility. It is compatible with various sterilizing methods (to 500 deg F, or 234 deg C). For these reasons it is extensively used as a barrier film in many applications. Thin film is widely used in the wire and cable industry as
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 100 to 200 %
- Filler Material: Unfilled
- Industry: Electronics, Semiconductors / ICs, Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: MCG - Performance Polymers Division
Description: (EVOH) Special Grade does indeed preserve and improve the quality of forage, both in Wrapped Bales and Bunker silos. This also improves the long term conservation of the Grass. SOARNOL™ (EVOH) BARRIER SIMULATION Customers who register will be able to use the GTR Simulator Lite
- Chemical / Polymer System Type: Ethylene Copolymer (EEA, EVA)
- Industry: Medical / Food (FDA), Industrial
- Material Type / Grade: Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: A high performance replacement for standard electrical tape and shrink wrap. Seals, insulates, and protects exposed wires, metal, and plastic. Strong, pliable, and moisture resistant
- Chemistry: Rubber / Elastomer Based
- Form: Liquid
- Industry: Electronics, OEM / Industrial
- Operating / Use Temperature: -29.2 to 199 F
-
Supplier: Redwood Plastics
Description: garbage containers. Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™
- Chemical / Polymer System Type: Polyethylene (PE)
- Filler Material: Unfilled
- Industry: Marine, General Industrial, Building / Construction
- Thermoplastic: Yes
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: ready for immediate assembly in to your device. Applications include laminate release sheets, wire and cable wrap, and industrial gasketing. Available materials: Virgin PTFE – excellent thermal, chemical, and electrical resistant properties. Modified PTFE
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Filler Material: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Industry: Medical / Food (FDA, USDA)
- Thermoset / Crosslinked: Yes
-
Description: Berry Plastics 711 PVC PipeWrap Tape Printed PVC pipewrap tape with rubber-based adhesive. Applications Under and above-ground pipe wrap applications. Industrial assembly. Features & Benefits Tough and conformable. Bonds well to a variety of substrates. Excellent moisture and
- Adhesive: Rubber
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -17.78 to 93.33 C
-
Supplier: Allied Electronics, Inc.
Description: insulation for electrical conductors at temperatures up to 80 °C when over-wrapped with either Scotch™ super 33+ or super 88 vinyl electrical tape.
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Dielectric Strength: 2.26E7 V/m
- Thickness: 0.1181 inches
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cylinder Bottles are used for most everything liquid. Just about every industry has an application for this basic container. Cleveland Bottle & Supply Co.™ stocks a full line of plastic cylinder bottles from 1 ounce to 32 ounce. You will also find a large selection of both HDPE and PVC
- Height: 9.5 inch
- Materials: Plastic
- Type: Bottle / Jar
- Volume Capacity: 0.2500 gallons
-
Supplier: Fluoro-Plastics, Inc.
Description: grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Compound Type: Extrusion Grade Resin
- Dielectric Constant: 2.1
-
Supplier: ICO RALLY
Description: TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over
- Adhesive: Acrylic
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Features: Dielectric / Insulating
- Peel Strength / Adhesion: 1.56 lbs/in
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: . High -temperature insulation wrapped around the electronic industry transformers, motors, coils, capacitors, and frequency conversion power suppliers. 2. Suitable for covering and protection during printing line boards (PCB), SMT tin furnaces, and peak welding. 3. High -end electrical
- Adhesive: Silicone, Specialty / Other
- Carrier / Backing Material: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Type: Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: wrapping applications, sealing, and separation of dissimilar metals, color coding and identification. Can be used for seaming/sealing of PE films used for shrink-wrap.
- Carrier / Backing Material: Plastic / Polymer, Specialty / Other
- Type: Single-Sided Adhesive
-
Description: provides excellent adhesion to metal, ABS, polypropylene, polyethylene and other low surface energy materials. Typical uses include wire harness wrap and HVAC general purpose designs.
- Adhesive: Rubber
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Type: Double-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
; wrapping rolls tighter than normal with less telescoping, making the package easier to handle and store. The packaging aspect shrink-wraps your product so it is protected during transit. By making the packaged product more compact, we have also happily reduced the amount of plastic waste required (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Saint-Gobain's Polyimide (PI) Polymer film not only can fully meet any general requirements of a wide variety of industrial applications, but it also possess the unique characteristics of high tensile (read more)
Browse Engineering Design Services Datasheets for Saint-Gobain Tape Solutions -
widely adopted in various fields. It is currently being introduced into the design and development of plastic surgery and orthopedic medical devices and equipment. Due to its sustainability and efficient use of time in the production stage, 3D printing brings improvements to the manufacturing of (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc.
More Information Top
-
Material use of renewable raw materials
[60] IK of industrial association plastic packages e.V., "plastics load-bearing pockets, Germany, aren't Italy", 18.01.2011. www.kunststoffverpackungen.de/index.php?id=4814&langfront=de.
-
Manual for food chemists
… color industry Mrs. Dr. Liewald, dressing of the mineral color industry woman Dr. Höfelmann, industrial association Kunststoffverpackungen .
-
The ethylene polymerization with Ziegler‐Katalysatoren 50 years after the discovery
[84] IK Topically (member-magazine IK industrial dressing plastic package e.V.) 1998, 9 - 10.
-
Waste management
… 150. N.N.: information of the ADELMANN AG of Karl city 151. N.N.: press averaging 152. N.N. of the BMU Bonn on the 02.06.1993: annual report 1997/98 of the IK industrial dressing plastic packages e. V. 1998 153 …
-
form adressbuch 2007
IK industrial dressing plastic package e.V.
-
Creative-Challenge "youngblood"
… holding products GmbH & Co. KG FEFCO, DANONE GmbH, are supported SAVE FOOD Bosch by ALBIS PLASTIC GmbH (dressing of European wavy-paperboard-hers-tel-ler), Hydro aluminum rolling LED of Products GmbH, IK ( industrial association plastic package e.V) Rexam of …
-
Chemical regulation and innovations for sustainable Wirtschaften
The most important application fields of the chemical industry comprise the private consumption (e.g., cleaning and nursing means, sound carrier, films), the vehicle construction (lacquers Textilfasem, plastics), the package industry ( plastic films), agriculture (fertilizer, pesticide), the construction industry (insulating materials, paint …
-
Compostability of Bioplastic Packaging Materials: An Overview
A case study on plastic - wrapped industrial food resi- duals was done in California, USA in 2005.[38] The com- posting facility received industrial food waste contained in plastic packaging, which was then ground with the green feedstock, composted, and foreign matter …
-
CR4 - Thread: Engineering Project Help Please!! Need Creative Minds!!
maybe for the fluid container.. you could use a cardboard box.. put a plastic garbage bag in it as a liner.. then reinforce the outside with industrial plastic stretch- wrap if needed, or a few rounds of packing tape.
-
Laser additive made, luftdurchlässige mesostructures
For the package industry , Kunststoffe is an important Werkstoff.