Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraCheck Inc.
Description: gauge (included in the kit) to any flow meter without using a wrench. This feature allows you to monitor system pressure while flow testing a component. Also included in the kit is a compact infrared thermometer so you can monitor temperature during a test. You get all
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Process Media Type: Liquid
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Flow Meter PCE-VA 11-ICA for air temperature and infrared temperature incl. ISO Calibration Certificate/ Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 150 psi
- Operating Temperature: 185 F
- Type: Turbine Meter
-
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 150 psi
- Operating Temperature: 185 F
- Type: Turbine Meter
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 150 psi
- Operating Temperature: 185 F
- Type: Turbine Meter
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- End Fittings: Other
- Operating Pressure: 150 psi
- Operating Temperature: 185 F
- Type: Turbine Meter
-
Supplier: OMEGA Engineering, Inc.
Description: desired. The FLR1000 Series uses a Pelton-type turbine wheel to determine the flow rate of the gas. The rotation rate of the turbine wheel is linear over a wide dynamic range. The electro-optical system consists of a diode emitting energy in the infrared spectrum. Light energy is
- Gas Volumetric Flow Rate: 7.06E-4 to 7.06 SCFM
- Liquid Volumetric Flow Rate: 0.0034 to 2.64 GPM
- Electrical Output: Analog Current, Analog Voltage
- Media Temperature Range: 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: determine the flow rate of the liquid. The rotation rate of the turbine wheel is linear over a large dynamic range. The electro-optical system consists of a diode emitting energy in the infrared spectrum. Light energy is interrupted and passed from 8 small holes in the small turbine
- Liquid Volumetric Flow Rate: 0.0040 to 1.32 GPM
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Voltage
- End Fittings: Tube End / Hose Nipple
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: HVAC Meter PCE-660 Infrared radiation thermometer with red laser beam / good accuracy (±2 %) / non-contact measurement on surfaces up to 380 ° C / 716 °F The HVAC meter PCE-660 has a very good price / performance ratio. This lightweight HVAC
- Process Media Type: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA ® FTB600B Series Flowmeters feature an infrared, electro-optical transmitter and receiver molded into the flowmeter’s body, along with two miniature circuit boards to provide voltage stabilization and automatic IR output level control. The FTB600B automatically compensates IR
- Gas Volumetric Flow Rate: 0.0035 to 4.24 SCFM
- Liquid Volumetric Flow Rate: 0.0264 to 31.68 GPM
- Electrical Output: Analog Voltage
- End Fittings: Threaded, Tube End / Hose Nipple
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Airflow Meter PCE-VA 11-ICA for air temperature and infrared temperature incl. ISO Calibration Certificate/ Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The
- Process Media Type: Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Air Velocity Meter PCE-VA 11-ICA for air temperature and infrared temperature incl. ISO Calibration Certificate/ Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph
- Process Media Type: Gas
-
Supplier: Hoffer Flow Controls, Inc.
Description: accomplished through the RS232 serial port, and optional front panel infrared port. ACE II supports standard MODBUS protocol. Outstanding Features ? Easily upgrades from ACE to ACE II. ? Advanced HMI (human machine interface) with 128x68 graphical display
- Additional Process Inputs: Temperature
- Display Type: Digital
- Electrical Outputs: Analog Current, Frequency / Pulse, Switch
- Features: Alarm, Programmable
-
Supplier: KOBOLD Instruments, Inc.
Description: and laboratory flow applications involving media transparent to the near-infrared spectrum. The flow sensor uses a Pelton-type turbine wheel and photodiodes to generate an electrical signal linearly proportional to flow rate. This output signal (accessible via the
- Electrical Output: Analog Voltage
- Media Temperature Range: 120 F
- Operating Pressure: 500 psi
- Process Media Type: Gas, Liquid
-
Supplier: Malema Sensors
Description: Malema's 6000 series glass tube rotameters are designed according to VDI/VDE 3513 standards. Series 6000 glass tube rotameters are designed according to VDI/VDE 3513 standards. Its clear borosilicate tapered glass tube with scales help flow reading with great accuracy and ease. End connection
- Liquid Volumetric Flow Rate: 0.0044 to 176 GPM
- Mounting Type: In-line
- Pipe Diameter: 0.5000 to 3 inch
- Type: Differential Pressure Meter, Rotameter
-
Supplier: Transcat, Inc.
Description: Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory 20 Point
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB300 Series of digital paddle wheels are an economical choice for low flow rate applications. They use Infra-red light beam technology. Available connections include 1/8 FNPT, 1/4 FNPT and 3/8" OD tube fittings. Six available flow ranges as low as 30ml/min to 7000 ml/min.
- Liquid Volumetric Flow Rate: 0.0264 to 1.85 GPM
- Electrical Output: Analog Voltage
- End Fittings: Threaded, Tube End / Hose Nipple
- Features: Audible or Visual Alarms
-
Supplier: CSA Group
Description: ISO 9869-1:2014 describes the heat flow meter method for the measurement of the thermal transmission properties of plane building components, primarily consisting of opaque layers perpendicular to the heat flow and having no significant lateral heat flow. The properties
-
Supplier: InspectorTools
Description: Laser pointer Simultaneous display of Air Flow in CFM/CMM or Air Velocity plus Ambient Temperature Easy to set Area dimensions are stored in the meters internal memory for the next power on Large (9999 count) LCD backlit display 20 point average for air flow
-
Supplier: InspectorTools
Description: display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on Resolution of 0.01m/sec 20 point average for Air Flow Super large (9999 count) LCD Backlit Display
-
Supplier: InspectorTools
Description: TIF3220 Thermo-Anemometer and IR Thermometer Simultaneously display both air flow or air velocity and ambient temperature measurements. Easy to set area dimensions that can be stored in the meters internal memory and recalled during the next use of the
-
Supplier: Nova Analytical Systems Inc.
Description: recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors
- Analyzer Technology: Electrochemical, Infrared
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.
- Analyzer Technology: Electrochemical, Infrared
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.
- Analyzer Technology: Electrochemical, Infrared
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The
- Analyzer Technology: Electrochemical, Infrared
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current
-
Supplier: Zurn Industries LLC
Description: functionality and customizability and is available in multiple flow rates. To view all options, see the Specification Sheet - Z6950-XL-S Features And Benefits Streamlined design with concealed sensor lens Customizable features: time-outs, line purge, sensor range, metering mode
- Applications: Commercial
-
Supplier: RS Components, Ltd.
Description: Please order article 913-2608 for testo heating set 0563 0004. This is a Smart Probes set for pressure and temperature measurement on heating systems. It comprises testo clamp thermometer115i ( 913-2594 ), testo differential pressure meter510i ( 913-2588 ), testo IR thermometer 805i ( 913
- Diameter or Width Range: 0.1575 to 0.1969 inch
- Sensed Temperature: 302 to 482 F
-
Supplier: Analytical Systems Int’l. Keco
Description: dispersive infrared CO2 analyzer monitor. This method provides continuous on-line analysis. The process stream is regulated to 10 PSI. Then a precision flow meter regulates the sample flow to approximately 1.0 SCFH. Next, the sample is introduced to the specific
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
- Dissolved CO2 Range: 1.00E6 ppm
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: CO2Meter.com
Description: integration into high-volume OEM products. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow through Measurement Range: 0-100% Accuracy: ±70 ppm +/- 5
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: CO2Meter.com
Description: integration into high-volume OEM products. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow through Measurement Range: 0-100% Accuracy: ±70 ppm +/- 5
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: CO2Meter.com
Description: normal applications Flexible analog and digital outputs CO2Meter recommends that all first time users of this sensor purchase the CM-0024 Development Kit for the fastest and easiest results. Models 030-8-0016 - K30 1% CO2 Sensor
- Measurement Type: Trace
-
Supplier: CO2Meter.com
Description: Sensor Only – for integration into high-volume OEM products. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Solid-state LED NDIR Diffusion Measurement Range:
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: lens compatibility Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus Get an instant in-focus image of your designated target. LaserSharp® Auto Focus uses a built-in laser distance meter that calculates and displays the distance
-
Supplier: Gulfstream Aerospace
Description: a new standard in business travel. Working from that input, engineers rejected the status quo with a clean-sheet design. They pushed for more performance in every aspect. With the G650’s long, unfettered wing, they redefined how air flows over an aircraft wing, creating a highly efficient
Find Suppliers by Category Top
Featured Products Top
-
gauge (included in the kit) to any flow meter without using a wrench. This feature allows you to monitor system pressure while flow testing a component. Also included in the kit is a compact infrared thermometer so you can monitor temperature during a test. You get all the components you need (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
And more For additional details about PCE's data logger devices, visit https://www.pce-instruments.com/english/measuring-instruments/test-meters/data-logger-data-logging-instrument-kat_40040_1.htm (read more)
Browse Data Loggers and Data Recorders Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and bulk packaging plants. When machinery is coupled with proportional solenoid valves for flow control, entire systems become automated and able to release raw ingredients continuously or infrequently for precise recipe control. Both linear and rotary solenoid valves are mounted on food processing
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
More Information Top
-
Turbine flow sensor for volume‐flow rate verification in MR
Mean and standard error in the infrared flow meter vol- ume-flow rateover a rangeof operatingpressuresfor constant flow raies of 5 ml s-' and 20 ml s-'.
-
Evaluation of Impregnation Materials for Thermal Management of Liquid-Cooled Electric Machines
Hydraulic oil with a low viscosity (Shell Tellus 22) is used as coolant, and the flow rate of the inlet oil is measured using an infrared flow meter (SF 800, Swissflow).
-
Grain Yield Mapping: Yield Sensing, Yield Reconstruction, and Errors
Sanaei and Yule (1996) conducted experiments using a volumetric flow meter ( infrared sensor—not a commercial one).
-
New Low-Cost Residential Energy Audit Technique
A method is presented, using new infrared heat flow meters , to measure the heat flows and R- values in homes.
-
Performance of a solar-heated, forced-air, fully automated lumber dryer
Heat flow measurements carried out with an infrared heat flow meter helped in the allocation of leakage points i.e. the door (16 Btu/fta/h), ventilation damper, when closed, (36 btutft~/h), axial fan belt entrance-exit port (41 btu/ft2/h).
-
Thermographic Study Of Transient Heat-Flow In Residential Dwellings
Combining heat - flow meters and infrared scanners may avoid some of the complexities of a quantitative analysis.
-
Frequency response dependence to vibration sensitivity by pressing
(c) Laser blood flow meter and infrared temperature sensor.