Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 80T-IR is a temperature probe from Fluke. Additional Features: Temperature Range: -18 to 260 C (0 to 500 F) Accuracy: ± 3% of reading or ± 3ºC (±5ºF), whichever is greater 18ºC
-
Supplier: Tradeport Electronics Group
Description: IR-Pistol-RTD Probe
-
Supplier: Cole-Parmer
Description: RTD Probe
- Sensor Type: Temperature Probe
-
-
Supplier: InspectorTools
Description: Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning
-
Supplier: InspectorTools
Description: Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning
-
Supplier: InspectorTools
Description: Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning
-
Supplier: InspectorTools
Description: Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning
-
Supplier: Electro Optical Components, Inc.
Description: process-interfaces FlexiSpec® product line from art photonics is the latest generation of Attenuated Total Reflection. Near & Mid IR-fiber ATR-Probes produced for any type of FT-NIR, FT-IR and other IR-spectrometers, photometers and IR-LED or
- Features: High Pressure
- Fiber Core Diameter: 500 to 1000 µm
- Operating Temperature: -100 to 250 C
- Probe Application: VIS / NIR
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Connectors RS232C to IR Adapter
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The ST-SPL splits one Crestron IR port into five, allowing control of up to five dissimilar devices via multiple STIRP infrared probes. Accessory for the SmarTouch system
-
Supplier: Cole-Parmer
Description: between 40 to 140
F (4 to 60 C). The contact probe swings out for internal temperature checks, then folds in for storage. IR mode provides quick, noncontact surface measurements and stores maximum reading. Target illumination indicates target measurement area and is ideal for - Celsius Scale: -35 to 275 C
- Fahrenheit Scale: -30 to 525 F
- Local Interface: Digital Front Panel
-
Supplier: RS Components, Ltd.
Description: This is a case only which is designed to hold a testo 115i pipe clamp probe, testo 410i vane anemometer probe, testo 510i differential pressure probe, testo 549i pressure probe and testo 805i IR thermometer. Case for easy storage and transport of testo Smart
-
Industrial Thermometers - IR Thermometer,T/C Probe Input & NIST Traceable Calibration -- EW-20250-07Supplier: Transcat, Inc.
Description: 400°C; ±1.5% of reading ± 2.0°C from 400° to 800°C; ±2.5% of reading from 800° to 1650°C) Resolution0.1°; 1° above 1000° Response time<150 milliseconds Probe Type Type-K Probe Min Temperature (° F)-58
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Vaisala
Description: on Vaisala’s patented CARBOCAP® technology and a new type of infrared (IR) light source. The GMP231 probe’s sensor performance is optimized at 5 % CO2 but the sensor measures CO2 up to 20 % with high accuracy. The GMP231 is t's installed
- Electrical Outputs: Analog Current
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 100 %
-
Supplier: Electro Optical Components, Inc.
Description: High throughput at Mid Infrared range On-line absorbance spectroscopy of liquids, pastes & soft solid surfaces Compatible with all FTIR, QCL and IR- Filter spectrometers Cost effective alternative to more expensive ATR-IR-fiber probes
- Probe Application: VIS / NIR
- Probe Diameter: 10 mm
- Probe Length: 4.72 inch
- Probe Type: Immersion
-
Supplier: Electro Optical Components, Inc.
Description: FlexiSpec® product line from art photonics GmbH – is a cluster of innovative fiber optic probes and fiber couplers designed for online analytical analysis in broad spectral range – from UV to Mid-IR. FlexiSpec® family of Immersion Fiber Probes includes ATR
- Features: High Pressure
- Fiber Core Diameter: 500 to 1000 µm
- Operating Temperature: -150 to 140 C
- Probe Application: VIS / NIR
-
Supplier: Vaisala
Description: For %-level measurements in life science incubators, cold storage facilities and all demanding applications The Vaisala CARBOCAP® Carbon Dioxide Probe GMP251 is an intelligent, stand-alone, %-level probe for measuring CO2 in life science incubators, cold storage
- Electrical Outputs: Analog Voltage, Analog Current
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 100 %
-
Supplier: Electro Optical Components, Inc.
Description: Compatible with all spectrometers and automated process-interfaces FlexiSpec® probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions. HT-ATR immersion IR
- Features: High Pressure
- Fiber Core Diameter: 500 to 1000 µm
- Operating Temperature: -100 to 250 C
- Probe Application: VIS / NIR
-
Supplier: Allied Electronics, Inc.
Description: The two-in-one infrared and contact thermometer with an innovative graphical display Just when you thought advanced IR temperature measurement should be easier! With a straight-forward user interface and the soft-key menus, the Fluke 566 makes even complex measurements, easy. Quickly and
- Local Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: The two-in-one infrared and contact thermometer with an innovative graphical display Just when you thought advanced IR temperature measurement should be easier! With a straight-forward user interface and the soft-key menus, the Fluke 568 makes even complex measurements, easy. Quickly and
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: between 40 to 140
F (4 to 60 C). The contact probe swings out for internal temperature checks, then folds in for storage. IR mode provides quick, noncontact surface measurements and stores maximum reading. Target illumination indicates target measurement area and is ideal for - Celsius Scale: -35 to 275 C
- Fahrenheit Scale: -30 to 525 F
- Local Interface: Digital Front Panel
-
Supplier: DigiKey
Description: Pocket -40°F ~ 572°F (-40°C ~ 300°C) Infrared; Probe Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max/Dif
- Fahrenheit Scale: -40 to 572 F
- General Features: Battery Powered
- Scale: Fahrenheit, Celsius
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry
- Measures Turbidity: Yes
- Operating Temperature: 32 to 122 F
- Turbidity Range: 0.0 to 4000 NTU (Nephelometric Turbidity Units)
-
Supplier: Heilind Electronics, Inc.
Description: 16MM,HYDROCARBON INFRARED GAS SENSOR
- Form Factor: Sensor / Probe
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no
- Form Factor: Meter / Indicator
- Technology: Psychrometer
- Variables Measured: Moisture Content
-
Supplier: Det-Tronics
Description: The PIRDuct "DuctWatch" combustible IR gas detector is specially designed to deliver reliable gas detection in enclosed airhandling ductwork applications. Safety engineers have long been aware that duct air monitoring provides the ability to maximize protection of confined spaces in
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- General Gas Types: Combustible Gas
- Measurement Type: %Volume
-
Supplier: Cole-Parmer
Description: objectives. The large backlit LCD shows the measured value, measured units, temperature, time, battery life, and menu options. Infrared (IrDA) wireless technology lets you easily download data without any cables. PD 650 meters measure pH and ISE with a 0.001 maximum resolution. The PD 650
- Accuracy: 1.00E-3 to 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- Mounting / Environment: Portable
-
Supplier: Transcat, Inc.
Description: accuracy Each Unit Includes Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Bacharach, Inc.
Description: temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and
- Audible Alarm Option: Yes
- Display Type: Digital Readouts
- Leak Test Method: Other
- Local Interface: Digital Front Panel
-
Supplier: Transcat, Inc.
Description: USB interface Each Unit Includes Software CD USB cable K-type thermocouple probe Carrying bag Hard carrying case Battery Instruction Manual
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Heilind Electronics, Inc.
Description: MINI-NDIR GAS SENSOR GAS SENSOR EVAL KIT
- Form Factor: Sensor / Probe
-
Supplier: Conax Technologies
Description: Conax offers a Single-Point calibration thermocouple designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors. The Single-Point sensor allows for the calibration of the 3 infrared (IR) sensors used to monitor susceptor temperature
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
-
Supplier: MicroSense, LLC
Description: Automated Thickness measurement system IR interferometry probe technology. Single or dual probes. Manual Loading 0.5um accuracy. 0.1um resolution Wafer 4" to 12" (100 to 300mm) round or square Thickness range: 20um to 1mm Flexible recipe
- Applications: Semiconductor Wafers
- Form Factor: Monitor / Instrument
- Maximum Wafer / Part Size: 100 to 300 mm
- Measurement Capability: Shape / Flatness, Thickness - Wafer / Disc (TTV)
-
Supplier: Conax Technologies
Description: . The Triple-point sensor allows for the calibration of the 3 infrared (IR) sensors used to monitor susceptor temperature during wafer processing. Because the sensor has 3 measurement junctions, all 3 IR sensors may be calibrated at one time. This saves time and increases repeatability
- Basic Element Used: Thermocouple
- Plug or Quick Connect: Yes
- Probe Configuration: Straight Probe
-
Supplier: Bacharach, Inc.
Description: hours of battery life in a single charge, the Tru Pointe® IR is truly a go-to tool. The Tru Pointe® IR has a long, flexible neck and the kit includes probe extensions (including a “needle” probe) for detecting leaks in hard-to-reach areas. Selectable
- Audible Alarm Option: Yes
- Display Type: Analog Meter or Indicator
- Leak Test Method: Other
- Operating Temperature: 32 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Complete with CAT IV test leads, 9V battery, Type K probe, pouch case, and Professional Test Lead Set
-
Supplier: Heilind Electronics, Inc.
Description: 16MM,0-5% VOL CO2 INFRARED GAS SENSOR WITH TEMP SENSING
- Form Factor: Sensor / Probe
-
Supplier: Conax Technologies
Description: . Assemblies consist of base metal thermocouple wire (Types E, J, T and K) surrounded by hard-fired alumina insulators. Use of hard-fired insulators eliminates low IR problems often found in MgO mineral insulated wire junctions. Exposed junction thermocouples offer excellent temperature
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
-
Supplier: Conax Technologies
Description: eliminates IR failures. The positive stop at the tip of the thermocouple eliminates any fretting problems. Conax’s wheelspace, disc cavity and C.D.T. thermocouples are manufactured using a stainless steel sheath, MgO insulation with type K conductors to ensure the robust design needed in this
- Basic Element Used: Thermocouple
- Probe Configuration: Flexible Probe
-
Supplier: SST Sensing Ltd.
Description: or self powered wireless systems, allowing economical real time monitoring of CO2 concentration levels. In addition, the small 20mm diameter of the ExplorIR®-M sensor makes it the ideal sensor for use in probe applications. We can supply an optional USB to TTL cable which gives
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -13 to 131 F
-
Supplier: Fiberscope.net by MEDIT
Description: that makes it stand out is the capacity to determine the size of the problem area using comparative measurement method. Its extremely durable Tungsten-braided probe makes Iris DVRx even more pushable and wear resistant. The unique feature of this video scope – very short rigid distal end
- Features: Integral Video Capability
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
- Tube or Sheath Diameter: 4 to 6 mm
Find Suppliers by Category Top
Featured Products Top
-
of measuring objects even easier. The infrared thermometer optris MSplus LT is additionally equipped with an acoustic and visual high / low alarm function with changing display lighting.The IR thermometer optris MSpro LT offers an integrated alarm function and an internal data storage of up (read more)
Browse Datasheets for Optris Infrared Sensing, LLC
Conduct Research Top
-
IR for the Masses
Operational Excellence & Lean Six Sigma an improved Universal Attenuated Total Reflectance (UATR) accessory, designed to help simplify measurement of solid samples and to minimize variations in measurements, between different users and different samples; a new fiber optic NIR probe with a user
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Credence completes ATE acquisition of NPTest UTAC probes UMC's Singapore fab Ellipsiz sets up reliability test lab in Shanghai Dell's new printers--a threat to HP without IP? Intel planning Indian manufacturing, say reports IR plans $40 million spend on Welsh wafer fab Gartner predicts memory
More Information Top
-
One- and two-dimensional infrared spectroscopic studies of solution-phase homogeneous catalysis and spin-forbidden reactions
1.10 Illustration of UV-pump, IR-probe and UV-pump, 2D- IR probe spectra for the R .
-
Ultrafast Phenomena XIX
According to theory, in both methods one part of the observed delay is caused by the influence of the infrared ( IR ) probe pulse calling for a measurement induced delay sIR, which depends on the kinetic energy of the emitted electrons [3, 4].
-
http://dspace.mit.edu/bitstream/handle/1721.1/79257/846584546-MIT.pdf?sequence=2
pLm pump-broadband IR probe and mixed 3 im-broadband two-dimensional infrared (2D .
-
Gas-Phase IR Spectroscopy and Structure of Biological Molecules
Fig. 2 Schematic representation of: (a) a one-colour two-photon REMPI scheme; (b) the modus operandi of IR–UV ion-dip spectroscopy; (c) IR probing scheme for the excited state using UV– IR–UV spectroscopy; (d) a general scheme for stimulated emission pumping …
-
Infrared Absorption Spectroscopy of Adsorbed CO: New Applications in Nanocatalysis for an Old Approach
self-assembly synthetic method- ology, it is useful to revisit the use of this CO IR probing ap- proach and to extend it to the characterization of the new sam- ples.
-
Ultrafast Phenomena XV
Mid- IR probe pulses for vibrational spectroscopy in the spectral range of 1660 to 1790 cm"' were generated by a multistage parametric process (see [5]).
-
http://dspace.mit.edu/bitstream/handle/1721.1/65584/TRVS%20Booklet%20Final%20opt.pdf?sequence=1
Bhaba Atomic Research Center Interrogating H-bond in Electron- Transfer Dynamics via Ultrafast V Pump/ IR Probe Spectroscopy .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22859/Lynch_washington_0250E_11504.pdf?sequence=1&isAllowed=y
The mid- IR probe pulse is obtained by sending ∼1 W of the 800 nm light to pump a two-pass optical .
-
Ultrafast Dynamics Driven by Intense Light Pulses
The kinetic energy and angular distribution of H+ and D+ ionic fragments were measured as a function of the delay between an isolated attosecond pump pulse (energy range 20–40 eV) and a 6-fs, CEP stable IR probe pulse.
-
XUV Pump-Probe Experiments on Diatomic Molecules
IR probe .