-
Supplier: DigiKey
Description: LC FIBER OPTIC JUMPER CABLE ASSE
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: DigiKey
Description: SC FIBER OPTIC JUMPER CABLE ASSE
- Cable Type: Duplex
- Connector Type: SC
- Fiber Mode: Multimode
-
Supplier: DigiKey
Description: SC/LC FIBER OPTIC JUMPER CABLE A
- Cable Diameter: 5.08 mm
- Cable Type: Duplex
- Connector Type: LC, SC
- Fiber Mode: Multimode
-
-
Supplier: DigiKey
Description: LC FIBER OPTIC JUMPER CABLE ASSE
- Cable Diameter: 5.08 mm
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Multimode
-
Description: SC FIBER OPTIC JUMPER CABLE ASSE
-
Description: LC FIBER OPTIC JUMPER CABLE ASSE
-
Description: SC FIBER OPTIC JUMPER CABLE ASSE
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies JUMPER, ST/UPC, 3m
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies JUMPER, ST 62/125 30m
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies JUMPER, ST/UPC, 1m
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies GJ Grounding Jumper #6 AWG
-
Supplier: L-com, Inc.
Description: The AFS AF-FCT-100 is a bright visible light source for checking continuity or quickly tracing multimode fibers in networks to insure proper connections, a difficult task in large fiber count systems. In addition, it can be used as a continuity checker to determine if jumper
- Test Equipment Type: Fiber Optic Test Source
-
Supplier: Carlisle Interconnect Technologies
Description: class-leading quality control protocols. Carlisle Interconnect Technologies offers fiber assemblies in nearly every imaginable configuration from simple jumpers to complex integrated harnesses. See below for an overview of typical assembly configurations or contact CarlisleIT for
- Cable Type: Simplex
- Connector Type: D4, FC, LC, MTP, SC, SMA, ST
- Features: Other
- Fiber Mode: Single Mode, Multimode
-
Supplier: Hi-Tech Controls, Inc.
Description: This HELUCOM® fiber-optic cable is suited for fixed installations in pits and channels, but also for flexible applications as jumper cable. Because of the robust construction with Single and Overall jacket you also can use it in industrial areas. With the
- Bending Radius: 110 mm
- Cable Diameter: 6.8 mm
- Cable Weight: 0.1131 lbs/ft
- Connector Type: None
-
Supplier: TelephoneStuff.com
Description: LC / SC Singlemode Fiber Optic Patch Cord. Features: - LC-SC - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications - Used with ICC fiber optic products - Available in lengths of 1, 2, 3, 5, 7,
- Cable Type: Simplex
- Connector Type: LC, SC
- Fiber Mode: Single Mode
-
Description: FO JUMPER CAB. ASSY-10 M 2X PC D
-
Supplier: Microwave Photonic Systems, Inc.
Description: MPS-1100 Multimode, Simplex Optical Jumper Cables are offered in two different material types; Our Corning Line utilizes all Corning fiber and connectors and our Value line uses quality non-Corning fiber and connectors at a substantial discount.
- Cable Type: Duplex
- Connector Type: None, FC, LC, MT-RJ, MU, SC, ST, Other
- Features: Other
- Fiber Mode: Multimode
-
Supplier: Versitron, Inc.
Description: of encryption equipment from a remote location. The devices pass data or clock signals with Bit Error Rates (BER) of 10 to the minus 9th across the entire bandwidth of 50bps to 10Mbps. Link budget is not less than 19 dB on 100/140 fiber optic cable.
- Cable Type: Single Mode / Multimode
- Connector Type: ST
- Data Rate: 5.00E-5 to 10 Mbps
- Operating Temperature: -40 to 158 F
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: Megladon's Scout Outdoor Test Jumper Cables are designed to support FTTx testing in the field, with a hardened outdoor connector on one end and the standard connector of choice on the other. These test jumpers are customizable in length and standard connector type, allowing them
- Bending Radius: 10 mm
- Cable Type: Other
- Connector Type: Other
- Fiber Mode: Single Mode
-
Supplier: IntegraOptics
Description: Multi Mode Jumper
- Cable Type: Duplex
- Connector Type: LC, MT-RJ, SC, ST
- Fiber Mode: Multimode
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc.
- Cable Type: Duplex
- Fiber Mode: Multimode
-
Supplier: FiberSensing, SA
Description: Long-term reliability, large scale integration, immunity to EMI/RFI
- Cable Diameter: 0.9000 mm
- Cable Type: Simplex
- Connector Type: FC
- Fiber Mode: Single Mode
-
Supplier: Accuris
Description: CHARACTERIZATION AND REQUIREMENTS FOR NEW AEROSPACE FIBER OPTIC CABLE ASSEMBLIES - JUMPERS, END FACE GEOMETRY, LINK LOSS MEASUREMENT, AND INSPECTION
-
Supplier: SAE International
Description: To create a standard that instructs both supplier and user in the testing and characterization of initial build fiber optic cable assemblies for avionics/aerospace applications. This can be in the plant or in the avionics "box." It includes specification of jumpers
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks
- Cable Diameter: 2.8 mm
- Cable Type: Duplex
- Connector Type: FC, ST
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: fiber from other multimode and single mode fibers (as defined by TIA-598C). 10Gb multimode (aqua jacket) jumpers are compatible with Allen Tel’s fiber optic cabinets and adapter panels, providing a flexible and cost effective solution for most fiber
-
Supplier: TelephoneStuff.com
Description: - 16 MB MMC - USB cable - AC adapter - Carrying strap - Soft carry case - 62.5 µm test jumpers - Inspection camera - Hard carry case - MMC reader
- Test Equipment Type: Optical Time Domain Reflectometer
-
Supplier: MilesTek Corporation
Description: LC TO SC MM DUPLEX 5 METER OPTICAL PATCH CORD - 27-270-005 Fiber Optic patch cords are multi-mode-type made with 62.5/125 µm fiber with riser rating very high quality Features: Male LC to Male SC Connection Multi-Mode Length: 5 Meter
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: Front and rear door access Wall Mountable Front Access only available Fiber Jumper Management Splitter Management Capable WDM Management Capable Key Lock Available Available Colors: White and Black Available
- Cable Specifications: Fiber Optic Cable
- Height: 19 to 23
- Number of Ports: 12 to 144
- Permanent Connections: Other Connections
-
Supplier: M2 Optics, Inc.
Description: All M2 Optics fiber patch cords and pigtails, available in both standard and non-standard lengths, provide consistent high reliability and stability. High return loss, low insertion loss, ease of installation, and extremely competitive pricing make these jumper cables ideal for
- Cable Diameter: 0.2500 to 3 mm
- Cable Type: Simplex, Duplex, Patchcord, Other
- Connector Type: FC, LC, MU, SC, ST, Other
- Fiber Mode: Single Mode, Multimode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2150 Multimode In-line Optical Attenuator is a "fixed value" attenuator that is integrated into a standard fiber optic jumper cable. MPS-2150 Multimode In-line Optical Attenuators utilize Corning fiber and are offered in two different connector brands; Our
- Attenuation Range: 1 to 40 dB
- Attenuator: Fixed
- Cable Type: Multimode
- Connector Type: FC, LC, SC, ST, Other
-
Supplier: L-com, Inc.
Description: robust IP66/IP67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that
- Connector / Adapter Style: Connector
- Connector / Adapter Type: LC
- Fiber Type: Duplex
-
Supplier: MilesTek Corporation
Description: 67 protection, cable to plug strain relief has been dramatically improved over standard fiber jumpers. Typical strain relief is well over 250 Newton's (56 lbs), which is over 50% better than standard LC jumpers. This added protection ensures that cable assemblies
- Connector / Adapter Style: Connector
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: Test Reference Cords Available in all major connector and fiber types, Megladon Test Reference Jumpers are built to exact specifications that exceed all industry requirements. Megladon Reference Cables with HLC terminations will last longer and out perform any other reference
- Connector Type: Other
- Test Equipment Type: Other
-
Supplier: Broadcom Inc.
Description: designers two module package options to optimize their cable management and board layout. The AFBR-811RxyZ Tx and AFBR-821RxyZ Rx are used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. The
- Cable Type: Multimode
- Connector Type: Other
- Data Rate: 10 Gbps
- Light Source: Laser Diode
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
for use according to the National Electric Code. Discover Fiber Optic Cable Product Families (read more)
Browse Fiber Optic Cables Datasheets for Belden Inc. -
Data Transmission with Fiber Optic in Surgical Robotic Systems Challenges for Connector Solutions In the medical device industry, the focus (read more)
Browse Medical Electronic Connectors Datasheets for ODU-USA, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
high definition (HD) sensors, per mission and need. ROMlite utilizes a single cable of rugged fiber, connecting the turret to the airplane, ensuring vast bandwidth for faster and noise free bidirectional data exchange. Moreover, the media that streams from sensors is sharp, clear, and uncompressed (read more)
Browse Condition Monitors and Fault Detectors Datasheets for OFIL Systems -
Revolutionary Fiber Optic Products for Military Use In the military sector, the (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for ODU-USA, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
New Fiber Optic Data Bus Topology
Using conventionally connectored couplers, a short fiber optic jumper cable would be used, but there is no reason why a CT cannot be built as an integral unit with the internal connection made during manufacture of the coupler.
-
Durable fiber optic sensor for gas temperature measurement in the hot section of turbine engines
This FOTS system consisted of the optical probe shown in Figure 1, a 10 foot ruggedized fiber-optic cable, an 80 foot fiber optic jumper cable , and an electro-optic signal processor interfaced with a computer to record the data over a…
-
Professional development in optics and photonics education
In these workshops, participants were introduced to the basic theory and applications of optical fiber and each teacher constructed and tested two multimode fiber optic jumper cables .
-
9.5 college credit fiber optic training program for under- and unemployed women: a private/public/continuing education partnership designed to promote women in...
Students were given optical fiber and supplies to make six to eight fiber optic jumper cables , in order to learn fiber-handling techniques.
-
Single-mode small-form-factor fiber optic connectors for enterprise computing systems
Fiber optic jumper cables are tested using industry standard test procedures and bench marked against the industry standard SC Duplex connector.
-
Fiber Optical Cable - Fiber Optical Cable Manufacturers, Suppliers
Fiber Optic Splice Box/Closure/ Cabinet & Fiber Optic Jumper Cable Fast Connector Joint Box .
-
Fiber Cable - Fiber Cable Manufacturers, Suppliers
Fiber Optic Splice Box/Closure/ Cabinet & Fiber Optic Jumper Cable Fast Connector Joint Box .