-
Supplier: RS Components, Ltd.
Description: Cable inputs consisting of a cable clamp for mechanical gripping, and elastomer areas to ensure weatherproofing For Use With = Distribution Box
-
Supplier: RS Components, Ltd.
Description: corners of the box, separated from the inside of the enclosure, thus not effecting the IP rating. A DIN Rail kit for mounting with clamps and an earthing kit to connect BW/CW cable glands when using SWA cables are available separately Junction Box Accessory
-
Supplier: RS Components, Ltd.
Description: corners of the box, separated from the inside of the enclosure, thus not effecting the IP rating. A DIN Rail kit for mounting with clamps and an earthing kit to connect BW/CW cable glands when using SWA cables are available separately Junction Box Accessory
-
-
Supplier: Hubbell Electrical Products
Description: CABLE ENTRY RACO[R] BRAND STANDARD PACKAGE 1000 CABLE TYPE NON METALLIC WIRE DEPTH IN INCH - UOM IN USED ON 7320 CABLE BOX WIDTH IN INCH - UOM IN
- Depth: 1.75 inch
- Length / Height: 4.25 inch
- Width/Diameter: 2.28 inch
-
Supplier: Hubbell Electrical Products
Description: PACKAGE 18 CU INCH CAPACITY SINGLE FLUSH SERVICE TYPE (4) 1/2 INCH CONDUIT SIDES, (4) CABLE END, (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY THREADED DEVICE MOUNTING HOLE COVER SIZE 4
- Additional Features: Knockouts
- Length / Height: 2.75 inch
- Shape: Rectangular
- Width/Diameter: 4.5 inch
-
Supplier: Hubbell Electrical Products
Description: CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 20 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
- Depth: 2.62 inch
- Length / Height: 4 inch
- Material: Polycarbonate
-
Supplier: Hubbell Electrical Products
Description: BOTTOM, (4) CABLE SIDES, (4) 1/2 INCH CONDUIT SIDES, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 10 KNOCKOUT(S) (1) BOTTOM, (9) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE RACO[R], BOX-LOC[R] BRAND APPLICABLE STANDARD ANSI,
- Additional Features: Knockouts
- Depth: 2.12 inch
- Length / Height: 4 inch
- Material: Steel
-
Supplier: Legrand
Description: separate cable clamps. Easy installation, rectangular cutout. Durable, impact-resistant thermoplastic box. Innovative extras that cut installation time.
- Depth: 3.38 inch
- Length / Height: 3.97 inch
- Mounting Type: Wall Mount
- Shape: Rectangular, Square
-
Supplier: Legrand
Description: 4 Inch Round Ceiling Box With Threaded Mounting Holes & Ground Lug Auto/Clamps 50 Pack FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded in, hold wire securly in
- Depth: 2.19 inch
- Length / Height: 4 inch
- Shape: Round, Other
- Width/Diameter: 4 inch
-
Supplier: Legrand
Description: 4" Round Ceiling Box, Bar hanger that adjusts to 16" or 24" joist spacing. Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded in, hold wire
- Depth: 2.19 inch
- Length / Height: 4 inch
- Shape: Round, Other
- Width/Diameter: 4 inch
-
Supplier: Legrand
Description: 4" Round Ceiling Box with J-Bracket, Two Captive Mounting Nails and Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded in, hold wire securly in
- Depth: 2.19 inch
- Length / Height: 4 inch
- Shape: Round, Other
- Width/Diameter: 4 inch
-
Supplier: SensorsONE, Ltd.
Description: . Two M16 x 1.5 polyamide cable glands with NBR seals are fitted to the underside of the termination box to provide strain relief and an IP68 seal for the cable entry of the over-ground and submersible sensor cable. The wires are terminated inside via vertical screw
-
Supplier: PolyPhaser Corporation
Description: Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The PPFDB-0208A-SC comes with 8 Simplex SC/UPC Coupler Ports installed (pigtails
- Additional Features: Hinged Cover
- Depth: 8.5 inch
- Length / Height: 2.2 inch
- Material: ABS
-
Supplier: RS Components, Ltd.
Description: corners of the box, separated from the inside of the enclosure, thus not effecting the IP rating. A DIN Rail kit for mounting with clamps and an earthing kit to connect BW/CW cable glands when using SWA cables are available separately Length = 160mm Width = 140mm Height =
- Depth: 3.19 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
- Length / Height: 6.3 inch
-
Supplier: Davis Instruments Corp.
Description: Includes 8' cable for connecting junction box and console, RF filtering
- Built in alarm indicator: Yes
- Computer Controllable: Yes
- Device Classification: Sensor System
- Digital Display: Yes
-
Supplier: TPI Corporation
Description: CONTROL TYPE 1275 BTU/HR HEATING CAPACITY ALUMINUM FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 187 W/FT WATT DENSITY FOSTORIA[R] BRAND DEPTH 2-1/2 INCH JUNCTION BOXES CONTAIN QUICK CONNECT CABLE CLAMPS AND 6 INCH GROUND LEAD WIRES WITH STANDARD INLET AND OUTLET WIRE
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater
- Heating Capacity: 0.3750 kW
-
Supplier: Campbell Scientific, Inc.
Description: Wind Monitor-MA is a robust instrument designed for offshore and marine applications. It features waterproof bearing lubricant and a sealed, heavy-duty cable pigtail instead of the standard junction box.
- Device Classification: Sensor Only
- Height: 14.6 inch
- Mounting Options: Pole-mounted (Typically via clamps)
- Operating Temperature: -58 to 122 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: is required at each junction; necessary kits are supplied with each section and fitting. See table, extra kits may be ordered if necessary. When joining a lay-in wireway section or fitting to a closure plate, a box connector, or cut-off fitting, an angle sealing plate is required at
- Material: Steel
- Nominal Cross Section: 12" x 6"
- Style: Lay-in Wireway
-
Supplier: L-com, Inc.
Description: door clamping hardware on three sides. All enclosures are phosphatized and finished inside and out with ANSI/ASA 61 grey polyester powder coating. Included with the enclosure is a 1/2" cable conduit connector and grounding lug. The aluminum mounting plate has provisions to mount
- Depth: 6 inch
- Length / Height: 14 inch
- Material: Steel
- Width/Diameter: 12 inch
-
Supplier: Newson Gale
Description: and will indicate, within seconds, if the hoses are safe to use. The driver simply connects the OhmGuard’s cable to a junction box situated on the truck and connects the OhmGuard clamp to the last hose coupling as illustrated. The green LED housed in the OhmGuard will
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: ACCES I/O Products, Inc.
Description: handled, RAG128 can be included in a RIDACS configuration and installed in a gasketed, 14-gauge steel box with stainless steel clamps on three sides of the cover and continuous heavy-gauge hinge. DIGITAL I/O Eight bits of digital I/O are provided for general purpose use. These can
- Analog Input Channels: 8 #
- Connection to Host: RS232/422/485
- Digital I/O Channels: 8 #
- Form Factor: Stand Alone
-
Supplier: ValueTronics International, Inc.
Description: channels (with 300V isolation) for measurement and control Convenient front panel inputs 1O range with 1µO resolution 20mV clamp for dry circuit testing TestPoint™start-up software Free LabVIEW™, LabWindows/CVI, Visual Basic, C
Find Suppliers by Category Top
Featured Products Top
-
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
re-usable to meet the demands of the job. Applications for the WAGO 221 Series include lighting, home automation, and junction boxes. To learn more about the WAGO 221 Series, please visit Heilind.com. (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Stopping plugs Terminal block assemblies Stainless steel mounting panels Cable glands and conduit fittings Internal earth bar Custom sizes Adalet’s Single Door Clamped Control Enclosures are available in stainless (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
Power TVS Diode. Back in 2011, Boeing tested out a redesign of shipboard networks that would replace mile of point-to-point cabling, signal converters, junction boxes, and switchboards that make up a conventional ship’s cabling. The new network is called the Gigabit Ethernet Data (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
MAX-40 Series of TVS Diodes, which are TVS semiconductor devices that can divert high energy transients (as high as 40000 W) safely to ground while offering low capacitance and excellent clamping ability. Adequate protection enhances the customer’s experience (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
for Transient Voltage Suppression which is exactly what the diode does. Like a regular diode, a TVS diode is a semiconductor with a P-N junction. When forward-biased, the TVS diode conducts as a normal diode. However, the TVS diode enters into the avalanche mode (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
minimize dusting issues and contain spillage. A glove box arrangement should be considered for hazardous material applications. Outlet Spout Docking Clamping the outlet spout to a transition that connects with the downstream process ensures complete product (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Spiroflow Systems, Inc. -
Semiconductor, Inc.’s TVS Power Diode in the Shipboard GEDMS Back in 2011, Boeing tested out a redesign of shipboard networks that would replace miles of point-to-point cabling, signal converters, junction boxes, and switchboards that make up a conventional ship’s cabling (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
(accessory) or simply let it hang from its wire (the cable strain relief is strong). Accessories also include a holding clamp for rails – perfect for hospitals. SCANNING FOR SENSORS, OPTO-ELECTRONICS, LOGGING There can be few more specialized standard handheld (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Mutual radio interference in H.M. ships
This latter effect can also be caused by contact deterioration at the cable clamps in junction boxes .
-
Start-up of procedural installations
Applying-thermometer for disorder diagnosis right: reception of the cable connections in a terminal box by means of thermal imaging camera (transition resistances recognizably) .
-
Need Help with NEC 312.5 - Self Help Forums
You would be permitted to run the cable to a junction box outside the panel with each cable clamped to the junction box .
-
Wire Clamps in Junction box with Conduit - Self Help Forums
any similar requirement to clamp cables in then junction box ?
-
Gas measuring technique in theory and practice
Increased safety "e": This igniting protection type limits to passive parts like for example terminal boxes the connection terminals and cable glands.
-
Mission Peculiar Equipment (MPE) For Spacelab Mission 1 Payload
Secondary Structures -- NASA Orthogrid -- ESA Bridge Assembly -- Pedestals NASA Experiment Power Branching Distributor and ESA Junction Box Cabling , Tubing, and Clamps Cold Plate Support Structures Horizon Sensor Passive Thermal Protection Instrument Attaching Hardware Panel Closeouts .
-
Number of lights on one wire? - Self Help Forums
The can lights have their own junction box , so you just need cable clamps for the incoming and outgoing cables.