-
Supplier: Traceable® Products
Description: Read humidity and temperature from 100 feet away Traceable® Radio-Signal Remote Humidity Meter/Thermometer receives a radio signal from the remote wireless sensors. It eliminates the cable. Place the main unit at your desk or bench. Place the remote sensor module in labs, ducts,
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Meter / Indicator
- Operating Temperature: -4 to 140 F
-
Supplier: Traceable® Products
Description: Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest humidity sensors ever developed displays full-range humidity changes in 5-30 seconds.
- Digital Outputs: Serial Interface, Other
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: Traceable® Products
Description: recalls highest and lowest temperature and humidity readings. Permits monitoring conditions overnight, on weekends, or any time period. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration
- Celsius Scale: 0.0 to 50 C
- Digital: Battery Powered
- Fahrenheit Scale: 32 to 122 F
- Local Interface: Digital Front Panel
-
-
Supplier: Traceable® Products
Description: provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Meets federal requirements for CLIA specification 493.1207 for monitoring temperature and humidity. Supplied
- Dew Point Accuracy: 1 +/-F
- Dew Point Range: -40 to 158 F
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by
- Dew Point Range: -13 to 120 F
- Display: Digital Readouts
- Features: Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: • Optional ambient humidity,temperature and dew point module These infrared thermometers provide precision spot temperature measurement in a wide range of applications. This series of thermometers feature advanced optics, ideal for use in the laboratory environment, food
-
Supplier: Cole-Parmer
Description: • Traceable to NIST for accuracy Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output|Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest humidity sensors ever developed displays full-range
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 122 F
- RH/aw Accuracy: 3 %
- RH/aw Range: 10 to 95 %
-
Supplier: ValueTronics International, Inc.
Description: thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact temperature for checking motors, insulation, breakers, pipes, corroded connections, liquids, and wires with industrial standard J, K, T, E, N, R, and S type
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-70 Series of portable temperature and temperature/humidity data loggers are easy-to use, versatile devices which can be used for a wide range of logging applications including coolers, freezers, greenhouses, museums, laboratories, shipping containers, warehouses, environmental
- Celsius Scale: -40 to 70 C
- Celsius Scale Divisions: 0.5000 +/-C
- Fahrenheit Scale: -40 to 160 F
- Fahrenheit Scale Divisions: 1 +/-F
-
Supplier: Cole-Parmer
Description: • Optional ambient humidity,temperature and dew point module These infrared thermometers provide precision spot temperature measurement in a wide range of applications. This series of thermometers feature advanced optics, ideal for use in the laboratory environment, food
-
Supplier: Cole-Parmer
Description: • Combines the functions of a humidity meter, type K thermometer, and infrared gun in to one meter • USB interface with Windows
compatible software • 2% Relative Humidity accuracy Measure humidity, dew point, wet bulb, and temperature (non-contact/IR, air - Display: Digital Readouts
- Form Factor: Meter / Indicator
- Operating Temperature: -14 to 100 F
- RH/aw Accuracy: 2 %
-
Supplier: RS Components, Ltd.
Description: In addition to temperature and humidity, the testo 622 measures barometric pressure. With the large, clear display, it shows the current measurement values as well as the date and time. It provides all important values at a glance. In laboratories, the testo 622 Thermometer
- Dew Point Accuracy: -0.7200 to 0.7200 +/-F
- Dew Point Range: 140 F
- Display: Digital Readouts
- Features: Battery Powered
-
Supplier: InspectorTools
Description: Humidity Calibrator with 2 standard chambers includes: LiCl (Lithium Chloride): 11% RH for one chamber NaCl (Sodium Chloride): 75% RH for one chamber Water for three chambers Mercury thermometer English instruction manual Carrying bag
-
Supplier: Atlas Material Testing Technology LLC
Description: The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles
- Configuration: Floor Mount, Reach-In
- Features: Alarm(s), Humidity Control, Lights, Programmable, Shelves, Windows
- Humidity Range: 10 to 100 % RH
- Temperature Control: Heating
-
Supplier: REED-Direct
Description: Ideal for measurement of comfort conditions in air conditioned environments, hospital operating rooms, storage areas and laboratories; as well as testing in industrial atmospheres where high or low humidity may be critical in manufacturing processes Built-in water reservoir holds
- Application: Moisture in Gases / Air
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Operating Temperature: 23 to 122 F
-
Supplier: REED-Direct
Description: Thermometers constructed of shock-resistant glass; stems have deep-etched numerals and 1" scale division for easy reading Ideal for measurement of comfort conditions in air conditioned environments, hospital operating rooms, storage areas and laboratories
- Application: Moisture in Gases / Air
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- RH/aw Accuracy: 5 %
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® HHF144 rotating vane hygro-thermometer anemometer is a high quality instrument providing highly accurate humidity, air velocity, and temperature measurements in harsh environments via a userfriendly and intuitive interface. Applications include manufacturing,
- Accuracy: 1 ±% Full Scale
- Air Velocity: Yes
- Air Velocity Range: 40 to 7800 SFPM
- Instrument Style: Insertion Probe Type
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 Climate meter . (thermometer, humidity meter and Climate meter all in one device) The PCE-THB 38 Climate Meter is ideal for detecting and digitally displaying humidity, temperature and barometric pressure. Temperature is measured by an RTD sensor and
- Battery Powered: Yes
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
Find Suppliers by Category Top
More Information Top
-
Convective heat transfer in air flow around a cylinder at low Reynolds numbers
The values of temperatures, humidity, and atmospheric pressure necessary for data reduction were determined on the basis of indications of laboratory thermometers 23, capacity-based humidity meters, and precision mercury ba- rometer 24.
-
Infrared imaging of LED lighting tubes and fluorescent tubes
Laboratory air temperature and relative humidity were measured at about 1.5 metres height at the middle of the laboratory with the Vaisala HM34 air humidity & thermometer .
-
Automation of a precision temperature calibration laboratory
His current research interests are temperature calibration, International Temperature Scale 1990, thermometers , relative humidity , automation of the Calibration Laboratory , and on-site calibrations.
-
Coatings on Brick Masonry: Are they Protective or Can They Enhance Deterioration?
The temperature and relative humidity were monitored daily using a laboratory -grade ther- mometer and hygrometer placed next to the sample assemblies.
-
Biomechanical time‐tolerance of fresh cadaveric human spine specimens
All tests were con- ducted in an enclosed chamber at 22°C and 100% relative humidity , monitored, respectively, by a lab- oratory thermometer and a hygrometer (Taylor 5535, American Scientific Products, McGraw Park, IL) placed in the chamber.
-
http://waset.org/publications/9728/heat-stress-monitor-by-using-low-cost-temperature-and-humidity-sensors
Measure humidity and the heat level of all three types of the thermometer in a laboratory which has normal temperature, and humidity .
-
Spinosad as an effective larvicide for control of Aedes albopictus and Aedes aegypti , vectors of dengue in southern Mexico
… the predatory mosquito Tx. theobaldi, were also quantified during the weekly container inspections, and the water temperature of the containers, the air temperature (shade) and the relative humidity were determined on each sampling occasion using glass laboratory thermometers (−10 to 50 ◦ …