Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panavision, Inc.
Description: bokeh • Pleasing flesh tones • Warm, contouring look Feature Films: Far and Away, The Master, Doctor Strange SYSTEM 65 lenses are compatible with both film and digital cameras fitted with a PV 65 mount.
- Adjustability: Fixed Focal Length, Variable Focal Length
- Anti-reflective Coating: Yes
- Diameter: 114 to 138 mm
- Focal Length: 24 to 840 mm
-
Supplier: Smartmore Corporation Limited
Description: A large format camera is especially designed for a large format camera. In the process of choosing the right lens, the first thing you need to know is the format of a camera. The format of lens prepared for cameras
- Iris Control: Manual
- Lens Mount: F-Mount
- Zoom Capability: Yes
- Zoom Magnification: 0.5000 X
-
Supplier: Panavision, Inc.
Description: • Smooth texture • Distinct focus roll off Feature Films: Lawrence of Arabia, Live by Night, Assassin’s Creed SUPER PANAVISION 70 lenses are compatible with both film and digital cameras fitted with a Panavision 65 mount.
- Adjustability: Fixed Focal Length
- Diameter: 70 to 138 mm
- Focal Length: 28 to 300 mm
- Lens Mount: Other
-
-
Supplier: Panavision, Inc.
Description: • Pleasing flesh tones • Natural background separation • Glamorous, soft classic look Feature Films: Live by Night, Ghost in the Shell, Assassin’s Creed SPHERO 65 lenses are compatible with both film and digital cameras fitted with a PV 65 mount.
- Adjustability: Fixed Focal Length
- Diameter: 114 to 122 mm
- Focal Length: 24 to 300 mm
- Lens Mount: Other
-
Supplier: Panavision, Inc.
Description: modern mechanics Artistic traits • Soft, glamorous, classic-looking images Feature Films: Ben Hur, The Hateful Eight, Rogue One: A Star Wars Story ULTRA PANAVISION 70 lenses are compatible with film and digital cameras fitted with a PV 65 mount.
- Adjustability: Fixed Focal Length
- Diameter: 114 to 136 mm
- Focal Length: 35 to 400 mm
- Lens Mount: Other
-
Supplier: Smartmore Corporation Limited
Description: This series of lenses supports 29MP sensor, suitable for 4k line scan cameras with 5p/7p pixel size, and can be applied to printing and packaging inspection. - Support 29MP sensor - Max image circle is upto 43mm. - Better optical performance than SLR Lens. - Standard EFL and
- Iris Control: Manual
- Minimum Focusing Distance: 126 mm
- Zoom Capability: Yes
- Zoom Magnification: 0.0100 to 0.2000 X
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe Kogaku has a complete line of off-the-shelf, manual photographic lenses with various focal lengths, which are an economical alternative for large format CCD imaging applications and line scan cameras. The new lens assemblies meet demands for special
- Adjustability: Fixed Focal Length
- Anti-reflective Coating: Yes
- Aperture Range (F-Number): 2.8
- Diameter: 63.5 mm
-
Supplier: Smartmore Corporation Limited
Description: certain position. Feature It can be quite a challenge for choosing the right lens pared with your camera. You should take resolution, format, distortion and many more parameters into consideration. A line scan camera has larger maximum image size. It can be adpoted
- Adjustability: Fixed Focal Length
- Iris Control: Manual
- Lens Mount: C-Mount
- Optical Format: Other
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 30 to 60 fps
- Output: Ethernet
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Maximum Frame Rate: 30 fps
- Output: RS485, Ethernet
-
Supplier: Universe Kogaku (America) Inc.
Description: constructed for rugged conditions. The VX series of lenses are designed with beneficial features which help maintain vision system calibration, including a locking focus to maintain adjustment. VX lenses are 2/3 or larger format coverage and are compatible with most
- Adjustability: Fixed Focal Length
- Aperture Range (F-Number): 1.4
- Diameter: 30 mm
- Focal Length: 8 mm
-
Supplier: Universe Kogaku (America) Inc.
Description: constructed for rugged conditions. The VX series of lenses are designed with beneficial features which help maintain vision system calibration, including a locking focus to maintain adjustment. VX lenses are 2/3 or larger format coverage and are compatible with most
- Adjustability: Fixed Focal Length
- Aperture Range (F-Number): 2.9
- Diameter: 30 mm
- Focal Length: 50 mm
-
Supplier: Universe Kogaku (America) Inc.
Description: constructed for rugged conditions. The VX series of lenses are designed with beneficial features which help maintain vision system calibration, including a locking focus to maintain adjustment. VX lenses are 2/3 or larger format coverage and are compatible with most
- Adjustability: Fixed Focal Length
- Aperture Range (F-Number): 1.4
- Diameter: 30 mm
- Focal Length: 25 mm
-
Supplier: Smartmore Corporation Limited
Description: certain position. Feature It can be quite a challenge for choosing the right lens pared with your camera. You should take resolution, format, distortion and many more parameters into consideration. A line scan camera has larger maximum image size. It can be adpoted
- Adjustability: Fixed Focal Length
- Iris Control: Manual
- Lens Mount: Other
- Zoom Capability: Yes
-
Supplier: e-con Systems™ Inc
Description: applications that need to cover a large area or scene. e-con Systems also provides all the necessary customization services for this AI vision development kit including the camera, carrier board, BSP, software, and enclosure. Refer Datasheet??for complete frame rate details
- Application / Industry: Industrial
- Camera Function: Video
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
-
Supplier: ZGC, Inc.
Description: Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens Includes 18-200mm Zoom Lens Exmor Super35 CMOS Sensor E-Mount Interchangeable
- Application / Industry: Broadcast
- Camera Function: Video
- Output: NTSC, USB
- Performance: Progressive Scan
-
Supplier: e-con Systems™ Inc
Description: small form factor and can perform all image processing and analytics indigenously without the connectivity or power of the cloud. In addition, this is a multi-camera solution enabling an extended field of view for applications that need to cover a large area or scene. e-con Systems
- Camera Function: Video
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
- Output: Other
-
Supplier: ZGC, Inc.
Description: Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Memory
- Application / Industry: Broadcast
- Camera Function: Video
- Output: NTSC, USB
- Performance: Progressive Scan
-
Supplier: e-con Systems™ Inc
Description: Qualcomm Cameras Overview e-CAM82_CUQRB5 is a 4K ultra-lowlight MIPI CSI-2 camera for Qualcomm® Robotics RB5 development kit. This Qualcomm camera is based on the Sony STARVIS™ IMX485 CMOS image sensor with a large sensor size of 1/1.2" and pixel size of
- Camera Function: Video
- Horizontal Resolution: 3864 lines
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
-
Supplier: Vibration Specialty Corporation
Description: also produce large-format printouts without irritating blocks of pixels. • Avoid the need for expensive and heavy telephoto lenses and macro attachments, thanks to a stepless zoom function up to 8 x. • Make life easier with simpler operability and ergonomic handling
- Ambient Temperature Range: 5 to 122 F
- Analog Video Format: Other
- Analog Video Output: Yes
- Computer Host: PC
-
Supplier: ZGC, Inc.
Description: Canon C300 Cinema EOS Camera PL Now shipping -Place your order today New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with a Wide Variety of PL-mount Lenses Ergonomics & Design CF Memory Card Recording Multiple
- Application / Industry: Broadcast
- Camera Function: Video
- Maximum Frame Rate: 23.98 to 59.94 fps
- Output: NTSC, PAL
-
Supplier: ZGC, Inc.
Description: Canon C300 Cinema EOS Camera PLACE YOUR ORDER NOW New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with New & Existing EF-mount Lenses Ergonomics & Design CF Memory Card Recording Multiple Recording Formats and
- Application / Industry: Broadcast
- Camera Function: Video
- Maximum Frame Rate: 23.98 to 59.94 fps
- Output: NTSC, PAL
-
Supplier: e-con Systems™ Inc
Description: NVIDIA AGX Orin Cameras | GMSL Cameras Overview STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. This
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 65 to 120 fps
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: . Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain,
- Maximum Frame Rate: 6 fps
- Monochrome / Color: Monochrome
- Output: USB
-
Supplier: Edmund Optics Inc.
Description: . Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain,
- Maximum Frame Rate: 3 fps
- Output: USB
-
Supplier: Edmund Optics Inc.
Description: . Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain,
- Maximum Frame Rate: 3 fps
- Monochrome / Color: Color
- Output: USB
-
Supplier: Edmund Optics Inc.
Description: . Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain,
- Maximum Frame Rate: 87 fps
- Monochrome / Color: Monochrome
- Output: USB
-
Supplier: Shanghai Optics
Description: its value is determined by the sensor format. For a (35 mm film) full frame sensor, usually focal length of fisheye lenses is not larger than 10 mm for circular images, and not larger than 16 mm for full-frame images. The focal length of fisheye lenses can be as
- Focal Length: 0.0018 m
-
Supplier: Shanghai Optics
Description: including super wide angle lenses for high quality camera applications. Shanghai Optics’ wide angle lens products include wide angle M12 lenses designed for small sensor format applications, wide angle c-mount lenses that are designed for 2/3” sensor
- Focal Length: 0.0021 m
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Product Features: 1. Compatible for 30mm Large Format Sensor 2. Large Aperture with F2.4 3. High Relative Illumination 4. Compatible for 2K-4K line scan camera 5. Ultra-low Distortion, low vertical axis chromatic aberration 6. Vibration-resistant and high stability.
- Focal Length: 50 mm
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Product Features: 1. Compatible for 30mm Large Format Sensor 2. Large Aperture with F2.4 3. High Relative Illumination 4. Compatible for 2K-4K line scan camera 5. Ultra-low Distortion, low vertical axis chromatic aberration 6. Vibration-resistant and high stability.
- Focal Length: 50 mm
-
Supplier: InfraTec GmbH
Description: portable thermographic camera of the premium class together with efficient report software for just 14,950 Euro**. The new VarioCAM® HDx 625 is equipped with a large-size microbolometer detector and, in combination with light-sensitive precision interchangeable lenses, offers
- Accuracy: 2 ±% Full Scale
- Ambient Temperature Range: -13 to 131 F
- Cooling: Uncooled
- Detector Type: Array, Other
-
Supplier: Qioptiq
Description: The inspec.x M series closes the gap between the outstanding C-mount MeVis-C lenses and the large format inspec.x L-scan lenses. Equipped with lockable manual focus and manual iris these F-mount lenses are the ideal choice for high resolution 35 mm format
- Aperture Range (F-Number): 2.8 to 22
- Filter Thread Diameter: 58 mm
- Focal Length: 50 mm
- Iris Control: Manual
-
Supplier: Teledyne Lumenera
Description: The Teledyne Lumenera Lt29059H is a 29 megapixel, USB 3.1 Gen 1 camera that is built for rugged 24/7 use. With its 35 mm format KAI-29052 CCD sensor, fully global electronic shutter, and NIR enhancement, the Lt29059H captures high resolution images with zero blur. The KAI-29052 sensor
-
Supplier: TapeOnline.com
Description: enable extremely large-capacity recordings. The diameter of the disc is a mere 12-cm, equal to that of other optical media such as CDs or DVDs. Yet, despite its small size, the disc provides an amazing storage capacity of 23.3 GB - a feat made possible using a 405 nm blue-violet laser, an
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
shooting in rain or dusty environments. Special Features: Avantier’s dedication to innovation is exemplified in the Large Size Lens. Equipped with cutting-edge image stabilization technology to counteract camera shake, specialized color and contrast (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
. Megapixel Lens Overview Shanghai Optics manufactures megapixel lenses with high resolving power for use in industrial S-mount megapixel cameras. These fixed focal length lenses feature extremely high resolution and low distortion, enabling sharp, high contrast imagery. Our (read more)
Browse Optical Lenses Datasheets for Shanghai Optics -
defects and produce clearer images, making them ideal for many applications. Large aspheric lenses find use in telescopes and cameras, while smaller aspherical lenses perform essential functions in fiber optic networks, laser devices and surgical equipment. In almost any application, aspheric lenses (read more)
Browse Aspheric Lenses Datasheets for Shanghai Optics -
play an important part in many imaging devices such as microscopes, cameras, telescopes, image relays. They are used to focus and control laser beams, and in telecom IR applications. At Shanghai Optics we manufacture high quality biconvex lenses, both coated and uncoated, for a wide (read more)
Browse Spherical Lenses Datasheets for Shanghai Optics -
is just one of the many applications of SWIR lenses. SWIR Lenses from Shanghai Optics We carry a range of high resolution manual focus SWIR lenses in stock, with focal lengths ranging from 12 to 100. They match InGaAs FPA formats and both C-Mount and Bayonet (read more)
Browse Optical Lenses Datasheets for Shanghai Optics -
Applications: Aspherical lenses find extensive applications in optical instruments, imaging systems, and the optoelectronic industry, particularly in digital cameras, CD players, and high-end microscopy instruments. We employ various manufacturing processes to meet diverse needs (read more)
Browse Aspheric Lenses Datasheets for Foctek Photonics, Inc. -
visual data to facilitate the secure and efficient operation of large vehicles. Its GMSL2 capability allows surround view systems to position cameras on the vehicle edges, enabling long-distance support. Additionally, the integrated coaxial cables simplify the transmission of large video outputs over (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
NIR-Borescope-2K-Glass A borescope thermal imaging camera, specifically developed to (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
various applications, and the challenges associated with camera technology. Furthermore, we will delve into how the See3CAM_50CUG camera from e-con Systems addresses these challenges and (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
Fusion Edge 36 features larger work area, easy artwork placement capabilities, and more Golden, Colo. – (June 7, 2021) Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36 (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
Conduct Research Top
-
Using NIR for Inspection Applications
This week, Lumenera is at the SPIE Defense + Commercial Sensing (SPIE DCS) show demonstrating our Lt16059HM, a USB 3.0 industrial grade 16 MP CCD large format monochrome camera with Canon lens and a visible light blocking filter. Using an 850 nm NIR light ring we will be demonstrating how
More Information Top
-
The Design of an Inexpensive Very High Resolution Scan Camera System
We were unable to deter- mine whether the scanner is also sensitive to UV light, but since our large format camera lens is made of glass, UV ra- diation should not be an issue even without the UV/IR cutoff filter.
-
Resolve Optics Ltd. Announces Large Format Camera Lenses
Resolve Optics Ltd. Announces Large Format Camera Lenses .
-
Review and update of lens and grid schlieren and motion camera schlieren
Many types of lenses can be used for focusing schlieren: aerial camera lenses, enlarger lenses, copier lenses, overhead projection lenses and large format camera lenses .
-
AIAA Journal > Large-field high-brightness focusing schlieren system
Many types of lenses can be used for focusing schlieren: aerial camera lenses, enlarger lenses, copier lenses, overhead projection lenses, and large format camera lenses .
-
Theory of bokeh image structure in camera lenses with an aspheric surface
4.2 Experimental Versus Theoretical Bokeh We present here a brief discussion of simulations and exper- imental results obtained for a large format camera lens .
-
An integrated multiple capillary array electrophoresis system for high-throughput DNA sequencing
The system can be expanded to accommodate larger number of capillaries such as 1000 by using higher laser power, a larger format camera lens , and a faster camera.
-
Resolve Optics Announces Radiation-Hard Large Image Format Camera Lens
Resolve Optics Announces Radiation-Hard Large Image Format Camera Lens .
-
http://www.edmundoptics.com/learning-and-support/technical/learning-center/marketing-literature/files/techspec-fixed-focal-length-lenses.pdf
Techspec® Large Format Lenses : Camera Mounting Options .
-
Shock waves in aviation security and safety
Opposite this source grid, a large - format camera lens produces a cutoff grid size of 20 × 25 cm, and an image plane slightly larger.
-
Full-Scale High-Speed Schlieren Imaging Of Explosions And Gunshots (.pdf)
Opposite this, a large - format camera lens (Schneider-Optics 5.7-cm-diameter f/8.4 Apo-Symmar) produces a cutoff-grid size of 20x25 cm (8x10 inches).