Products/Services for Louver Groover
-
Groovers and Slotters - (144 companies)Groovers and slotters are tools for cutting narrow grooves or slots in a workpiece. A groover is used to adjust the width of a groove and it can be unassembled if required. Slotters are tools that move back and forth to cut a workpiece which is fed...
-
Dampers and Louvers - (293 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control...
-
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine.
-
Air Diffusers and Grilles - (302 companies)...grilles are located across North America and around the world. They often manufacture and/or distribute a range of HVAC products. Examples include air handlers, central air conditioning systems, dampers and louvers, energy recovery and heat recovery...
-
Shutters - (109 companies)...interior. exterior. Interior shutters are hinged and swing inwards. They hang from the sides of a window or door on a building 's interior and allow light and air to enter a room. California shutters and plantation shutters have moveable louvers...
-
Slotting Machines - (24 companies)Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries.
-
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
-
Roof Vents and Ventilators - (69 companies)...mitigation. More elaborate HVAC systems can use roof vents to ventilate the whole building. Simple roof vents are screens installed in the soffits or eaves of the house or a square or triangular louvered gable vent on each end of the house 's top. Larger...
-
Tube Fabrication Services - (338 companies)Tube fabrication services perform end-services such as notching, slotting, and piercing. They do not manufacture pipes or tubes.
-
Interior Doors - (279 companies)Interior doors are designed and constructed for indoor use, typically in residential and commercial applications.
Product News
-
IB International
Introducing Dampers and Accessories from IB Intl actuators, positioners, gears, and instruments. Damper categories include: Butterfly Dampers. With sizes from 6 " to 120 ", Butterfly Dampers provide both isolation and control. Offered with manual operation, pneumatic or electric actuators. Temperature ranges from ambient to 1500 F standard or options for up to 2200 F. Louver Dampers. From 14 " to 120 " in square, rectangular or round configurations, Louver Dampers are commonly used for modulation or isolation of flow. Our Louver Dampers... (read more)Browse Fans and Blowers (industrial) Datasheets for IB International -
Clean Air Industries
Tackle Airborne Contaminants w/Environmental Booth . They capture welding smoke and fumes, grinding dust, composites dust, as well as various vapors and odors through a smartly designed louvered inlet, directing harmful substances away from workers, ensuring a cleaner, safer environment. Experience the next level of workplace air quality with Amtech EBM Environmental Booths. To learn more, visit our website. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Texel-Seikow USA, Inc.
Texel FRP Dampers Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP Dampers features include: Enhanced safety. Corrosion resistant. Low leakage. Controlled air flow. Reduced maintenance. Beautiful finish due to casing mold... (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
Texel-Seikow USA, Inc.
Custom Dampers Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP DAMPER FEATURES: Enhance safety. Corrosion resistant. Low leakage. Controls air flow. Reduced maintenance. Beautiful finish due to casing mold production. (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
Eldridge Products, Inc.
Flow Meter Conditioning Options are immediately downstream of bends, abrupt cross-sectional area increases or decreases, fans, louvers, or other equipment installed in the line. These situations can cause non-uniform flow profile disturbances which can cause errors in the flow measurement. Unfortunately, it is not always possible to avoid problematic piping configurations when selecting a location for installation of a measurement device. To help achieve the best accuracy for flow rate measurement in problematic installations, EPI TM... (read more)Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Air Innovations, Inc.
MyZone Desk Console Management System -- (ME200) and Cooling with adjustable louvers that allow air to be directed at the user. Non-fixed controller for user placement convenience. Touchscreen controller customizable with company 's logo. Integrated leg lift control for sit/stand desk. Presets for up to 15 users. Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity. Task light dimming. Adjustable clock and calendar. Adjustable white noise generator. (Optional) - HEPA filtration. Download the MyZone Systems... (read more)Browse Environmental Control Systems Datasheets for Air Innovations, Inc. -
Texel-Seikow USA, Inc.
Corrosion Resistant and strong FRP dampers. FDP Series (FRP Molded Damper). The FDP series dampers include a manual locking quadrant. The dampers are equipped with FRP blades housed within an FRP molded casing. These are suitable for operating temperatures up to 80 C (176 F). Maximum pressure is 8kPa (32-inch H2O). Nine different sizes are available, ranging from 4 " to 20 " diameter. NDP Series (Large FRP Molded Damper). The NDP series dampers are highly durable and corrosion resistant, made of FRP. The standard NDP damper has a worm... (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
Osborne Industries, Inc.
Osborne Industries Joins Farm Eq. Manuf. Assn Farm equipment manufacturers have relied on Osborne Industries, Inc., for more than 40 years to help solve their toughest plastics challenges with innovative composite solutions. From abrasion and corrosion resistant blower housings, fenders, bumpers, fan shrouds, and louvers, to agricultural equipment covers, body parts, and enclosures, Osborne has the molding technologies and engineering expertise to assist in developing and delivering complex farm equipment parts, concepts, and designs... (read more) -
Omni Pro Electronics, Inc.
Orion Harsh Environment IP68 Fans from Omni Pro temperature sensor and more. "The additions of these IP68-rated DC fans expand our existing family of solutions for harsh environment applications, " said David Luna, VP of Marketing at Orion Fans. "The IP68-rated versions give customers additional protection especially when combined with louvered fan guards and specialty filters. Omni Pro Electronics supplies Orion Fans AC and DC Fans, EC Fans, Dual Voltage Fans, High Static Pressure Fans, Harsh Environment Fans, IP68-Rated Fans and more... (read more) -
Osborne Industries, Inc.
RTM and RIM Material Selection for Industry and a louver for the same machine must be impact-resistant, whereas a part for a tanning bed would not necessarily need these qualifiers because of how and where it is used. Osborne Industries reviews how these processes can differ based on the industry for which they 're manufactured. WHAT ARE THE RTM AND RIM PROCESSES?. Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers... (read more)
-
Carbon fiber reinforcing in the finished part construction
The second testing series aimed primarily at the improvement of the composite behavior and tested different roughness degrees of lamellae . The table 2 shows an overview over the with a tactile groover of measured roughness parameters [5].
-
Manufacturing process 1
… steel 273 case-hardened steel of 291 cured 297 Spanarte flowing chip 53 lamella chip 53 tearing … Tactile cutting devices surfaces technical to 28 submersible cutters 356 23 temperature field 66 temperature measurement 68 temperature standing time-rotary attempt 262 temperature distribution 66 temperature change cracks 84 thermoelement 69 thermography 70 titanium 279, 326 titan aluminide 328, 340 titanium …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103015943,1,'groined_vault',n,1,0). s(103016049,1,' groover ',n,1 … … 1,0). s(103216792,2,'jeweler''s_loupe',n,1,0). s(103216946,1,' louver ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 01::'). sk(103461882,1,'groined_vault%1:06:00::'). sk(103461988,1,' groover %1:06:00 … … 00::'). sk(103692522,2,'jeweler''s_loupe%1:06:00::'). sk(103692676,1,' louver %1:06:00 …
-
LASIK with superiorem would Suspend and scanning-spot-Excimerlaserablation to the correction of myopia and myopem of astigmatism in annual results of a prospec...
After insertion of the Mikrokeratoms on the temporally located axis of rotation, immediately the Keratomileusisschnitt was carried out (Abb.1a) and the vacuum was immediately repealed after backing of the groover . Became marked as last step with a wet swab of the Flap after inferior and the adaptation of the Flaps through agreement of the mark and over the peripheral gap space of the cornea lamella nasally, inferior and temporally, checks.