Products/Services for Lumonics Multi Wave Laser
-
Wave Washers - (69 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...Wave Washer Material
-
Lasers - (710 companies)...but is more accurately used to represent electromagnetic radiation of any kind; lasers are capable of emitted non-visible (ultraviolet, infrared, etc.) radiation as well. Coherence represents an ideal state for any wave and exists in two forms: temporal...
-
Multi-axis Positioning Systems - (151 companies)...for the alignment and tracking of lasers and electron beams. Others are used in surgical or industrial robots, robotic systems, or for satellite testing. Applications for multi-axis positioning systems include micromachining, micromanipulation, X-ray...
-
Fiber Lasers - (115 companies)Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light. Fiber lasers are constructed within an optical fiber and are similar in concept to gas lasers and laser diodes, except that a part...
-
Ion Lasers - (21 companies)Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W. Ion lasers are lasers which use ionized gas as their lasing medium...
-
Diode Lasers - (335 companies)Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes. Diode lasers (or laser diodes) are semiconductor lasers which use electrical power as an energy source...
-
Helium Cadmium (HeCd) Lasers - (8 companies)Helium cadmium (HeCd) lasers are relatively economical, continuous-wave sources for violet (442 nm) and ultraviolet (325 nm) output. They are used for 3-D stereolithography applications, as well as for exposing holographs. Helium cadmium (HeCd...
-
Laser Printers - (315 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Multi-Input Display Processors - (14 companies)Multi-input display processors combine multiple signals from real-time video and computer inputs on a single high-resolution monitor projection. Video inputs, video outputs, other specifications and features are all important to consider when...
-
Multi-Screen Display Controllers - (30 companies)Multi-screen display controllers are used to control and project multiple images on the same screen. Input signals, output signals, other specifications and features are important parameters to specify when searching for multi-screen display...
Product News
-
KOFON Motion Group
Strain Wave Gear for Multi-Axis Robot Power Unit The multi-axis power execution robotics unit constantly be one of the major application field of strain wave gears. This application example shows wrist axis of one 2 axis robot for routing inspection. This application requires backlash-free strain wave gears with high loading capacity, high torsional stiffness, low noise and long service lifetime. (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Coiling Technologies, Inc.
4 Advantages of Wave Springs Advantages of wave springs. Greater force than its conventional counter parts. Ideal for limited space applications. 50 % more tolerance than disc springs. Fewer materials used, which in turn lead to much lower production costs. Custom Wave Springs: At Coiling Technologies, Inc. we can design and manufacture custom wave springs in both single-wave nested and multi-wave configurations. Our design engineers have the experience and skill to provide the high-quality solutions you need. Learn More (read more)Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Rotor Clip Company, Inc.
Wave Springs: Product Catalog Our single-turn and multi-turn wave springs are made form coiled flat or round wire with waves added to give them a spring effect. In many applications, they offer distinct advantages over traditional springs. Wave springs boast an attractive force-to-work ratio, typically needing half the work height of coil springs for both axial and radial space savings. They also provide a consistent force over a wide range of deflections, transmitting those forces only in the intended axial direction while... (read more)Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Rotor Clip Company, Inc.
Top 10 Tips for Wave Springs Flat-wire wave springs, an increasingly accepted alternative spring technology, come in single- and multi-turn versions that install easily in a variety of preloading and power transmission applications. Read on for some useful wave spring tips. Click to Read (read more)Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Rotor Clip Company, Inc.
Series Extension: Small Diameter Wave Springs Today 's marketplace calls for smaller, lighter assemblies with greater efficiencies and lower manufacturing costs, which is why we are introducing new, standard series small diameter wave springs! Our multi-turn wave springs are now available as standards from .188 " (6 mm) outside diameter. (read more)Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Use OWON oscilloscope to measure CAN CONFORT wave to measure CAN CONFORT field-bus in Volkswagen PASSAT B7 Car Maintenance. TAO3000 Series 2CH 8/14bit Tablet Oscilloscope. Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate. Ocilloscope+ 4 1/2 digits multimeter+data logger. Optional 14-bit high resolution ADC. Max 40M record length; max 45,000 wfms/s waveform refresh rate. Built-in 8000mAh large capacity battery, can word continuously for 5 hours. 8 inch multi=point capacitive touchscreen. SCPI, and LabVIEW supported. multi- trigger, and bus... (read more)Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Tablet Oscilloscope for Drive CAN Wave Measurement various triggering and decoding functions, enhancing its versatility in troubleshooting and analysis. Moreover, it supports SCPI and LabVIEW, facilitating seamless integration into existing test setups. The OWON TAO3000 Series Tablet Oscilloscope boasts an 8-inch multi-point touch screen with an 800 x 600 pixel resolution, providing a user-friendly interface for easy operation. It offers multiple connectivity options, including USB host, USB device, LAN, and optional Wi-Fi, enabling convenient... (read more)Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
JETSEAL, Inc.
Multi-Convolution Seals Multi-Convolution Seals are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seals for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Shanghai Optics
Laser Lenses with a specific axicon angle or base angle based on the application requirements. Shanghai Optics designs and manufactures high quality laser optics components and assemblies for a variety of laser system needs including CO2 lasers, high power fiber lasers, solid state lasers, laser diodes, etc. Shanghai Optics delivers high performance laser lenses covering wavelengths from UV to visible to near infrared to long wave infrared. Lens substrate opinions include BK7, H-K9L, Sapphire, UV grade fused... (read more)Browse Optical Lenses Datasheets for Shanghai Optics -
Avantier Inc.
Laser Lenses create ring-shaped focal spots or lines. - Axicon lenses have a conical surface, distinguishing them from traditional lenses. - Avantier specializes in designing and producing laser lenses for a wide range of laser systems. - They offer lenses for various wavelengths, including ultraviolet, visible, near-infrared, and long-wave infrared. - Avantier provides lenses made from different substrates, including BK7, Sapphire, fused silica, and more. In summary, laser lenses are essential optical... (read more)Browse Optical Lenses Datasheets for Avantier Inc.
-
International Electric Propulsion Conference > Laser propulsion using free electron lasers
… to the experiments performed at LANL, the decay characteristics of argon optical breakdown plas- mas were studied at the Center for Laser Applications at The University of Tennessee Space Institute using a Lumonics XeCl excimer laser with wave length of 308 nm … An optical multi channel analyzer (OMA) was used to record the radiation spectrum of the argon plasma …
-
Mass discrimination in matrix‐assisted laser desorption ionization time‐of‐flight mass spectrometry: A study using cross‐linked oligomeric complexes
Both instru- ments use a multi -channel plate/electron multiplier arrangement as detectors, have flight tubes of 1.2 m length and utilize nitrogen lasers (337 nm wave length). The maximum power output possible for the UV laser ( Lumonics VSL-337ND) is 150-250 pJ per …
-
Materials and Molecular Research Division annual report 1980
Photolyses at 350 nm were by a Lumonics 860-01 excimer laser , 10 to 20 mJ per flash, and typi cally 30 flashes per second. … at 138.0 and 139.0 nra, which was excited by a micro wave driven resonance lamp … … beams and was monitored by a Nicolet 1074 instrument-computer operating in the multi channel scaling model.
-
Princeton Plasma Physics Laboratory:
Future plans also include using a multi channel detector to obtain line profiles in the air wave length region to further investigate self-absorption effects. In FY86,several componentsofthelarge-scaleC02 laser HELIOS were transferred to PPPL from the Los Alamos National Laboratory … The original Lumonics CO2 laser at PPPL generates a gain switched pulse with an approximately 50 nsec …
-
http://dspace.mit.edu/bitstream/handle/1721.1/34486/70786701-MIT.pdf?sequence=2
Briefly the tool comprises of a pulsed laser source, a computer controlled shutter (variable 2 axis aperture), triggering scheme, laser -beam shaping and deliv- ery system and a computer control precision multi -axis stage. The laser used for micromachining is PM848 from GSI Lumonics . It is a pulsed excimer laser with two switchable wave lengths (193nm and 248nm) based on the …
-
Laser ion kinetics: set-up and application of a single-shot femtosecond pump–probe technique
Here the ionization takes place via a 1+1 multi -photon-absorption scheme at different wave lengths and pulse lengths. For the ionization either an excimer-pumped femtosec- ond dye laser (Laser Laboratorium, Göttingen, Germany) or a Nd:YAG-pumped nanosecond dye laser ( Lumonics HY 1200, Lambda Physics, FL 3001, USA) is used.
-
Surface-enhanced fluorescence biochips using industrial standard slide format and scanners
To read slide based chips a GSI- Lumonics ScanArray-scanner was employed. wave length system based on a multi -wavelength He/Ne laser suited for Cy3, Rhodamine-6G and Cy5.
-
Mid-infrared 'light rotor' laser action in phosphine
Briefly it comprises a 2.5 m long temperature-controlled gas cell fitted with KBr Brewster- angled windows pumped in double pass by a modified Lumonics 203 line-tunable COz TEA laser . Pump energies were typically -5 J multi -transverse and axial mode. Since the separation between the wave lengths of the COz pump laser and the weak phosphine emission …
-
Two-Colour Multiphoton Excitation Of Methanol Induced By A CO2 And HF Laser
Alternatively, a half - wave plate may be used to generate the longer (^-60 ns) pulse with … pulse duration CO2 laser is described in more detail elsewhere. The HF laser was a Lumonics TE -210, with unstable resonator optics, which produces single transverse, and multi -mode longitudinal pulses, of approximately 300 ns duration.
-
Efficient line narrowing and wavelength stabilization of excimer lasers
… and 210i and 305i from Lambda Physik, EX-600 and EX-700 from Lumonics and 2440 and … A photograph of the etalon mounting assembly that attaches to the laser chamber is shown in Fig … Wave length tuning by angle tilting both etalons was provided by motor driven micrometers driven from a … The multi layer dielectric reflective coatings used were specifically developed to withstand the high intracavity saturation fluences .