-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Finish: Black Oxide
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4"
- Material: Steel
- Metric: M6, M8, M10, M12, M16, M20
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Bolt Type: Other
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Finish: Galvanized, Nickel Plated, Zinc Plated
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Inconel® / Incoloy®, Monel®, Steel, Stainless Steel, Titanium, Other
- Metric: M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M64, Other
-
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Finish: Other
- Maximum Load Capacity: 2.54 tons
- Metric: M20
- Rating: Load Rated
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Finish: Other
- Maximum Load Capacity: 0.8265 tons
- Metric: M12
- Rating: Load Rated
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Finish: Other
- Maximum Load Capacity: 1.65 tons
- Metric: M16
- Rating: Load Rated
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Finish: Other
- Maximum Load Capacity: 3.53 tons
- Metric: M24
- Rating: Load Rated
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Inch: Other
- Material: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch: 1/4", #16, #18, 5/16", #20, #24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel
- Metric: M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Material: Steel
- Metric: M6, M8, M10, M12, M16, M20
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Material: Steel
- Maximum Load Capacity: 0.2500 to 8.2 tons
- Metric: M6, M8, M10, M12, M16, M20, M24, M30, M36, M42, M48
- Rating: Load Rated
-
Supplier: Snap-on Industrial Brands
Description: SHOULDER TYPE DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL 4 INCH 8 INCH EYE HEIGHT 8 EYE HEIGHT - DECIMAL 8 EYE HEIGHT - FRACTIONAL 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 4 INCH THREAD LENGTH 2 INCH
- Eye Inside Diameter: 3.16 inch
- Eye Section Diameter: 6.91 inch
- Material: Hardened Steel
- Maximum Load Capacity: 19 tons
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on OEM
- Features: Swivel
- Maximum Load Capacity: 0.8269 tons
- Metric: M16
- Threaded Length: 0.9370 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing
- Finish: Black Oxide
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8"
- Material: Steel
- Metric: M6, M8, M10, M12, M16
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI
- Inch: 1/2"
- Maximum Load Capacity: 0.3000 tons
- Rating: Load Rated
- Threaded Length: 1 inch
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Eye Inside Diameter: 2.83 inch
- Eye Section Diameter: 1.26 inch
- Features: Swivel
- Material: Steel
-
Supplier: Industrial Magnetics, Inc.
Description: market with IMI's pre-engineered, certified and ready-to-weld lifting lugs. Composed of A36 carbon steel and available in 6 standard sizes, these padeyes are rated for 1/2 ton up to 6-1/2 tons and come with a reamed hole to fit a shackle pin/bolt(sold separately) at +/- .001". The
-
Supplier: Koger Air Corporation
Description: obtained when paired with final filter or in closed loop systems as atmospheric emissions are eliminated; Bolted construction enables inlet position to be interchanged from clockwise to counterclockwise rotation; Hot rolled plate construction is cleaned, primed and painted with selection of
- Application / Material Processed: Chemicals / Fertilizers, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Pharmaceutical / Cosmetics, Polymers, Production, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as
- Metric: M6, M8, M10, M12, M14, M16, M18, M20, M24, M27, M30, M36, Other
- Rating: Load Rated
- Special Eyebolt Type: Forged, Shoulder Eyebolts
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Eye Inside Diameter: 3.23 inch
- Eye Section Diameter: 1.5 inch
- Features: Swivel
- Material: Steel
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Eye Inside Diameter: 3.7 inch
- Eye Section Diameter: 1.69 inch
- Features: Swivel
- Material: Steel
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Eye Inside Diameter: 0.9843 inch
- Eye Section Diameter: 0.4331 inch
- Features: Swivel
- Material: Steel
-
Supplier: Econo Lift Limited
Description: Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
- Capacity: 6000 lbs
- Features: Hand / Safety Rails, Rotating
- Length: 48 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Econo Lift Limited
Description: , maintenance bar provided Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops (available) - spring detents - manual detents
- Capacity: 2000 lbs
- Features: Hand / Safety Rails, Rotating
- Length: 96 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Econo Lift Limited
Description: cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable
- Capacity: 8000 lbs
- Features: Rotating
- Length: 48 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: RS Components, Ltd.
Description: RS Pro steel collar eye bolts, with threaded shaft. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. These eyebolts are proof tested and supplied complete with test certificate. Diameter = 15 mm Thread Size = M8
- Eye Inside Diameter: 0.5906 inch
- Maximum Load Capacity: 0.1500 tons
- Metric: M8
- Rating: Load Rated
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating, Other
- Drive: Other
- English Size: 2, 4, 6, 8, 10, 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Fastener Head Style: Pan Head, Tamper Proof
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating, Other
- Drive: Other
- English Size: 2, 4, 6, 8, 10, 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Fastener Head Style: Flat Head, Tamper Proof
-
Industrial Enclosures - Rack Mounting Solutions - Server Racks and Cabinets - Assembled -- CLC4B36BKSupplier: Hammond Manufacturing Company Inc.
Description: ) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment
- Depth: 36 inch
- Length / Height: 83.02 inch
- Type: Rack Enclosures
- Width/Diameter: 24 inch
-
Industrial Enclosures - Rack Mounting Solutions - Server Racks and Cabinets - Assembled -- CLC4T36BKSupplier: Hammond Manufacturing Company Inc.
Description: ) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment
- Type: Rack Enclosures
-
Industrial Enclosures - Rack Mounting Solutions - Server Racks and Cabinets - Assembled -- CLCBG36BKSupplier: Hammond Manufacturing Company Inc.
Description: ) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment
- Type: Rack Enclosures
-
Industrial Enclosures - Rack Mounting Solutions - Server Racks and Cabinets - Assembled -- CLC8T36BKSupplier: Hammond Manufacturing Company Inc.
Description: ) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment
- Type: Rack Enclosures
-
Supplier: Hale Engineering Company, Inc.
Description: & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top mounted
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: RS Components, Ltd.
Description: A self tapping anchor with a eye. Ankerbolt eye bolt made of carbon steel, hardened and heat treated zinc plated. For use in concrete, brick and some natural stone Thread Size = M10 Type = Eye Bolt Length = 90mm Fixing Hole Diameter = 8mm Material = Carbon
-
Supplier: Mile-X Equipment, Inc.
Description: Handy 14476 Cycle Vise The essential lift accessory. Positions your cycle upright. For Standard Air/Electric Lift, S.A.M. 1000 lift and B.O.B. 1500 lift. Not for Model 20000 Power Lift Note: Eye bolts are not included with vise.
Find Suppliers by Category Top
Featured Products Top
-
they also carry such speciality items such as Turnbuckles, Pins (Cotter, Dowel, & Hitch), Concrete & Wall Anchors, Wire Rope Fittings, U-Bolts, and Eye Bolts. Most items in stock in both US standard and metric sizes. Materials include steel, alloy steel, stainless steel, and brass. Please visit their Products Page for a more detailed list of the items Bayou City Bolt & Supply Co., Inc. carries. (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Sell eye bolt
We are a professional manufacturer of fasteners in China. our main products include hex bolts,pressing part, U-shape stainless steel bolt,singlehead bolt foundation bolt, eye bolt ,stud,the sizes ranging from M6 to M36 ,and the standard inclubes (ANSI, DIN…
-
$60-$70 Bolts - Fasteners - Grainger Industrial Supply
• Lifting Eye Bolt , System of Measurement Metric, Eyebolt Type with CE Marking, Material Low Carbon Steel C15E, Finish Plain, Thread Size M36 , Thread Length 54mm, Shank Dia.
-
Sell eye bolts/bike bolts/scooter bolts/China bolts/fasteners
Product name: eye bolts . .... 4> Length: M2- M36 , 10-120mm .
-
Bolts Selling Leads (Page 2), Bolts Manufacturers, Bolts Exporters & Suppliers
Material: stainless steel 3.Size:M6- M36 or non-standard as request &... .... Sell eye bolt (DIN580,DIN582) .
-
Sight Integrated Rangefinder - Eye-safe (SIRE V)
The Northrop Grumman (formerly Litton Laser Systems) SIRE V (Sight Integrated Rangefinder - Eye -safe) has been designed .... The compact form of SIRE V allows it to be retrofitted into existing M36 sighting systems in .... This unit attaches to the tank periscope by four mounting bolts .
-
Bolts - Fasteners - Grainger Industrial Supply
…Bolt with 1/2-13 Thread, Hot Dipped Galvanized Finish Low Carbon Steel U- Bolt with 1/2-13 .... • Eyebolt, M36 x 4.00,70mm, Lift w/Shoulder Steel Eyebolt, Zinc Finish. .... 75.00mm, Eye Inside Dia.
-
Fasteners - Grainger Industrial Supply
• Carriage Bolt, Low Carbon Steel Carriage Bolt , Low Carbon Steel. .... • Eyebolt, M36 x 4.00,70mm, Lift w/Shoulder Steel Eyebolt, Zinc Finish. .... 75.00mm, Eye Inside Dia.