-
Supplier: Selectric, Inc.
Description: NEMA 1 enclosure, adjustable overload relay, pushbutton reset
- AC Motor Phase: Three Phase Motor
- Additional Features: Full Voltage Non-Reversing Starter, Manual Starter
- Device Technology: Electromechanical
- Motor Voltage: 460 volts
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE MANUAL OR AUTOMATIC RESET OVERLOAD RELAY
- Continuous Current: 27 amps
- Device: AC Motor Starter
- Full Voltage Non-reversing Starter: Yes
- Motor Voltage: 24 volts
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE
- Additional Features: Full Voltage Non-Reversing Starter
- Continuous Current: 90 amps
- Motor Voltage: 220 to 240 volts
- NEMA Rating: 3
-
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC
- Additional Features: Full Voltage Non-Reversing Starter
- Continuous Current: 90 amps
- Motor Voltage: 24 volts
- NEMA Rating: 3
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT
- Additional Features: Full Voltage Non-Reversing Starter
- Continuous Current: 135 amps
- Motor Voltage: 550 to 600 volts
- NEMA Rating: 4
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: A type of starter for AC motors that combines a magnetic contactor and an overload relay. The MS-T (10-32 amps) and MS-N (35-400 amps) series motor starters offer a compact design and provide reliable protection for your motors against overload and short-circuit conditions in
- Continuous Current: 35 to 400 amps
- Device: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Allied Electronics, Inc.
Description: GV2 devices are 3-pole, horsepower-rated manual starters. They include a manual disconnect, Class 10 thermal overload relay and an instantaneous magnetic trip mechanism in one compact unit. Either GV2M (Pushbutton) or GV2P (Rotary handle) models can be used alone for control of a
- Device: AC Motor Starter
-
Supplier: Omni Metalcraft Corp.
Description: IEC style magnetic motor starter with overload protection, mounted in a Nema 4x polycarbonate enclosure. Up to 600VAC.
-
Supplier: Allied Electronics, Inc.
Description: GV2 devices are 3-pole, horsepower-rated manual starters. They include a manual disconnect, Class 10 thermal overload relay and an instantaneous magnetic trip mechanism in one compact unit. Either GV2M (Pushbutton) or GV2P (Rotary handle) models can be used alone for control of a
-
Supplier: Innovative Technology
Description: B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications up to 10 hp at 600V AC. The A302 Manual Starter is a 3-phase manual motor starter and protector with an adjustable
-
Supplier: Serfilco, Ltd.
Description: • Full approvals -IEC type • Coil voltage +10% to -30% of rated voltage • 1,000,000 cycles electrical life • 10,000,000 cycles mechanical life • Differential single phasing protection • Magnetic three pole starter with reset button
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 5 HP POWER RATING DUST
- AC Motor Phase: Three Phase Motor
- Continuous Current: 20 amps
- Motor Voltage: 480 volts
- NEMA Rating: 4, 7, 9
-
Supplier: Monroe Engineering
Description: Slotted head screw starter on one end, with Alnico magnet on the other end.
- Magnet Type: Magnetic Retriever
- Permanent Magnet Materials: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Danfoss A/S
Description: Circuit breakers / manual motor starters range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: auxiliary contact blocks, shunt releases, connection terminal, bus bars and enclosures. Power ranges 0.09 – 7.5 Kw / 0.09 – 12.5 kW Short
- Continuous Current Rating: 0.2500 to 16 amps
- Mounting Style: DIN Rail Mounted
- Rated Breaking Capacity (Icn): 6000 to 50000 amps
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: RS Components, Ltd.
Description: The Integral 63 Inch contactors-circuit breakers incorporate in a smaller space all of the functions required for terminal circuits up to 63 A. Three-pole contactors-circuit breakers with high cut-out capacity for protection against short circuits. The thermo-magnetic protection module
- DC Horsepower: 73.71 HP
- Device: AC Motor Starter
- Motor Voltage: 690 volts
- Number of Poles: 3
-
Supplier: Accuris
Description: INDUSTRIAL AUTOMATION CONTROL PRODUCTS AND SYSTEMS: STARTERS, CONTACTORS, AND OVERLOAD RELAYS RATED NOT MORE THAN 2000 VOLTS AC OR 750 VOLTS DC - PART 9 AC VACUUM-BREAK MAGNETIC CONTROLLERS RATED 1500 VOLTS AC
-
Supplier: VAST STOCK CO., LIMITED
Description: Data Conversion IC Development Tools USB-2405 + GM Lite software + 603C01 Accelerometer + Cable + Magnetic Mount
-
Supplier: Advantech
Description: -optimal and necessarily shorter maintenance cycles. The best maintenance plan would be to schedule maintenance just before loss of performance. The Wzzard Condition Based Monitoring Starter Kit does just that by providing a non-intrusive, easily installed solution for monitoring the
-
Supplier: Larson Electronics LLC
Description: High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - internal ballast - adjustable magnetic base with 200lbs of magnetic grip - FLOOD PATTERN 190'X160' * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,20A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz ,
- Continuous Current: 15 amps
- Device: Motor Contactor Only
- NEMA Rating: 0
- Number of Poles: 3
-
Supplier: TE Connectivity
Description: ] Product Length : 58 MM [2.28 INCH ] Product Width : 53.8 MM [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC
- Continuous Current: 100 to 134 amps
- Device: Motor Contactor Only
- Operating Temperature: -40 to 185 F
- Single Phase Power: 0.0015 HP
-
Motor Starters and Contactors - Three Phase Adjustable Trip Economy Manual Motor Controllers -- MS10Supplier: Altech Corp.
Description: ranges cover nominal rated currents from 0.1 up to 25 amps. The MS’s are temperature compensated; the trip current of the magnetic part is 12 x ln. The Manual Motor Controllers are built in accordance with IEC 947.
- Continuous Current: 10 amps
- Device: Motor Contactor Only
- Device Technology: Electromechanical
- Manual Starter: Yes
-
Supplier: LORD MicroStrain Sensing Systems
Description: , temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -25 offers a range of fully calibrated inertial measurements including acceleration, angular rate, magnetic field
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 50 to 1200 deg/sec
- Bandwidth: 225 Hz
- Linear Acceleration Measurement: MEMS
-
Supplier: KOBOLD Instruments, Inc.
Description: reliable switch which requires no external power to operate. The high capacity 10 amp switch will handle most electrical loads such as relays, solenoid valves and motor starters directly.
- Liquid specific gravity: 0.7000 (Specific Gravity #)
- Material Temperature Range: 480 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 10 amps
-
Supplier: Electro-Sensors, Inc.
Description: the motor starter circuit, or provide a visual indication that the start up or process commencement is possible. When the monitored shaft turns in reverse (wrong direction) the relay de-energizes, thus preventing the motor or process from starting.
- AC Voltage Rating: 115 to 230 volts
- Contacts: DPDT
- DC Voltage Rating: 12 to 24 volts
- Explosion Proof: Yes
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are available depending on customer need and the type of breaker. The new range includes
- Auxiliary Contacts: Yes
- Continuous Current Rating: 5 to 600 amps
- Molded Case Circuit Breaker: Yes
- Motor Circuit Protector: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 140MP Motor Protection Circuit Breaker / Manual Motor Starter, Frame Size A, 3 kA, Adjustable Thermal/Fixed Magnetic MPCB, 16.0 - 20.0A
-
Supplier: ABB Measurement & Analytics
Description: turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: JRL Electric Supply, Inc.
Description: MAGNETIC, MOLDED CASE; 600 VAC, 250 VDC; 70 AMPERE; 3 POLE; TRIP SETTING 115 TO 170 AMPERE; STARTER SIZE NEMA 2; TERMINAL STEEL LINE TERMINAL, STEEL LOAD TERMINAL; APPROVAL CE; HMCP MODEL; APPLICABLE STANDARD IEC 157-1
-
Supplier: RS Components, Ltd.
Description: Siemens screw terminals magnetic replacement coil compatible with single phase and polyphase motors. The replacement coils feature snap in mounting. Accessory Type = AC Coil For Use With = Starters and Contactors
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 14 oz weight for fast swing and reduced fatigue All steel design for durability and long life Magnetic nail starter for easy one-handed nail placement Vibration absorbing grip reduces vibration for improved user comfort
-
Supplier: Allied Electronics, Inc.
Description: The GV family of products are 3-pole, horsepower rated, UL 508 listed, manual starters. They include a manual disconnect, class 10 ambient-compensated thermal overload relay, and an instantaneous magnetic trip mechanism in one compact unit. Any GV manual starter can be used
- Device Technology: Solid State
-
Supplier: BelAire
Description: BelAire Two Stage compressors come with a full 2 Year Warranty (including valves). FEATURES: Start-Stop Pressure Switch Control ASME Safety Valves Fully-Enclosed Belt Guard Tank Drain and Discharge Valve Magnetic Starters Included if
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Horse Power: 5 to 10 HP
-
Supplier: TelephoneStuff.com
Description: Memory - USB Port - P120I0000AIDS Specifications: - Dual-sided - 16 MB Image Memory - USB Port - Starter Kit included - P120I0M10AID0 Specifications: - Dual-sided - Magnetic Encoder - USB Port - P120I0M10AIDS Specifications: - Dual-sided - Magnetic Encoder - USB Port -
Find Suppliers by Category Top
Featured Products Top
-
Customization with modular construction Custom control panel options include UL/CSA rated magnetic IEC/NEMA motor starter packages, VFD Smart Panels™ and optional PLC packages that allow for complete monitoring of voltage, amperage, filter conditions, alarm conditions, and (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic flame safeguard with LED status Magnetic starter (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies
More Information Top
-
NEMA Starters - Grainger Industrial Supply
• Magnetic Starters with Electronic Overload(619) .
-
Magnetic Motor Starters - Grainger Industrial Supply
• Magnetic Starters with Electronic Overload(1473) .
-
$300-$400 Starters and Contactors - Electrical - Grainger Industrial Supply
• Magnetic Starters with Electronic Overload(81) .
-
$600-$700 Starters and Contactors - Electrical - Grainger Industrial Supply
• Magnetic Starters with Electronic Overload(87) .
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Magnetic Starters with Thermal Overload(294) .
-
$500-$600 Starters and Contactors - Electrical - Grainger Industrial Supply
• Magnetic Starters with Electronic Overload(181) .
-
Magnetic Starters with Thermal Overload - Starters and Contactors - Grainger Industrial Supply
• Magnetic Starters with Thermal Overload .
-
Electronic Troubleshooting, Fourth Edition > Troubleshooting Industrial Controls
Magnetic starters .
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Magnetic Starters with Thermal Overload(26) .
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Magnetic Starters with Thermal Overload(15) .