MANUAL SLIDE GATE DAMPERS
Products/Services for Manual Slide Gate Dampers
-
Dampers and Louvers
-
Dampers and louvers control the flow of air in a process system or enclosed area.
Dampers are usually motorized or manually-adjustable for flow control. They can modulate gas or air flow, detour flow into alternative systems, or isolate a process...
-
Doors
-
Image Credit: Goffs Enterprises, Inc. Doors are swinging or
sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
-
Air Diffusers and Grilles
-
...systems. Industrial diffusers (HVAC diffusers, diffuser
dampers) are also used in industrial air-dispersion applications. Types of Air Diffusers and Grilles. Product categories include: two-way diffusers. four-way diffusers. radial vane diffusers...
-
-
Pneumatic Valve Actuators
-
Common ranges of motion include 90 (quarter-turn), 180 , 270 , and 360 (multi-turn). Linear hydraulic valve actuators - Linear actuators move linear valves such as
gate, globe, diaphragm, and pinch valves by
sliding a stem that controls the closure...
-
Gate Valves
-
Gate valves and knife valves are linear motion valves in which a flat closure element
slides into the media stream to shut off flow.
Gate valves (also known as knife valves or
slide valves) are linear motion valves in which a flat closure element...
-
Solids Feeders
-
...in a camera. As the valve closes the material is pushed out of the way.
Gate valves for solids use rollers or
slides that provide a self-cleaning action. Some solids valves use inflatable sealing elements to reduce wear while maintaining a good seal...
-
Valve Actuators
-
Linear motion valves (linear valves) such as
gate, globe, diaphragm, pinch and angle-style valves have a
sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Rotary Dampers
-
Rotary
dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary
dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary
dampers absorb and slow down...
-
Manual Valve Actuators
-
...is generally a disc or ellipse which turns about an angular shaft. Some common examples include ball, butterfly, and multi-turn valves. Linear motion valves have a
sliding stem designed to push the closure element open or closed. The valve stem may rise...
-
Damper Actuators
-
Damper actuators are powered devices that are used to operate a
damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric
damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
Product News
-
-
IB International
Introducing Dampers and Accessories from IB Intl
are available in parallel or opposed blade configurations with process temperatures up to 1500 F. Tee Dampers. Tee Dampers range in size from 10 " to 52 " pipes and are suitable for modulation, diversion, and isolation. Temperature ranges from ambient to 1500 F standard or options for up to 2200 F. Slide Gate Dampers. Slide Gate Dampers are meant to be used for diversion or isolation. Our dampers are available in sizes ranging from 10 " to 72 " and process temperatures up to 1000 F. They are available...
(read more)
Browse Fans and Blowers (industrial) Datasheets for IB International
-
Enidine Inc.
Viscous Dampers & Seismic Dampers
Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events. Our seismic dampers are well-suited for large displacement and/or large load applications such a bridges, buildings, and other large structures...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
-
Texel-Seikow USA, Inc.
Custom Dampers
Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP DAMPER FEATURES: Enhance safety. Corrosion resistant. Low leakage. Controls air flow. Reduced maintenance. Beautiful finish due to casing mold production...
(read more)
Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc.
-
MarsMetal
Damper Weights
Mars Metal damper weights work to counteract the effects of vibration. Vibration, as perceptible mechanical vibrations can be generated by many sources: Transportation sources such as subways. Heavy truck traffic or streetcars. Machinery in buildings such as HVAC units. People in buildings such as dancing, aerobics, chanting or cheering. Even the wind can cause buildings to sway. These vibrations can generate unwanted structure-borne sound, and in severe cases can cause damage to the structure...
(read more)
Browse Counterweights Datasheets for MarsMetal
-
Texel-Seikow USA, Inc.
Texel FRP Dampers
Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP Dampers features include: Enhanced safety. Corrosion resistant. Low leakage. Controlled air flow. Reduced maintenance. Beautiful finish due to casing mold...
(read more)
Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc.
-
-
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON
MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift®
-
Waukesha Bearings
Integral Squeeze Film Damper
In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations. Stiffness and damping are each optimized for the application through rigorous rotordynamic analysis. About Waukesha Bearings. Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film...
(read more)
Browse Rotary Dampers Datasheets for Waukesha Bearings
-
Enidine Inc.
Short Stroke Dampers
Critical Solutions Provider for Infrastructure Applications. At ITT Enidine protecting your valuable assets from seismic activity is our highest priority. Our extensive product offerings in seismic and infrastructure protection are engineered to give you the most complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets. Viscous Dampers (Short Stroke) for Buildings. Forces up to 600 kip. Strokes to 8 inches. Diagonal or Chevron Brace mounts. Alpha .2...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.