Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Metallocene Ice Bags are made from a production process that yields a special balance of properties that are ideal for ice bag and cold storage applications. These bags have high impact strength, low haze/high gloss and clarity and excellent durability. Twist ties included. Meets FDA
- Type: Bag / Sack
-
Description: SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers
- Applications: Oils & Gas / Drilling Fluids
- Form: Liquid / Solution
-
Supplier: Scientific Polymer Products, Inc.
Description: J. Scheirs, W. Kaminsky (2000) 598 pp.
-
-
Supplier: Scientific Polymer Products, Inc.
Description: J. Scheirs, W. Kaminsky (2000) 556 pp.
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermogrip H9489 is a metallocene hot melt adhesive that is used for difficult to bond substrates. It has excellent thermal stability, clean runnning, and prevents charring and adhesive discoloration. 35 lb Case.
- Cure Type / Technology: Thermoplastic / Hot Melt, Single Component System
- Viscosity: 750 to 2625 cP
-
Supplier: LG Chemical of America Inc.
Description: POE Polyolefin Elastomer Differentiated products based on LG Chem's proprietary metallocene catalyst LG Chem's POE is a copolymer of ethylene and octene or ethylene and butene produced using its proprietary metallocene catalyst. LUCENE is LG Chem's representative POE product
- Chemical / Polymer System Type: Specialty / Other
- Material Type / Grade: Elastomer / Rubber
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cocatalyst in metallocene based olefin polymerizations.1,2 Catalyst for polymerization of cyclosiloxanes.3 Reference 1. Biagini, P
-
Supplier: U.S. Plastic Corporation
Description: Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the best ice bags
- Features: Heavy Duty
- Type: Bag / Sack
-
Supplier: Advanced Poly-Packaging, Inc.
Description: exterior ply, and a VLDPE (Very Low-Density Polyethylene) Metallocene sealant layer. This naturally-tinted film is suitable for applications in environments with temperatures up to 180°F. FDA approved. Applications: Moisture barrier packaging. Vertical form/fill/seal machines as well as
- Chemical / Polymer System Type: Polyethylene (PE)
- Industry: Medical / Food (FDA, USDA), Other
- Tensile Modulus: 102 ksi
- Tensile Strength (Break): 3700 psi
-
Supplier: Mitsui Chemicals America, Inc.
Description: EXCEREX™ is a high performance polymer processing aid. It is an innovative olefin oligomer, with a narrow molecular weight distribution, manufactured with Mitsui Chemical's leading edge metallocene catalysis technology. EXCEREX Olefin Oligomer acts to reduce torque in the extruder and
-
Supplier: Mitsui Chemicals America, Inc.
Description: EXCEREX™ is a high performance polymer processing aid. It is an innovative olefin oligomer, with a narrow molecular weight distribution, manufactured with Mitsui Chemical's leading edge metallocene catalysis technology. EXCEREX Olefin Oligomer acts to reduce torque in the extruder
-
Supplier: Zotefoams, Inc.
Description: 115kg/m3 a variety of attractive colours Metallocene grades for easier thermo-compression behaviour special grades with increased flame-retarding properties, and/or conductive or static-dissipative characteristics Plastazote® foams are used in a
- Electrically Conductive: Yes
- Material Type: Plastic
- Type / Form: Stock Shape / Custom Part
Find Suppliers by Category Top
Featured Products Top
-
High-performance metallocene polyalphaolefin SpectraSyn Elite™ metallocene (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
SpectraSyn Elite™ metallocene polyalphaolefin (mPAO). Due to its unique molecular structure, SpectraSyn Elite™ mPAO base stock delivers: (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
SpectraSyn Elite™ metallocene polyalphaolefin mPAO provide outstanding oxidative and thermal stability along with low-temperature properties and excellent wear protection. (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
. Our SpectraSyn Elite metallocene polyalphaolefin (mPAO) synthetic base stocks are higher performing base stocks providing a higher viscosity index (VI (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
Syn Elite™ metallocene polyalphaolefin (mPAO) and Synesstic™ alkylated naphthalene (AN). SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved oxidative stability, and a step-change in low-temperature flow and bearing torque requirements compared to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks -
ExxonMobil Chemical Company – Synthetic Base Stocks
ExxonMobil increases synthetic base stock capacity
their business. As adoption of metallocene synthetic base stocks increases across industrial, automotive and wind turbine markets, we have invested over half a billion dollars in plant capacity improvements in the last five years,” said Omar. “Our synthetic base stocks help formulators (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company – Synthetic Base Stocks
Conduct Research Top
-
The Enhanced Oxidative Stability of Metallocene Polyalphaolefin Base Stocks
In the past few years, a new family of PAO products has been developed to meet the rising demand for high viscosity synthetic base stocks. Based on metallocene catalyst technology, this new metallocene polyalphaolefin (mPAO) base stock can provide improved properties over conventional PAO (cPAO
-
Whitepaper: The enhanced oxidative stability of metallocene polyalphaolefin base stocks
Base stocks with improved oxidative stability lead to better energy efficiency, improved oil drain intervals and less oil make up. In this whitepaper ExxonMobil experts test and compare the oxidative stability of mPAO to cPAO base stocks in severe operating conditions.
-
Covering the Bases: A Study of the Influence of Synthetic Base Fluids on High Performance Greases
viscosity metallocene polyalphaolefin (mPAO) base oils.
More Information Top
-
2,3‐Dihydro‐1,3‐diborol‐metall‐Komplexe with activated CH‐Bindungen, modules for viellagige sandwich compounds
The thereby induced activation of a CH‐Bindung can be used präparativ for structure of Tripel‐ until Hexadecker‐Sandwichkomplexen.
-
Transition metal complexes with cyclo ‐Triphosphor (η 3 ‐P 3) ‐ and tetrahedro ‐Tetraphosphor (η 1 ‐P 4) ‐Liganden
The Abstract salts of the 3 d‐, 4 d‐ and 5 d‐Metalle react with white phosphorus (P4 …
-
Complexes with substituentenfreien acyclic and cyclic Phosphor‐, Arsen‐, of Antimon‐ and bismuth ligands
Of sandwich complexes of the P‐ and As‐Analoga of the cyclopentadiene and benzene until extends there to metal clusters with Sb‐ and Bi‐Atomen the pallet of complexes with the sohweren elements the 5th main group.
-
Cyclopentadienyl freeman Organolanthanoidchemie
By the isolated red crystals of 81c, both lanthanum atoms act themselves it one ,,inversen sandwich complex after the crystal structure analysis urn " by that symmetrically through the v4:y4-koordinierten leading ligand verbriickt ~ind1'~~.
-
Biometallorganische chemistry, transition metal complexes, with α‐Aminosäuren and peptides
… by the synthesis of a-amino acids with unusual side chains and has guided for development of an immunoassay on the base of carbonyl complexes as well as for a templatgesteuerten synthesis of peptides on chiral half sandwich complexes (¹künstlichen Riboso-menª).
-
Polymers imprinted through metal ions: synthesis and structures of N ‐(4‐Vinylbenzyl)‐1,4,7‐triazacyclononan‐Zink(II)‐Komplexen, copolymerization of which with...
oktaedrische environment the Zn2+-Ionsund the coordination through a nitrate-ion and a Methanolmolekul, that obviously the formation of a possible sandwich complex of two ligands 2 and a to prevent Zn2+-Ion.
-
Benzene and its derivatives as bridge ligands in transition metal complexes
It did doctorate 1982 by W Siebert in Marburg with a work uber Doppeldecker-, Tripeldecker- and Tetra decker- sandwich complexes the 1,3-Dihorolens.
-
The chemistry of Free Metall‐Atome
By the Sc stabilisiercn by it the substituents of the 1,3,5-Tri-tert-butylbenzols the central metal maintaining the on sandwich complexes of which also with benzene or toluene is producible as Ligandcn.
-
Inverted "piano stools", a molecular recognition motif that demands the 1:1‐Cokristallisation of two Diastereomeren in the same single crystal
Molecular Mobiliar: half sandwich complexes of the type [(Ar)MXY(NR*)] (see the structural formula; X, Y=elektronegative substituents; M=Ru Rh, os, IR) the inversion pairs that are characterized by small M⋅⋅⋅M‐Abstände and CH⋅⋅⋅X/Y‐Wasserstoffbrücken form in the solid state preferably.