-
Supplier: igus® inc.
Description: service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi
- Bearing Surface Material: Plastic, Other
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.0787 to 3.94 inch
-
Supplier: igus® inc.
Description: bushings? When particularly high temperature resistance is needed When you have loads up to 21,750 psi For linear movements with a hard stainless steel shaft For linear movements at high temperatures When universal chemical resistance is required
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.0787 to 2.76 inch
- Outside Diameter / Length: 0.1378 to 2.95 inch
- Overall Width / Height: 0.1181 to 2.76 inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.7087 inch
- Length: 0.8661 inch
-
-
Supplier: Bowman International Ltd.
Description: Oil or grease lubricated bearings. Carbon Steel shell with sintered bronze lining. Various metric and imperial sizes available from stock.
- Design Units: Metric
- Inside Diameter: 0.3937 to 2.28 inch
- Length: 0.3937 to 2.36 inch
- Outside Diameter: 0.4724 to 2.48 inch
-
Description: NORGLIDE® H-type is a composite material based on the design of NORGLIDE® T bearings (tape and steel backing). Besides the properties of standard NORGLIDE® T in terms of tolerances and noise vibration harshness (NVH), the H marks the material as high temperature resistant. Therefore
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Extreme Environment: Yes
- Lined Bearing: Yes
-
Supplier: SKF/North America
Description: Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding
- Bore: 1.38 inch
- Design Units: Metric
- Dynamic Radial Load: 14747 lbs
- Outside Diameter: 3.15 inch
-
Supplier: SKF/North America
Description: Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding
- Bore: 1.18 inch
- Design Units: Metric
- Dynamic Radial Load: 12409 lbs
- Outside Diameter: 2.83 inch
-
Supplier: SKF/North America
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 3.94 inch
- Design Units: Metric
- Outside Diameter: 9.45 inch
- Overall Width: 3.15 inch
-
Supplier: SKF/North America
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 6.69 inch
- Design Units: Metric
- Outside Diameter: 11.02 inch
- Overall Width: 3.94 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength
- Bearing Surface Material: Bronze - Sintered, Other
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.1181 to 1.97 inch
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Bearing Surface Material: Other
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.9433 to 0.9441 inch
-
Supplier: GGB
Description: STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load capacity, very good resistance to fatigue strength at higher
- Bearing Surface Material: Other
- Bushing Type: Sleeve
- Design Units: Metric
- Lined Bearing: Yes
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.0394 to 1.57 inch
- Outside Diameter / Length: 0.1181 to 1.73 inch
- Overall Width / Height: 0.0787 to 2.95 inch
-
Supplier: Quality Bearings & Components
Description: Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.5917 to 0.5937 inch
- Overall Width / Height: 0.7717 inch
-
Supplier: New Way Air Bearings
Description: New Way® metric air bushings make air bearing technology readily-available to engineers who have pre-existing designs based on round shaft guides. These bushings run on standard metric precision steel shafting and are directly interchangeable with most rolling element
- Design Units: Metric
- Nominal Size / Bore: 0.0512 to 2.95 inch
- Shape: Cylindrical / Bushing
-
Supplier: Pacific International Bearing, Inc.
Description: Steel/Steel
- Design Units: Metric
- Outside Diameter: 1.65 inch
-
Supplier: Daemar Inc.
Description: Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 9.84 inch
- Length: 4.72 inch
-
Supplier: CCTY Bearing
Description: CCTY Bearing produces inner rings and outer rings for bearing applications. These products are made with high-quality steel and can be fitted specifically to your application.
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
-
Supplier: Dayton Lamina Corporation
Description: The new Lempco focus will primarily be on high-speed, precision Ball Bearing components. In order to support our Lempco Plain Bearing line of die sets, we now offer Lamina style Plain Bearing posts and bushings. Pins: straight, demountable, shoulder styles Bushings: short
-
Supplier: SKF/Global
Description: Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard.
- Bearing Type: Balls
- Bore: 1.97 inch
- Design Units: Metric
- Dynamic Radial Load: 7890 lbs
-
Supplier: TriStar Plastics Corp.
Description: CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Extreme Environment: Yes
-
Supplier: Polygon Company
Description: time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites
-
Supplier: Spyraflo, Inc.
Description: Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.6311 to 0.6331 inch
-
Supplier: OILES America Corporation
Description: Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in
- Bearing Surface Material: Other
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.18 to 1.18 inch
-
Supplier: RS Components, Ltd.
Description: Anti-vibration bushes (also known as silent bushes) manufactured from natural rubber and plated mild steel, designed to provide protection against vibration and shock in all attitudes. These bushes are designed to avoid wear and remove the need for lubrication of bearings, thus
- Bearing Surface Material: Other
- Bushing Type: Sleeve
- Design Units: Metric
- Length: 2.13 inch
-
Supplier: C-Flex Bearing Co., Inc.
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT
- Bushing Type: Sleeve
- Design Units: Inch, Metric
- Inside Diameter: 0.1250 to 1.12 inch
- Length: 0.2210 to 0.7930 inch
-
Supplier: SKF/Global
Description: the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no
- Bore: 13.78 inch
- Design Units: Metric
- Outside Diameter: 21.26 inch
- Overall Width: 5.31 inch
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: slide it over the nipple and tighten the nut the design to tighten outside of hose reduces hose slip away or fluid leaks Also available are rotary Nut Cupla equipped with ball bearing swivel mechanism to prevent and relieve tension on operator’s hands.
- Material: Carbon & Alloy Steel
- Metric Size: 5 to 16 mm
- Size: Metric
- Type: Ball and Sleeve
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered
- Actuation: Electric Motor
- Jack Type: Screw Jack
- Lift Capacity: 2.81 tons
-
Supplier: RS Components, Ltd.
Description: angled sheet steel washers. Used in radial insert ball bearings with inner ring extended on both sides.,The RSR seal is single-piece, zinc-coated sheet steel washer with moulded, radially preloaded NBR seal lip.,Used in radial insert ball bearings with integral adapter
- Bore: 0.9843 inch
- Design Units: Metric
- Dynamic Radial Load: 3350 lbs
- Outside Diameter: 2.05 inch
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM
- Commutation: Brush
- Continuous Current: 0.3400 to 0.4500 amps
- Continuous Torque: 0.0239 to 0.0257 In-lbs
- Design Units: Metric
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the
- Commutation: Brush
- Continuous Current: 0.0600 amps
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: DeZURIK, Inc.
Description: crevices, seats or bearings where slurry can hang up and impair operation or even cause complete valve failure. The principle of design is very simple, with few moving parts. Two mechanical pinch bars open and close the elastomer sleeve. The heart of this unique valve is the durable,
-
Supplier: National Precision Bearing, Inc.
Description: Loads - P • Dynamic loads up to 20,000 PSI • Static loads up to 36,000 PSI • Compressive yield strength of 44,000 PSI Speed - V • Up to 100 FPM greased • Up to 500 FPM in oil Performance - PV • PV to 80,000 PSI - FPM - continuous operation Temperature Range • –40°F to +210°F intermittent to 260°F
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 4.72 to 11.81 inch
- Length: 1.97 to 4.72 inch
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth radial plain bearings – hydrodynamic multilobe bearings with adjustable play. Spindle bearings on modern, high-performance machines demand high precision. Hydrodynamically lubricated multilobe radial plain bearings with the Spieth principle have a clear advantage
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.18 to 5.51 inch
Find Suppliers by Category Top
Featured Products Top
-
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Co., Inc. -
required on the shaft. Self-equalizing thrust bearings are typically supplied with ‘Directed Lubrication’ even at relatively low sliding speeds to avoid the need for oil seals. Materials Standard pads are steel backed with a babbitt lining. High (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
. Geometric Centershift The rotation of the bearing sleeve segments is facilitated by bending of the flat spring beams which support them. This causes a slight radial shift of the sleeve segments relative to each other. For small angles of rotation, such as 2 degrees, the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Co., Inc. -
with Regulation (EU) No. 10/2011. iglide AX500 plain bearings are not only maintenance-free, unlike stainless steel bearings, but also cost and weigh less than stainless steel bearings. On the test rig: wear testing iglide AX500 achieves much better wear results than (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for igus® inc. -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
3,800-square-meter in-house laboratory demonstrated how wear-resistant the bearings are. In tests, the plain bearings were pivoted on a gas-nitrified St52 steel shaft with a load of 30Mpa at a speed of 0.01 meters per second. The iglide G plain bearings showed virtually no signs of wear even after (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for igus® inc. -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Readily Available 150 Standards matching popular bearing sizes Stocked from 9 mm to 580 mm in carbon and stainless steel No-Tooling-Costs™ on customs; .157" to 120" diameters Browse Parts or Request Samples for Your (read more)
Browse Datasheets for Smalley -
Thin section bearings have small width cross sections with respect to their diameters. They are designed to save space, decrease weight and reduce friction. Thin and extra thin bearings are available in inch, metric, chrome and stainless steel. Thin section bearings are available as full complement or with cages designed for high speed applications. (read more)
Browse Thin-section Bearings Datasheets for Pacific International Bearing, Inc. -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.