Products/Services for Micro Hydraulic Gear Motors
-
Gearmotors - (653 companies)Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing arrangement is called a gear reducer or gearbox. The combination of an electric motor and gearbox reduces design complexity and lowers cost...Motor TypeCommutationAC Motor Construction
-
Gears - (647 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
DC Motors - (1207 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
-
Motor Controllers - (743 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database...
-
Rack and Pinion Gears - (156 companies)...to convert rotation into linear motion. The flat, toothed part is the rack and the gear is the pinion. A piston coaxial to the rack provides hydraulic assistance force, and an open centered rotary valve controls the assist level. A rack and pinion gears...
-
Hydraulic Filters - (418 companies)...system. The purpose of such a system is to actuate a hydraulic cylinder (also known as a hydraulic motor) using pressurized hydraulic fluid. A basic hydraulic system consists of several components: A reservoir for hydraulic fluid, which allows power...
-
Stepper Motors (rotary) - (437 companies)Full, half, micro. Typically full step only. Full, half, micro. Noise. Quiet. Noisy. Quiet. Overview of the stepper motor types. Table Credit: MicroChip Technology Inc. Permanent magnet (PM) stepper motors use permanent magnets on the rotor. The rotor...
-
Gear Pumps - (540 companies)...such as elevators, damper controls, and other hydraulic devices. They are also popular for precise transfer and metering applications. Internal Gear Pump. Internal gear pumps generate flow using a gear with externally-cut teeth contained in and meshed...
-
Air Motors - (150 companies)...to consider. Gearmotor Specifications. Gearmotor specifications that are important to consider when searching for air motors include whether or not the air motor is a gearmotor, the gear reduction ratio, and gearmotor output style. A gear motor has...
Product News
-
jbj Techniques Limited
Full range of hydraulic gear pumps & motors With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of positive displacement, hydraulic gear pumps is available in single or multiple pump format and can be supplied... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Gear motors ~ hydraulic power to mechanical Gear motors convert hydraulic pressure and flow into torque and angular displacement. Rotary mechanical power, applied to a load via the shaft. Mechanical power from a hydraulic source; hydraulic fluid is moved into the motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available with a comprehensive range of mounting... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear motor high pressure shaft seal A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic motor-pump sets Providing a solution based upon your application requirements. jbj Techniques can design and build motor-pump assemblies from the extensive stock of hydraulic gear motors and hydraulic gear pumps, creating custom adaptors to mount the gear pumps to the motor again from extensive stocks of bellhousings and couplings and use of our excellent in-house machine shop facilities. Full design drawings provided for reference and approval before build. >> product specification: team of design engineers... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Pelonis Technologies, Inc.
Micro Motors Pelonis Technologies' innovative Micro Motors are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications. Today's nano technologies and portable electronics require miniature lightweight motors that have low power consumption, low electromagnetic interference, and increased life expectancies. Micro Motors are innovative miniature solutions for applications that have limited space with restricted power budgets. They manage heat generation... (read more)Browse Brushless Motors Datasheets for Pelonis Technologies, Inc. -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good hydraulic, mechanical and volumetric efficiency, low noise level and, last but not least, compact dimensions and low weight/power ratio. Ideal for both industrial and mobile industry sectors. A helpful guide to pump drives: How to select the right pump drive for an application learning the basics. You name the application, we specify the gear... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
High Torque, Hydraulic Piston Motors by heavy duty tapered roller bearings. Crankshaft bearings: preloaded to take the thrust in both axial directions, ensuring silent running and allows heavy radial and axial loading on the output shaft (e.g. gear drives). Visit www.jbj.co.uk/hydraulic-motors.html for further details and a series of 3 technical specification catalogues for your information and reference. The team of friendly, highly qualified and experienced engineers at jbj Techniques Limited are here to assist in the correct... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Yuyao Baida Electric CO., LTD.
Compact DC Micro Motor The BD80ZY110 micro motor offers exceptional performance within a compact design. With a cylindrical body and in-line shaft orientation, it seamlessly integrates into various applications. Its 3.15-inch diameter ensures compatibility with diverse setups. Key Features: Compact cylindrical design. In-line shaft orientation. Versatile applications. Customizable according to requirements. Ideal for: Household appliances. Cordless power tools. Engineers seeking a reliable and adaptable micro motor... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
DC Micro Motor -- BD80ZY110 Typical Applications. Household Appliance. Cordless Power Tool. We can design and produce according to customer demand. Specifications. Product Category: DC Motors Units: Metric Shaft Orientation: In-line Motor Shape: Cylindrical Body Diameter / Width: 3.15 inch (80 mm) (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
-
Pressure Determination Approach in Specific Pressure Regions and FEM-Based Stress Analysis of the Housing of an External Gear Pump
Flores-M´arquez, A., Vel´azquez-Villegas, F., and Ascanio, G., ‘‘Numerical Analysis of a Hydraulic Gear Micro Motor ,’’ Journal of Mechanical Science and Technology 27(5): 1351–1360 (2013).
-
Networked simulation for the design of an integrated chassis control system
The AFS system basically consists of a rack and pinion hydraulic steering gear , an electric motor , some sensors and a micro controller unit.
-
Innovation in Materials Science and Emerging Technology
It is composed of gear pump for generating a hydraulic power, AC induction motor for rotating a gear pump, micro check valve, micro relief valve, and oil tank.
-
Intelligent Robotics and Applications
It is composed of the gear pump for generating a hydraulic power, the AC induction motor for rotating the gear pump, the micro check valve, the micro relief valve, and the oil tank.
-
Mechatronic design of a PM brushless motor-driven gear pump with sensorless control
In this paper, we describe the mechatronic design of a Motor Pump Unit (MPU), formed by an hydraulic gear pump, a Permanent Magnet brushless motor and a power converter with a micro controller unit, implementing sensorless control of the motor speed.
-
Influencing factors on rotor overmold designs for robustness against media and thermal shocks
His current research interests span a wide range of disciplines, including electromagnetic and hydraulic challenges on small motor -integrated radial impeller pumps as well as micro - gears from injection-molding processes.
-
Effects of Strain Rate on Instability of Granular Soils
…ton loading frame, a high-pressure triaxial cell, two axes of motion control, instrumentation, signal conditioning, and a micro com- puter controller• The … of control consist of hydraulic cylinders that are driven by stepping motors through reduction gears and ball-screw jacks.
-
Suppliers to the new Ford Kuga
…hoses Continental Automotive Systems Caliper front end Continental Automotive Systems Diaphragms ContiTech Electrically powered hydraulic steering [EPHS] TRW Automotive … columns Thyssenkrupp Technologies Steering gear boots ContiTech ELECTRICAL/ELECTRONIC ABS motors Nidec Motors and Actuators … PCB resistor coded with micro switches, buttons unpainted) Delphi…
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…Absorption Fender System Using Valvular Control Logic 553 High Power Micro wave Generator 739 High … 396 High Pressure Slab Motor 84 High Speed Drag … Supported Steering and Reversing Gear for Large Waterjets 323 … Hybrid Linear Motor 527 Hydraulic Pump with Integral Electric…
-
Evolutionary Algorithms for Solving Multi-Objective Problems
…fuzzy system design, 368, 369, 411 gas turbine design, 412 gear -box design, 375 generation … lift airfoil design, 386 hydraulic and environmental engineering, 223 … image segmentation, 401 induction motor design, 352 inductive learning … medicine, 393–395 metallurgy, 375 micro channel design, 413 microprocessor…