-
Description: Applies to a high quality approval system for hybrid integrated circuits and film structures.This checklist is intended for the use of a hybrid microcircuit manufacturer's internal assessment team. It will provide the hybrid manufacturer and the National Supervising Inspectorate with ongoing
-
Description: Applies to high quality approval systems for hybrid integrated circuits and film structures. The purpose of the tests is to perform visual inspections on the internal materials, construction and workmanship of hybrid, multichip and multichip module microcircuits and passive elements used for
-
Supplier: CSA Group
Description: Applies to a high quality approval system for hybrid integrated circuits and film structures.This checklist is intended for the use of a hybrid microcircuit manufacturer's internal assessment team. It will provide the hybrid manufacturer and the National Supervising Inspectorate with ongoing
-
-
Supplier: CSA Group
Description: Applies to high quality approval systems for hybrid integrated circuits and film structures. The purpose of the tests is to perform visual inspections on the internal materials, construction and workmanship of hybrid, multichip and multichip module microcircuits and passive elements used for
-
Supplier: Accuris
Description: INTEGRATED CIRCUITS (MICROCIRCUITS) MANUFACTURING, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: INTEGRATED CIRCUITS (MICROCIRCUITS) MANUFACTURING, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: INTEGRATED CIRCUITS (MICROCIRCUITS) MANUFACTURING, GENERAL SPECIFICATION FOR
-
Supplier: Broadcom Inc.
Description: military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-04205. The HCPL-5150 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DSCC
- Collector Emitter Breakdown Voltage: 5 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: operation and storage over the full military temperature range and may also be purchased in a commercial grade or from the DSCC Standard Microcircuit Drawing (SMD) 5962-04205. The HCPL-5151-200 is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC
- Collector Emitter Breakdown Voltage: 5 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-04204. The HCPL-5120-200 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version
- Collector Emitter Breakdown Voltage: 5 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -55 to 125 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: The HCPL-5301 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The HCPL-5301 is manufactured and tested on a MIL
- Collector Emitter Breakdown Voltage: 5 volts
- Isolation Voltage: 1500 volts
- Mounting Option: Surface Mount, Flat Pack
- Operating Temperature: -55 to 125 C
-
Supplier: Samsung Electro-Mechanics
Description: Matching Electric signal characteristics are excellent as microcircuits and materials of low Dk (low permitivity) are applied. UHD(Ultra High Density) PCB UHD PCBs can be made in a high-density design, thanks to microcircuits and microholes. Design Rule
-
Supplier: ValueTronics International, Inc.
Description: 160 ms to 400 ms Measuring Speed for C-D and L-D Measurements The Agilent 4271B Digital LCR Meter meets the requirements of the lab, manufacturing, and where automatic high speed and accuracy measurements are essential. The four-pair measurement technique has the advantage of
Find Suppliers by Category Top
Featured Products Top
-
The KD-5100+ is an upgraded higher reliability version of Kaman’s proven KD-5100 measuring system and utilizes the identical hybrid microcircuit. The KD-5100+ incorporates upgrades to: circuit layout, ground connections, and sensor connectors, and adds higher (read more)
Browse Proximity Sensors Datasheets for Kaman Precision Measuring Systems
Conduct Research Top
-
What Role do Electronic Adhesives Play in Electronic Assembly, Encapsulation, and Protection?
The electronic industry utilizes a wide variety of adhesives that cover many different categories and applications. From positioning tiny microcircuits to bonding large motor coils, these electronic adhesives are indispensable. Without their use, life would become chaotic. The requirements
-
Which Electronic Devices are Fixed and Bonded using Electronic Adhesives?
The rapid development of the electrical and electronic industries is driving the rapid expansion of electronic adhesives. Adhesives have a wide range of applications in the electrical and electronic industries, ranging from the positioning of microcircuits and LED components to the bonding