Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hy-Lok USA, Inc.
Description: Micron Tee Filters SS316 body material as standard Replacement of filter elements with body in line Compact and robust integral union bonnet design Particle trapping for clean fluid
-
Supplier: PressureParts.Com
Description: Filter, Element 10 Micron Spin-
-
Supplier: PressureParts.Com
Description: Filter, Chemistone Element 15 Micron
-
-
Supplier: Superlok - Mako Products
Description: Features ¦ Remove system particulate contaminants. ¦ Inline filters are for use where space is limited. ¦ Replaceable filter element. ¦ Maximum operating pressure : 3000 psi @ 70 (21 ) ¦ Operating temperature range : -20 to 900 (-28 to 482 ) with SS316 body ¦ 1/8 to 1/2 in. and 3 to
- Filtration Product: Hydraulic Fluid
- Flow: Full Flow
- Maximum Pressure: 1360 to 3000 psi
-
Supplier: Superlok - Mako Products
Description: Features ¦ Remove system particulate contaminants ¦ The filter element can be replaced without removing the body in the system ¦ Replaceable sintered filter element ¦ Maximum operating pressure: 6000 psi (414bar) @ 70°F (21 °C) ¦ Operating temperature range: - 40°F to 250°F (- 40°C to
- Filtration Product: Hydraulic Fluid
- Flow: Full Flow
- Maximum Pressure: 1470 to 6000 psi
-
Supplier: Princess Auto Limited
Description: 10.7" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Product: Hydraulic Fluid
- Trigger: Filter Element / Cartridge
-
Supplier: Princess Auto Limited
Description: 6.7" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Product: Hydraulic Fluid
- Trigger: Filter Element / Cartridge
-
Supplier: Princess Auto Limited
Description: 7.87" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Product: Hydraulic Fluid
- Trigger: Filter Element / Cartridge
-
Supplier: Princess Auto Limited
Description: 5.35" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Product: Hydraulic Fluid
- Trigger: Filter Element / Cartridge
-
Supplier: PressureParts.Com
Description: Pleated polyester/polypropyl ene core Recommended for maximum filtration with reduced flow requirements (up to 130 PSI
-
Supplier: PressureParts.Com
Description: Pleated polyester/polypropyl ene core Recommended for maximum filtration with reduced flow requirements (up to 130 PSI
-
Supplier: Bijur Delimon International
Description: Application In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in
- Assembly / Element Type: Wire Mesh / Screen
- Configuration: In-line
- Filter Media: Metal / Porous Metal, Other
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560567 filters air output up to 5 microns. Includes all components pictured.
-
Supplier: Watts Premier
Description: equipped with a 50 micron sediment filter, ball valve, mounting bracket and wrench. The unit has 1" ports. If you are dealing with sediment problems that are commonly found in well water applications or areas where dirt and rust particles are a problem, you will find this unit to be a
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Laboratory Filters - 11404-47-ACN - Gridded Membrane Filters White/black, 0.80 Micron -- GO-81055-50Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: ALMiG USA Corporation
Description: A particulate air filter is a device composed of fibrous materials which removes solid particulates or liquids. Depending on the air purity class ALMiG is able to provide asolution that fits to your needs no matter which pressure or flow rate. key features: 1 - 2000
- Filter Size Rating: 0.0100 to 5 microns
- Filter Type: General Purpose
- Maximum Air Volume: 1 to 2000 SCFM
-
Supplier: Accuris
Description: FILTER ELEMENT - HYDRAULIC REPLACEABLE MICRONIC VENT TYPE
-
Supplier: Accuris
Description: FILTER ELEMENT - HYDRAULIC, REPLACEABLE MICRONIC LINE TYPE
-
Supplier: Accuris
Description: FILTER ELEMENT - HYDRAULIC REPLACEABLE MICRONIC RESERVOIR TYPE
-
Supplier: Enting Water Conditioning, Inc.
Description: P25 Spun Polypropylene-25 Micron
-
Supplier: Enting Water Conditioning, Inc.
Description: Microline Pre Filter, 5-Micron Sediment for Well Water
-
Supplier: Accuris
Description: FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON AND 5 MICRON, TYPE II, GENERAL SPECIFICATION FOR
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Trigger: Filter Element / Cartridge
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Trigger: Filter Element / Cartridge
-
Supplier: Northwest Screen Systems
Description: Features: 10 Micron Filter 10 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: 1 Micron Filter 1 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560567C air filter regulator assembly with coalescer provides extra filtration for capturing remaining moisture and oils up to 5 microns. Generally suggested when dispensing cyanoacrylate adhesives.
-
Supplier: Enting Water Conditioning, Inc.
Description: R50 Pleated Polyester Cart-50 Micron
-
Supplier: Enting Water Conditioning, Inc.
Description: R30 Pleated Polyester Cartridge-30 Micron
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 3 microns
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
- Maximum Air Volume: 4662 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 0.0100 microns
- Filter Type: General Purpose
- Maximum Air Volume: 1801 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 0.0100 microns
- Filter Type: Coalescing
- Maximum Air Volume: 10594 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 1 microns
- Filter Type: General Purpose
- Maximum Air Volume: 6357 SCFM
- Maximum Inlet Pressure: 232 psi
Find Suppliers by Category Top
Featured Products Top
-
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Durable geotextile skin stops trash and debris; removes total suspended solids (TSS) over 297 microns (50 mesh) and maintains an impressive flow rate of 2 gpm per foot (read more)
Browse Absorbents and Adsorbents Datasheets for New Pig Corporation -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. The body includes a barb for use with tubing IDs ranging from (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
dielectric filters to the IR between 2 and 5 microns. They are manufactured with an advanced, plasma enhanced PVD process using durable, hard metal-oxide, and durable semiconductor front surface thin films. The films have excellent environmental stability. The OH (water) band at 2.7 microns shows (read more)
Browse Datasheets for Alluxa, Inc. -
Medium: Air & Compatible Gases (40 micron filter) Pressure Range: Vac* to 100 psig Max. Hysteresis: 10% of full current Max. Flow Tolerance: ±10%, -0% (read more)
Browse Industrial Valves Datasheets for Clippard -
Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic (read more)
Browse Mist Collectors Datasheets for Ducon Environmental Systems -
- NIR (700nm - 1600nm) - AR, Mirror, Metals, Hot Mirrors, Filters, ITO/IMITO/IMO, B/S - SWIR (1400nm - 3000nm) - AR, Mirror, Metals, Filters, B/S, ITO/IMITO/IMO - MWIR (3 - 5 Microns) - AR, Mirror, Metals, Filters, B/S, ITO (read more)
Browse Long Pass Filters and Short Pass Filters Datasheets for Abrisa Technologies -
Simple to operate 10 micron pre-filter Click here for additonal product information. (read more)
Browse Metalworking Fluid Filters Datasheets for Hilliard Corporation (The) -
A major concern for pharmaceutical facilities is the safe, efficient collection of fine dust generated at various manufacturing stages. This is most important for very fine sub-micron dusts and powders which pose a health threat to employees as well as cross contamination issues for high (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC
Conduct Research Top
-
Filter Helps Test Subsea Pipelines
Croft Filters has produced filters used in testing undersea oil and gas pipelines. The 18, 50 micron filters are part of a 'pigging unit', a device that floods subsea pipelines pushing through 'pigs', or rubber plugs, which clean the lines and disperse any debris.
-
Chemical residue is no match for an Eaton mechanically cleaned filter
of certain specified contaminants prior to being discharged into the public sewer system. The customer was using a large, 24" x 24" filter press equipped with a dozen 40-micron filter pads to remove flocculated contaminants from the wastewater before processing it through an ultrafiltration system prior
-
Handling, Installation and Burn-off Procedure for HEPA Filters
through a filter,. if it is to be rated as HEPA grade. Typically the paper passes fewer than 1 in 10,000. None of these is larger than 5 microns, unless there is a leak in the filter.
-
Sterilizing Filters: Right Flow, Right Size Critical
of Product Management, Process Filtration, Sartorius North America, Inc. Sterilizing grade, 0.2-micron-rated membrane filters are used widely within the biopharmaceutical industry. They were also given more prominence by FDA s Aseptic Guidelines, which specified filtrative sterilization as a key
-
TefTEC Filters Protect Stored Citrus Juice (.pdf)
to their hydrophobicity, which prevents water from entering, and their tight micron rating, which assures retention of bacteria, mold and other spoilage microorganisms. The system was sized to allow use of four 10" single cartridge filter housings. This system was selected to allow fitment under low
-
Miller Electric Reduces Oil Costs While Improving Part Quality
Doug Weisshahn, Project Technician and NC Programmer at Miller Electric had a problem with fine chips in cutting oil. There were so many fine chips in one particular machine, they would leave marks (indentations) on the parts from the automatic chucking process. Doug had two 25 micron filter bag
-
Automatic Self-Cleaning Scraper Strainers Filter Smallest Particles to Largest Debris
Unlike backwash systems, scraper strainers reliably resist clogging and fouling when faced with micron-sized particles, oversized solids, and high solids concentration
-
Feature Article - Advances in Wire EDM Filtration - 10/00
for that balance between filtration efficiency and cost. Most knowledgeable EDM users would agree that clean water is essential for quality cutting. Generally, this means a filter with a five- or 10-micron rating. Many applications could benefit from the use of a higher quality filter with a rating
More Information Top
-
Testing of the SpinTek Rotary Microfilter Using Actual Waste
Analysis of the data as a function of time and post-test investigation suggests the 0.1- micron filter disk deteriorated over the course of the experiments.
-
Crits Notes on Water and Ion Exchange
Membrane 0.45 micron filter , 100 ml sample, place on absorbent pads soaked in media, incubate at 35°C, 24 hours, count colonies.
-
Pilot-Scale Testing of a Rotary Microfilter with Irradiated Filter Disks and Simulated SRS Waste
Scanning electron microscope pictures show particles filling the pores of the 0.5 micron filter , and solid particles on the surface of the 0.1 micron filter.
-
Grainger.com
Flow 88 cfm, 0.01 Microns Filter Rating, Max.
-
Pilot-Scale Testing of a Rotary Microfilter with Irradiated Filter Disks and Simulated SRS Waste
Scanning electron microscope pictures show particles filling the pores of the 0.5 micron filter , and solid particles on the surface of the 0.1 micron filter.
-
Treatment of Seawater With Cartridge Filtration - A Field Trial
With the installation of a 50 micron nominal filter upstream of a 10 micron absolute filter, the service life of a 10 micron filter was increased by 20 times.
-
Study Of Filters Used For Filtering Workover Fluids
Nylon filters are attacked them through 0.45 micron filters , then weighi]g the .
-
INGERSOLL-RAND Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
Flow 22 cfm, 0.01 Micron Filter Rating, Max.