Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: (IP57) at a microphone level. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of multi-microphone (array) applications. Different power modes can be selected in order to suit specific clock frequency
- Signal to Noise Ratio: 72 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of
- Signal to Noise Ratio: 73 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 40Hz Very-low group delay (9µs) Benefits Crystal clear audio pick up of the quietest and the loudest sounds Small package size and high ingress protection (IP57) at a microphone level Enablement
- Signal to Noise Ratio: 69 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: IM72D128V – Ultra-low power digital XENSIV™ MEMS microphone Discover the IM72D128V, an ultra-high performance XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), & very low
- Signal to Noise Ratio: 71.5 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: NTi Audio AG
Description: The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and calibration data. This promotes faster setup and ensures accurate measurements. The
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 25 to 153 dB re 20µPa
- Microphone Sensitivity: 8 mV/Pa
- Impedance: 100 ohms
-
Supplier: Newark, An Avnet Company
Description: CONTACT MICROPHONE, 100UA, 5KHZ, 30VDC; Transducer Function:Microphone; Directivity:-; Frequency Response Min:8Hz; Frequency Response Max:2.2kHz; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Sensitivity (dB):- RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained. Ambient Noise Sensor Features: - Balanced
-
Supplier: Visual Sound, Inc.
Description: Channel Separate Level Controls per Channel Optional Handheld and Lapel Microphones Up to 6 Sensors per Frequency Group for Large Rooms 1U Rack Mount Chassis
- Features: Wireless Microphone
-
Supplier: Columbia Research Labs, Inc.
Description: microphone offers unusually high charge sensitivity, wide frequency response and excellent linearity. The Model P-308-C features a compact design weighing less than 20 grams. The advanced stainless steel case design assures exceptional mechanical isolation and rugged construction for
- Frequency Response: 5 to 10,000 Hz
- Dynamic Range: 100 to 190 dB re 20µPa
- Actual Diameter / Size: 0.74 inch
- Thickness / Height: 0.77 inch
-
Supplier: TMP Pro Distribution
Description: the C01 produces a smooth flat frequency response. Its two ultra-thin sensor membranes pick up far more detailed sounds than any dynamic coil. The result is a mic that captures accurate, detailed and smooth audio with warm bass tones and extended top end. You'll hear the strings and
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY351 CRY351
- Frequency Response: 4 to 40,000 Hz
- Dynamic Range: 20 to 140 dB re 20µPa
- Microphone Sensitivity: 15.8 mV/Pa
- Impedance: 20 ohms
-
Supplier: e-con Systems™ Inc
Description: solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 100-P High Intensity Acoustic Sensor (Microphone) is designed for measuring exceptionally wide pressure ranges in applications requiring fast rise times and broad frequency response. This sensor is extremely sensitive allowing very low pressure
- Working Pressure Range: 0.005 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in
- Frequency Response: 2 to 15,000 Hz
- Dynamic Range: 79.6929400022103 to 191 dB re 20µPa
- Actual Diameter / Size: 1.062 inch
- Thickness / Height: 1.8800000000000001 inch
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; Comes with custom sensor cable length The all-new Sabine Phantom Mic Rider™ is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld,
-
Supplier: SAE International
Description: acoustic emissions sensors are embedded in the block of a 2.0L turbocharged GDI engine, and the signal is analyzed to identify useful feedback features. The use of acoustic emissions sensors, which have a very high frequency response and are commonly used for detecting material
-
Supplier: TMP Pro Distribution
Description: when no one is front of it using the included, detachable infrared sensor. The audience will appreciate the clear sound and increased intelligibility, and your accounting department will love the price. Getting a Phantom is like having an engineer in every microphone who manages the
- Application: Audio
- Features: Cable Assembly
-
Supplier: TMP Pro Distribution
Description: when no one is front of it using the included, detachable infrared sensor. The audience will appreciate the clear sound and increased intelligibility, and your accounting department will love the price. Getting a Phantom is like having an engineer in every microphone who manages the
- Application: Audio
- Features: Cable Assembly
-
Supplier: Knowles
Description: High frequency functionality Wide range of applications Micro-sized sensing and actuation Derived from our industry-leading MEMS silicon surface mount microphone technology, our new ultrasonic sensor designs function on a high frequency band. Sensor designs are
-
Supplier: Cirrus Logic, Inc.
Description: The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, acoustic echo
- Supply Voltage: 1.8 V
- Device Type: Codec
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; for handheld mics The all-new Sabine Phantom Mic Rider™ is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld, gooseneck or podium mic and listen
-
Supplier: ValueTronics International, Inc.
Description: The 718EX 300 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
-
Description: non-transmitting devices or accessories (e.g. belt-clips), or embedded in garments. The applicable frequency range is from 4 MHz to 10 GHz. Devices operating in the applicable frequency range can be tested using the phantoms and other requirements defined in this document. The device
-
Supplier: Visual Sound, Inc.
Description: speaker, while the four-inch cone speaker provides superior high frequency response. Teachers, administrators, and students will appreciate the improved sound quality. One 2ch Receiver One Infrared Teacher Microphone with remote volume control One plug in charger for Teardrop
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1750SYI -- 1189422-ISD1750SYISupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189422-ISD1750SYI Mounting Style: SMD Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface:
- TJ: -40 to 85 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1760PYI -- 1189423-ISD1760PYISupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189423-ISD1760PYI Mounting Style: Through Hole Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface:
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1610BSY -- 1189416-ISD1610BSYSupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189416-ISD1610BSY Mounting Style: SMD Features: Automatic Gain Control Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Duration: 6.6 ~ 20 Sec Sampling
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1760SYI -- 1189424-ISD1760SYISupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189424-ISD1760SYI Mounting Style: SMD Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface:
- TJ: -40 to 85 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: InfraTec Infrared LLC
Description: transimpedance amplifier (TIA) for 1Hz to 100Hz modulation frequency range feedback R 100GOhm ±20% // C 50 ±10fF (very high gain)
- Spectral Range: 3.9 to 5 microns
- Response Time: 150 milliseconds
- Operating Temperature: -13 to 185 F
- Responsivity: 1.8 mV/µW
-
Supplier: Security Camera Warehouse
Description: Wired or Wireless 4 Channel Manual Switch Built-in Microphone for Audio Monitoring Transmission Frequency ISM 2.400 GHz~ 2.483GHz Modulation Mode FM Non-obstructed Effective Range 328FT. Operating Temperature 14°F to 122°F Storage Temperature -4°F to 140°F Operating Humidity 85%RH
- Camera Function: Video
-
Supplier: ACE Controls Inc.
Description: can be run on an iPhone or iPad. It still allows you to use the Apple OEM sensors such as accelerometer, gyroscope and microphone which limits measurement to 50 Hz or a professional-grade external sensor for improved results. For professional measurements up to 8,000 Hz, an
- Operating System: MAC
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: SAE International
Description: The authors report on the design and application of a high resolution micro-electro-mechanical (MEMS) microphone array for automotive wind noise engineering. The array integrates both sensors and random access memory (RAM) chips on a flexible circuit board that eliminates high channel
-
Supplier: REED-Direct
Description: Precision selenium photovoltaic cells and microprocessor provide for excellent accuracy of ±5% Large 0.5" LCD readout displays to 1999 counts and indicates overrange DATA_HOLD switch Automatic zero adjustment Separate light sensor facilitates measurements in remote locations Built-in analog
- Sensor Diameter: 0.50000027 inch
- Illuminance Range: 2,000 to 50,000 Lux
- Lux Resolution: 1 Lux
- Foot Candle Resolution: 0.10000000000000002 FC
-
Supplier: SAE International
Description: The SAE J2521 procedure applies to high-frequency squeal noise occurrences for on-road passenger cars and light trucks below 4540 kg of GVWR. The procedure incorporates high-temperature and low-temperature test matrixes but does not fully account for the effects of the environment on brake
Find Suppliers by Category Top
Featured Products Top
-
Sensor-based condition monitoring & predictive maintenance Discover Infineon’s XENSIV™ sensor and IoT product portfolio for (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
dilution, or leak directionality. To compensate for such situations, ultrasonic gas leak detectors pick up gas leaks by responding to the airborne ultrasound instead of relying on physical contact between the gas and the sensor element. This capability significantly improves total speed of response to (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Delay Time Measurement with Ultrasonic Sensors
the transducer is designed as transmitter (ultrasonic generator) as well as receiver (microphone with high sensitivity) and is optimized for frequencies in the range of 120 kHz up to 400 kHz, far beyond the human hearing capacity. Activated by an oscillator the membrane of the transducer decouples ultrasonic
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
On a new approach to reduction of data for ANFIS application to unmanned robotic vehicles
Microphone Sensor ( frequency ) 15 Enc(f) .
-
A low-power self-biased rail-to-rail preamplifier as a readout circuit for a capacitor-type microphone
Chiang C-T, Chou W-C, Tsai J-C, Lee H-L (2010) A CMOS readout circuit With frequency optimization for microphone sensor arrays, 2010 international symposium on computer.
-
The Role of Sub-audible Acoustics In Urban Geophysics
In general, however, only high- frequency acoustic sensors (literally microphones ) have been fused with seismic sensors to provide capability in a variety of listening scenario.
-
Machine Design and Manufacturing Engineering
[4] Yonggang Zhang and Jonathon A. Chambers, Exploiting all combinations of microphone sensors in overdetermined frequency domain blind separation of speech signals[J], .
-
Applied Mechanics and Mechatronics Automation
[4] Yonggang Zhang and Jonathon A. Chambers, Exploiting all combinations of microphone sensors in overdetermined frequency domain blind separation of speech signals, International Journal of adaptive control and signal processing, Vol 25, pp88–94,2011.
-
Trends in Network and Pervasive Computing — ARCS 2002
A classical example is an interpreter that tries to determine whether a meeting takes place in a room by considering a motion detection sensor and a microphone sensor detecting voice frequencies .
-
Modern microphone array for hearing aid and speech processing
The first method models the microphone sensors as having frequency independent non-uniform gains and non-uniform delays for all DOA.
-
http://www.ndt.net/article/ewgae2010/papers/28_Kabiri_Rev1.pdf
In other works, low frequency sensors such as microphones are used [9].
-
On Over-Determined Frequency Domain BSS
[19] Y. Zhang and J. A. Chambers, “Exploiting All Combinations of Micro- phone Sensors in Overdetermined Frequency Domain Blind Separation of Speech Signals,” Int. J. Adaptive Control Signal Process., vol.
-
Test definitions for the evaluation of infrasound sensors.
An infrasound sensor can be an absolute pressure micro-barometer, a differential pressure sensor or low frequency microphone .
Indicates content that may require registration and/or purchase.