Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs As part of our comprehensive XENSIV™ sensor family, we offer a second AEC-Q qualified, high-performance digital MEMS microphone with an increased sensitivity, for best
- Features: Digital Microphone
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Signal to Noise Ratio: 67 dB
-
Supplier: Infineon Technologies AG
Description: IM69D130 is a high performance digital MEMS microphone making use of Infineon’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application benefits are crystal clear audio signals, extended pick-up distance and sensitivity to
- Features: Digital Microphone
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Signal to Noise Ratio: 69 dB
-
Supplier: Visual Sound, Inc.
Description: 4 Channel Receiver Separate Balanced XLR Outputs per Channel Separate Level Controls per Channel Optional Handheld and Lapel Microphones Up to 6 Sensors per Frequency Group for Large Rooms 1U Rack Mount Chassis
- Features: Wireless Microphone
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications Our new Infineon XENSIV™ IM67D130A is a high performance digital MEMS microphone, qualified according to automotive standard, AEC-Q103-003. The sensor offers high Signal
- Features: RoHS Compliant, Digital Microphone
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Signal to Noise Ratio: 67 dB
-
Supplier: Columbia Research Labs, Inc.
Description: microphone offers unusually high charge sensitivity, wide frequency response and excellent linearity. The Model P-308-C features a compact design weighing less than 20 grams. The advanced stainless steel case design assures exceptional mechanical isolation and rugged construction for
- Actual Diameter / Size: 0.7400 inch
- Dynamic Range: 100 to 190 dB re 20µPa
- Frequency Response: 5 to 10000 Hz
- Nominal Diameter: Other
-
Supplier: NTi Audio AG
Description: The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and calibration data. This promotes faster setup and ensures accurate measurements. The
- Dynamic Range: 25 to 153 dB re 20µPa
- Frequency Response: 5 to 20000 Hz
- Impedance: 100 ohms
- Microphone Sensitivity: 8 mV/Pa
-
Supplier: NTi Audio AG
Description: The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and calibration data. This promotes faster setup and ensures accurate measurements. The
- Dynamic Range: 29 to 144 dB re 20µPa
- Features: Outdoor Rated
- Frequency Response: 5 to 20000 Hz
- Impedance: 100 ohms
-
Supplier: TMP Pro Distribution
Description: pattern, the C01 produces a smooth flat frequency response. Its two ultra-thin sensor membranes pick up far more detailed sounds than any dynamic coil. The result is a mic that captures accurate, detailed and smooth audio with warm bass tones and extended top end. You'll hear the
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: microphone is ? type pre-polarization 1/4 inch free field measurement microphone, is the sensor which can convert acoustic signal into electrical signals of sensors.Using Titanium film and make special stability treatment, with wide frequency range, good
- Dynamic Range: 20 to 140 dB re 20µPa
- Frequency Response: 4 to 40000 Hz
- Impedance: 20 ohms
- Microphone Sensitivity: 15.8 mV/Pa
-
Supplier: RS Components, Ltd.
Description: The ICS-43432 is a low-noise MEMS microphone with an I²S digital output. The InvenSense digital microphone ICS43432 has fully decimated outputs that allow them to be connected directly into microcontrollers (MCU) and DSPs. The device contains a MEMS sensor, an analog to digital
-
Supplier: RS Components, Ltd.
Description: The ICS-43432 is a low-noise MEMS microphone with an I²S digital output. The InvenSense digital microphone ICS43432 has fully decimated outputs that allow them to be connected directly into microcontrollers (MCU) and DSPs. The device contains a MEMS sensor, an analog to digital
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in
- Actual Diameter / Size: 1.06 inch
- Dynamic Range: 79.69 to 191 dB re 20µPa
- Frequency Response: 2 to 15000 Hz
- Nominal Diameter: Other
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in
- Actual Diameter / Size: 1.38 inch
- Dynamic Range: Up to 191 dB re 20µPa
- Frequency Response: 2 to 15000 Hz
- Nominal Diameter: Other
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in
- Actual Diameter / Size: 1.38 inch
- Dynamic Range: 79.69 to 191 dB re 20µPa
- Frequency Response: 2 to 15000 Hz
- Nominal Diameter: Other
-
Supplier: TelephoneStuff.com
Description: Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained. Ambient Noise Sensor Features: - Balanced
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of
- Camera Function: Video
- Format / Output: Other
- Horizontal Resolution: 2304 lines
- Maximum Frame Rate: 30 to 60 fps
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; Comes with custom sensor cable length The all-new Sabine Phantom Mic Rider? is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld
-
Supplier: ValueTronics International, Inc.
Description: The 718EX 300 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining
- Physical Properties: Acoustic (Microphones)
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: The 718EX 100 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining
- Physical Properties: Acoustic (Microphones)
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: The 718EX 30 is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining
- Physical Properties: Acoustic (Microphones)
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: The 717 5000G is a new Pressure Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining
- Physical Properties: Acoustic (Microphones)
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such
- Control Panel: Computer Interface
- Frequency Range: 10 to 20000 Hz
- Interface Options: Serial
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; for handheld mics The all-new Sabine Phantom Mic Rider? is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld, gooseneck or podium mic
-
Supplier: InfraTec Infrared LLC
Description: Pyroelectric IR detector with integrated ø1.9mm micromachined tunable Fabry-Perot filter. Tuning range 3.9 ... 4.8µm, spectral bandwidth 100nm, low spring stiffness, pyroelectric element area 2.0x2.0mm² thermal compensation, ultra low microphonic effect, current mode operation with advanced
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: InfraTec Infrared LLC
Description: Pyroelectric IR detector with integrated ø1.9mm micromachined tunable Fabry-Perot filter. Tuning range 3.0 ... 4.1µm, spectral bandwidth 80nm, low spring stiffness, pyroelectric element area 2.0x2.0mm² thermal compensation, ultra low microphonic effect, current mode operation with advanced
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: TMP Pro Distribution
Description: Phantom even turns the mic off when no one is front of it using the included, detachable infrared sensor. The audience will appreciate the clear sound and increased intelligibility, and your accounting department will love the price. Getting a Phantom is like having an engineer in every
- Application: Audio
-
Supplier: TMP Pro Distribution
Description: Phantom even turns the mic off when no one is front of it using the included, detachable infrared sensor. The audience will appreciate the clear sound and increased intelligibility, and your accounting department will love the price. Getting a Phantom is like having an engineer in every
- Application: Audio
-
Supplier: RS Components, Ltd.
Description: TE Connectivityâ??s MEAS CM-01B contact microphone sensors provide a vibration pick up or unique sound with buffered output by combining a low noise electronic preamplifier with PVDF piezo film. These contact microphones provide high sensitivity to vibration applied to the
- Frequency Range: 5000 Hz
- Operating Temperature: 41 to 140 F
-
Supplier: RS Components, Ltd.
Description: TE Connectivityâ??s MEAS CM-01B contact microphone sensors provide a vibration pick up or unique sound with buffered output by combining a low noise electronic preamplifier with PVDF piezo film. These contact microphones provide high sensitivity to vibration applied to the
- Frequency Range: 5000 Hz
- Operating Temperature: 41 to 140 F
-
Supplier: Cirrus Logic, Inc.
Description: The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, acoustic echo
- Supply Voltage: 1.8 V
-
Description: . This edition includes the following significant technical changes with respect to the previous edition: a) extension of the frequency range down to 4 MHz and up to 10 GHz; b) testing of devices with proximity sensors; c) application specific phantoms; d) device holder specifications
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 886 is a portable handheld multifunctional digital device used to measure sound, light, humidity, temperature, AC / DC current, electrical resistance, capacitance and frequency. This multipurpose, all-in-one measuring instrument has myriad applications in a plethora of industries and
- Battery Powered: Yes
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
-
Supplier: RepairZone
Description: , which encompasses repair of monitors, variable frequency drives and servo amplifiers. Established to service the rapidly changing world of electronics and industrial computers, York is providing the kinds of services that today's customers demand.
- Equipment Repaired: Acoustic Sensors / Microphones, Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters / Electrical Meters, Power Supplies / Amplifiers, Servo Drives & Amplifiers, Timers / Counters, Other
- Location: North America, United States Only, Midwest US Only
- Services: Bench / Off-site, OEM / Warranty Authorized Shop, Pick-up and Delivery, Remanufacturing / Complete Rebuild, Replacement / Exchange Program, Product Sales - Used / Refurbished, Product Sales - New
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1610BSY -- 1189416-ISD1610BSYSupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189416-ISD1610BSY Mounting Style: SMD Features: Automatic Gain Control Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Duration: 6
- Device Type / Applications: Sensor Interface
- IC Package Type: SOIC
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1760SYI -- 1189424-ISD1760SYISupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189424-ISD1760SYI Mounting Style: SMD Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output
- Device Type / Applications: Sensor Interface
- IC Package Type: SOIC
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189421-ISD1740PY Mounting Style: Through Hole Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker
- Device Type / Applications: Sensor Interface
- IC Package Type: DIP
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
IC Interfaces - Interface - Interface - Voice Record and Playback - ISD1750SYI -- 1189422-ISD1750SYISupplier: Win Source Electronics
Description: Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189422-ISD1750SYI Mounting Style: SMD Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output
- Device Type / Applications: Sensor Interface
- IC Package Type: SOIC
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Knowles
Description: High frequency functionality Wide range of applications Micro-sized sensing and actuation Derived from our industry-leading MEMS silicon surface mount microphone technology, our new ultrasonic sensor designs function on a high frequency band. Sensor designs are
Find Suppliers by Category Top
Featured Products Top
-
Extreme Environment Kaman Precision Products manufactures a line of high-precision sensors and systems specifically for extreme environment applications. These include three displacement measuring systems, all able to operate at high temperatures (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Kaman Precision Measuring Systems -
Sensor-based condition monitoring & predictive maintenance Discover Infineon’s XENSIV™ sensor and IoT product portfolio for (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
dilution, or leak directionality. To compensate for such situations, ultrasonic gas leak detectors pick up gas leaks by responding to the airborne ultrasound instead of relying on physical contact between the gas and the sensor element. This capability significantly improves total speed of response to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
stress into an electrical signal. In the context of acoustics, a microphone acts as a transducer by converting sound waves into an electrical signal, while a loudspeaker acts as a transducer oppositely, transforming electrical signals into sound waves. Parts (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
Conduct Research Top
-
Delay Time Measurement with Ultrasonic Sensors
the transducer is designed as transmitter (ultrasonic generator) as well as receiver (microphone with high sensitivity) and is optimized for frequencies in the range of 120 kHz up to 400 kHz, far beyond the human hearing capacity. Activated by an oscillator the membrane of the transducer decouples ultrasonic
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
On a new approach to reduction of data for ANFIS application to unmanned robotic vehicles
Microphone Sensor ( frequency ) 15 Enc(f) .
-
A low-power self-biased rail-to-rail preamplifier as a readout circuit for a capacitor-type microphone
Chiang C-T, Chou W-C, Tsai J-C, Lee H-L (2010) A CMOS readout circuit With frequency optimization for microphone sensor arrays, 2010 international symposium on computer.
-
The Role of Sub-audible Acoustics In Urban Geophysics
In general, however, only high- frequency acoustic sensors (literally microphones ) have been fused with seismic sensors to provide capability in a variety of listening scenario.
-
Machine Design and Manufacturing Engineering
[4] Yonggang Zhang and Jonathon A. Chambers, Exploiting all combinations of microphone sensors in overdetermined frequency domain blind separation of speech signals[J], .
-
Applied Mechanics and Mechatronics Automation
[4] Yonggang Zhang and Jonathon A. Chambers, Exploiting all combinations of microphone sensors in overdetermined frequency domain blind separation of speech signals, International Journal of adaptive control and signal processing, Vol 25, pp88–94,2011.
-
Trends in Network and Pervasive Computing — ARCS 2002
A classical example is an interpreter that tries to determine whether a meeting takes place in a room by considering a motion detection sensor and a microphone sensor detecting voice frequencies .
-
Modern microphone array for hearing aid and speech processing
The first method models the microphone sensors as having frequency independent non-uniform gains and non-uniform delays for all DOA.
-
http://www.ndt.net/article/ewgae2010/papers/28_Kabiri_Rev1.pdf
In other works, low frequency sensors such as microphones are used [9].
-
On Over-Determined Frequency Domain BSS
[19] Y. Zhang and J. A. Chambers, “Exploiting All Combinations of Micro- phone Sensors in Overdetermined Frequency Domain Blind Separation of Speech Signals,” Int. J. Adaptive Control Signal Process., vol.
-
Test definitions for the evaluation of infrasound sensors.
An infrasound sensor can be an absolute pressure micro-barometer, a differential pressure sensor or low frequency microphone .