-
Supplier: Banner Engineering Corp.
Description: OPTO-TOUCH Optical Touch Buttons are zero-force ergonomic replacements for mechanical push buttons. OTB models are momentary-action touch buttons with electromechanical relay or solid-state outputs. LTB models are alternate-action touch buttons with electromechanical relay
- Base Material: Thermoplastic / Plastic
- Features: CE Certified
- Maximum AC Voltage: 105 to 250 volts
- Maximum Current: 0.0250 amps
-
Supplier: Utmel Electronic Limited
Description: POWER/SIGNAL RELAY, DPDT, MOMENTARY, 0.017A (COIL), 26.5VDC (COIL), 450mW (COIL), 1A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
-
Supplier: Utmel Electronic Limited
Description: POWER/SIGNAL RELAY, 3PDT, MOMENTARY, 0.071A (COIL), 24VDC (COIL), 1700mW (COIL), 16A (CONTACT), PANEL MOUNT, ROHS COMPLIANT
-
-
Supplier: Utmel Electronic Limited
Description: POWER/SIGNAL RELAY, DPDT, MOMENTARY, 0.03A (COIL), 6VDC (COIL), 180mW (COIL), 1A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
-
Supplier: Utmel Electronic Limited
Description: POWER/SIGNAL RELAY, SPDT, MOMENTARY, 0.106A (COIL), 5VDC (COIL), 540mW (COIL), 10A (CONTACT), 30VDC (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
-
Supplier: OMEGA Engineering, Inc.
Description: reset by making a momentary contact between the COM and OFF terminals. The SSRL holds its operational state for up to 1 /2 second during momentary power loss to avoid nuisance shutdowns. A short between the COM and OFF terminals shuts the relay off, regardless of the
- Application Type: General Application Relay, Latching Relay
- Input (Pick-up) Voltage Range: 100 to 200 volts
- Input Voltage Type: AC
- Load Voltage: 130 to 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: reset by making a momentary contact between the COM and OFF terminals. The SSRL holds its operational state for up to 1 /2 second during momentary power loss to avoid nuisance shutdowns. A short between the COM and OFF terminals shuts the relay off, regardless of the
- Application Type: General Application Relay, Latching Relay
- Input (Pick-up) Voltage Range: 120 to 240 volts
- Input Voltage Type: AC
- Mounting: Other
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Relay, 24 V Rated Voltage, 50 Megohms Contact Resistance Non-polarized LED indicator standard Solder-free construction No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil
- Coil Resistance: 164 ohms
- Maximum AC Switching Voltage: 380 volts
- Maximum Current: 10 amps
- Maximum DC Switching Voltage: 380 volts
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Relay, 24 V Rated Voltage, 50 Megohms Contact Resistance Non-polarized LED indicator standard Solder-free construction No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil
- Coil Resistance: 164 ohms
- Maximum AC Switching Voltage: 250 volts
- Maximum Current: 6 amps
- Maximum DC Switching Voltage: 250 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Mom. Contact PB-Illum., Blue, Ext. Hd w/o Guard, Xfmr-Relay Type, 120V AC 50/60 Hz, 1 NO-1 NC
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X/13 Mom. Contact PB-Illum., Red, Ext. Hd w/o Guard, Xfmr-Relay Type LED, 120V AC 50/60 Hz, 1 NO-1 NC
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X/13 Mom. Contact PB-Illum., Green, Ext. Hd w/o Guard, Xfmr-Relay Type LED, 120V AC 50/60 Hz, 1 NO-1 NC
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X/13 Mom. Contact PB-Illum., Amber, Ext. Hd w/o Guard, Xfmr-Relay Type LED, 120V AC 50/60 Hz, 1 NO-1 NC
- Configuration: Normally Open (NO), Normally Closed (NC)
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
-
Supplier: OMRON Automation and Safety
Description: -friendly installation, commissioning and operation. 10A (DPDT) and 5A (4PDT) contact types, gold-clad contacts (MY4) Mechanical and LED indication Push-to-test button - momentary and lockable Labelling facility Hermetically sealed (MYH) and latching (MY2K) and PCB types
-
Supplier: OMRON Automation and Safety
Description: Power Relay Ideally Suited for High Inrush Fluid Pump Control A high-capacity, high-dielectric-stre ngth relay compatible with momentary voltage drops. G7L is equipped with a double-break mechanism and a test button (excluding -P models). SPST-NO or DPST-NO contact
-
Supplier: OMRON Automation and Safety
Description: A high-capacity multi-pole relay used like a contactor With a rated load current of 25A due to the miniature hinge for maximum switching power, the G7J can switch both motor loads as well as resistive and inductive loads. G7J has no contact chattering for momentary
-
Supplier: Qualitrol Company, LLC
Description: to various supply line voltage and current types Red LED indicates actuation of relay Yellow LED indicates a short in the switch or faulty wiring Options Explosive Environments Class 1/Division 2 Protection Applications For power transformers or any other applications which require a
-
Supplier: Littelfuse, Inc.
Description: . The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid
- Features: Latching Relay
- Maximum Current: 110 amps
-
Supplier: Littelfuse, Inc.
Description: contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid relay.Features and Benefits110 A
- Features: Latching Relay
- Maximum Current: 110 amps
-
Supplier: Progressive Automations
Description: The RC-22 is a push button switch that comes housed in a plastic enclosure. It allows for simple, momentary control of a linear actuator. Please be aware it may require a relay for actuator control.
- Actuator Specifications: Flush Pushbutton
- Maximum Current: 3 amps
- Maximum DC Voltage: 12 volts
- Switch Type Function: Momentary Contact
-
Supplier: Qualitrol Company, LLC
Description: monitoring. Optional multi-sensor models provide logic based operation to eliminate nuisance trip alarm potential. Features Field adjustable fast pressure rise and slow pressure settings User selectable contacts for momentary or seal-in actuation with front panel LEDs status
-
Supplier: Allied Electronics, Inc.
Description: The CMB Series relay is used to detect the presence of AC current. When the monitored current exceeds the trip point for longer than 30 milliseconds, the internal relay energizes. When the monitored current drops below the trip point for longer than 0.5 seconds, the internal
-
Supplier: Time Mark Corporation
Description: contacts will transfer when correct power is applied, and trip out on any fault condition or complete loss of power. Each of the five voltage versions can be adjusted throughout a wide operating range. An adjustable trip delay timer prevents nuisance tripping caused by momentary
- Features: Automatic Reset, Visual Indicator
- Frequency Sensing Range: Up to 50 Hz
- Operating Temperature: -20 to 131 F
- Phase Failure (Loss): Yes
-
Supplier: Littelfuse, Inc.
Description: switch (momentary or maintained) the output contacts transfer and the time delay is initiated. At the end of the delay interval, the output contacts revert to their original position. If the initiate switch is reclosed during timing, the time delay will not be affected.
- Operating Temperature: -4 to 149 F
- Time Delay: Yes
-
Supplier: Littelfuse, Inc.
Description: The TDS Series combines accurate digital circuitry with isolated, 10A rated, DPDT or SPDT relay contacts in an 8 or 11-pin plug-in package. The TDS Series features DIP switch selectable time delays ranging from 0.1s to 10,230s in three ranges. The TDS Series is the product of choice
- Features: Time Delay, Visual Indicator
- Mounting: Socket or Plug-in Style, Other
- Operating Temperature: -4 to 149 F
-
Supplier: Banner Engineering Corp.
Description: OPTO-TOUCH Optical Touch Buttons are zero-force ergonomic replacements for mechanical push buttons. OTB models are momentary-action touch buttons with electromechanical relay or solid-state outputs. LTB models are alternate-action touch buttons with electromechanical relay
- Base Material: Thermoplastic / Plastic
- Features: CE Certified
- Maximum AC Voltage: 105 to 250 volts
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: RS Components, Ltd.
Description: Relay compatible with momentary voltage drops up to 50% of rated voltage. High capacity and high dielectric strength. Flame-resistance UL94V-0 insulation material. Choice of connection types available - quick-connect or PCB terminals. Suitable DIN rail/surface socket (Front connecting
- Input (Pick-up) Voltage Range: 200 to 240 volts
- Input Voltage Type: AC
- Load Voltage: 220 volts
- Mounting: Bracket (Flange) Mount
-
Supplier: RS Components, Ltd.
Description: Relay compatible with momentary voltage drops up to 50% of rated voltage. High capacity and high dielectric strength. Flame-resistance UL94V-0 insulation material. Choice of connection types available - quick-connect or PCB terminals. Suitable DIN rail/surface socket (Front connecting
- Input (Pick-up) Voltage Range: 200 to 240 volts
- Input Voltage Type: AC
- Load Voltage: 220 volts
- Mounting: Bracket (Flange) Mount
-
Supplier: RS Components, Ltd.
Description: High capacity, high dielectric strength, multi-pole relays ideal for 3-phase motor control applications and resistive loads. No contact chattering for momentary voltage drops up to 50% of rated voltage. Withstands more than 4kV between contacts that are of different
- Input (Pick-up) Voltage Range: 24 volts
- Input Voltage Type: DC
- Load Voltage: 30 to 220 volts
- Mounting: PC Board
-
Supplier: RS Components, Ltd.
Description: High capacity, high dielectric strength, multi-pole relays ideal for 3-phase motor control applications and resistive loads. No contact chattering for momentary voltage drops up to 50% of rated voltage. Withstands more than 4kV between contacts that are of different
- Input (Pick-up) Voltage Range: 200 to 240 volts
- Input Voltage Type: AC
- Load Voltage: 30 to 220 volts
- Mounting: Bracket (Flange) Mount
-
Supplier: Indelac Controls, Inc.
Description: Model PBOC-10 is a compact push button control station normally located at the actuator, however there are many applications requiring that the control be in a distant location. It is available with momentary contact or mechanical interlocking switches to meet the specific requirements
- Additional Control Outputs: Switches / Relays, Other
- Agency Approvals: Other
- Current: 1.2 to 6 amps
- Display Type: Lights, No Display
-
Supplier: NSI Industries LLC
Description: 365/7 DAY TYPE NORYL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL LOW VOLTAGE LATCHING RELAYS, DIRECT WIRE TO MECHANICALLY HELD CONTACTORS APPLICATION 120
- Number Input Channels: 2
- Operating Temperature: -40 to 158 F
- Signal Input Type: Voltage, Current
-
Supplier: OMEGA Engineering, Inc.
Description: Indication: 8-digit positive, 7-digit negative maximum; auto decimal, lead zero blanking Flow Totalizer: 8-digit positive, 7-digit negative maximum (re-set via keypad press, software, network command or momentary contact closure Enclosure NEMA 4 (IP65) Construction: Powder
- Additional Process Inputs: Density
- Display Type: Digital
- Electrical Outputs: Analog Current
- Flow Rates: Volumetric
Find Suppliers by Category Top
Featured Products Top
-
, Omni Pro Electronics supplies the full CIT Relay & Switch line of Relay devices including Automotive, UL Approved, Latching Sockets and Contactors and Switch devices including Anti-Vandal, Surface Mount, Panel Mount, Illuminated, Process Sealed, Right Angle (read more)
Browse Motion Controllers Datasheets for Omni Pro Electronics, Inc. -
offers versatility with single-pole, double-throw (SPDT), or double-pole, double-throw (DPDT) functions. Also available in multiple colors, cap colors, and style choices including illuminated or non-illuminated options. Customers can select from latching or momentary options, with contacts (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced its release of the new TH Series of Switches from CIT Relay & Switch. The TH Capacitive Touch Anti-Vandal switch is offered in 16mm, 19mm, 22mm or 25mm and is available with 30-Second Hold, Momentary (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
, ensuring the safety of operators and machines is given the top priority. The IDEC CAT 4 HR6S Series of Safety Relays can monitor multiple devices, process the signals and provide the logic to assure that a safe machine environment is established per the requirements of the machine designer. This (read more)
Browse Emergency Stop Switches Datasheets for Switches Unlimited
More Information Top
-
A case study review of technical and technology issues for transition of a utility load management program to provide system reliability resources in restructu...
A.1.1.6 Momentary Relay Contact Bounce .
-
Pilot-Wire Circuits for Protective Relaying-Experience and Practice, 1942-1950
… that a reactor and capacitor which had been con- nected in series with the pilot-wire insulating transformer to permit d-c supervision had caused an a-c transient, resulting in momen- tary closing of the relay contacts on the sudden application …