Products/Services for Mutoh Plotter Driver
-
Computer Printers and Plotters - (723 companies)Computer printers and plotters are used to output industrial data in printed form. Computer printers and plotters output industrial data in printed form. They may be used to produce precision blueprints, graphics, labels, maps, and other images...Printer TypePrinter ApplicationsMedia Handling -
Driver Bits - (74 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor... -
LED Drivers - (384 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated... -
Gate Drivers - (222 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
Laser Drivers - (69 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
-
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
-
Face Drivers - (23 companies)Face drivers use hydraulic or mechanical force to apply pressure to the face of a part in order to grip and turn the part in a grinding or turning machine. They provide enough clearance for machine operators to access an entire workpiece with one...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
-
Piezoelectric Drivers and Piezoelectric Amplifiers - (49 companies)Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors. They are also used for the open-loop...
Product News
-
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more) -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
DigiKey
MediPlas™ Reactor and MediPlas Driver In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing. The applications do not require expensive vacuum equipment or toxic chemicals, making their use cost effective and environmentally friendly. Medical devices and equipment can be sterilized easily and effectively... (read more) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
Skyworks Solutions, Inc.
Value and Performance Isolated Gate Drivers Skyworks is pleased to introduce the Si82Ex/Fx Value and Performance Isolated Gate Drivers. Integrating a decade of customer feedback, the next-generation value and performance isolated gate driver families offer an upgrade path from the Si823x and Si823Hx ISODrivers. The Si82Ex value driver offers backward compatibility and a traditional voltage-controlled design paradigm, utilizing Skyworks' advanced, proprietary silicon isolation technology with support for 6 kVRMS for one minute isolation (read more) -
Skyworks Solutions, Inc.
Skyworks Performance Isolated Gate Drivers Si82Ex and Si82Fx families of isolated gate driver solutions for power switching offer precise and matched timing specifications, selectable current output and high noise immunity that enable high-efficiency power converter designs. (read more)Browse DC-DC Converter Chips Datasheets for Skyworks Solutions, Inc. -
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
CRYSTECH, Inc.
5kV Pockels Driver for EO Switching Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. * High-voltage output up to 5 kV supports effective switching. * Adjustable pulse width (200 ns -1 ms) enables flexible control. * Fast rise/fall time <=20 ns improves timing... (read more)Browse Q-switches Datasheets for CRYSTECH, Inc.
-
DRIVER NEEDED: Mutoh iP-210 plotter (Other) [Parallel Port] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Mutoh iP-210 plotter (Other) [Parallel Port] .
-
Printer / Plotter / Multi-Office Request Board - Page 19 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Mutoh iP-210 plotter (Other) [Parallel Port] .
-
Printer / Plotter / Multi-Office Request Board - Page 25 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Mutoh iP-210 plotter (Other) [Parallel Port] .
-
Printer / Plotter / Multi-Office Request Board - Page 10 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Mutoh iP-210 plotter (Other) [Parallel Port] .
-
DRIVER NEEDED: Mutoh IP-530 (Windows 2000 Workstation) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Printer / Plotter / Multi-Office Request Board DRIVER NEEDED: Mutoh IP-530 (Windows 2000 Workstation .
-
[RESOLVED] Autocad color problem....can any1 help??
I dont know if this helps but, I used to work in a drafting type of job and one of the plotters that we used was a Mutoh plotter . WE did all sorts of things including changing pens, driver , cable, and even on a different machine.
-
CR4 - Thread: Looking for information and recommendations for CAD plotter/printers
I had an experience as operator, repairman, ink re-filler with Encad Novajet, Mutoh , HP. HP,OCE,Cannon maybe Epson (IMHO) are pretty the same for budget oriented plotter . … intending to print complex bitmap patterns it would be preferable that vendor supplied the RIP driver software.
-
[RESOLVED] Mutoh ip530 Plotter HELP!!!!!!!
[RESOLVED] Mutoh ip530 Plotter HELP! • Drivers by Category .
-
Finding driver in windows XP - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Printer / Plotter / Multi-Office Request Board Hello,I`m looking for a driver for my printer( Mutoh falcon-color RJ800 series)in XP -OS …
-
Optical 3-D sensing for measurement of bottomhole pattern
The system of me— asurement includes the following: structured lighting projecter with phase_shif- ter, 2—D CCD camera, A/D converter, buffer, DD386 computer, display, step motor driver , plotter , printer and other peripheral equipment. M.Takeda and K. Mutoh ; Appi.
Indicates content that may require registration and/or purchase.