-
Supplier: Kohler Co. - Engines
Description: operate on gasoline, propane and natural gas fuels with installation of tri-fuel conversion kit Cast iron cylinder liners provide lasting durability Oil Sentry™ automatically shuts engine down in low-oil conditions
- Application: Other Application
- Displacement: 0.0127 to 0.0503 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke, Vertical Shaft
-
Supplier: Hydrofarm, Inc.
Description: Natural Gas Conversion Kit allows you to change a Natural Gas Burnerto a Liquid Propane Burner. It will come with a LP orifice, LP regulator, and a set of front labels to identify the new unit. Replacement burners additional. Replacement burners additional.
-
Supplier: Hydrofarm, Inc.
Description: Natural Gas Conversion Kit allows you to change a Liquid Propane Burner to a Natural Gas Burner. It will come with a NG orifice, NG regulator, and a set of front labels to identify the new unit. Replacement burners additional. Replacement burners additional.
-
-
Supplier: Hydrofarm, Inc.
Description: Converting a CO2 generator from propane to natural gas or vice-versa involves changing the pilot and burner orifices and the gas regulator. This involves a conversion kit and partial disassembly of the unit. This conversion kit is used to convert
-
Supplier: Hydrofarm, Inc.
Description: Converting a CO2 generator from propane to natural gas or vice-versa involves changing the pilot and burner orifices and the gas regulator. This involves a conversion kit and partial disassembly of the unit. This conversion kit is used to convert
-
Supplier: Caterpillar Oil & Gas
Description: support, service, parts, and warranty. 3516B generator set with dynamic gas blending kit. Ratings: 1600 ekW (2000 kVA) @ 50 Hz (1500 rpm). Dynamic Gas Blending System - Achieves up to 70% substitution while maintaining diesel performance and safe engine operation - Closed
- Applications: Industrial
- Frequency: 50 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Flexible fittings Elbows Flanges Rain caps Mufflers Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits
- Application: Industrial
- Displacement: 27.02 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: Caterpillar Oil & Gas
Description: Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground
- Application: Industrial
- Displacement: 18.01 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Flexible fittings Elbow Flange Pipe Rain cap Muffler Fuel System Fuel filter Natural gas valve and jet kits Ignition
- Application: Industrial
- Displacement: 14.6 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: CSA Group
Description: natural gas and liquefied petroleum gases, when provision is made for the conversion from one gas to the other. 1.2 The term "appliance", when used herein, applies to gas-fired duct furnaces, packaged heaters, utility heaters, and unit heaters. Duct
-
Supplier: Honeywell International, Inc.
Description: SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 X 1/2 REDUCER BUSHING, NATURAL TO LP CONVERSION KIT, SAFETY SHUT
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, MANUAL VALVE, (2) AUTOMATIC OPERATOR
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: CSA Group
Description: vent gas appliances for manufactured home (USA only) or mobile home OEM installation or aftermarket installation convertible for use with natural gas and propane gas when provision is made for the simple conversion from one gas to the other (see Clauses
-
Supplier: Honeywell International, Inc.
Description: CONVERSION KIT INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING VERTICAL MOUNT MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH THREADED X 3/4 INCH THREADED PORT CONNECTION SMARTVALVE[R] BRAND OVERALL DIMENSION 4.1 LENGTH X 3.2 WIDTH X 4.9 HEIGHT TYPE OF GAS NATURAL BODY
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (2) 3/4 INCH
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: CSA Group
Description: manufactured home (USA only) or mobile home OEM installation convertible for use with natural gas and propane when provision is made for simple conversion from one gas to the other [see Clause 4.1.4a) and b)]; d) direct vent appliances for manufactured home (USA only) or
-
Supplier: CSA Group
Description: .10 Special construction provisions applicable to an appliance designed for use with an optional listed conversion kit are outlined under Annex B (Optional) Provisions for listed gas appliance conversion kits. 1.11 This Standard contains SI (Metric) equivalents to
-
Supplier: WEH Technologies Inc.
Description: WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final
- Application: Fuel Injection
- Filter Nozzle: Yes
- Maximum Pressure: 3000 psi
- Media: Fuel (Liquid)
Find Suppliers by Category Top
Featured Products Top
-
. User intuitive display prompts guide you through titration procedures from start to finish. All required reagents and equipment are included in the 9P titration kit. Hardness unit conversion The Hardness titration, LSI Titration and LSI Calculator functions allow (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
natural gas and a significant source of greenhouse gas, 80 times more potent than CO2. Thermon’s Methane Destruction Unit targets the flameless conversion of methane to carbon dioxide and water vapor. Thermon’s patent pending Methane Destruction Unit is designed for continuous use (read more)
Browse Circulation Heaters Datasheets for Thermon, Inc -
these factors are often ignored by growers. It is easy to test for these three important parameters using a portable Myron L® AGRI-METER with Soil Test Kit. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides. The correct pH of (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
– whether coal-fired, oil-fired, nuclear fission, hydropower, waste to energy plant, wind turbine, natural gas power plants, diesel power backup power, or concentrated solar power (CSP) plants – actuators are needed throughout the plant for effective valve and damper automation. Some typical uses of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
& 1″ Body Materials: Geon PVC, Corzan CPVC, Natural Polypro, Kynar PVDF Seal Materials: FKM, EPDM 1,000,000+ cycles tested under laboratory conditions; some applications report over 2,000,000 cycles in field use. Your results may vary. No metal parts in (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
strength and 60-100 percent increase in ductility at minus 195 degrees Celsius, so cryogenic natural gas heat exchangers often use spiral or coil-wound 5083 aluminum tubing. Mechanical Performance: Tensile Strength For hydraulic tubing, high-pressure tubing, structural tubing (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Performance and economic evaluation of the seahorse natural gas hot water heater conversion at Fort Stewart. Interim report, 1994 Summer
Successfully install, commission, operate, maintain, and document the performance of the Seahorse domestic outdoor natural gas conversion kit for an electric water heater. n .
-
Performance and economic evaluation of the seahorse natural gas hot water heater conversion at Fort Stewart. Final report
2.0 OVERALL PURPOSE AND OBJECTIVES The purpose of this C M A is to install, operate, monitor, evaluate and make known,theresults of the demonstration of a domestic outdoor natural gas conversion kit for an electric water heater installed at Ft.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2395EF.pdf
50033841 LP Gas and 50033842 Natural Gas Conversion Kits .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0045.pdf
• LP to natural gas conversion kit available for standard and slow-opening models.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0108.pdf
394588 LP to Natural gas conversion kit .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0109.pdf
■ LP to natural gas conversion kit available for standard- opening and slow-opening models.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1238.pdf
396021 LP Gas and 396025 Natural Gas Conversion Kits .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0046.pdf
Natural to LP gas conversion kit available for non- TRADELINE standard and slow-opening models. s LP to natural gas conversion kit available for stan- dard and slow-opening models.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1276.pdf
The 396087-1 Natural Gas Conversion Kit changes VS8420E/VS8510E/VS8520E combination gas controls from regulated LP gas to regulated natural gas.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
… inch angle flange, O-ring, 9/64 inch hex screws and 9/64 inch hex wrench 393691 Single Stage Natural Gas to LP Conversion kit, including regulator spring, screw and cap 394588 Single Stage LP to Natural Gas Conversion kit , including regulator spring, screw …