-
Supplier: Transcat, Inc.
Description: -resistant construction design Very convenient non-slip rubber handgrip No. 760-00/-01: EPA (Electrostatic Protected Area) compliant The pre-setting can be made at the factory or by the user on suitable torque testers Adjusting tool for changing the pre-set torque value
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator
- Torque: 1770 to 7080 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Click-type Rapid setting by easy to operate locking lever inside the handle, ergonomically designed, non-slip adjusters with a thumb recess and magnifying glass integrated into the window Optimized convex handle for strain-free working
- Type: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 1 - 10 N·m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision mechanics etc.) Adjustable torque wrench - with scale
- Torque: 8.85 to 44.25 In-lbs
- Type: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: performance, while at the same time reducing the weight to improve the user experience The TSC incorporates a micrometer style fine adjustment, with a positive locking system providing fast, easy and accurate setting. Maximizes productivity in restricted space through its compact
- Drive Size: 0.2500 inch
- Torque: 17.7 to 88.5 In-lbs
-
Supplier: Mountz, Inc.
Description: strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field
- Drive Size: 0.7500 inch
- Length: 44.25 inch
- Torque: 1320 to 6600 In-lbs
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field
- Drive Size: 0.5000 inch
- Length: 24 inch
- Torque: 360 to 3000 In-lbs
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field
- Drive Size: 0.7500 inch
- Length: 39.88 inch
- Torque: 960 to 4800 In-lbs
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field
- Drive Size: 0.5000 inch
- Length: 20.5 inch
- Torque: 120 to 1800 In-lbs
- Type: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high
- Drive Size: 0.2500 inch
- Torque: 44.25 to 221 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high
- Drive Size: 0.5000 inch
- Torque: 354 to 1106 In-lbs
-
Supplier: Bluetools
Description: The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough,
- Type: Torque Wrench
-
Supplier: Bluetools
Description: The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough,
- Type: Torque Wrench
-
Supplier: Bluetools
Description: The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough,
- Type: Torque Wrench
-
Supplier: Bluetools
Description: The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough,
- Type: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Bahco non-sparking adjustable spanner provides grip and applies torque to various objects usually nuts and bolts by adjusting the jaw size. It also prevents them from turning. Adjustable wrench/spanner, suitable for different sizes of fasteners by
- Length: 9.84 inch
- Type: Adjustable Wrench, Spanner Wrench
-
Supplier: RS Components, Ltd.
Description: A versatile range of adjustable, calibrated torque wrenches based on the proven slip free principal that ensures a fastener cannot be over tightened. Incorporate a micrometer style fine adjustment with a positive locking system to ensure fast, easy and accurate setting.
- Drive Size: 0.2500 inch
- Length: 8.5 inch
- Torque: 26.55 to 221 In-lbs
-
Supplier: Restek
Description: Description: Unique nut driver allows easy 20,000+ psi seals without wrenches.* Patented ferrule can be installed repeatedly without compromising high-pressure seal. Precision design provides zero-dead-volume (ZDV) connection to any 10-32 port
- Connection: Ferrule
- English Size: 0.0620 inch
- Material: Stainless Steel
- Size: English
Find Suppliers by Category Top
Featured Products Top
-
value is field-adjustable in 1 lb-ft. increments. Each torque handle is serialized and supplied with a certificate of calibration. Wrenches are sold individually with one standard or extended reach socket. Sets are available with five extended reach hex sockets or six standard sockets (Hex or (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
torque applied by heavy power tools, the RTM 2208 and 2209 non-rotating torque transducers permit accurate confirmation of static and dynamic torque. They can be used while the device under test is rotating such as calibrating torque wrenches used in make-up and breakout of drill strings in oilfield (read more)
Browse Datasheets for S. Himmelstein & Company -
ranges from 50 lbf-in to 1,500 lbf-in, with 250% overload capacity (200% for the 1,500 lbf-in range). Noise free rotary transformers provide non-contact coupling to the stator. The strain gages and torsion element are fatigue rated. All versions are hardened to noise from adjustable speed drives (read more)
Browse Datasheets for S. Himmelstein & Company -
Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
tight spots. Lowell’s unique Bolt-Thru design allows bolts to pass entirely through the wrench head so that nuts can be secured on any threaded length. This rugged construction is ideal for applications such as guard rail assembly, leveling pad adjustment, mechanical joints, restraints (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Non-Contact, Ultra Precise Digital Torque Sensors with with Spline Drive per AND 10262 & AND 20002 Capacities from 50 to 10,000 lbf-in (5.65 to 1,130 N-m) 0.03% Combined Nonlinearity and Hysteresis (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
(cyclic variation) Non contact signal transmission, no slip rings to wear out High digital sample rate of 4000 samples per second Adjustable torque data smoothness, low pass filter (SGR540) Speed measurement / Power computation Wide power supply range 12 (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
TorqSense Digital rotary strain gauge series (SGR) torque transducers use non contact technology eliminating the need for noisy slip rings. The SGR510/520 series torque sensors are suitable for torque measuring, testing, feedback control of drive mechanisms and (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd.
More Information Top
-
Applied mathematics: Body and soul
Every mechanic knows that an adjustable wrench can cause problems that doesn't occur with an exactly matching ring wrench as the size of the adjustable wrench is n't completely stable by growing torque .
-
Romansy 19 – Robot Design, Dynamics and Control
The force/ torque of the healthy joints is adjusted such that the sec- ondary goal comprising the 2-norm of the error of non -recoverable wrench and the 2-norm of the vector of the overall forces/torques of the healthy joints is…