-
Supplier: Boyd
Description: . The lightweight, fire resistant, open cell foam provides excellent thermal and acoustic capabilities, is self-supporting, is effective across a wide temperature range and meets various industry and OEM specifications like FAR25.856, BMS8-300 and AIMS 04-14-004. This advanced aircraft
- Application: Aerospace
- Foam Type: Open Cellular, Flexible
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Material / Composition: Plastic / Polymer
-
Supplier: CertainTeed Corporation
Description: Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight
- Material Type: Glass / Fiberglass
- Overall Thickness: 1.18 to 3.94 inch
- Type: Blanket / Batt, Specialty / Other
-
Supplier: Bonded Logic, Inc.
Description: Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Natural (Cotton, Wool, etc.), Cotton
- Overall Length: 2.33 to 25 yd
- Overall Thickness: 0.3750 to 3 inch
-
-
Supplier: CertainTeed Corporation
Description: This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where a vapor retarder is needed. The batts have a kraft facing without flanges and can be friction
- Material Type: Glass / Fiberglass
- Overall Length: 2.58 to 2.92 yd
- Overall Thickness: 3.5 to 5.5 inch
- Overall Width / OD: 15.25 inch
-
Supplier: Bonded Logic, Inc.
Description: Bonded Logic Natural Fiber Acoustical Panels are manufactured using high-performance recycled cotton fibers. The acoustical panels offer exceptional sound absorption, are thermally bonded for durability, contribute to healthy indoor air quality, and help you avoid fiberglass
- Applications: Other
- Material Type: Cotton
- Overall Length: 2.67 yd
- Overall Thickness: 1 to 2 inch
-
Supplier: CertainTeed Corporation
Description: Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed
- Material Type: Glass / Fiberglass
- Overall Length: 1.33 to 2.67 yd
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 24 to 48 inch
-
Supplier: Bonded Logic, Inc.
Description: fiberglass and does not pose any VOC or off-gassing concerns. The insulation and the facing are treated with a non-toxic solution that actively inhibits the growth of mold, mildew, bacteria and fungi. Uses Natural Fiber Duct Liner is used primarily as an acoustical liner
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection, HVAC
- Material Type: Natural (Cotton, Wool, etc.), Cotton
- Overall Length: 8.33 to 33.33 yd
- Overall Thickness: 0.5000 to 2 inch
Find Suppliers by Category Top
Featured Products Top
-
. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
INSULATION MATERIALS FOR THERMAL SOLAR COLLECTORS Thermal solar collectors absorb sunlight to collect heat. The term thermal solar collector is often used in reference to a device for heating water (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
13.0kV of electrical resistance. Fabric Insulation Woven fiberglass cloth has traditionally been an excellent insulation material for harnesses and coil winding in motor assemblies. Available in a standard 7.0-mil-thick package and heavy duty grade at 10.0 mils, adhesive (read more)
Browse Specialty Tapes Datasheets for Saint-Gobain Tape Solutions -
, Inc. offers a broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Isotech offers a broad range of noise control materials plus complete acoustical measurement, design and engineering services. NOISE BARRIERS These products significantly reduce airborne noise levels by blocking the noise path between the noise source and the receiver (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
, mats, or blankets and fabrics are usually ceramic, fiberglass, silica and vermiculite. The insulation fabric used will depend on the requirements of the engineers. Advanced Ceramics Ceramics cover a range of materials that are high (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
have at least one irregularly shaped valve or coupling. When insulating pipeline systems that have a few (or more) non-standard components, customization is essential to guarantee the best possible insulation protection. That’s why Dragon Jacket offers customized solutions that are engineered (read more)
Browse Insulation Jacketing Datasheets for Dragon Jacket Insulation -
specifically formulated to meet the demanding requirements of the boating industry at a competitive price. They allow builders of recreational watercraft and yachts to replace wood components with top-quality, non-decaying marine polyurethane products for laminated fiberglass composite structures (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
Typically, silicone-coated ropes are engineered from electrical-grade fiberglass (E-Glass) textiles that are braided or knitted into diameters of no more than 2”. This flexible substrate is then entirely or partially coated with a silicone rubber compound to improve its thermomechanical (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
intimate, stable, non-oxidizing contact with cavities machined for them. Pure magnesium oxide compressed to an optimum density for best heat transfer and electrical insulation at elevated temperatures. Element wire situated in close proximity to outside surface for maximum heat (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Metal buildings study: performance of materials and field validation
… 16 beam - 9" x 3-1/4- 16 Ga. outside purlin - 24 Ga. corrugated steel panel cladding - fasteners (metallic) - kraft-faced fiberglass batt Insulation (no Insulation, R10 or R19) - acoustic tile celling (not suspended … … Ga. outside purlin - fasteners ( non -metaI IIc) - pre-Insulated …
-
IEEE Guide for the Detection and Location of Acoustic Emissions From Partial Discharges in Oil-Immersed Power Transformers and Reactors
Amplifiers should be set for similar sensitivity for all sensors. l) An acoustic verification rod may be … The rod is made of a solid sound-conducting insulation material, typically wood or fiberglass . … transformers that have cores with unwound return limbs. n) Aluminum or stainless steel walls are non -magnetic.
-
3D composites fabrics for storage tanks and ships
Processed with resin, 3D Fiberglass Fabric has outstanding anti-debonding, impact resistance, high specific strength, thermal insulating and acoustic damping. Made of inorganic non -metallic materials, 3D Fiberglass Fabric is also much more corrosion resistant than ordinary …
-
Federal Register > Wednesday, September 20, 2000 > [65 FR 56992] Improved Flammability Standards for Thermal/Acoustic Insulation Materials Used in Transport Ca...
Insulation is installed, typically behind airplane interior panels, in order to protect the occupants, cargo, and equipment of an airplane from thermal and acoustic extremes associated with environmental conditions and engine noise sources. These insulation blankets are typically composed of: (1) A batting, of a material generically referred to as fiberglass (or glass fiber, or glass wool, with Owens Corning's … … batting and to resist moisture penetration, usually metalized or non -metalized polyethylene terephthalate (PET …
-
Pathways to Environmental Sustainability
A great attention was granted to the principles of “social, mental and physical well being supported by the communities in favor of non-harm- ful materials”, that discourage the use of non -transpiring insulating compounds of synthetic origin. Fiberglass or rockwool, polystyrene, urea foams, formaldehyde and other materials normally used in building can release potentially … Bio-construction prefers to use thermal and acoustic insulators that are easy to use and to apply …
-
An Acoustic Technique for Evaluation of Thermal Insulation
An extensive series of measurements of the sound insertion losses associated with blown samples of fiberglass , rockwool, and cellulose has been completed; the results of these acoustic measurements are highly correlated with coverage (mass per unit area) and thermal resistance (R-value). … laboratory apparatus to in situ determination of the sound transmission loss through thermal insulation installed in attics. KEY WORDS: acoustics, attic insulationl heat flow, heat transfer, insulation, non -destructive evaluation, non-destructive testing, sound …
-
Analysis of ASTM Round-Robin Results: Ae Sensors, Systems, Brands, and Calibration Rods
components of AE events are easily attenuated in fiberglass . Therefore, low frequency sensors are used for non -metal components. The most recent version of the test method [ASTM Standard Test Method for Acoustic Emission for Insulated Aerial Personnel Devices (F914-91)] standardizes on the use of 60 and 150 kHz sensors.
-
Semi-rigid light weight fiber glass insulating coating
Multilayer non -rigid structures do not properly preserve the shape or have a large thickness. It features a sufficient rigidity and high acoustic and heat insulating properties. Fiberglass layers provide the structure rigidity and light weight.
-
00/105211 DC-prEN 13950 Gypsum plasterboard thermal/acoustic insulation composite panels. ...
• Non -Military Use of Fiberglass Armor Panels 00/105211 DC-prEN 13950 Gypsum plasterboard thermal/ acoustic insulation composite panels.