Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for outdoor applications Gain from 5 to 6 dBi Configuration SiSo PIM typical -145 dBc Norm: Industry EN 60068
- Gain: 5 to 6 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 800 to 5000 MHz
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional indoor DAS antenna for in-building coverage Gain from 3.5 to 10 dBi Configuration SiSo PIM typical -150 dBc
- Gain: 3.5 to 10 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 400 to 4900 MHz
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for indoor DAS and in-building coverage Gain from 2.5 to 7.5 dBi Configuration SiSo PIM typical -143 dBc
- Gain: 2.5 to 7.5 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 700 to 5000 MHz
-
-
Supplier: HUBER+SUHNER AG
Description: Features Indoor DAS omni-directional antenna for in-building coverage Gain from 2 to 7 dBi Configuration SiSo, MiMo 2x2 or MiMo 3x3 PIM typical -155 dBc
- Gain: 2 to 7 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 700 to 3700 MHz
-
Supplier: Smiths Interconnect
Description: Smiths Interconnect's high performance omni-directional Type 201564-3 antennas featuring TECOM technology are specifically designed for reduced form factor and highly ruggedized for mission critical airborne applications. Features & Benefits This Antenna featuring TECOM
- Applications: Satellite / Satcom
- Pattern Type: Omnidirectional
- Primary Frequency Range: 500 to 18000 MHz
-
Supplier: Advantech
Description: Model BB-16-7053-A is a "multiple-input, multiple-output (MiMo) omni-directional, low-profile, external antenna. This antenna combines five separate antennas into one enclosure. It includes two wide-banded LTE antennas that cover 4G, 3G and 2G bands, one 2.4 GHz
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Form Factor: External
- Pattern Type: Omnidirectional
- Technology Type: Dipole / Wire Antenna
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna is designed to withstand the heavy vibration on marine vessels. Elements are made from solid aluminum rod and heavy wall aluminum tubing fitted with vibration dampening material. Dipoles are designed for optimum performance in each TV band. The
- Applications: Marine / Shipboard, TV / Radio Broadcasting, Other
- Form Factor: External
- Gain: -1 dB
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
- Applications: TV / Radio Broadcasting, Other
- Form Factor: External
- Gain: -1 dB
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: This omni-directional FM antenna covers the entire FM band. It is extremely rugged with three quarter inch diameter aluminum elements fastened to a sealed aluminum cast housing. The 75 Ohm entry fitting will accept a standard .500 co-axial connector or a VSF to F adaptor fitting.
- Applications: TV / Radio Broadcasting, Other
- Form Factor: External
- Gain: -1 dB
- Pattern Type: Omnidirectional
-
Supplier: Smiths Interconnect
Description: Features & Benefits Receives V, H, RHC, LHC Polarized Signals; Broadband Response Radome Enclosed Hermetically sealed Stackable design Ideally suited for nautical and other vehicular applications MIL-E-16400 Design
- Applications: Aerospace / Military
-
Supplier: Utmel Electronic Limited
Description: Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin
- Gain: 0.0 dB
- Primary Frequency Range: 960 MHz
-
Supplier: SFCable.com
Description: Very easy to install, no software required. 8dBi Omni-directional operation boosts your signal to a higher range.
- Applications: Broadband Network / WLAN
- Form Factor: External
- Gain: 8 dB
- Pattern Type: Omnidirectional
-
Supplier: TelephoneStuff.com
Description: The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage. Features: - 8 dBi outdoor antenna - Omni-Directional, Best for
-
Supplier: L-com, Inc.
Description: The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired.
- Gain: 8 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 900 MHz
-
Supplier: L-com, Inc.
Description: The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired.
- Gain: 3 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 900 MHz
-
Supplier: L-com, Inc.
Description: The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired.
- Gain: 6 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 900 MHz
-
Supplier: TACO Communications Inc.
Description: These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
- Applications: Broadband Network / WLAN
- Form Factor: External
- Gain: 8 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HG4958-05PU-UFL is a wide band 4.9-5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The
- Gain: 5 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 5000 MHz
-
Supplier: TRENDnet Inc.
Description: High performance indoor antenna extends wireless coverage over a large area Mounting kit with magnetic base mounts on most surfaces Works with most 802.11 b/g compliant devices with an SMA-type connector
- Applications: Broadband Network / WLAN
- Form Factor: External
- Gain: 7 dB
- Pattern Type: Omnidirectional
-
Supplier: TRENDnet Inc.
Description: High gain outdoor antenna extends wireless coverage over a large area Create a high-powered outdoor Wi-Fi hotspot blanket Rugged aluminum housing is built for all weather conditions Wall and pole mounting kit included Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1
- Applications: Broadband Network / WLAN
- Form Factor: External
- Gain: 12 dB
- Pattern Type: Omnidirectional
-
Description: PIDSO's MIMO antenna SMA.001 - 00A with its very aerodynamic design is especially created for the aviation market. Omni-directional gain across triple frequency bands and dual polarization ensures best reception & transmission during all possible flight conditions. DC grounding and its
- Applications: Aerospace / Military, Other
- Pattern Type: Omnidirectional
- Polarization Type: Other
- Primary Frequency Range: 1900 to 5850 MHz
-
Supplier: TRENDnet Inc.
Description: Create a high powered blanket outdoor Wi-Fi hotspot Compatible with wireless b, g and n standards Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit Includes mounting kit Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1
- Applications: Broadband Network / WLAN
- Form Factor: External
- Gain: 8 dB
- Pattern Type: Omnidirectional
-
Supplier: Utmel Electronic Limited
Description: RH Series 916 MHz Omni Directional 1/4 Wave Whip SMA Connector Antenna
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications,
- Gain: 0.0 dB
- Meets Military / Aerospace Specifications: Yes
- Pattern Type: Omnidirectional
- Polarization Type: Other
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications,
- Gain: 0.0 dB
- Meets Military / Aerospace Specifications: Yes
- Pattern Type: Omnidirectional
- Polarization Type: Other
-
Supplier: Richardson RFPD
Description: The MCA110 is an SMT antenna for Wi-Fi 6E applications. It covers the new Wi-Fi operating frequency band of 5.925 to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage and makes this product an effective surface mount solution for Wi-Fi
- Gain: 5.06 dB
- Primary Frequency Range: 5925 to 7125 MHz
- Technology Type: Other Antennas & Arrays
- VSWR: 1.93 :1
-
Supplier: Cobham Antennas Systems
Description: All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
- Gain: 19 dB
- Meets Military / Aerospace Specifications: Yes
- Pattern Type: Directional
- Polarization Type: Circular, Other
-
Supplier: Cobham Antennas Systems
Description: All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
- Gain: 7 dB
- Meets Military / Aerospace Specifications: Yes
- Pattern Type: Directional
- Polarization Type: Circular, Other
-
Supplier: Richardson RFPD
Description: delivered on tape and reel and now allows M2M customers to use an omni-directional SMT antenna. The omni-directional radiation characteristics allow for excellent performance regardless of device orientation. This is especially useful for devices that are not fixed in one
- Gain: 1 dB
- Polarization Type: Linear
- Primary Frequency Range: 868 to 870 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Richardson RFPD
Description: constraints. The ILA.01 is delivered on tape and reel and now allows M2M customers to use an omni-directional SMT antenna. The omni-directional radiation characteristics allow for excellent performance regardless of device orientation. This is especially useful for devices that
- Gain: 1 dB
- Polarization Type: Linear
- Primary Frequency Range: 902 to 928 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Lone Star Electronics Co.
Description: Fiberglass enclosed omni-directional antenna
- Applications: Cellular / PCS Base Station
- Form Factor: External
- Gain: 3 to 9 dB
- Primary Frequency Range: 1850 to 1990 MHz
-
Supplier: Visual Sound, Inc.
Description: -wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables HM-3 Omni-directional headworn for clear, constant vocals
- Features: Wireless Microphone
-
Supplier: Fairview Microwave Inc.
Description: Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1087 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide
- Component Type: Gain Horn Antennas
- Operating Frequency Range: 58 to 62 GHz
-
Supplier: R.A. Miller Industries, Inc.
Description: This antenna is designed for broadband omni-directional ground-based communications with aircraft.
- Applications: Air Traffic Control
- Pattern Type: Omnidirectional
- Primary Frequency Range: 225 to 400 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: Signal Boosting Omni-Directional RF Antenna 698MHz ~ 2.7GHz 3.1dBi SMA Male Magnetic
- Applications: Other
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
especially created for the aviation market. Omni-directional gain across triple frequency bands and dual polarization ensures best reception & transmission during all possible flight conditions. DC grounding and its lightweight construction is making the SMA.001 – 00A antenna an ideal solution for (read more)
Browse Antennas Datasheets for PIDSO - Propagation Ideas & Solutions GmbH -
The next generation of wireless capabilities at L-com are here! L-COM's Wi-Fi 6/6e Omni and Panel Antennas are high performance antennas designed for the 2400 MHz to 7125 MHz bands. They are UV protected, outdoor rated, and feature omni-directional patterns so they can be used just about (read more)
Browse Antennas Datasheets for Heilind Electronics, Inc. -
Product Datasheet Active Monopole Antenna SAS-550-1B Looking for the perfect for low frequency omni-directional antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Antenna 1.9 - 2.6 GHz Linear Polarized Broadband Omni-Antenna Part Nr. SDI.003 00B PIDSO´s SDI.003 – 00B is a high efficiency and ultralight blade antenna with a very (read more)
Browse Antennas Datasheets for PIDSO - Propagation Ideas & Solutions GmbH
Conduct Research Top
-
The World of Omni-directional Antennas
. Omni-directional Antenna is a category of antennas used in radio communication.
-
SECTOR ANTENNA DEVELOPED FOR ROYAL AUSTRALIAN NAVY LINK16 SYSTEMS
) required an alternative to the conventional omni-directional antenna that is currently in service. Cobham Antenna Systems provided a solution to the RAN which met all their stated technical criteria at a cost which was substantially lower than the omni antenna.
-
LONDON FIRE BRIGADE USES COBHAM ANTENNAS
Cobham Antenna Systems, Microwave Antennas are pleased to have supplied the London Fire Brigade with antennas that have been mounted on the mobile Command Unit vehicles. The antenna is a compact, rugged omni-directional, designed for mobile Cellular DAS operations. Tests carried out by the London
More Information Top
-
Distributed Computing
In order to reduce route coupling, directional antenna may be used instead of omni directional antenna .
-
Indoor Radio Planning: A Practical Guide for GSM, DCS, UMTS, HSPA and LTE
This is a typical office building with a central Omni directional antenna on the floor serviced by mobile operator A; three mobiles are currently active on this floor; MS1, MS2 and .
-
dRTI: Directional Radio Tomographic Imaging
The poor localisation accuracy of Fig. 2(b) for omni directional antenna is a result of a false positive in the link quality between Nodes 2 and 5, and false negative in the link quality near Nodes 6 and 7.
-
Using Entropy Based Clustering Method to Improve the Utilization Heterogeneous Antennas in Ad Hoc Wireless Networks
We train some basic cases (for example, case in Fig. 3) to get rules to decide whether using directional or omni directional antenna .
-
Wireless Network Design with Directional Antennas
Omni directional antenna at all nodes 2.
-
Location Estimation in Ad Hoc Networks with Directional Antennas
The solution to location determination with omni directional antennas is not applicable to directional antennas since the radiation patterns are different and the received power is dependant on angle as well as distance.
-
Sharing RF Spectrum with Commodity Wireless Technologies
(a) A device using 20 MHz and 50 mW, for 1 ms per transmission using omni directional antenna would have a Utx =1×50/200×½ x=0.125 which is eight .
-
On the Joint Impact of Beamwidth and Orientation Error on Throughput in
Wireless Directional Poisson Networks
Regardless of the presence of error, sector antennas tend to increase a typical transmission’s success for higher spatial intensities λ over that of omni directional antennas .
-
Performance of Wireless Mesh Networks with Three Sector Antenna
The testbed node has the exchange function of three sector antenna and omni directional antenna .
-
Power-efficient directional wireless communication on small form-factor mobile devices
Our evaluation clearly demonstrates the effectiveness of BeamS- witch in improving energy efficiency (over 20%) of a commercial 802.11 WNIC with better or close communication quality com- pared to conventional systems based on the omni directional an- tenna .