Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hardware House, LLC
Description: 53-7043 ROUND TRACK END CAPGalvanized steel round track end capFits snugglyEliminates bird & weather problemsAlso used for stopping hanger rollers from-exiting the trackUse for round track applications only
- Type: Push Trolley
-
Supplier: Conductix-Wampfler
Description: As energy supply system from light to heavy design. C-rail systems are used for very different applications: crane manufacturing, hoist units, transport systems, conservation technology, special engineering, etc.. C-rails are available in zinc-coated and stainless steel version. Special versions are
- Load Capacity: Up to 0.1375 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Conductix-Wampfler
Description: Flat cable trolleys Steel cable trolley – Plastic or Steel cable support Round cable trolleys Steel cable trolley with ball joint Steel cable trolley with U bolt Plastic cable trolley with Hook Accessories Plastic cable clip with pin for cable trolleys with ball joint Plastic cable clip with U bolt
- Connection: Lug
- Type: Push Trolley
-
-
Supplier: Hardware House, LLC
Description: 53-7480 SGL RND TRK BRACKETGalvanized finish single round track bracketUsed for single round track applicationsInstalls easilyHolds track securely and aligns jointsSpacing should be every 24" for a load-rating of up to 400 lb.
- Type: Push Trolley
-
Supplier: Unidex, Inc.
Description: Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to
- Capacity: 500 lbs
- Features: Rotating, Tilting
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Telescoping Lift
-
Supplier: Hardware House, LLC
Description: 53-7035 RND RAIL SPLC BRACKETZinc plated steel round track splice bracketComes with inverted splice plate for joining-round track section to make a continuous run
- Type: Push Trolley
-
Supplier: Hardware House, LLC
Description: 53-7076 8' ROUND BARN TRACK14 gauge galvanized steel round barn door trackRound track with bracketFor door weight not to exceed 650 lb.For doors weight not to exceed 600 lbs.Based on brackets positioned on 24" centersTrack comes with premounted hanging brackets-spaced at
- Type: Push Trolley
-
Supplier: Conductix-Wampfler
Description: movement and cable trolleys from programs 0365 and 0375. Main applications High-speed STS-container cranes of all Panamax classes Special overhead bridge cranes Scrap and ladle cranes in steel mills High-speed conveyor systems Transport systems
- Load Capacity: Up to 0.8819 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the electricity-powered consumer. Main applications Electric
- Load Capacity: Up to 0.0221 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Kundel Industries, Inc.
Description: Overhead Workstation Bridge Cranes - Up to 10 Ton TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows for the system to make up for any inconsistencies in the runway tracks.
- Crane Type: Bridge / Overhead Crane
- Horizontal Available Span: 55 ft
- Load Capacity: 10 tons
- Motorized Motion: Yes
-
Supplier: MiTek Inc
Description: Cubic Designs steel Track Guards protect overhead doors and are designed to absorb the impact of a forklift or other in-plant vehicle, preventing door operation problems and repair costs. Our industrial track guards are in stock and ready to ship within 48 hours of an order, so
-
Supplier: Kundel Industries, Inc.
Description: Overhead Workstation Bridge Cranes - Up to 10 Ton TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows for the system to make up for any inconsistencies in the runway tracks.
- Crane Type: Bridge / Overhead Crane, Other
- Horizontal Available Span: 55 ft
- Load Capacity: 10 tons
- Motorized Motion: Yes
-
Supplier: Kundel Industries, Inc.
Description: Overhead Workstation Bridge Cranes - Up to 10 Ton TTRAC overhead bridge cranes come complete with state-of-the-art controls and exceed all industry standards. The under-running design of the TTRAC allows for the system to make up for any inconsistencies in the runway tracks.
- Crane Type: Bridge / Overhead Crane
- Horizontal Available Span: 55 ft
- Load Capacity: 10 tons
- Motorized Motion: Yes
-
Supplier: Accuris
Description: TRACKED CHANGES (REDLINE) - INDUSTRIAL TRUCKS - OVERHEAD GUARDS - SPECIFICATION AND TESTING
-
Supplier: Accuris
Description: TRACKED CHANGES (REDLINE) - OVERHEAD LINE STRUCTURES - LOADING TESTS
-
Supplier: Accuris
Description: CRANES - OVERHEAD TRAVELLING CRANES AND PORTAL BRIDGE CRANES - TOLERANCES FOR CRANES AND TRACKS
-
Supplier: Omega Industrial Products
Description: Omega Overhead Door Guards System- Goal Post Door Guard Protect overhead door from forklift impact and damage and save overhead door repair costs. Only Omega Trak-Shield Door Guards offer you these advantages: Provides maximum track protection without
-
Supplier: Accuris
Description: TRACKED CHANGES (REDLINE) - ELECTROMAGNETIC PERFORMANCE OF HIGH VOLTAGE DIRECT CURRENT (HVDC) OVERHEAD TRANSMISSION LINES
-
Supplier: Gorbel Inc.
Description: . A linear track is perfect for an assembly line in which parts will be added or adjusted in a controlled sequence. Here are some key features of our Monorail system: Choose the design. We can design the monorail (enclosed track) to be an overhead designa free standing design or
- Load Capacity: 2 to 150 tons
-
Supplier: David Round
Description: Often required to meet tight radius requirements, articulating trolleys feature guide rollers. Low profile trolley designs negotiate switches on patented track systems.
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance free Spark
- Load Capacity: 1 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance free Spark
- Load Capacity: 5 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance free Spark
- Load Capacity: 3 tons
- Connection: Lug
- Type: Electric Trolley
-
Supplier: Gorbel Inc.
Description: production area Easily changeable and expandable FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of
-
Description: Defines basic terms and specifies safety rules for overhead electrical monorails for materials handling, including the tracks, supporting structure, lifting and lowering devices, the trolleys and the load-supporting devices. Does not apply to systems driven by hand or by gravity, or to
-
Supplier: Gorbel Inc.
Description: CEILING MOUNTED SYSTEMS use the structure for support, as the rail is mounted either perpendicular or parallel to the ceiling beams. Should overhead obstacles be present, drop rod hangers with sway bracing can be supplied so that the fall protection system avoids these obstructions
-
Supplier: Steel Guard Safety Corp.
Description: . Finally, the curtains can be retracted on our 16 gage stainless steel roller track system to allow large vehicles and machinery to move in or out of your warehouse
- Application: Commercial, Industrial
- Height: 96 to 168 inch
- Material: Plastic
- Type: Air Doors, Screen Doors
-
Supplier: Chase Doors
Description: resistant to color fading and can be washed down. An optional, heavy duty 40 oz. is available. Available in yellow, black, blue, gray, beige, orange, green and red. Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening
- Application: Commercial, Industrial
- Material: Plastic
- Type: Roll Up Doors
-
Supplier: Chase Doors
Description: an FRP perimeter framework creating a durable and long lasting door panel. Chase vertical lift doors are available for both cooler or freezer applications and are available in 4” and 6” thick panels. Design Features The Door track is designed for both smooth travel
- Application: Commercial, Industrial
- Material: Fiberglass
- Special Features: Insulated
- Type: Sectional Doors
-
Description: Coffing VT-A Trolleys offer a versatile, push-type, industrial grade hook mount incorporating universal wheel tread design. It is ideal for use on a variety of American Standard Beams, wide flange beams and patented track applications. Additional features and benefits include
- Load Capacity: 0.2500 to 3 tons
- Type: Push Trolley
-
Supplier: Chase Doors
Description: . Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain material for easy, smooth and consistent operation. Draft Resistance and Horizontal Stability
- Application: Commercial, Industrial
- Type: Roll Up Doors
-
Supplier: Chase Doors
Description: plain weave and 11.7 oz. per square yard of material in your choice of standard colors. Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain
- Application: Commercial, Industrial
- Type: Roll Up Doors
-
Description: on American Standard I-beams with tapered flanges. For patented track, consult factory. Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life. Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life
- Load Capacity: 0.2500 to 25 tons
- Type: Push Trolley, Geared Trolley
-
Description: adjustable for various beam sizes These trolleys may also be special ordered for operation on wide flange beams, or patented track operation A trolley track lock can also be ordered with these units and/or optional trolley bumpers Product image above may show optional features and
- Load Capacity: 0.2500 to 6 tons
- Type: Push Trolley
-
Description: include: For underhung crane bridges the Tractor is designed to accommodate any make of crane on various tracks. Twin Tractor units can be used to convert push-type cranes to motorized drive. The twin Tractor drives are wired into a single control panel located on one of the Tractors to
- Load Capacity: 1 to 5 tons
Find Suppliers by Category Top
Featured Products Top
-
tracking your fasteners and they never get lost, it’s still mental overhead…overhead you don’t have to expend with Fixtureworks fasteners (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
. The Robot is mounted to the platform and moved along the track. RTUs may be mounted to floors, walls or overhead depending on work cell requirements. There are many methods used to drive the linear motion, including: Belts Rack and Pinion Chains A (read more)
Browse Robots Datasheets for Isotech, Inc. -
products include our integral-skin foams (or “self-skinning” foams). Our materials are used in flight deck pads, passenger cabin walls and ceilings, overhead stow bins, service-class dividers, galleys and lavatories, and as edge closeout. Our customers also tap our extensive experience with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
whole field. The pilot can add a further refinement by overflying features such as lakes and barns, and logging them so that spraying stops while the helicopter passes overhead on its working run. Stuart Ring, Chief Pilot of Heli-Lift, says HeliNav TrackMaster brings a level of precision to (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd. -
Rail Transfer Bridges Why Use Rail Transfer Bridges Rail-Transfer-Bridges The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
interior cabins. These customized, flame-retardant polyurethane products include our integral-skin foams (or “self-skinning” foams). Our materials are used in flight deck pads, passenger cabin walls and ceilings, overhead stow bins, service-class dividers, galleys and lavatories, and as (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
enhance player performance, the below metrics are typically shared by simulator providers in a comprehensive dashboard: Distance: Tracks the ball’s travel, informing club selection Club speed: Influences the ball’s speed and (read more)
Browse Smart Cameras Datasheets for e-con Systems™ Inc
Conduct Research Top
-
Tracking Control of Gantry and Overhead Cranes
Gantry and overhead cranes are guided on rails. Rail-guiding elements (wheel flanges, guide pulleys). ensure that the crane stays on the rails. Due to uneven distribution of mass, track errors, rails offset and different driving speeds, the rail-guiding elements can mesh.
-
Selecting the Optimal Enclosed Track System
Whether you're modifying your manufacturing processes or building a new plant, choosing the right lifting system to get the job done is important. While a large overhead crane system is one way to go, there are other solutions ideal for lower-capacity applications, such as smaller work areas
-
Crane handles lifting of heavy metal
Excelsior Steel installed an automated overhead handling system to improve inventory tracking and provide product protection.
-
Multiplexing LED Drive and 4x4 Keypad Sampling
of the overall circuit. Typically applications having LEDs and keypads also keep track of real-time, in order to synchronize certain related events. An Industrial Clock/Timer example has been used in this application note as a demonstration of these functions. The software overhead to keep track of real time
More Information Top
-
For spatial propagation of a discharge by generation and by the channel structure
The upper tracks of the Oszillogramme .
-
Distributed, multi-sensor tracking of multiple participants within immersive environments using a 2-cohort camera setup
Fig. 9 Overhead tracking via graph matching.