-
Supplier: Accuris
Description: Steel wire ropes - Pre-fabricated parallel wire strands for suspension bridge main cable - Specifications
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR METALLIC-COATED PARALLEL AND HELICAL STEEL WIRE STRUCTURAL STRAND
-
Supplier: Accuris
Description: Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
-
-
Supplier: Accuris
Description: Standard Speci?cation for Metallic-Coated Parallel and Helical Steel Wire Structural Strand
-
Supplier: ASTM International
Description: 1.1 This specification covers zinc-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. The strand is available with parallel or helical wire
-
Supplier: ASTM International
Description: This specification covers zinc-coated parallel and helical steel wire structural strands for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. Breaking strength is expressed as Grade 1 or 2, while, coating
-
Supplier: ASTM International
Description: 1.1 This specification covers zinc-coated parallel and helical steel wire structural strand, prestretched or non-prestretched, for use where a high-strength, high-modulus prefabricated zinc-coated steel multiple-wire tension member is desired as a component part of a
-
Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100'*, 500'* Parallel Battery Cable WFR2-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable High extreme, flexible duplex battery cable for a variety of applications
- North American (AWG): 2 AWG
- Cable Insulation: Neoprene
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100', 500'* Parallel Battery Cable WF8-2 Category: Battery Cable Also called duplex battery cable Thermoplastic elastomer (TPE) insulation Flexible stranding for cold and warm weather use Insulation color is black with red stripe Approximate Weight: 19 lbs. per 100'
- North American (AWG): 8 AWG
- Operating Temperature: -45.55555555555558 to 105.0000000000001 C
- Cable Insulation: Neoprene
- Features: Other
-
Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100', 500'* Parallel Battery Cable WF6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any
- North American (AWG): 6 AWG
- Cable Insulation: Neoprene
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100', 500'* Parallel Battery Cable WFV6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any
- North American (AWG): 6 AWG
- Features: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
- Standards / Approvals: RoHS
-
Supplier: Bartell Machinery Systems, LLC
Description: Planetary Stranders and Cablers minimize the twisting of bare wire/insulated conductors around their own axis by utilizing an eccentric ring principle to maintain the axis of the bobbins parallel as the cage rotates. These machines are designed in two versions: light duty, for cabling
-
Supplier: Allied Electronics, Inc.
Description: High Conductivity Bare Copper Conductor, 24 AWG Wire Size, 7 32 Stranding PVC insulation High-conductivity copper speaker cable parallel zip const.
-
Supplier: TE Connectivity
Description: Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Insulation Material : Foam Polyolefin Jacket Material : Flexible PVC Configuration Features Number of Pairs : 4 Number of Strands : 8 Dimensions Wire Size (MMSQ) : .1288 Wire Size (AWG) :
- North American (AWG): 26 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: Certex UK
Description: Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very
- Diameter: 0.7480319 inch
- Breaking Strength: 85,648.8 lbs
- Number of Strands: 10
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very
- Diameter: 0.2362206 inch
- Breaking Strength: 8,542.4 lbs
- Number of Strands: 10
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very
- Diameter: 0.5511814 inch
- Breaking Strength: 42,689.52 lbs
- Number of Strands: 10
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very
- Diameter: 1.181103 inch
- Breaking Strength: 196,070.56 lbs
- Number of Strands: 10
- Application: Crane / Hoist / Lift
-
Supplier: Southwire Company, LLC
Description: MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS,
- North American (AWG): 20 AWG
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -20 to 60 C
- Number of Conductors: 4 #
-
Supplier: Cable Depot Inc.
Description: 12 Gauge 2 Conductor Clear Speaker Wire Ultra-flexible High Definition Speaker Cable Conductors: 99.9% Pure bare copper Stranding: 7 cords in a parallel rope lay - each cord contains 23 strands of .16mm Jacket: Clear PVC OD: .236"
-
Supplier: Thermal Wire and Cable LLC
Description: All Categories>Thermocouple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>150C (302F) Hermetic Motor Lead Wire 600 Volt Tefzel 750 Insulation>200C (392F) Type FEPB (UL) Listed Conductors for
- Temperature Range: 392 F
- Elements / Pairs: 1
- Gauge Thickness: 6 Gauge
-
Supplier: Allied Electronics, Inc.
Description: Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire
-
Supplier: Allied Electronics, Inc.
Description: Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire
-
Supplier: General Cable
Description: PARALLEL TYPE 0.19 INCH X 0.385 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 36 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Rated Amperage: 36 amps
- Operating Temperature: -20 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
the mating process. Shell and lead formats for SMT and other shapes are readily available with contact counts from 4 to 24 leads. Typical wiring for cable interconnection is accomplished using 30 AWG Teflon® insulated multi-strand copper wire rated for up to 1 ampere of current. By using key (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation