-
Supplier: Equipto Electronics Corporation
Description: . Card Guides Several varieties of card guides are available. In metal guides are formed directly in the material and offer light weight and low cost. They are available with or without a PCB “lead in.” The lead in helps guide the boards into the correct position as
- Backplane Bus / Standard: CompactPCI, VME, Other
- Mounting Style: Rack Mounted
-
Supplier: Amphenol Communications Solutions
Description: Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 80 Positions, Plain Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE®
- Current Rating: 1 amps
- Number of Contacts: 80 #
-
Supplier: Amphenol Communications Solutions
Description: Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 60 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE®
- Current Rating: 1 amps
- Number of Contacts: 60 #
-
-
Supplier: Amphenol Communications Solutions
Description: Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 60 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number
- Current Rating: 1 amps
- Number of Contacts: 60 #
-
Supplier: Amphenol Communications Solutions
Description: Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 100 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number
- Current Rating: 1 amps
- Number of Contacts: 100 #
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with
- Approvals: UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 14 to 30 AWG
- Current Rating: 15 to 16 amps
- Number of Contacts: 8
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with
- Approvals: UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 16 to 30 AWG
- Current Rating: 10 to 13.5 amps
- Mounting Options: PCB Terminal Block
-
Supplier: RS Components, Ltd.
Description: COMBICON FFKDS series 5.08mm pitch vertical mounting PCB terminal blocks with a push-in spring cage connection for 0.2 - 1.5mm² solid or stranded conductors with ferrules. Stranded conductors without ferrules are connected by opening the terminal point with an orange interlocking side
- Contacts Pitch: 5.08 mm
- Current Rating: 15 amps
- Number of Contacts: 4
- Orientation: 180 Degrees (Vertical)
-
Supplier: RS Components, Ltd.
Description: COMBICON FFKDS series 5.08mm pitch vertical mounting PCB terminal blocks with a push-in spring cage connection for 0.2 - 1.5mm² solid or stranded conductors with ferrules. Stranded conductors without ferrules are connected by opening the terminal point with an orange interlocking side
- Mounting Options: PCB Terminal Block
- Number of Contacts: 1
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D
- Analog Input Channels: 20 #
- Connection to Host: Other, Direct Backplane Interface
- Differential Channels: Yes
- Digital I/O Channels: 4 #
-
Supplier: Acromag, Inc.
Description: . Designed for COTS applications these modules output analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot. AcroPack modules are RoHS compliant and ideal for
- Computer Bus: Other
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 185 F
- Voltage Output: Yes
-
Supplier: Acromag, Inc.
Description: to 64 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards
- Form Factor: Printed Circuit Board (PCB)
- Voltage Output: Yes
-
Supplier: Acromag, Inc.
Description: holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides
- Analog-to-Digital Conversion Type: Voltage-to-Frequency
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: Reliable cage clamp terminal blocks feature a proven lever action design for easy and secure wire retention. Sturdy solder pins for reliable PCB connection, making this selection of modular terminals compatible with end plates and marking accessories, assuring an adaptable
-
Supplier: RS Components, Ltd.
Description: requirements. These SFP+ connectors are SMT mount and feature PCB alignment pegs and a Pin 1 identification marker on the housing,These 20 circuit SFP + connectors are used with series number 74737 SFP cages which can be purchased separately). The cages guide and support the
- Current Rating: 0.5000 amps
- Gender: Female / Jack
- Voltage Rating: 30 volts
Find Suppliers by Category Top
Featured Products Top
-
and 25G per lane), InfiniBand (28G), EDSFF, PECFF, and meets performance for IEEE and IOF 56 GBPS, PCIe Gen 5 and SAS. Rated up to 56G PAM-4 (112G) speeds with PCIe Gen 6 and beyond capability. Options available to connect to PCB card edge, cables, or optics. (read more)
Browse IC Interconnect Components Datasheets for TE Connectivity -
solutions. Fully compatible with Amphenol's SFP+/28/56/112 board connectors and cages as well as other competitive industry standard connector systems Features and Benefits (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
Designing Electronic Systems for EMC
Large single-layer board PCB card cage with back plane Multi-layer board .
-
Heat Transfer Handbook Complete Document
Figure 13.23 shows the maximum power dissipation from a PCB card cage as a .
-
http://dspace.mit.edu/bitstream/handle/1721.1/69785/777362031-MIT.pdf?sequence=2
The standardization of PCB card cages has offered lower cost and easier management of optical wiring for shorter optical interconnections.
-
Thermal analysis of a small expendable tether satellite package
Substantial amounts of aluminum used in the structure and the application of multiwall structures ( PCB card cage ) produce a high heat capacity.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38433/43325557-MIT.pdf?sequence=2
The VHDM electrical connector70,71, 7 2 is a separable interconnect that transmits electrical signals between daughtercard PCBs and backplane PCBs in card cage assemblies.
-
What is the right bus voltage?
In addition card cages and PCB assemblies powered by 24V do not require regulator agency safety approval.
-
Totally enclosed naturally cooled electronic enclosures
Equipment open flow area reflects the configured package with respect to printed circuit board ( PCB ) pitch, card cage assembly design, heat sink(s) cross section, and void area surrounding other power active sub-assemblies.
-
Flow network modeling: a case study in expedient system prototyping
The PCI/Memory section contains four memory carrier PCBs and the PCI card cage .
-
CEBAF Distributed Data Acquisition System
This allows for more flexibility than the typical configuration of a single board computer and other custom printed circuit boards ( PCB ) installed in a card cage .
-
CEBAF Distributed Data Acquisition System
This allows for more flexibility than the typical configuration of a single board computer and other custom printed circuit boards ( PCB ) installed in a card cage .