-
Supplier: Magma
Description: , servers and expansion chassis High bandwidth (1GB/sec) solution for Host to Host or Host to Expansion applications Communication link to build PCI Express based cluster in gof Host solution Low profile host card allows for easy installation in low profile computers
- Bus Interface: x8
- Form Factor: PCIe Standard Card
- Number of ports: 1
- Product Type: Networking Module
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card, and one Express Card for expansion
- Operating Temperature: 32 to 131 F
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: Core? i7-2610UE processor and is designed with cable-less board to external connectivity for reliable signal transfers and better anti-vibration, with static protected isolation, and two expansion slots for add-on cards. This makes the AEC-6967 suitable for performance demanding
- Operating Temperature: 32 to 131 F
- Processor: Intel®
-
-
Supplier: Aaeon Systems Inc.
Description: CFast? slot for external storage. Optional wireless features can be added via a mini-Card slot and additional functions can be added via one PCIe x4 or two PCI expansion slots. The powerful and passively cooled AEC-6877 embedded computer can operate in 0~60°C (with airflow)
- Operating System: Microsoft®
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: for the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion. The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485
- Chipset Type: Other
- Features: Watchdog Timer?, RJ-45 Connectors?
- I/O Bus Specifications: PCI
- Operating Temperature: 32 to 140 F
-
Supplier: TelephoneStuff.com
Description: . Features: - Windows XP Pro + Service Pack 2 - Intel 2GHz or faster CPU - 256MB RAM - 40 GB HD - Onboard VGA & LAN - Internal PCI Modem & pcAnywhere - USB Mouse & Keyboard - CD-ROM - 2 COM Ports, 1 Parallel Port - 3 ISA & 3 PCI Slots for System Expansion - 100
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® Atom™ processor E3845 with 4C @1.91 GHz SoC 2x DDR3L SO-DIMM, supporting up to 8GB memory 2 PCI + 1 PCIe x4 or 3 PCI expansion slots Built-in dual-port isolated CAN and 16-CH isolated DI and DO 1 DisplayPort + 1 DVI
- Operating System: Microsoft®
- Operating Temperature: -4 to 158 F
- Processor: Intel®
- RAM: 8 GB
-
Supplier: ADLINK Technology Inc.
Description: modules, such as ExpressCard to USB 3.0, or a bus expansion kit from ExpressCard to PXI/PCI. In addition, the ADLINK PXIe-3975 also provides ample interface flexibility, including dual Gigabit Ethernet ports, one for LAN connection and the other for controlling LXI
- Form Factor: 3U
- Technology: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intel Core Duo 1.66GHz fanless computer Small size - only 5" W x 6.25" D x 3" H (127mm x 159mm x 76mm) 2.5" laptop drive mount Accepts two PC/104, PCI-104 or PC/104-Plus I/O boards Flush side opening for Compact Flash card
-
Supplier: ELMA Electronic Inc.
Description: 1600 +ECC DDR3L +ECC soldered memory up to 8GB DDR3L +ECC SO-DIMM memory module socket up to 16GB Local mezzanine expansion option (side card), COTS and custom specific boards Operating temperature 0°C to +70°C Operating temperature -40°C to +85°C (industrial temperature
- CPU Speed: 2600 to 2700 MHz
- I/O Bus Specifications: CompactPCI (cPCI)
- Processor / CPU Type: Other
- RAM: 24000 MB
-
Supplier: Advantech
Description: Port DDR3/DDR3L SO-DIMM memory support up to 16 GB 2 expansion slots with vary interface: PCI, PCIe x 1 & PCIe x 4 2 x miniPCIe slots with SIM card holders 9-34V wide range lockable DC jack design Versatile I/Os including 4 x high speed USB 3.0 and 8 x COM ports Flexible
-
Supplier: ELMA Electronic Inc.
Description: applications 512MB of on-board 133 MHz SDRAM ECC memory and 512MB additional memory via a memory mezzanine card for a total of 1GB of memory Two banks of soldered Flash memory, 32MB and 8MB Dual independent 64-bit PCI buses and PMC sites with a bus
- CPU Speed: 1000 MHz
- Cache Memory (L1 & L2): 256 KB
- Communication Networks: Ethernet
- Flash Memory (RAM): 8000 to 32000 KB
-
Supplier: Advantech
Description: . Onboard soldered low voltage DRAM (1.35V) with ECC support and optional memory expansion via an SODIMM socket extend the memory to a maximum of 16GB supporting the most demanding applications in high performance or virtualized environments. Dual channel design and
-
Supplier: AAEON Electronics, Inc.
Description: Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104, Mini-Card Expansion Interfaces +12V Only Operation Application Military Panel Operator Terminal Transportation Aviation
-
Supplier: SECO
Description: -DIMM Slots supporting DDR4-3200 ECC Memory, a wide range of expansion ports, PCI-Express, Serial Ports, networking and video interfaces, all of which makes it an ideal solution for medical devices, digital signage, and gaming.
- Capacity: 32000 MB
- Features: Speaker Support
- Form Factor: COM Express Compact
- Memory Type: Other
-
Supplier: AAEON Electronics, Inc.
Description: /s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI/104-Express Expansion +12V Only Operation 4/5/8-wire Touch Screen Controller (Optional)
-
Supplier: RS Components, Ltd.
Description: The System Controller Hub (SCH) is a component of Intel® Atomâ?¢ processor technology. The SCH combines functionality normally found in separate GMCH (integrated graphics, processor interface, memory controller) and ICH (on-board and end-user I/O expansion) components into a
- Data Rate: 10000 to 1.00E6 kbps
- Port Type: Other
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Wireless: Yes
-
Supplier: RS Components, Ltd.
Description: The System Controller Hub (SCH) is a component of Intel® Atomâ?¢ processor technology. The SCH combines functionality normally found in separate GMCH (integrated graphics, processor interface, memory controller) and ICH (on-board and end-user I/O expansion) components into a
- Data Rate: 10000 to 1.00E6 kbps
- Port Type: Other
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Wireless: Yes
-
Supplier: Artesyn Embedded Power
Description: The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards.
- CPU Speed: 1300 MHz
- Cache Memory (L1 & L2): 512 KB
- Communication Networks: Ethernet
- Features: Watchdog Timer?
-
Supplier: Indocomp Systems, Inc.
Description: comes with this chipset includes SDRAM memory optimization and FSB 133HMz , PCI ATA, and USB design. The IND-P815LV integrated Intel® 82559 and 82562 10/100 based LAN Ethernet, and Intel® 3D VGA controller with Direct AGP, 133/100MHz 4 MB of display cache, provides Digital Video
-
Supplier: Indocomp Systems, Inc.
Description: easy system expansion. The IND-P4SATA Build with sensors for detecting Vcore +3.3V, ±5V, ±12V for CPU and system monitor. Two reserved 80-pin connectors for extending PCI devices, such as Ultra SCSI, LAN, IEEE1394..etc. to the host system. at high baud rates.
-
Supplier: Indocomp Systems, Inc.
Description: -board PCI IDE UDMA-33/66/100/144 Ethernet- VIA 6103, support 100Base-TX, on-board RJ-45 connector, wake-on-LAN using ATX power PC/104, PPCI Expansion bus, Compact Flash Slot Dual FDD controller supporting 2.88 MB drives Health Monitoring: Voltage, CPU temperature, cooling fan
-
Supplier: Ant Computer, Inc.
Description: ISA ULV Celeron M CPU Card w / VGA /Audio / LAN FEATURES > Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz > Equipped with Intel 855GME Chipset with FSB 400MHz > Memory Supports DDR 333
- CPU Speed: 1000 to 1400 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- CompactFlashTM: Yes
-
Supplier: AAEON Electronics, Inc.
Description: 18/24-bit Dual-Channel LVDS LCDs AC97 2.3 Code 2CH Audio Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, Digital I/O 8-bit PCI/104-Express, Mini-Card Expansion Interfaces +8.5V DC ~ 19V DC Optional RAID 0 & 1
- Chipset Type: Intel® Chipset
- Memory Capacity: 1 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® AtomTM
-
Supplier: AAEON Electronics, Inc.
Description: ) Expansion: Mini Card x 1 Supports iAMT 6.0, RAID 0 & 1 +12V Only Operation Application Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government
- Chipset Type: Intel® Chipset
- Memory Capacity: 4 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® Celeron®, Other
-
Supplier: Neousys Technology Inc.
Description: embedded computer we've ever created. Flexible and versatile for a variety of applications, Nuvo-7000 variants are available with different Cassette expansion options. With Neousys Nuvo-7000 series, you get a true rugged platform that can accommodate a single PCIe card (Nuvo-7000E),
- Features: RAID Controller
- Operating Temperature: -13 to 158 F
- Processor: Intel®
- RAM: 64 GB
-
Supplier: D-TACQ Solutions
Description: . Compatible with ACQ196 RTM for DIO32 and AO16 expansion options. External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together. Ships with 1GB DDR memory on board as standard
- Analog Input Channels: 32 #
- Computer Bus: CompactPCI
- Connection to Host: SCSI, TTL, Ethernet, RS232/422/485
- Differential Channels: Yes
-
Supplier: ADLINK Technology Inc.
Description: power consumption. Features include 3 PCI/PCIe expansion slots allowing installation of a variety of off-the-shelf PCI/PCIe cards for configurable applications, 2 internal mPCIe, and 1 USIM slot for 3G communication. In addition, the MXC-6400 series offers independent
- Cache Memory (L1 & L2): 8000 KB
- Operating System: Microsoft®
- Operating Temperature: -4 to 158 F
- Processor: Intel®
-
Supplier: Global American, Inc.
Description: -D, LVDS/eDP and DisplayPort. To accommodate expansion cards, it also comes with one PCI Express x16 and two Mini PCI Express x1 slots (one for mSATA). Standard to this 170mm x 170mm platform are 6x USB 2.0, 4x USB 3.0, 6x COM (jumperless selection), 4x SATA III, 2x SATA
- Chipset Type: Intel® Chipset
- LAN / Networking: 2
- Max Speed: 1.33 to 1.6 GHz
- Memory Capacity: 16 GB
-
Supplier: Advantech
Description: expansion plane for workstation and compute intense applications. The two Serial RapidIO ports offer the possibility to interface the MIC-6311 to digital front ends such as DSP and FPGA cards via a high speed, low latency deterministic interconnect. In addition, PCI Express
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: compute intense applications, the four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Cisco
Description: socket, twice the memory capacity, and five times moreNon-Volatile Memory Express (NVMe) PCI Express (PCIe) Solid-State Disks (SSDs) compared to the previous generation of servers. These improvements deliver significant performance and efficiency gains that will improve your
- Form Factor: Rack Mounted
- Hard Drives Supported: Other
- I/O Ports: Other
- Internal RAID Support: Yes
-
Supplier: ValueTronics International, Inc.
Description: its PCI A/D card. The first 8 are connected to the 8 DEWE-Module slots on the left side. Connect a RACK-8-3010 expansion chassis and plug in 8 more modules. Or choose the DEWE-3010-64 model and connect up to 64 dynamic channels via more expansion racks. The economical
-
Supplier: ValueTronics International, Inc.
Description: a failure occur at any time in the future, replacement modules will still be available. Device concept – compact and flexible Despite its small dimensions, the robust housing is extremely expandable. Cards can be inserted in four unused PCI slots and two ISA slots, thus
Find Suppliers by Category Top
Featured Products Top
-
factory automation applications. In addition, seven kinds of unique Advantech i-module products give the MIC-7700 even more powerful expansion ability via the PCIe/PCI slots, including 2x 2.5” hot-swappable HDD trays, to support customer add-on cards and massive (read more)
Browse Industrial Chassis and Card Cages Datasheets for Advantech -
(processor dependent) MEMORY: Up to 32 GB SO-DIMM DDR4 2666 CONNECTIVITY: Intel® embedded M.2 2230 802.11ac Wi-Fi BT 5.1 card with cables; dual-band wireless 6.3” terminal PIFA antenna; 2x 2.5 GbE LAN (2x Po (read more)
Browse Computers Datasheets for SECO -
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
PSC1 either by computer interface or through a memory card on selected modules. Memory card options allow for quick programming of identical systems. (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
-channel DDR4 memory, with both embedded memory and SO-DIMM expansion slot. With a computing performance enhancement of up to 3.5 times, they excel as controllers for traffic management and automated fare collection systems. Additionally, they serve as versatile intelligent edge devices for data (read more)
Browse Data Input Modules Datasheets for Advantech -
array of interfaces and expansion headers such as FMC, USB 2.0 OTG, USB Console, PCI-e x4 Expansion Header, Gigabit Ethernet, and eMMC/SD Card. Available today through Critical Link and it's distributors: DigiKey, Mouser, Arrow, Avnet, Macnica Follow (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC -
. A number of USB interfaces are provided including high-speed USB on-the-go with PHY, High-Speed (HS) USB host with PHY, and HS Inter-Chip USB. Multiple expansion card ports are provided including MMC/SDIO host. Other ports include two Gigabit Ethernet controllers that support Ethernet AVB, a PCIe (read more)
Browse Digital Signal Processors (DSP) Datasheets for Mouser Electronics
More Information Top
-
Application of boundary scan in a fault tolerant computer system
The Continuum400 system is a fault tolerant computer system comprised of two configurable CPU-complex assemblies allowing processor and mem- ory expansion , two PCI Bridge cards and up to 14 PCI cards(Fig 3).
-
Forensics in Telecommunications, Information, and Multimedia
This method uses a pre-installed PCI expansion card to acquire system memory when incidents happen.
-
Medical Image Processing
Data is transferred between this dedicated GPU RAM and a host processor’s memory via an expansion card bus (usually PCI -Express).
-
Extraction of HTTP messages for retrieval of live evidence
Carrier and Grand proposed a hardware-based solution called “Tribble” wherein a PCI expansion card is used to capture the memory content through Direct Memory Access [6].
-
Security, Privacy, and Applied Cryptography Engineering
… a motherboard that has a socket for an AMD64 architecture CPU, a memory controller and slots for Random Access Memory, several communication buses such as PCI and PCI Express and associated slots for expansion cards , non-volatile memory for storing the system’s …
-
A comprehensive comparison of GPU- and FPGA-based acceleration of reflection image reconstruction for 3D ultrasound computer tomography
The PCI -Express expansion card has 1.5 GByte of glo- bal memory (GDDR5) and the GPU chip a total number of 512 CUDA Cores (CCs) running at 1.54 GHz, each con- sisting of a floating-point and integer unit.
-
Intel® Server System SR1680MV - Overview
Featuring support for up to four Intel® Xeon® processors 5500 or 5600 series, 36 DDR3 memory DIMMs, two PCI Express* 2.0 riser cards , and two Intel® I/O Expansion Modules in the same space as a standard SSI system, the Intel Server …
-
System Level Design of Reconfigurable Systems-on-Chip
… wide flash memory • 512KB of 32-bit wide SSRAM • 256KB boot ROM (8 bits wide) • PCI bus interface, supporting expansion on-board (3 PCI slots) or in a CompactPCI card rack • External Bus Interface (EBI), supporting memory expansion .
-
Shopping In BareBone Systems - Big Bruin
Each node provides up to 128GB of DDR3-1600/1333MHz of ECC LR/RDIMM memory , one PCI -E 3.0 x8 expansion slot for low-profile add-on card , and two 3.5 or four 2.5 SATA 3.0 (6Gbps) hard disk drives.
-
Shopping In BareBone Systems - Big Bruin
Each node provides up to 128GB of DDR3-1600/1333MHz of ECC LR/RDIMM memory , one PCI -E 3.0 x8 expansion slot for low-profile add-on card , and two 3.5 or four 2.5 SATA 3.0 (6Gbps) hard disk drives.