Products/Services for PCMCIA GPS Receiver
-
PCMCIA Cards and Accessories - (130 companies)...cameras, PDAs, and notebook computers. Bus interfaces translate data from a PCMCIA bus to another type of bus, or vice versa. PCMCIA cards and accessories include global positioning system (GPS) boards, input/output (I/O) boards, data acquisition (DAQ...PCMCIA ProductTechnology StandardCard Form Factor
-
GPS Instruments and Devices - (323 companies)...to either a satellite 's orbit or to Earth 's ionosphere. By using the information in the almanac and ephemeris signals, GPS receivers can determine the time required to transmit a signal. Because that time is proportional to the distance traveled, GPS...
-
Signal Generators - (373 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
-
GPS Software - (78 companies)GPS software is used to program, manage, and monitor GPS receivers, radio-navigational devices that provide positional information for objects on Earth based on data transmitted by orbiting satellites. GPS, an acronym for global positioning system...
-
IC Interfaces - (422 companies)Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer); Microwire or PanelBus; high-speed downlink packet access (HSDPA), inter-integrated circuit (I2C), infrared data access (IrDA), global positioning system (GPS), general packet radio service...
-
Antennas - (1128 companies)External. Antennas that are attached or located externally to the radio transmitter, receiver, transceiver, or waveguide. The unit may be freestanding on the ground or mounted on a mast, tower, portable hand radio, building, vehicle, or plane...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
-
GPS Chips and Modules - (69 companies)...data anywhere on Earth. The Global Positioning System (GPS) is a spaced-based navigational system that provides exact location and time information to any GPS receiver. The system uses many satellites (at least 24), at approximate orbits of 12,000...
-
Radios - (375 companies)...477 MHz. VHF radios are used mainly in marine applications and by emergency personnel. VHF/UHF two-way radios are also available. Radio accessories include: two-way antennas. UHF connectors. battery chargers. external GPS receivers. Two-way UHF radios...
-
RF Receivers - (272 companies)RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data. RF receivers are electronic devices that separate radio signals from one...
Product News
-
Omnetics Connector Corporation
GPS DEFENSE PRECISE POINT POSITIONING PROTECTION distancing and position relations have improved dramatically. As our atmosphere is becoming saturated with GPS type signaling, we see a serious era. of potential signal and noise management challenges. Many GPS systems depend upon. coordinating PTD (positioning and timing data) from four satellites prior to sending the. final data signals to GPS Receivers on earth. Receivers and trackers on earth must separate the signal from the noise as well as respond. to data modulated on the carrier signal... (read more)Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Zhuhai Jinwo Electronic Technology Co., Ltd.
Li Ion Battery 12V 20ah for GPS/Gnss Re External Power Stick Li Ion Battery 12V 20ah for GPS/Gnss Receivers. Leica GPS/GNSS receivers Lithium ion Battery 12V 20Ah, 12V 10Ah Trimble GPS/GNSS receivers Lithium ion Battery. We can make any customized battery for original devices! JINWO is a perfect replacement battery for original device, t. his battery is made with high quality parts and guaranteed to meet or exceed the original equipment manufacturers specifications at a reduced price. Specifications (read more)Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
DigiKey
Versatile Link Fiber Optic Receiver: AFBR-2521CZ The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Broadcom AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters with 200 um 0.37NA PCS is supported. The receiver is a 4-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual... (read more)Browse Fiber Optic Cables Datasheets for DigiKey -
SiTime Corporation
Novel Timing Tech for PNT, GPS-Denied Environments GPS remains the principal source of positioning, navigation and timing (PNT) for defense operations, making it a target for adversaries. Trustworthy and precise PNT is vital for radio communications, network synchronization, surveillance, threat detection, countermeasures and manned and unmanned system operations. To help combat threats, new PNT architectures will need ultra-stable clocks. The new SiTime Endura Epoch TM MEMS oven-controlled oscillator (OCXO) offers you a novel ruggedized... (read more)Browse Oscillators Datasheets for SiTime Corporation -
S.I. Tech, Inc.
2 Channel High Speed TTL to Fiber Optic Receivers TRANSMISSION LINE INTERFACE. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver... (read more) -
Skyworks Solutions, Inc.
High Gain LNA for S and C-band Low Noise Receivers The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
UIY Inc.
1165 to 1585.65MHz Band Pass Filter for GPS, GNSS 1165 to 1585.65MHz Band Pass Filter for GPS, GNSS. The UIY Filter UIYBPF16768A with pass band 1165 to 1585.65MHz, is a pass band filter used for GPS/GNSS application. The GPS L5 signal at 1176.45 MHz was developed for aviation safety. It is the most advanced civilian signal offered by GPS because it is faster and more powerful and lower frequency than the precise codes of L1 and L2. L5 is currently widely available (from 12 satellites) and is expected to be fully available in 2024 (24... (read more)Browse RF Band Pass Filters Datasheets for UIY Inc. -
Skyworks Solutions, Inc.
PIN Limiter Diode Designer Guide Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive... (read more) -
Skyworks Solutions, Inc.
Ultra Compact Limiter Diodes for Military SKY16603-632LF - New!. The SKY16603-632LF is a fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive and Wi-Fi applications... (read more)Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
TechInsights Inc.
TechInsights Teardown: NIO Adam Supercomputer is essential for the operation of the navigation system of the electronic control unit inside the NIO EVs. The electronic components on this board include: ST Microelectronics ' 6-axis MEMS accelerometer and gyroscope, GPS front-end module and GPS receiver. Nexperia 's dual inverter. NXP Semiconductors ' GPS LNA. Nisshinbo Micro Devices ' LDO regulator. ISSI 's serial flash memory. Macronix 's serial flash memory. (Learn more about MEMS devices on Globalspec.com). Major Components. $646.09... (read more)
-
Personalized augmented reality touring of archaeological sites with wearable and mobile computers
The device is integrated with a Teletype PCMCIA GPS receiver card and a Precision Navigation TCM2 digital compass.
-
Universal Display and Controller for Multiplexed Systems
… an interface standard for computer disk drives originally based on the IBM PC/AT GPS Global Positioning System Muxbus a proprietary multiplexed communication bus NMEA National Marine Electronics Association standard communication protocol (NMEA 0183), used by GPS receivers PCMCIA Personal Computer Memory Card …
-
Enhanced situational technologies applied to ship channels
218 Laptop PC GPS Receiver PCMCIA Card Cellular Modem PCMCIA Card .
-
Adaptive estimation of multiple fading factors in Kalman filter for navigation applications
The data were stored on the GPS receiver ’s PCMCIA and a laptop computer for post processing.
-
Mobile Data Access
It is equipped with a printer port for connecting a Connectix QuickCam black and white camera, a serial communication port for connecting a Garmin 45 GPS receiver and a PCMCIA port for connecting a mobile phone modem, the Ericsson Mobile Office DC …
-
Acoustic counter-sniper system
The Data Nodes are implemented using PC-104 format PC stack, including a 486 processor, 16 bit A/D converter board, GPS receiver , and PCMCIA interface to a 10 MB flash disk and the RF network system.
-
A Survey on Wireless Grid Computing
Drawing upon current technology, TrafficView equips each vehicle/node with a portable computer (Compaq iPAQ running a Linux operating system) with two PCMCIA slots, a GPS receiver , 802.11b wireless network adaptor and an OBDI-II connector forming an interface with the vehicle’s …
-
Experimental Evaluation of UMTS and Wireless LAN for Inter-Vehicle Communication
A. UMTS For UMTS, we performed measurements using two note- books equipped with GPS receivers and UMTS- PCMCIA cards.
-
Using wireless technology to develop a virtual reality command and control centre
Fig. 3 Candidate hardware configurations for client position communication device. a Compact PC with GPS receiver con- nected via GPRS wireless PCMCIA card. b PDAs with GPS. c PDA with inbuilt GPS. d PDA with GPRS and CF GPS 149 .
-
A development of the mobile computing system for repair and patrol of electric power facilities
The wireless modem is connected to RS-232C, the GPS receiver is embedded in the PCMCIA slot .