-
Supplier: MACOM
Description: MACOM offers various PIN photodiodes to support PAM-4 and 400G Ethernet applications with both singlets and arrays. Our proprietary design offers high quantum efficiency and high reliability for industry leading performance.
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Bare Die
- Sensitivity: 0.8800 A/W
- Spectral Response: IR
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Part of the SPD-20 Series, which also includes the SPD-M20A Photo Diode Array Detector, the SPD-20A/20AV UV-Vis detectors offer an exceptional level of sensitivity and stability. Taking sensitivity to the limit, the SPD-20A/20AV has a noise level of 0.5×10-5 AU max.,
- Built in Chromatograph: Yes
- Detection Method: Ultraviolet/Visible Light Detector
- Detector Wavelength: 190 to 900 nm
- Display Options: Digital Readout
-
Supplier: Marktech Optoelectronics
Description: the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters. Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo
- Active Area Diameter or Length: 1 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Material: Indium Gallium Arsenide
- Photodiode Package / Mounting: Other
-
-
Supplier: Broadcom Inc.
Description: The ASSR-14XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
-
Supplier: Broadcom Inc.
Description: . The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
-
Supplier: Broadcom Inc.
Description: The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off
- Application Type: General Application Relay
- Dropout Voltage: 0.8000 volts
- Input Current Range: 0.0030 to 0.0200 amps
- Input Voltage Type: AC, DC
-
Supplier: Broadcom Inc.
Description: The ASSR-12XX Series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.6 volts
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7µm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels
- Spectral Resolution: 3.1 nm
- Wavelength Range: 1500 to 2200 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7µm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels
- Spectral Resolution: 3.1 nm
- Wavelength Range: 900 to 2300 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7µm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels
- Spectral Resolution: 3.1 nm
- Wavelength Range: 900 to 2300 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7µm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels
- Spectral Resolution: 3.1 nm
- Wavelength Range: 1530 to 1605 nm
-
Supplier: Takex America, Inc.
Description: Features unique twin mirror and two twin pyro optics for high discriminating capability accurately detects human intrusion whilst rejecting nuisance alarms from small animals geared mirror array ensures maximum performance regardless of mounting height up to 4m
- Detection Range: Up to 40 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: StellarNet, Inc.
Description: Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
- Data Storage Options: Yes
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: models equipped with high resolution microbolometer detector and optional integrated optical Resolution Enhancement technology deliver nearly photo-realistic thermal images with resolutions up to 1.2 megapixel and a distinctiveness so far unknown at an commercial level. Automated
- Accuracy: 2 ±% Full Scale
- Ambient Temperature Range: 5 to 122 F
- Analog Video Format: NTSC, PAL
- Analog Video Output: Yes
-
Supplier: StellarNet, Inc.
Description: highly sensitive CCD or Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.
- Application Type: True Color Recognition
- Color Types Detected: RGB (Visible), Near IR, UV
- Communication Ports: Parallel Interface, Other
- Input Voltage: DC input
-
Supplier: StellarNet, Inc.
Description: provide instantaneous spectral image from the highly sensitive CCD or Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.
- Application Type: True Color Recognition
- Color Types Detected: RGB (Visible), Near IR, UV
- Communication Ports: Parallel Interface, Other
- Input Voltage: DC input
-
Supplier: StellarNet, Inc.
Description: Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The
- Computer Controllable: Yes
- Device Classification: Sensor System
- Interface Options: Parallel Interface, Other Computer Interface
- Measures Barometric Pressure: Yes
-
Supplier: RS Components, Ltd.
Description: The Avago Technologiesâ?? Photo MOSFET Solid State Relay family consists of an infrared light-emitting diode (LED) and the detector which consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. Minimum Load
- Input (Pick-up) Voltage Range: 1.7 volts
- Load Voltage: 600 volts
- Mounting: PC Board
- Operating Temperature: -40 F
-
Supplier: RS Components, Ltd.
Description: The Avago Technologiesâ?? Photo MOSFET Solid State Relay family consists of an infrared light-emitting diode (LED) and the detector which consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. Minimum Load
- Input (Pick-up) Voltage Range: 1.6 volts
- Load Voltage: 60 volts
- Mounting: PC Board
- Operating Temperature: -40 F
-
Supplier: RS Components, Ltd.
Description: The Avago Technologiesâ?? Photo MOSFET Solid State Relay family consists of an infrared light-emitting diode (LED) and the detector which consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. Minimum Load
- Input (Pick-up) Voltage Range: 1.7 volts
- Load Voltage: 60 volts
- Mounting: PC Board
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: The Avago Technologiesâ?? Photo MOSFET Solid State Relay family consists of an infrared light-emitting diode (LED) and the detector which consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. Maximum Load
- Input (Pick-up) Voltage Range: 0.8000 volts
- Load Voltage: -60 to 60 volts
- Mounting: PC Board
- Turn-on Switching: Other
-
Supplier: ASTM International
Description: , that is, a photomultiplier tube or a single photodiode. It has not been demonstrated if this method is effective for photo-array instruments such as those using a CCD or a diode array detector. 1.4 This test method is applicable to 10-mm pathlength cuvette formats and
Find Suppliers by Category Top
Conduct Research Top
-
Guide to Measuring Particles in Oil
. The light is partially blocked by particles so less light reaches the photodetector array, resulting in a change in voltage proportional to the area of the particles. The photo detector technology is the same principle used in garage door openers.
-
Rapid Microbiological Methods for a New Generation
stops this laser beam. If the air contains particles, they will scatter the laser beam and cause part of the light to deviate at an angle from the incident beam. This scattered light will be collected by the second lens and focused onto a photo detector, which converts the light intensity
More Information Top
-
A wearable blood pressure sensor using oscillometric photoplethysmography and micro accelerometers
The sensor unit contains two LEDs, a photo detector array , a micro pressure sensor, and a MEMS accelerometer.
-
Design and characterization of optical
surfaces for daylighting applications
connector Photo detector array PCB Selfoc lens array .
-
Initialization of RAFT Agents with Different Leaving Groups – Determination of the Transfer Coefficients
The time dependent concen- tration of the RAFT agents and the molecular weights during the initialization process was determined with SEC using a very selective photo array detector .
-
Toxic hazard and chemical analysis of leachates from furfurylated wood
It con- sisted of a Waters 996 photo array detector and a Waters 2487 dual absorbance detector, a Waters 600 controller quaternary pump with a thermo stable column area, and a Waters 717 autosampler, operating with Waters EmpowerTM 2 Software.
-
RAFT Polymerization ‐ Investigation of the Initialization Period and Determination of the Transfer Coefficients
very selective photo array detector was used to measure the concentration of the low-molecular weight RAFT agent.
-
The Study and Design of Anti-Light Interference in PDT
The feature that the light of gunpoint and the signal of projectile are work at the same time in the whole array photo detector was used to analyze and design anti-light interference circuit.
-
FIBRE-OPTIC DISPLACEMENT AND TEMPERATURE SENSING
USING COUPLING BASED INTENSITY MODULATION AND
POLARISATION MODULATION TECHNIQUES
13 WDM sensor networks for intensity modulated sensors; (a) transmissive star network with multisource module, (b) transmissive ladder network with broadband source, (c) reflective star network with broadband source (MLS= Multiple light source, PDA= Photo detector array , F= Optical filter).
-
Thesis for the degree of Licentiate of Technology
Sundsvall 2008
Theory and Applications of Coupling Based
Intensity Modulated Fibre-Optic Sensors
…sensor networks for intensity modulated sensors; (a) transmissive star network with multisource module, (b) transmissive ladder network with broadband source, (c) reflective star network with broadband source (MLS= Multiple light source, BLS= Broadband light source, PDA= Photo detector array , F= Optical filter).
-
Application of a High‐Throughput Relative Chemical Stability Assay to Screen Therapeutic Protein Formulations by Assessment of Conformational Stability and Cor...
The high-performance SEC (HP-SEC) method was performed on a Waters Alliance HPLC equipped with a 2695 Separation Module and a Waters 2996 Photo Array Detector .
-
Implementation of an on‐line near infrared/visible (NIR/VIS) spectrometer for rapid quality assessment of grapes upon receival at wineries
Spectra were acquired in reflectance mode with a scanning range of 400–1800 nm in 10-nm intervals using a photo array detector comprising a Si detector for the VIS (visible) and an InGaAs detector for the NIR range, respectively.