Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Environics, Inc.
Description: with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST
- Features: Portable
- Generator Type: Ozone, Specialty / Other
- Output Flow Rate: 0.1000 to 1000 SLM
-
Supplier: SFCable.com
Description: Simple USB2.0 Plug-n-Play functionality. Build-in 3 USB port for Hub usage. Over-current detection and protection. USB to USB data link for direct data transfer between two computers. Quickly and easily exchange photos, music, movies, applications and other files between your notebook
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Hub
-
Supplier: Environics, Inc.
Description: The Environics® Series 6123 Ozone Transfer Standard with Photometer is the ideal system for those looking for a standard for ozone monitoring and reporting programs. A sister unit to the S6103, the S6123 focuses on automatically performs zero, precision, span and multi-point calibrations
- Features: Portable
- Generator Type: Ozone
-
-
Supplier: Advanced Poly-Packaging, Inc.
Description: -line thermal transfer • Web Width: 14 inches • Print Head Width: 4 in. • Print Resolution: 200 dpi • Memory: 8 MB SDRAM,8MB Flash Memory • Programming languages: ZPL, ZPL II, XML • Material Sensors: Ribbon Out Photo Sensor, Bag Out Photo
- Applications: Bar Codes, Graphics, Other
- Digital Interface: Serial / Digital
- Media Handling: Plastics
- Operation: Electric
-
Supplier: ZyXEL Communications, Inc.
Description: high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto
-
Supplier: ZyXEL Communications, Inc.
Description: -mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, GN680-T can connect to network
-
Supplier: ZyXEL Communications, Inc.
Description: easily fit different applications and environments. The Switch 1100 Series is an ideal solution for bandwidth-intensive applications such as high-resolution photo transmission, video/audio streaming and downloading as well as server farm connections. Power-packed delivery With
- Equipment Type: Switch
-
Supplier: Tripp Lite by Eaton
Description: peripherals, such as an external hard drive, MP3 player, power meter and printer Transfer files quickly to and from a USB thumb drive Attach a USB headset/microphone for recording your podcast Write a report using a USB keyboard with your tablet or Android smartphone Download photos
- Equipment Type: Hub
- Number of Ports: 4 #
-
Supplier: Tripp Lite by Eaton
Description: hard drive, MP3 player, power meter and printer Transfer files quickly to and from a USB thumb drive Attach a USB headset/microphone for recording your podcast Write a report using a USB keyboard with your tablet or Android smartphone Download photos from a digital camera Package
- Equipment Type: Hub
- Number of Ports: 4 #
-
Supplier: Tripp Lite by Eaton
Description: Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Access Memory Card Files Card reader supports MicroSD, SD, SDHC, SDXC and MMC memory cards for convenient access to photos, videos and other data
- Equipment Type: Hub
- Number of Ports: 5 #
-
Supplier: Tripp Lite by Eaton
Description: Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Access Memory Card Files Card reader supports MicroSD, SD, SDHC, SDXC and MMC memory cards for convenient access to photos, videos and other data
- Equipment Type: Hub
- Number of Ports: 5 #
-
Supplier: The Visual Pak Companies
Description: Paperboard Converting and Printing Solutions We use state-of-the-art Heidelberg presses and computers to plate prepress equipment. We specialize in papers with sensitive coatings, such as photo paper and metallic finishes, as well as heat transfer and non-woven stock from 60 lb.
- Capabilities: Specialty / Other
- Location: North America, United States Only, Midwest US Only
- Materials: Paper / Paperboard, Specialty / Other
- Services: Assembly, Coating, Cutting, Die Cutting, Flattening / Straightening, Finishing, Heat Sealing, Laminating, Packaging, Printing, Sheeting, Slitting, Rewinding, Specialty / Other
-
Supplier: Transcat, Inc.
Description: Rechargeable LFP battery The digital insulation tester model MD10KVx is TENTECH's cutting edge insulation analyzer equipment and it is one of the most complete and sophisticated available in the international market. A software allows for further analysis of tests results, including features
-
Supplier: Terra Universal, Inc.
Description: doors (for large equipment transfer), access ports and LED light strips EZ-UP Cleanroom™ Ordering Information
- Cleanliness Class: Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- ESD Control: Low Outgassing
- Fabrication: Modular Softwall, Mini Environment
- Panel / Wall Material: Vinyl
-
Supplier: Microchip Technology, Inc.
Description: within the system RoHS-compliant 7x7mm,48-pin QFN package Industrial temperature range (-40° to +85°C) options available Target Applications Comms Equipment Servers Printers Digital TVs Monitors Media Players/Viewers Gaming Consoles Digital Photo Frames Set-top Boxes
Find Suppliers by Category Top
Featured Products Top
-
a primary standard, while tertiary standards are calibrated and verified to a secondary standard, and so on. Non-primary standards are used either in a lab setting (bench standard) or to calibrate equipment in the field (transfer standards) and must routinely be reverified to the higher level (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Rail Transfer Bridges Why Use Rail Transfer Bridges Rail-Transfer-Bridges The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Series 6123 OZONE TRANSFER STANDARD WITH PHOTOMETER The Environics® Series 6123 Ozone Transfer Standard with Photometer is the ideal system for those (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Series 6103 Ozone Transfer Standard / Multi-Gas Calibrator The Environics® Series 6103 Ozone Transfer Standard / Multi-Gas Calibrator is a computer controlled, state (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. At ground level, high ozone concentrations can be harmful to living organisms and the environment, and therefore, significant importance is placed on monitoring ozone levels. Ozone transfer standards are used in vital processes and equipment that analyze air quality, ensuring the accuracy and (read more)
Browse Datasheets for Environics, Inc. -
uniformity, clean-out and overall efficiency than typically used dry powder blenders in those industries such as V, cone, and ribbon or paddle blenders. This dry blending equipment design is excellent for high purity batch mixing applications, where cleanout and easy access are critical for quick (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
We've been asked for real customer installation photos several times so we decided to provide you with this video. Both horizontal and vertical installations of our torque sensors are addressed. Please contact our experts with any questions! 1-847-843-3300 (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
sensors IR | EO | Photo | UV | LRFDayCor® with the control unit, ROM HD is the premium choice for aerial inspections. ROM turret hosts a customized selection of up to 5 optical sensors including, exclusively, Ofil’s proprietary ROM UV EYE Bi-Spectral Daytime camera. ROM is (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for OFIL Systems -
interfaces where loads are transferred from one surface to another surface. Custom Lift Capabilities WE DO THE HARD STUFF! Because of our continuous R & D programs (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Transducers Laser Gyro Systems Tape Transfer Systems Infrared Detectors Photo multiplier Windows Fiber Optic Devices Mass Spectrometer/Quad Holders Fluid Meters Check Valves (read more)
Browse Datasheets for Insaco, Inc.
Conduct Research Top
-
Smart Computing Article - Transfer Photos To Your iPod
Transfer Photos To Your iPod July 2006 Vol.10 Issue 4 Page(s) 94-95 in print issue Add To My Personal Library Transfer Photos To Your iPod With The Apple iPod Camera Connector Now that iPods can hold not just music but also photos, it s only fitting that there is also an accessory that lets you
-
Smart Computing Article - From The Photo Files
, MS, and SD cards. We used a SanDisk CF Type I/II ImageMate USB reader ($19.99; ) to transfer photos from Canon s PowerShot G5. This card reader supports Hi-Speed USB (or USB 2.0). Our computer s ports support Hi-Speed USB, but because the technology is backward-compatible, the card reader would
-
Nominate a Contender for Our 2007 Team of the Year Award
) and Merck (Photo, center) opened their doors for a plant tour, during which key members of their operations teams demonstrated the work they re doing in applying 5S and Lean principles and transfering knowledge. Both are unusually "visual " work environments; operators were enthusiastic about
-
Smart Computing Article - Graphic Connection
imaging devices. Installing new imaging devices isn't the wizard's only function, however. The wizard also simplifies using scanners and cameras by providing a streamlined, intuitive interface that makes transferring pictures to your computer easy. Once pictures are transferred from a scanner
-
TOOLING: Balancing the Heat Budget In Injection Molds
Cooling circuits remove most of the heat from the mold, but significant amounts are transferred to the platens and ambient air. A cooling fan over the machine can make a significant difference in energy transfer. (Photo: MGS Mfg.). There are several reasons to be interested in the flow of energy
-
Aqueous Film Coating: Get It Right the First Time
Placement of the spray gun (photo, below right) relative to the bed, and boom placement in particular, is very important, yet it is typically overlooked during scaleup or product transfer. The ideal placement will vary between equipment manufacturers and pan models. will generally result
-
Smart Computing Article - hardware to heap tree/heap sort
Harris develops communications systems for the U.S. government, its agencies, and its contractors. Photo Courtesy Of Harris Corporation Harris, headquartered in Melbourne, Fla., is a multinational company with more than 10,000 employees that provides technology to commercial and government
-
Handling Highly Active Ingredients
This quick, one-time registration gives you access to members-only site benefits. Photo courtesy of Glatt Air. By Angelo De Palma, Ph.D., Contributing Editor Containment systems which protect workers from highly active or toxic ingredients have come a long way in a relatively short time. Within
More Information Top
-
Environmental Management Performance Report to DOE-RL June 2002
… from a "wet process" laboratory productionto an alldigital format wlth the movefrom the Governmentfacilities inthe 300 Area to the LMlTcommercial space at 1981Snyder The move involved working with FH's Asset Transibon group to transfer the photo lab equipment to the Tri-Cities …
-
Environmental Management Performance Report - September 2002
The move involvedworking with Asset Transition to transfer the photo lab equipment to the Tri-CitiesAsset ReinvestmentCompany and the disposition of 50 years of accumulated materialsto turn the 300 Area building over to FH Facilities.
-
A vertical view of social structure on location-utilized mobile games
The camera- equipped phone's photo transfer facility also leveraged these situations.
-
Irradiation Processing Department monthly record report, July 1957
All IPD dupli- cating facilities are now equipped to do photo - transfer work of this nature° .
-
Preparation and characterization of nitrogen-doped titanium dioxides
… diluting it to 1000 mL. The 50 mL Methyl violet solution and 150 mg TiO2−xNx powder were mixed and diluted to 500 mL. The suspension was dispersed by an ultrasonic vibrator, and then transferred to the photo -decomposition equip- ment (Figure 2).
-
A novel pattern error detecting algorithm for SEM images of mask monitoring patterns
Mask manufacturing employs high-cost e-beam exposure equipment to transfer circuit pattern onto photo resist- coated photo mask plates.
-
Performance optimization of cosmic-ray charged particle detector using wavelength shifter fiber
Major factors to determine a detector’s efficiency are scintillator size, scintillation transfer material, and the photo acceptor equipment .
-
Adapting Design, Manufacture And Procurement To Quantity
This may lead, for example, to specialized photo - electric test equipment to measure contrast transfer rather than visual estimates of limiting resolution which may have been adequate at low volume.