Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: COMMON BATCH CONTROLLER FEATURES Start / Pause / Stop, Change Batch with Front Panel Buttons Display Batch Total, Rate, Grand Total, Count or Preset Single- or Multi-Stage Batch Control (Up to 8 Relays) Automatic Overrun Correction Rate in Units
- Accuracy: 0.0300 ±% FS
- Control Signal Output: Switch / Relay Output, Network / Fieldbus Output
- Control Technique: PID Control
- Controller Inputs: Other
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900
- Accuracy: 0.0050 ±% FS
- Batch Controller: Volumetric, Gravimetric
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, Feedforward Control, PID Control
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920
- Accuracy: 0.0100 ±% FS
- Batch Controller: Volumetric, Gravimetric
- Control Signal Output: Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
-
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Accuracy: 0.0050 ±% FS
- Batch Controller: Volumetric, Gravimetric
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, Feedforward Control, PID Control
-
Supplier: Red Lion Controls, Inc.
Description: Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 m
-
I/O Modules and Instruments - Single Loop PID Module, 2 Strain Gage In, Relay/Analog Out -- CSSG11RASupplier: Red Lion Controls, Inc.
Description: Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 m
-
Supplier: Red Lion Controls, Inc.
Description: Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 m
-
I/O Modules and Instruments - Single Loop PID Module, 1 Strain Gage In, Relay/Analog Out -- CSSG10RASupplier: Red Lion Controls, Inc.
Description: Strain Gage Module for the Modular Controller Series Hot-swappable Replacement Reduces Downtime Auto Addressing Minimizes Configuration Time PID Control with Reduced Overshoot Load Cell, Pressure and Torque Bridge Inputs Software Selectable Low Level Inputs (20 mV, 33 m
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control, Advanced / Nonlinear Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: West Control Solutions
Description: . In addition to an indicator the Digital 280-1 can also be used as a signaller, on/off controller, two-point controller or a continuous controller. The Digital 280-1 indicator is suitable for use in the following applications: Furnaces and ovens Burners and boilers
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Clark Solutions
Description: Universal Process Controller — Up to 8 Inputs / Outputs DESCRIPTION Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels
- Accuracy: 0.0100 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital
- Control Technique: PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input
-
Supplier: Bronkhorst USA
Description: (option) Analog plus digital communication Integrated PID controller for control valve or pump Integrated totaliser for batch control "Multibus" Digital Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow
- Mass Flow Rate: 0.1837 to 2.21 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression
- Features: Controller Functions, Recorder / Totalizer Functions
-
Supplier: Malvern Instruments, Inc.
Description: 2000 viscometer features an electrically heated thermal chamber with autotuned PID controller for precise regulation of asphalt temperatures up to 300°C. Each Visco 2000 comes complete with titanium bobs and stainless steel cups for enhanced durability to provide years of service
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Specialty / Other
-
Supplier: BEING Scientific Inc.
Description: The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance
- Additional Features: Heating, Timer, Programmable
- Capacity: 0.1766 cubic feet
- Display Type: Video Display
- Local Interface: Digital Front Panel
-
Supplier: Haida International Equipment Co., Ltd.
Description: (non-standard configuration) Vickers hardness HV =700. 4) The temperature control system The system uses for platinum resistance temperature sensor, AL808 control instruments as a temperature controller, which uses PID control, can automatically compensate for supply voltage
- Display & Special Features: Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media / Material: Polymers (Plastics, Elastomers)
-
Supplier: RS Components, Ltd.
Description: The Model CSSG is a full featured single loop PID controller designed for use with the Modular Controller Series. The module accepts low level signals from a variety of bridge-type transducers, such as load cells, pressure transducers, torque transducers, etc. Strain Gage
- Current Output: Yes
- Digital I/O Channels: 2 #
-
Supplier: Siemens Process Instrumentation
Description: -feeding devices and/or control of additives with two internal PID controllers. Operating in tandem with two or more solids flowmeters or weighfeeders, the SF500 may be used for ratio blending and controlling additives. Batching, load out, and alarm functions are also provided
- Display Type: Digital
- Electrical Outputs: Analog Voltage, Analog Current, Switch
- Features: Programmable
- Generic Inputs: Analog Current
-
Description: models or knowledge of control theory while also suggesting several approaches to modeling of complex engineering systems with unknown models How PID controllers can be made fuzzy and why this is useful Position-form and incremental-form fuzzy controllers How nonlinear systems
-
Supplier: MXD Process
Description: equipment HMI (Human Machine Interface) PLC (Programmable Logic Controller) PID (Proportional-Integr al-Derivative) controller Software As an Allen Bradley and Siemens OEM, we work with the latest in automation software technology and can
- Capabilities: Equipment Design, Human Machine Interface Programming, PLC Programming, Project Management, Software and Hardware Design, System Integration
- Industry: Chemicals / Materials, Food and Beverage, General Industrial, Pharmaceutical
- Location: North America, United States Only, Midwest US Only
- Services: Design
Find Suppliers by Category Top
Featured Products Top
-
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Automation's Double-Edged Sword
of programmable logic controllers like Schneiders' is that they are easy to program--or re-program, " notes Stelex-TVG's Matlis. "That strength becomes a weakness when a reprogramming requires the appropriate level of authority, and when it could necessitate a revalidation of the control system. " Adds Mark
-
Putting WFI to Work in Juncos
to turn on and start producing WFI, and tell it to turn off. Mueller MES run on Allen-Bradley programmable-logic controllers (PLCs), and include an operator-interface terminal (OIT) for monitoring and configuration of set points, delay times, and PID (for Proportional-Integral-Derivative ) loop
More Information Top
-
Recent Advances in Computer Science and Information Engineering
According to the prede- termined characteristic curve and the value of e, the controller is divided into feed- forward controller, prediction batch PID controller .
-
On‐line molecular weight distribution estimation and control in batch polymerization
When the temperature rate-of-change limit was active or the batch setpoint was saturated at its minimum temperature constraint, the bias (integral portion) of the batch PID con- troller was frozen to prevent "integral windup." .
-
Fuzzy neural network sliding mode control for long delay time systems based on fuzzy prediction
An intelligent batch PID controller for paper-making process with long delay time is proposed in [19].
-
On the control of an exothermic batch chemical reactor
The additional severity added is particularly critical in this case, because it is denies the possibility of using a simple PID controller for batch reactor temperature control.
-
A Performance Comparison between a Smith Predictor and a PID Controller for Control Valve Hysteresis and Process Non-Self-Regulation
PID controller with batch reset showed errors less than that for the Smith Predictor for setpoint upsets, .
-
IFAC-PapersOnLine: Laboratory essay with online back-calculation anti-windup scheme for a MTG system
Implementation of IMC Based PID Controller in Batch .
-
ISA ADV TEMP MEAS CNTRL - Advanced Temperature Measurement and Control
The steepness of the slope, rather than the change in slope of the batch profile the PID controller has to do.
-
Fuzzy neural networks for tuning PID controller for plants with underdamped responses
For deriving the FNN, the dominant pole assignment method is applied to design the PID controllers for a batch of test plant models that represent the plants with underdamped responses.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/eng.2012.49066
The aim of this study is to find a solution that uses the model of the controlled ob- ject and can be implemented in the conventional cascade temperature control structure of batch reactors (using PID controllers ) without restructuring or using advanced control …
-
Dissolved oxygen concentration regulation using auto-tuning proportional-integral-derivative controller in fermentation process
Figure 3 shows the performance of the auto-tuning PID controller in a batch experiment.