Products/Services for Pinned Bed Clarifiers
-
Clarifiers - (197 companies)How to Select Clarifiers Image Credit: Siemens Water Technologies Clarifiers and screens are used to remove solids from liquids through gravity settling or a mechanical screening process. They are used to treat wastewater and purify...ClarifiersApplication / Industry Use
-
Hospital Beds - (11 companies)Hospital beds are beds specially designed for hospital patients or for people in need of some form of healthcare. They have special features both for the well-being and comfort of the patient as well as convenience for healthcare workers. Hospital...
-
Hitch Pins and Linch Pins - (84 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
-
Industrial Pins - (736 companies)Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories...
-
Spring Pins - (105 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
-
Dowel Pins - (193 companies)Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly...
-
PIN Diodes - (75 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
Specialty Pins - (125 companies)Specialty pins are specialty or proprietary industrial pins. There are many types of products. Examples include ejector pins, expanding diameter pins, pivot pins, shear pins, and weld pins. Ejector pins are small specialty pins that are used to push...
-
PCB Pins and Receptacles - (71 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
-
IC Pin Probes - (16 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
Product News
-
Komline
Dissolved Air Flotation Clarifier K-S Dissolved Air Flotation. Komline-Sanderson Dissolved Air Flotation Clarifier is suited for wastewater streams containing solids, oils, and greases, which are difficult to settle or have a tendency to float. With proper chemical conditioning we remove colloidal and emulsified materials. Complete pretreatment systems can be supplied. High rate design. High removal efficiency. Meet effluent discharge requirements. Recovering suspended material. Reclaiming water for reuse. Thickening... (read more)Browse Filtration Equipment Datasheets for Komline -
Komline
A Clarifier Suited for Wastewater Streams Dissolved Air Flotation. A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float. With proper chemical conditioning, we remove colloidal and emulsified materials. Complete pretreatment systems can be supplied. High-rate design. High removal efficiency. Meet effluent discharge requirements. Recovering suspended material. Reclaiming water for reuse. Thickening of slurries and sludges. Applications. Aircraft Maintenance. Algae... (read more)Browse Wastewater Treatment Equipment Datasheets for Komline -
Harper International Corporation
Fluid Bed Furnaces Harper's fluid bed furnaces are uniquely manufactured to meet the specific requirements of each customer. Our systems are designed for continuous processing of your advanced material, providing more effective chemical reactions and heat transfer. Harper Fluid Bed Capabilities. Preheated or indirect heating using natural gas or microwave technology. Feed materials including powder, spray dried granules, or other types of granules/conglomerates. Tube Diameters starting from 9 inches. Typical... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Omnikote Ltd.
Fluidized Bed Dip Coatings Fluidized Bed Dip Coatings. This method of applying a coating has its limitations, so it is by no means suitable for every job, but it also has some significant advantages and can be used to achieve coatings. which would be diffi cult or impossible by any other means. The material used is most commonly Nylon, although we can apply other thermoplastics. and fusion bonded epoxy using this method. Omnikote has two dip-coating plants, one using conventional fluidized beds and one using... (read more) -
Komline
Why Use a Dissolved Air Flotation Clarifier? K-S Dissolved Air Flotation. Komline-Sanderson Dissolved Air Flotation Clarifier is suited for wastewater streams containing solids, oils, and greases, which are difficult to settle or have a tendency to float. With proper chemical conditioning we remove colloidal and emulsified materials. Complete pretreatment systems can be supplied. High rate design. High removal efficiency. Meet effluent discharge requirements. Recovering suspended material. Reclaiming water for reuse. Thickening... (read more)Browse Filtration Equipment Datasheets for Komline -
Savage Engineering, Inc.
Custom Wide Bed Straightening Press Savage 's Traveling Gantry Straightening Presses can handle steel plates and fabrications of massive proportions and are well-equipped and available in a range of sizes to achieve your application. In addition to these standard features, we customize every traveling gantry straightening press to meet your unique requirements. We 'll work with you to determine: Tonnage. Stroke. Bed size / Loading area size. X-Axis gantry travel distance (L-R). Y-Axis ram coverage (F-B). Z-Axis daylight opening... (read more) -
Savage Engineering, Inc.
Custom Narrow Bed Straightening Press Savage traveling gantry straightening presses feature two axes of movement, purposefully designed for straightening round bars, pipes, and other tubular such as drills for onshore/offshore oil applications. Components typically straightened on Savage Presses: Downhole drills (rotors and stators). Drill pipes / tubular. Liner hangers and drill collars. Pump shafts, motor shafts, axles. Titanium bars. Cannon barrels. Mud motors. We will build to suit your application, including: Bed Length... (read more) -
Harper International Corporation
Fluid Bed Reactors from Harper International Harper 's fluid bed reactor systems are uniquely manufactured to meet the specific requirements of each customer. Our systems are designed for continuous processing of your advanced material, providing more effective chemical reactions and heat transfer. Fluidized bed equipment is extensively used in coating of particles to obtain products with modified superficial properties at different industrial sectors such as chemical, agricultural, pharmaceutical and food. Harper 's furnace systems... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Hartford Technologies, Inc.
Pivot Pins Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring-loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing the pin to slide free. Size Ranges... (read more)Browse Specialty Pins Datasheets for Hartford Technologies, Inc. -
Hartford Technologies, Inc.
Detent Pins Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring-loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing the pin to slide free. Size Ranges. Diameter: .031 " to 1.000 " (.787mm to 25.4mm). Length: .125 " to 3.000 " (3.17mm to 76.2mm). Standard Materials. Bearing grade chrome steel. Carbon steel. Stainless... (read more)Browse Specialty Pins Datasheets for Hartford Technologies, Inc.
-
Chromium Reduction and Heavy Metal Precipitation at Neutral pH with the Neutral Process, Part II
The solids are settled in the Upflow Clarifier where the treated wastewater flows up through the sludge … Sludge recirculation is used to buoy up the sludge bed and help with pin floc removal.
-
Langford's Technical and Commercial Dictionary
clarification bed bassin m. de decanta- tion ; lit m. de mtrage = Kli:i.ranlage f. clarifier clarificateur m. = Klarmittel n. clasp nut ecrou m. embrayable sur la vis-mere; dispositif m. d'embrayage … claw griffe f.; 'crabot m.; dabot m.; grap' pin m. i pinces fpI.
-
1994 Washington State directory of Biomass Energy Facilities
… 0 Heat (Million Btu/hr): 138 Steam: 100,000lbs/hr @ 850psig Electrical generation (MW): 11 pin hole grate … Contact: Jeff Inman Typeof business: Pulp and paperboard Type of biomassfuel: Hog fuel, clarifier & Sourceof fuel … … lbs/hr@ 200psig Electrical generation (MW): None Typeof combuster/fumye: Manufacturer: EPI 18ft. dia. fluid bed burner (reducedto Type …
-
Limnological investigation methods for the periphyton (“Aufwuchs”) Community
… frame with slides anchored by a chain and links to iron stakes driven into the river bed . A small wooden board holding a slide fastened by drawing- pins covered with paraffin. By the qualitative composition and quantity of periphyton growing on the walls of clarifiers and other parts …
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
… design from, 889 – 892 systems development for water treatment, 214 – 217 Pinning , 885 Pipes, earliest … … 1174 – 1176 Porosity, 839 adsorbent, 1131 and backwash hydraulics, 751 – 755 bed , 1193 Posttreatment: membrane … … 295 upflow sludge blanket, 1599 UV, 525, 1014 – 1015 Venturi, 294 Reactor clarifiers , 688 – 690 …
-
Handbook of Chlor-Alkali Technology
… text was 30 kg m~^; this is equivalent to about 265 kg of solids in a bed . … cutting this in half to avoid excessive pressure drop and to allow for clarifier upsets gives an … Reinforcements are internal, and the cloth is held down by corrosion-resistant pins (e.g., titanium).
-
Handbook of Food Process Design, 2 Volume Set
… pressure sensors 193, 198 mechanical separation 811–30 barriers 814–15, 817 centrifuge 816–18 chromatographs 818–19 clarifiers 818, 819 … multiple-effect evaporation 476–8 multistage centrifugal liquid– liquid extraction 876, 877 multistage fluidized bed dryers 569–70 municipal … … 221–4 piezoelectric sensors 203 pigging systems 349–50 pigment degradation 117, 123–6 pigments 123 pin -and-disk mills …
-
Management of Pulp and Paper Mill Waste
… 61 Floatation thickener, 32 Flocculants, 21, 36 Flotation cell, 10 deinking, 15 Fluidised bed boiler, 100 combustion … … 99, 154 Pelletization, 58 Pelletization of sludge, 117–118 Pellets, 67, 100, 117, 118, 147 Petroleum, 46, 47, 189 Phenol formaldehyde resin, 129 Phthalocyano-compounds, 101 Pichia stipitis, 108 Pin board, 131 Pitch, 103 … … Prehydrolysate, 112, 114 Primary clarifiers , 10, 32, 36, 55 …
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
To correct the problem, the inlet duct was repositioned and new duct liner locating pins were installed. Clarifier Packed bed units of this size proved to be challenging for the manufacturer to produce.
-
Nalco Water Handbook, Third Edition > Secondary Wastewater Treatment
While one bed is adsorbing, the others are in various stages of regeneration. … calculated by dividing the total quantity of sludge in the aeration basin and clarifier by daily sludge … … or low food-to-microorganism (F/M) ratio, sludge floc can be dismantled, and pin floc can be …